Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: Off-site | Customized Contact your local IBT Industrial Solutions sales rep to learn more about our industrial drives and controls. DC DRIVES Digital and Analog Drives DC Motors, Tachometers, Operator Controls
-
Supplier: American Control Electronics
Description: The DCH series combines an AC to DC switching power supply with a regenerative PWM drive, creating an all in one solution to applications requiring control of 12 or 24 VDC motors when only 115 or 230 VAC power is available. The microprocessor design allows the drive to be
- Number of Axes / Motors: 1
- Resolution (if Applicable): 8 bits
- Maximum Output Voltage: 24 volts
- Rated Power: 20 to 100 watts
-
Supplier: American Control Electronics
Description: The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can quickly
- Number of Axes / Motors: 1
- Maximum Output Voltage: 280 volts
- Rated Power: 40 to 200 watts
- Continuous Output Current: 3.6 amps
-
-
Supplier: Dart Controls, Inc.
Description: A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 373.0729704102025 watts
- Continuous Output Current: 4 amps
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, DC MOTOR DRIVE; Application Sub Type:DC Brushed Motor; Silicon Manufacturer:Maxim Integrated Products; Kit Application Type:Power Management - Motor Control; Silicon Core Number:MAX14870; Kit Contents:Eval Board RoHS Compliant: Yes
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: controlled by an available analog 0-5 volt DC input as well as a PWM digital signal input. Additionally, a tachometer option is available to measure pump speed. For advanced and high-tech applications requiring customized control, CAN-bus is also available. GRI collaborates with OEM
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: Measurement Computing
Description: USB-based 4-channel, 16-bit, high-drive (±40 mA max) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Measurement Computing
Description: USB-based 8-channel, 16-bit, high-drive (±40 mA max single ch, ±180 mA total) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: DC DRIVE, 1PH, 230V, 15A, 60Z, ANALOG REGENERATIVE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Moons' Electric Co. Ltd.
Description: ● 20-60V DC Input ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Support Pulse Mode ● Support Analog Torque/Velocity/Position & Torque Mode ● Friendly Tuning Software
- Continuous Output Current: 20 amps
- Peak Output Current: 50 amps
- Supply Voltage (DC): 20 to 60 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL BOARD, FOR MODEL (V0028791/V0102791/MN645), 160V DRIVES MN645, DRIVE SERIES / MODEL: 800 SERIES, (SCR ANALOG DC DRIVES), CHASSIS SIZE: A/R1, OTHERDESCRIPTION: PM (PERMANENT MAGNET). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aerotech, Inc.
Description: high-performance desktop nanopositioning piezo drive designed for seamless use with the Ensemble family of drives and controllers. The QDe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other
- Number of Axes / Motors: 10
- D/A Resolution: 20 bits
- Maximum Output Voltage: -30 to 150 volts
- Rated Power: 10 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 796417-DC951A Series: Easy Drive Data Interface: I2C, Serial, SPI Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: LTC2481 Number of Converters: 1 Family Name: DC951 Categories: Development Boards, Kits, Programmers
- Sample Rate: 0.0075 kSamples/Sec
- Interface Type: I2C, SPI, Serial
- Features: Other
-
Supplier: DigiKey
Description: LTC2485 Easy Drive™ 24 Bit 6.8 Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Features: Other
- Ports: RS232/RS422/RS485
-
Supplier: Beckhoff Automation LLC
Description: The MD8xxx series servo drives enable the operation of servomotors in the MX-System and are part of a multi-axis system whose DC link is fed from a DC link module (MD6xxx). The motor is connected via a B23 hybrid connector, which includes OCT feedback and brake control. For
-
Supplier: Beckhoff Automation LLC
Description: The EM7004 EtherCAT module interface is optimized for direct connection of four servo drives. The compact module features four integrated incremental encoders, 16 digital 24 V DC inputs and outputs, and four analog ±10 V outputs. For fast preprocessing, the digital outputs can
-
Supplier: Dart Controls, Inc.
Description: potentiometer, knob, and dial plate are included with each control. This series features dual voltage and adjustable horsepower drives.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: Aerotech, Inc.
Description: The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4 PWM amplifiers control brushless DC, brush
- Number of Axes / Motors: 1
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Beckhoff Automation LLC
Description: The MD8xxx series servo drives enable the operation of servomotors in the MX-System and are part of a multi-axis system whose DC link is fed from a DC link module (MD6xxx). The motor is connected via a B23 hybrid connector, which includes OCT feedback and brake control. For
-
Supplier: Kollmorgen Corporation
Description: These modular, high-performance microstepping drives support a broad range of requirements. These drives offer excellent value for low voltage DC input-powered applications. The 6410 model has step and direction inputs. The 6415 model has the addition of an oscillator allowing a
- Continuous Output Current: 0.625 to 5 amps
- Peak Output Current: 7.1 amps
- Supply Voltage (DC): 24 to 75 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Aerotech, Inc.
Description: The XC4e PWM digital drive is Aerotech’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4e PWM amplifiers control brushless DC, brush
- Number of Axes / Motors: 1 to 3
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Radwell International
Description: SERVO DRIVE, ACCELNET DC MICRO PANEL, 20-90VDC, 12A, PK, ANALOG SIN/COS ENCODER (-S VERSIONS). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Galil
Description: The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T
- Number of Axes / Motors: 1
- D/A Resolution: 32 bits
- Continuous Output Current: 7 amps
- Peak Output Current: 10 amps
-
Supplier: Gefran
Description: The line of SIEIDrive AXV300 modular drives is the result of the experience gained by Gefran in over 30 years of working in close partnership with the leading industrial automation manufacturers. Powering each “multi-axis” system by means of “common DC bus” ensures the Gefran clean
- Rated Power: 2,699.9999999999973 to 119,999.99999999971 watts
- Supply Voltage (AC): 400 volts
- Operating Temperature: 0 to 40 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Laurel Electronics LLC
Description: transmitter for DC voltage and current inputs: DC voltmeter operation (selected by jumpers) provides and six full-scale DC voltage ranges from ±200.00 mV with 10 mV resolution to ±600.0V with 100 mV resolution. The 200.00 mV and 2.0000V ranges provide a high input impedance of 1
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Special Features Usable for many different Coreless DC motors thanks to the wide range of power supply voltage: +12V to +50V. No need to prepare a complicated control power supply because of a single power supply. Encoder signal can be used for speed-feedback, in addition to DC tacho
- Maximum Output Voltage: 20 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Beckhoff Automation LLC
Description: The MD8xxx series servo drives enable the operation of servomotors in the MX-System and are part of a multi-axis system whose DC link is fed from a DC link module (MD6xxx). The motor is connected via a B23 hybrid connector, which includes OCT feedback and brake control. For
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The C1-D Enclosed Drives are designed to serve the needs of the commercial HVAC industry for simple and dependable pump and fan control. At the heart of the new controller is Mitsubishi Electric's highly successful D700 Variable Frequency Drive, which has an outstanding reputation for
- Interface: Computer Programmable, Knobs / Switches / Meter
- Type: DC Voltage Input
- Control: PID Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Banner Engineering Corp.
Description: Features two analog solid-state outputs - 0 to +10V dc (sourcing) and 0 to 20 mA dc (sinking) - that can be set for to increase (positive slope) or decrease (negative slope) with increasing distance from the target Offers sensing window that adjusts from 300 mm to 5.6 m wide,
- Operating Distance: 11.81103 to 220.47256 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Allied Electronics, Inc.
Description: display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Features: Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor Speeds
-
Supplier: ValueTronics International, Inc.
Description: The 2236 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: DC to
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Features: Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor Speeds
-
Supplier: Allied Electronics, Inc.
Description: display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Features: Self Tuning Sensorless Vector AC Drive — Allows Close Control of Motor Speeds
-
Supplier: Classic Automation LLC
Description: SINAMICS G110 - BUILT IN CL. B FILTER 1AC200-240V +10/-10% 47-63HZ ANALOG INPUT CT: 0.37KW; VT: 0.37KW CT-OVERLOAD: 150% 60S 150 X 90 X 116 (HXWXD) PROTECTION IP20 AMBIENT TEMP -10 TO +50 DEG C WITHOUT BOP WITHOUT RS485-INTERFACE
-
Supplier: Electro-Sensors, Inc.
Description: closed-loop follower machine processes. The MS332 creates an intelligent follower control loop by receiving event-index and/or shaft encoder sensor signals from both the lead and follower machines and outputting an analog speed command to your follower machine variable speed motor
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
Find Suppliers by Category Top
Featured Products Top
-
Robust DC Motor Drives Deep-Sea Sensors Research often means coping with extreme conditions to retrieve the right data. Marine research is a case in point. Underwater sensors that plumb the depths of the world’s ocean have to withstand not only temperature differences (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
DC micro-drives are well-priced, durable and reliable thanks to pulse width modulation (PWM) of the supply voltage easily adjustable. In this application, a 24 V motor of around 100 W ensures the necessary “smooth precision”. At only 4 A current consumption (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Your mobile robot should be working all day, not sitting at a charging station! An efficient powertrain is critical to extending battery life. Compact power is the ideal solution for mobile robots and automated guided vehicles. Our DC Motor Wheel Drive features an integrated design that provides increased performance and reliability at an affordable price compared to traditional combinations. (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
Perfect for a wide range of applications, the Universal Drive offers multiple control methods including analog velocity, analog torque, or step & direction positioning, and is fully compatible with a wide range of motor architectures, including Brushless DC motors, PMDC Brush Motors, Open (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
on-board chargers, DC-DC converters, (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Craft, a global developer and provider of motor and motion control products, has developed the CompletePower Plus Series, Universal Drive family of DC motor drives (Figure 1). Together with the ElectroCraft CompleteArchitect configuration software, design and control engineers can take performance (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
/O Supports multi-axis control for: Small Robots (OVR Series) DC input AZ Series motors Actuators with DC input AZ Series motors Compatible with MRC Studio (free programming (read more)
Browse DC Motor Drives Datasheets for Oriental Motor USA -
rotor position detection techniques can overcome this challenge to provide anti-reverse, fast, sensorless startup. HIGH-POWER-DENSITY MOTOR MARKET TRENDS Today, the market trend is to use brushless DC (BLDC) motors for their high-power-density motor design. To drive the (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Wheel Drive Systems for Mobile Robots require (read more)
Browse DC Motor Drives Datasheets for ElectroCraft
Conduct Research Top
-
Auto-Manual Selection Control: Drive Set-Up and Configuration
and the second is for the case of a 4-20 mA auto reference. This feature is directly supported with the SP200 (model C types), all analog DC drives (provided the instrument interface models are specified), the FlexPak3000, and the MaxPakIII. Please note that the drive will immediately ramp to the set speed
-
EC Drives Easy Setup
DC motor drives are widely used across multiple sectors, including medical and life sciences, industrial automation, robotics, agriculture, military and defense, energy and transportation. The function of a drive is to interpret digital or analog commands from a control system, and convert those
-
Driving the Analog Inputs of a SAR A/D Converter
the impact of an operational amplifier on the analog-to-digital conversion in terms of DC as well as ac responses. A typical system block diagram of the SAR converter application is shown in Figure 1. Some common SAR converter systems are Data Acquisition Systems, Transducers Sensing Circuits, Battery
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
tinue to drive the need for advanced motor control tech- produced by a permanent magnet on the rotor, the niques that produce energy efficient air conditioners, PMSM is very efficient when used in an appliance. In washing machines and other home appliances. Until addition, its stator magnetic field
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
ISA MOTOR DRV - Motors and Drives - A Practical Technology Guide
The circuit in Figure 4-3 would be considered a standard analog DC drive .
-
A lime kiln drive from DC to AC
Replacing the analog DC drive with a digital drive system would provide proper torque balance and prevent further wear on the gears.
-
From DC to AC [rotary lime kiln conversion]
Replacing the analog dc drive with a digital drive system would provide proper torque balance and pre- vent further wear on the gears.
-
Sinamics DCM nact
They're using existing analog DC Drive on production.
-
CR4 - Thread: Burning of Fuses of a DC Drive 95KW
At single facer unit of our Corrugator machine, there is a 93.6KW 440V DC-256A (Armature) 110VDC-8.6A (field) motor installed which is connected with an almost 20years old analog DC drive .
-
University of Huddersfield Repository
Parker SSD Analog DC Drive .
-
Fuzzy logic energy management strategy for supercapacitor-based energy saving system for variable-speed motor drives
The modern motor drives began in the middle of 1960s with analog DC drives .
-
Upgrade of winders with AC drives and the synchronous rectifier
121Randy C. Linzel, H. William Long, and Paul Collings, "A Retrofit of an Analog DC Drive with Digital Control on a Winder," in Conhrenceliecordof I994 PuLpandPuper Industry ~ .
-
Application requirements for ASDs in the pulp and paper industry
A chronological look back to 1980 might see an analog DC drive that had 10 or 20 adjustments in the form of potentiometers.
-
Upgrade of paper machine winders with AC drives and the synchronous rectifier
Randy C. Linzel, H. William Long, Paul Collings, ‘(ARetroJit of an Analog DC Drive with Digital Control on a Winder”, in .
Indicates content that may require registration and/or purchase.