Products & Services

See also: Categories | Featured Products | More Information
  • AC Current Range: 400 amps

Supplier Catalog
Go To Website
  • Supplier: Cole-Parmer

    Description: Vdc, Ohms, continuity with beeper, frequency, diode test and hold or 1ms peak |

  • Several models offer DC amp measurements for non-linear applications |
  • 42-segment analog bargraph |
  • Large easy-to-read 4000-count display |

  • Supplier: Sifam

    Description: ohm resistor 4vu above the scale marking so that the reference deflection (0vu) is produced by a signal 4vu above 1mW in 600ohms (1.228V). The performance of the meter is based upon the requirements IEC 268-17. The response curves below give a comparison of the full specification vu

    • Scale Length: 2.9 inch
    • Analog Input Channels: 1
    • Voltage Range: -20 to 4 volts
    • Width: 76.2 mm

  • Description: Features Measure Level or Open Channel Flow. User-Friendly Calibration System. Isolated 4-20mA (1000 ohm). False Echo Rejection. 2 Programmable Control Relays. Electrical Surge Protection. Intrinsically Safe Sensor Option. Plug and Play Relay and Data Logger Options.

    • Media Temperature Range: -40 to 150 F
    • Operating Pressure: 20 psi
    • Operating Temperature: -5 to 140 F
    • Media Temperature: -40 to 150 F

  • Description: The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN. PANEL METERS with Relays and Analog Output The popular DP25B series are accurate, economical, and

    • Number of Digits: 4
    • Response Time: 2,000 milliseconds
    • Accuracy: 0.5 ± % of Full Scale
    • Width: 96 mm

  • Description: The 4220 is an RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and document

  • Description: Product Features No Features Available

    • Reference Resistance: 100 Ohms
    • Output: Analog Current (e.g., 4-20 mA)
    • Reference Material: Platinum

  • Description: 28 V Analog Output (optional): 0-10 Vdc @ 2.5 mV resolution. 0 V and 10 V points are programmable via front panel switches. Maximum drive capability 2 mA The 4 mA and 20 mA points are programmable via front panel switches. 4-20 mA output, maximum load 600 Ohms CMV: 1400 V Peak (ac or

    • Number of Digits: 5
    • Accuracy: 0.01 ± % of Full Scale
    • Width: 97 mm
    • Height: 50 mm

  • Description: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current Range: up to

  • Description: Product Highlights Up to 1000V, 2x10^13 ohms The SM-8200 Digital Super Megohmmeter series are insulation resistance meters consisting of a constant voltage power supply and a high sensitivity current measuring element, and are designed to measure the electrical resistance of insulation

  • Supplier: Vaisala

    Description: devices offer a variety of connectivity options through analog signals or digital outputs, configurable relays, and wireless (WLAN) configuration interface.  • Relative Humidity Measurements in High Humidities   • When the TMP1 probe is connected to a control system with HMP7, it is possible

    • Sensed Temperature: -94 to 356 F
    • Diameter or Width Range: 0.98 inch
    • Sensitive Length: 5.12 inch
    • Reference Resistance: 100 Ohms (Most Common)

  • Description: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 5 K Ohms/Volt. Resistance Range: x1, x100, x10 K. DC Current Range: 50 μA, 1 mA, 10 mA, 100 mA, 500 mA, 10 A. AC Current Range: up to

  • Description: four 350-ohm load cells in parallel. Available options include two or four 8AForm C relays or 120 mA solid state relays. analog output, serial communications, and low voltage power supply. All Plug-In boards are field installable.

    • Number of Digits: 7
    • Operating Temperature: 32 to 131 F
    • Display Technology: LED
    • Display Type: Numeric Display

  • Supplier: Cole-Parmer

    Description: Vdc, Ohms, continuity with beeper, frequency, diode test and hold or 1ms peak |

  • Several models offer DC amp measurements for non-linear applications |
  • 42-segment analog bargraph |
  • Large easy-to-read 4000-count display |

  • Description: Lead Set, For Use with 260-6XLM, 260-6XLPM Analog Multimeter Quality does not have to be expensive. These affordable megohmmeters still offer a solid range of features designed to meet most insulation test applications. Tests Insulation of Wires, Cables, Transformers and Motors Comes as a

  • Description: Product Highlights Resolution: 6000 digits (3 6/7 place) and analog bar graph TRMS measuremnts VAC and IAC Basic accuracy: 0.5% VDC Patented automatic blocking sockets (ABS) Voltage: VDC 100µ to 600 V and VAC 100µ to 600 V Current: IDC 10µ to 10 A (16 A 30 sec.) and IAC 10µ to 10 A (16 A 30

  • Description: specific liquid, but can be recalibrated in the field. Potentiometers are provided to adjust for zero, span and viscosity. The plug-in electronics module can be easily removed from the meter body and can be re-used should the original meter be damaged. The 4 - 20 mA output can be user

    • Media Temperature Range: 140 F
    • Liquid Volumetric Flow Rate: 0 to 300 GPM
    • Operating Pressure: 150 psi
    • Electrical Output: Analog Current

  • Description: ANALOG, DIGITAL TYPE BACKLIT, ANALOG BAR GRAPH DISPLAY TYPE UL (CANADA AND US) APPROVAL (6) 1.5 V AA BATTERY TYPE 1.5 V BATTERY VOLTAGE AA BATTERY SIZE 50 KILO OHM TO 2000 MEGA OHM, 100 KILO OHM TO 2000 MEGA OHM, 200 KILO OHM TO 2000 MEGA OHM

    • Resistance Range: 50 to 2,000,000 kohms
    • Display: Analog Meter, Digital Meter
    • Safety Agency Rating: UL Listing Mark

  • Find Suppliers by Category Top

    Milliohm Meters (73 Companies)
    Search by Specification | Learn More about Milliohm Meters
    Analog dBm Meters (17 Companies)
    Learn More about Analog dBm Meters
    Analog Resistance Meters (81 Companies)
    Search by Specification | Learn More about Analog Resistance Meters
    Analog Ammeters (119 Companies)
    Search by Specification | Learn More about Analog Ammeters
    Analog Multimeters (184 Companies)
    Search by Specification | Learn More about Analog Multimeters

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire