-
Supplier: Bijur Delimon International
Description: Application Individually calibrated and adjustable, Oil Flow Meters regulate and monitor oil flow. Features Regulate and monitor oil flow to bearings and gears. Individually calibrated and adjustable with out graphs and viscosity curves. Various
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0.0132 to 3.96 GPM
- Operating Pressure: 250 psi
- Operating Temperature: -13 to 176 F
-
Supplier: Radwell International
Description: FLOW SENSOR, 18-30 VDC, 725 PSI, 2 DIGITAL OUTPUTS, 1 ANALOG OUTPUT, 8 MM DIAMETER, 4-20 MA, OPTIMIZED FOR WATER/OIL/AIR. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Litre Meter Limited
Description: Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and pharmaceutical fluids. HM?E turbines are equipped with
- Pipe Diameter: 0.0393701 to 5.905515 inch
- Operating Pressure: 58,015.08 psi
- Operating Temperature: -40 to 176 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
-
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate vibration. This meter
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With switching output, analog output and pulse output Clearly visible numerical display Learn more Article to be discontinued Discontinuation
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
- Gas Volumetric Flow Rate: 0 to 3.52998 SCFM
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry
- Pipe Diameter: 1 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 12,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Panametrics
Description: supports multiple paths for more accurate measurement. Liquid Flow Measurements for a Wide Range of Applications Hydrocarbon liquids Water & wastewater Crude oil Distilled water Lubricating oil Hot/chilled water Diesel fuel oil Chemicals Solvents Beverages Liquified
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: Malema Sensors
Description: instantaneous flow rate. The standard TM44 turbine flow meter is resistant to most severe process fluids including acids, alkali, solvents, water, CIP fluids, oil, minerals, petrochemical products, cryogenic liquids, and other liquids. Features Accuracy better than ± 0.5%
- Liquid Volumetric Flow Rate: 1.32 to 4,843.1542929 GPM
- Electrical Output: Analog Voltage
- End Fittings: Flanged
- Features: In-line
-
Supplier: Daniel Measurement and Control Inc.
Description: detection and inventory control applications. With no moving parts, these meters are ideal for bi-directional flows. MeterLink, an advanced operation and diagnostics software package gives users insight to real-time flow phenomena such as cross-flow and swirl angle, and
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -50 to 150 F
-
Supplier: Panametrics
Description: The PanaFlow HT is a SIL-rated flow meter that offers the ability to take accurate measurements at the bottom of a refinery. The PanaFlow HT is ideal for delayed coker units, fluidic catalytic cracking, vacuum distillation, crackers, hydrotreaters, visbreakers, crude oil and
- Pipe Diameter: 3 to 16 inch
- Media Temperature Range: -328 to 1,112 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Panametrics
Description: Introducing the PanaFlow LC The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics’ line of ultrasonic meters. It capitalizes on the superior performance of its predecessor, the Digital Flow XMT868,
- Pipe Diameter: 0.75 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 65.61679790026247 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The Offshore Gas Flow Meter The FLUXUS G801 is an ultrasonic gas flow meter for permanent installation in rough and hazardous Offshore environments The especially robust G801 is completely seawater and seaspray-resitant and therefore ideal for applications on
- Pipe Diameter: 0.2755907 to 62.99216 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 392 F
- Media Temperature Range: -40 to 392 F
-
Supplier: Malema Sensors
Description: Covol volumetric counter is ideal meter for viscous fluids such as oils, waxes and polymers. The sensor is constructed in SS-316, PVC, PP and PTFE material options to suit corrosive applications. It can be easily cleaned and sterilized. Features Viscosity up to 120,000 mPa.s It will
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0.044 to 264.17205234 GPM
- Electrical Output: Analog Current
- End Fittings: Flanged, Threaded
-
Supplier: FLEXIM AMERICAS Corp.
Description: temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc. Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear and
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer
- Liquid Volumetric Flow Rate: 0 to 7.92 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 0 to 7.92 GPM
-
Supplier: Clark Solutions
Description: Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Fluid Components Intl. (FCI)
Description: ST80 is a high performance, rugged thermal dispersion technology air/gas flow meter that combines ultra-reliable, feature-rich electronics with the industry's most extensive selection of application-matched flow sensors, including FCI's new "wet gas" flow element, to
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a suitable
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Features: In-line, True Mass Flow Meter
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio Applicable also for measuring gas flow of a burner having a large turn down
- Operating Pressure: 14.5036839357197 to 72.5184196785985 psi
- Media Temperature: 14 to 140 F
- Media Temperature Range: 14 to 140 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: ifm efector inc.
Description: Precise detection of flow in pipes Suitable for water, oils and glycol solutions Precise linearized analog output Robust housing with very high pressure resistance Lifespan of more than 10 million pressure cycles Convenient operation via buttons or parameter setting via IO-Link
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 4 GPM
- Operating Pressure: 580.1508 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Brooks Instrument
Description: limit switch controllers provide added levels of measurement and control Great replacement for glass tube flow meters (same lay length as Sho-Rate Series 1350) Applications Basic liquid or gas flow measurement Rotating equipment flow measurement Process analyzers
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: ProSoft Technology, Inc.
Description: The MVI46-AFC is an in-rack Liquid & Gas Flow Computer Module for the SLC platform. The MVI46-AFC Flow Computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The module calculates
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: FTB Series totalizers are typically used in applications where accurate measurement of (#2, 4 or 6) heating oil flow is required. The FTB-32 features a fully rotatable, easy-to-read face. The FTB-30 is designed to be mounted horizontally; both the FTB-30 and FTB-31 are shipped complete
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Display Types: Analog
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
-
Supplier: Brooks Instrument
Description: Engineered to work where you need it: Choose the MT3809 variable area (VA) flow meter (rotameter) for all the high-pressure, high-temperature VA flow measurement and control requirements on your next project. Proven to deliver reliable, repeatable gas and liquid flow
- Gas Volumetric Flow Rate: 750 SCFM
- Operating Temperature: -58 to 400 F
- Operating Pressure: 6,000 psi
- Media Temperature: -325 to 788 F
-
Supplier: ProSoft Technology, Inc.
Description: The MVI56 Liquid & Gas Flow Computer Module is a ControlLogix® backplane compatible module that allows ControlLogix processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards. The module
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features OF-Z flow sensor is suitable for measuring oil (heavy oil, light oil, heating oil, etc.). It is a flow sensor with elliptic gears that measures microflow with accuracy. ・Measures heavy, light, heating oil, etc. ・Measures the microflow range
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 0.02244 to 1.32 GPM
- Operating Pressure: 72.5184196785985 psi
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Sitron
Description: The CF420RM Remote Mounted Thermal Dispersion Flow Transmitter is available in two versions: CF420RMDC (+/-24Vdc) or CF420RMAC (85 to 264Vac). Both of these models offer reliable liquid flow monitoring, with the flexibility of a separate panel mountable analog/relay controller.
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Pressure: 4,500 psi
- Velocity Flow Rate: 0.131233595800525 to 13.1233595800525 ft/sec
- Operating Temperature: 14 to 176 F
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced energy
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Velocity Flow Meter, Velocity Meter
-
Supplier: Spire Metering Technology
Description: generate any disturbance or cause any pressure drop. There is no moving parts to wear out. Model EF10 Flow Cell Flowmeter The best choice if accuracy is of crucial importance. Its transducer is a flow-cell (or spool-piece), where a pair of ultrasonic sensors have already been built in.
- Velocity Flow Rate: -32 to 32 ft/sec
- Operating Temperature: 140 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Electrical Output: Analog Current, Switch
Find Suppliers by Category Top
Featured Products Top
-
Model 4B Gravity Oilers The Model 4B Gravity Sight Feed Oiler offers a clear oil flow view with fine tune-control. The Model 4B allows oil flow by gravity to a lubrication point. The double-window design permits observation of the oil stream from either side. This oiler (read more)
Browse Liquid Flow Meters Datasheets for Kaydon Filtration Corporation -
Rugged V-Cone Flow Meter Ideal For Gritty Oil Sands Separation Processes Ideal for High-Temperature, High-Pressure Liquid, Natural Gas or Steam Service Oil Sands process engineers (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer's V-Cone® Flow Meter, known for precision flow measurement solutions providing superior accuracy and repeatability in rugged environments, has been certified for oil/gas service by Petroleum Development Oman. The newly certified V-Cone Flow Meter requires virtually no (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide explains how (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers in a tight spot over where to locate flow meters on land-based wells or aboard offshore platforms, FPSO vessels and subsea modules will find McCrometer's Oil/Gas Industry Applications Technical Guide (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
measured again several times during transportation, storage, regasification and distribution through pipelines to the end users. The liquefaction process takes place in hazardous, space-constrained facilities. LNG processing, transportation, storage and distribution require a flow meter that is rugged (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
Model OF is the oval-gear flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Fluids including fuels such as kerosene and heavy oil can be measured. Due to its excellent repeatability, it has merits (read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
ASTM MNL34 - Oil Spill Response Performance Review of Skimmers
During the test the oil distribution rate was monitored by a flow meter with an analog indication and a flow totalizer.
-
Chapter 8-Zero Relative Velocity Skimmers
During the test the oil distribution rate was monitored by a flow meter with an analog indication and a flow totalizer.
-
On the Premixed Phase Combustion Behavior of JP-8 in a Military Relevant Single Cylinder Diesel Engine
A LabVIEW™ (Laboratory Virtual Instrument Engineering Workshop) application was utilized to collect and process low speed temperature and pressure measurements and analog output from various flow meters associated with fuel and air consumption, coolant flow rate, and lube oil flow rate.
-
On the Ignition Behavior of JP-8 in Military Relevant Diesel Engines
A LabVIEW™ (Laboratory Virtual Instrument Engineering Workshop) application was used to collect and process low speed temperature and pressure measurements, and analog output from various flow meters associated with fuel and air consumption, coolant flow rate, and lube oil flow rate.
-
The Ignition Behavior of a Coal to Liquid Fischer-Tropsch Jet Fuel in a Military Relevant Single Cylinder Diesel Engine
… LabVIEW™ (Laboratory Virtual Instrument Engineering Workshop) low speed data acquisition system application was utilized to collect and process numerous low speed temperature and pressure measurements, analog output from various flow meters associated with fuel and … … flow rate, and lube oil flow rate.
-
CR4 - Thread: Current-Based Signals
For example turbine flow meter its analog value set up is 200 cubicmeter/hour and counter will start to count ,If flow of oil in the pipe is 100% then output of sensor will read 20mA(200 cubicmeter/hour),If 75%(150 cubicm/hour),50% …
-
2013 International Conference on Machinery, Materials Science and Energy Engineering
According to the oil viscosity 0.0000189 square meters / second, tube diameter of 0.01 meters, the fluid in the tube of the average … … metal wall Connaught number Re critical value of 2000, so it can be judged for laminar flow . And then analog calculator is set in the laminar model and flow parameters.
-
A Practical Guide to Compressor Technology 2nd Edition
Abrasive wear, 29, 292, 347 Access openings, 58–59 A-C Compressor Corporation, 248 Accountability, 490 Accumulator, 331 Acetylene compression, 139 AC motors, 70 Acoustical vibration, 79 Actual volume flow , in screw compression, 139 … … Air stripping principle, for oil purification, 361 AISI 4142 … Amonton’s law, 9 Ampere meter , 83 Analog studies, 119 Analytical methods, 86 Annunciator, 83 Anodic corrosion protection, 346 Antichoke controller, 376 Anti-instability (honeycomb) seals, 243 Antirotation pin, 61 Antisurge control algorithm, 376, 378 Antiswirling, 319, 323 API (American Petroleum Institute) coverage …
-
http://www-pub.iaea.org/MTCD/publications/PDF/JRS1r2_web.pdf
… NT2 wood burning appliances NT3 wood burning furnaces NT1 capacitive energy storage equipment NT1 compactors NT1 compressed air energy storage equipment NT1 control equipment NT2 electric controllers NT2 flow regulators NT3 baffles NT3 … … gas-insulated cables NT4 oil -filled cables NT4 superconducting … NT4 superconducting generators NT3 turbogenerators NT3 water current power generators NT2 electric measuring instruments NT3 ammeters NT3 electrometers NT3 electroscopes NT3 galvanometers NT3 potentiometers NT3 power meters NT3 voltmeters NT2 electric motors … … amplifiers NT3 transistor amplifiers NT2 analog -to-digital converters NT2 …
Indicates content that may require registration and/or purchase.