Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Electrical Characteristics Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : DIN Panel Mount Operation/Application Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT)
- Display Type: Analog
- Phase: Single Phase
-
Supplier: Edmund Optics Inc.
Description: The FieldMate™ laser power meter from Coherent® combines a large digital LCD display and analog meter with advanceddigital processing to enable rapid, sensitive laser adjustment. The small, portable design is ideal for moving from lab to lab. The built-in wavelength
- Optical Meter Type: Power Meter
-
Supplier: ValueTronics International, Inc.
Description: The 66204 is a Power Meter from Chroma. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic equipment. Power
-
-
Supplier: Newport MKS
Description: The 844-PE-USB Virtual Power Meter with a USB connection uses a computer as the instrument's monitor, allowing the user to access the full computational power of the computer. When equipment space is tight or you need to control multiple power meter channels,
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Power Meter with one phase measurement for all parameters: voltage, current, etc. Supply voltage: 20 ... 40V AC (45 ... 65 Hz) or DC Analog output (0/4 ... 20 mA or 0 ... 10 V) RS485 interface Pulse output
- Operating Temperature: -25 to 55 C
- Display Type: Digital
- Form Factor: Rack-Mounted
-
Supplier: Newport MKS
Description: The 845-PE-RS, virtual meter provides easy integration into automation systems (e.g. PLC) using RS-232 in their communication infrastructure. It also allows turning the customer’s PC or laptop into a full-fledged Newport laser power/energy meter. The sensor is connected to the
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power Meter
-
Supplier: Simpson Electric Company
Description: warranty, no additional cost Written certificate with data, no additional cost All meters are UL Certified Amik 100 Power Meter Special Features User selectable CT secondary 1A/5A User selectable PT secondary from 100 VLL to 500 VLL Wide auxiliary power supply which can
- Width: 96 mm
- Height: 96 mm
- Depth: 55 mm
- Operating Temperature: 32 to 131 F
-
Supplier: ValueTronics International, Inc.
Description: The URE3 is a used Peak/RMS RF Power Meter from Rohde & Schwarz. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF
-
Supplier: Newark, An Avnet Company
Description: ANALOG SWITCHBOARD METER MODEL 007, AC-POWER FACTOR METER
-
Supplier: Simpson Electric Company
Description: Simpson Electric offers a wide range of reliable and durable analog panel meters to fulfill your application requirements. Analog panel meters are preferable to digital panel meters when readings tend to fluctuate or oscillate and where extended monitoring is
- Width: 63.5 to 114.3 mm
- Height: 63.5 to 114.3 mm
- Operating Temperature: -4 to 149 F
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
-
Supplier: TelephoneStuff.com
Description: OLP-38 SmartPocket Optical Power Meter is designed for quick, easy and convenient field measurement of optical power level and loss in fiber networks. It is the higher power (+26 dBm) version for any CATV (with analog RF transmission), or amplified DWDM systems
- Optical Meter Type: Power Meter
-
Supplier: Panel Components & Systems, Inc.
Description: PC&S’ ST series of analog meters are all built to ANSI C39.1 standards. We offer a number of models that are UL and CE approved. Models are available in most standard sizes, scales and input ranges. Choose from a broad selection of AC and DC ammeters, voltmeters and frequency
-
Supplier: Hamamatsu Photonics Europe
Description: Hamamatsu offers a new optical power meter designed to measure absolute power of UV light. This optical power meter has a flat spectral response over a wide UV wavelength range and so can measure the optical power in the spectral response range independent
- Operating Temperature: 32 to 104 F
- Output Options: Analog Voltage
- Features: Other
- Device Classification: Sensor
-
Supplier: KOBOLD Instruments, Inc.
Description: the flow of water and low viscosity liquids ranging from 0.3 GPM to 600 GPM. Its replaceable lithium battery powers an onboard rate meter/totalizer allowing installation in virtually any location, regardless of power availability. Results are displayed on a highly visible LCD
- Media Temperature Range: -40 to 250 F
- Liquid Volumetric Flow Rate: 0.3 to 600 GPM
- Operating Pressure: 150 to 1,500 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Newport MKS
Description: The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics design and high-speed digital processing, up to 10 kHz rate measurement rate, time
- Operating Temperature: 5 to 40 C
- Display type: LCD Display
- Optical Meter Type: Power Meter
-
Supplier: Computer Network Accessories, Inc.
Description: 1kohm min. Distortion: < 2% at 1kHz, 0.5V Microphone: Electret condenser microphone, omni-directional, directionality increases at higher frequencies Precision: +/- 2dB at 144dB Weighting: A or C Response: slow or fast Output signal: 1V max. deviation at 1kHz for the entire range Power
- Sound Level Range: 50 to 126 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Analog
- Display: Analog Meter / Indicator
-
Supplier: GE Grid Solutions
Description: EPM 7000 Power Quality Meter Power Quality and Energy Cost Management The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and
- AC Voltage Range: 0 to 721 volts
- Data Storage: 2 MB
- Electrical Parameters: AC Current, AC Voltage
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt edgewise meters have high visibility scales and straight forward design that make them especially suited to small, limited space, rack mounted power supplies and allied equipment. Supplied bezel and mounting hardware enable quick, trouble-free installation.
- Analog Input Channels: 1
- Width: 17.526 mm
- Height: 34.798 mm
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-37 portable conductivity meter provides excellent cost-effective performance in a field unit that measures ionized materials in solution. Housed in a rugged, high density polyethylene protective case, the CDH-37 includes a break-resistant probe with an internal thermistor for
- Conductivity / Dissolved Solids Range: 0 to 20,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
-
Supplier: Laurel Electronics LLC
Description: Hardware The design of the Laureate™ Series is modular for maximum flexibility at minimum cost. All boards are isolated from meter and power grounds. The base configuration for a panel meter or counter consists of a main module (with computer and plug-in display boards), a
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Newport MKS
Description: The 1936-R Single Channel High Performance Optical Power and Energy Meter is one of the most sophisticated optical meters available in the market. The RoHS compliant 1936-R combines superb femtowatt level sensitivity and extreme versatility resulting in a truly revolutionary
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Features: Other
-
Supplier: OTEK Corporation
Description: The NTM-1 housing is an industry standard 5.7 x 1.9” available in metal only. This unit houses up to 2 channels and is available in loop (4-20mA), A.C. signal or external power to replace fit, form and function any analog or digital panel meter. Our Powerless (loop/signal)
-
Supplier: Hayward Flow Control
Description: The NEW Z Series Solenoid Metering Pumps in GFPP with PVDF head, PTFE Diaphragms and FPM Seals. The New Z Series Solenoid Dosing Pumps brings simplicity to your metering pump needs in all aspects of design, function and performance. The Z Series features only one design configuration allowing for
- Maximum Discharge Flow: 0.017666666666666667 to 0.2378333333333333 GPM
- Maximum Discharge Pressure: 232 psi
- Discharge Size: 0.25 to 0.437 inch
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Maintenance-free built-in electrodes—no replatinizing required • Automatic temperature compensation • Use this meter to test both standard and high-purity water samples • Meter has five conductivity ranges and one resistivity range. Analyze your samples on-site with these portable
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER, 1-PH, 96 MM X 96 MM; Meter Function:Power Factor; Meter Range:0A to 5A / 0V to 120V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:CL94 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER, 3-PH, 96MM X 96MM; Meter Function:Power; Meter Range:0A to 5A / 0V to 120V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:WL94 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER, 3-PH, 96 MM X 96 MM; Meter Function:Power Factor; Meter Range:0A to 5A / 0V to 120V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:CL94 Series RoHS Compliant: Yes
-
Supplier: OTEK Corporation
Description: The NTM-F housing is an industry standard 2 x 3 x .5" available in plastic only. This is a flat pack meter which requires no panel cutout.This single channel unit is available in loop (4-20mA), A.C. signal or external power to replace fit, form and function any analog or digital
-
Supplier: Mesa Systems Company
Description: No Description Provided
- Moisture Content Range: 0 to 100 %
- Operating Temperature: 5 to 122 F
- Electrical Outputs: Analog Voltage
- Features: Battery Powered, Other
-
Supplier: Clark Solutions
Description: Loop-Powered Rate Meter, Analog Input DESCRIPTION With backlit 5-digit LED display, the panel mount meters DS1000 and DS1000X use a 4-20 mA analog input signal. Both the DS1000 for safe areas, and DS1000X for hazardous areas, feature custom engineering units and bar
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.03 ±% FS
- Control Signal: Current Loop
-
Supplier: Cole-Parmer
Description: • Measures conductivity from 0 to 5000
S • Automatic temperature compensation • Maintenance-free built-in electrodes - no replatinizing required Analyze your samples on-site with these portable meters. All feature automatic temperature compensation and built-in cell cup. Cup contains - Display Type: Analog Meter
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Form Factor: Portable
-
Supplier: Cole-Parmer
Description: • Designed for field use • Display is ideal for quick checks at a glance • High accuracy at an exceptional price Field Meters are perfect indoors or outdoors
durable plastic case protects meters and accessories from the elements. Field meters include an epoxy-body - pH Range: 0 to 14 pH
- Accuracy: 0.01 to 0.1 ±pH
- Display Type: Analog Meter
- Features and Functionality: Battery Powered
-
Supplier: Clark Solutions
Description: Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered indicators, which are loaded with standard features and built for tough industrial environments. Full Featured There’s nothing stripped down or bare bones about these indicators; they’re
- Analog Input Channels: 1 #
- Operating Temperature: -22 to 149 F
- Features: DC Current Input
- Data Acquisition: Datalogger / Recorder
-
Supplier: Red Lion Controls, Inc.
Description: Universal Analog Input Meter, DC Current, DC Voltage, Process Signals, Resistance, Thermocouples or RTDs Universal Power Supply: 50 to 250 VAC or 21.6 to 250 VDC 6/9 Digit Dual Line/Color Display with 0.7" and 0.35" digits Variable Contrast and Intensity Display Meter
- Number of Digits: 9
-
Supplier: S. Himmelstein & Company
Description: high stiffness, low deflection and provide unsurpassed static and dynamic system response. The installed Torquemeter results in a torsionally stiff driveline, with low overhung moment and a short overall length. The torque signal is digitized on the rotor and sent to the stator where analog,
- Maximum Torque: 500 to 100,000 In-lbs
- Accuracy: 0.04 to 0.027 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
Find Suppliers by Category Top
Featured Products Top
-
IEM-DCC Flyer Shunt-based DC energy reference meter for power classes up to 500 kW A smart solution for (read more)
Browse Power Meters Datasheets for Isabellenhutte USA -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
LadyBug Technologies’ LB479A thermally stable Pulse Sensor utilizes patented technology to deliver no drift, high accuracy statistical pulse information along with average power. No user zeroing is required. The USB Sensor offers frequency coverage from 10 MHz to 8 GHz (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
features like MESH networking used in utility metering. BLE defines both minimum and maximum output power levels (−20 dBm to +20 dBm) and introduces multiple Physical Layer (PHY) options for range and data rate flexibility. Understanding these fundamental distinctions in design objectives and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
Since its inception, LadyBug Tech has focused on usability. Our software has advanced capabilities such as charting, logging and comparing features. Our sensors are also designed for programmatic use in automated test applications such as calibration, manufacturing test, and power (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
capabilities such as frequency coverage from 4 kHz up to 75 GHz, triggering, analog recorder output, and two video filter rates. No local power source is required since the power sensors include PoE (Power over Ethernet) capability. These features make the sensors ideal for tower, SATCOM, manufacturing (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
High sensitivity LadyBug power meters are ideal for conducting near-field tests to confirm far-field product range. Product range testing capability is important during both the manufacturing process to ensure that new products adhere to their committed specifications and during service or maintenance procedures to confirm that products remain within their operational parameters.
(read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
the connected load is balanced or unbalanced. All readings are displayed graphically on the display from the power meter. What measurement values are displayed, can be set by the user. This can be done in up to 10 groups with 8 measurement parameters. In addition to displaying the current measured (read more)
Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc. -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
Teaching Analog New Tricks
Many scanning, alignment and spectroscopy applications require optical power metrology coordinated with motion, with positioning precisions that often necessitate piezo-class motion devices. Unfortunately, traditional optical power meters show their "bench-top heritage" in their slow performance
-
Universal panel meter is configurable for measurement, display or control
"Units don't require any power other than what the signal can produce, just like analog meters."
-
AN1106, Power Factor Correction in Power Conversion Applications Using the dsPIC (R) DSC
AN1106 Power Factor Correction in Power Conversion Applications (R) Using the dsPIC DSC The low cost and high performance capabilities of the Author: Vinaya Skanda DSC, combined with a wide variety of power electronic Microchip Technology Inc. peripherals such as an Analog-to-Digital Converter (ADC
-
Resistance and Capacitance Meter Using a PIC 16C622
The PIC16C62X devices create a new branch in Microchip?s PIC16CXXX 8-bit microcontroller family by incorporating two analog comparators and a variable voltage reference on-chip. The comparators feature programmable input multiplexing from device inputs and an internal voltage reference
-
PARALLELING GENERATOR SET SYSTEMS AND DESIGN
The art of paralleling generator sets has evolved over time. A process that once required discrete synchronizing components, panels full of induction disc protective relays and analog meters is now being performed with fewer and more cost-effective microprocessor-based componentry. This has
-
Environmental Noise Control Trends in Instrumentation
out by a Sound Level Meter - or "SLM". Sound Level Meter technology has evolved quite a bit over the years. In the days before digital technology was common-place, sound level meters were based on analog circuitry. A microphone produces a signal that is rectified. The rectified signal is filtered
-
PKE System Design Using the PIC16F639
access simply having a valid transponder in In order to make the PKE system reliable, the system your possession. designer must consider four important parameters: Hands-free PKE applications require bidirectional 1. Output power of the base station command, communication between the base station
More Information Top
-
Radiolocation in Ubiquitous Wireless Communication
5 that the measurement by an advanced analog power meter takes ca.
-
A New System Noise Measurement Method Using a 2-bit Analog-To-Digital
Converter
A conventional Tsys measurement has been carried out using an analog power meter .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/80413
Three phase analog power meter with separate current transducers4 0.5% .
-
A Device for Measuring Output Power of UHF Therapy Apparatuses with Capacitive and Inductive Applicators
where Ir is the current measured by the reference cur- rent meter; and n is the reading of the analog power meter incorporated in the UIM-1M device.
-
Automated On-the-Fly Verification of Designs Using Detector-Based Methodology
The test bench of the analog power meter part is shown in Figure 5.
-
Current and future thrusts in automated RF and microwave testing
The typical saturation algorithm has its legacy with analog power meters .
-
Commissioning of the CEBAF cryomodules
The VCO routes the gated signal,Pe,to an analog power meter , and to the spectrum analyzer.
-
Digital new territory
An IT specialist of the cause on the track comes into Milan then possibly: Because in Italy and Swedes became when one follows fiction, some years ago classical analog electricity meters through so-called "Smart meters", therefore through digital electricity meters, replaces.
-
Fundamentals of GPS Receivers
In lieu of the DC meter, an analog power meter can be used.
Indicates content that may require registration and/or purchase.