-
Supplier: Microwave Photonic Systems, Inc.
Description: array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode
- Bandwidth: 3,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The transmitter utilizes a low noise, high dynamic range Distributed
- Wavelength: 3,110 to 1,550 nm
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
-
Supplier: ValueTronics International, Inc.
Description: The 8652A is an RF power meter from Gigatronics. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Delay Lines / Timing Elements 3V 10-Tap Silicon Delay Line Product overview: DS1110LE-500+ from Analog Devices / Maxim Integrated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and
- Supply Voltage: 2.7 to 3.6 volts
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Delay Lines / Timing Elements 5V 10-Tap Silicon De Delay Line Product overview: DS1110S-60+ from Analog Devices / Maxim Integrated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and
- Supply Voltage: 4.75 to 5.25 volts
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Delay Lines / Timing Elements 10-Tap Silicon Delay Line Product overview: DS1110E-500+ from Analog Devices / Maxim Integrated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital
- Supply Voltage: 4.75 to 5.25 volts
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DELAY LN 10TAP 150NS 14TSSOP / Active Tapped Delay Line 10 TAP 1-IN 15ns ABS 150ns MAX 14-Pin TSSOP Product overview: DS1110LE-150+ from Analog Devices / Maxim Integrated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Linx Technologies
Description: encryption algorithm is used to encrypt the data and provide a secure wireless channel. The module has a serial UART interface for configuration and data transfer. Everything is controlled by a few serial commands. 8 GPIO lines can be digital inputs or outputs or analog inputs. These
- Data Rate: 26 to 250 kbps
- Sensitivity: -89 to -101 dBm
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
-
Supplier: ValueTronics International, Inc.
Description: specification. Wideband RF Signal Generation Creating RF signals is becoming more and more complex, making it more difficult for RF engineers to accurately create the signals required for conformance and margin testing. When combined with RFXpress, the AWG7000 Series can address
- Minimum Frequency Range: 9,600 MHz
- Maximum Frequency Range: 9,600 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: power line cycles (PLCs) or 8.3 μs for 60 Hz power lines (10 μs for 50 Hz power lines). To analyze transient signals, use the DAQ6510’s digitizing function to sample a voltage or current waveform at up to 1M sample/s. Monitor Any Temperature Range and Select Optimal Accuracy
- Data Acquisition: Datalogger / Recorder
-
Supplier: DigiKey
Description: "4ns ±0.100nS Inductor Delay Line 100mA 50 Ohms 16-SOIC (0.239"", 6.06mm Width)"
- Delay Line Technology: Analog
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · 10 taps of equal delay increment · Very narrow device (SIP package) · Stackable for PC board economy · Low profile · Epoxy encapsulated · Meets or exceeds MIL-D-23859C
- Time Delay: 20 to 500 ns
- Rise Time: 4 to 98 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Time Delay: 0.1 to 10 ns
- Rise Time: 2 ns
- Delay Line Technology: Analog
- Features: Other
-
Supplier: RCD Components, Inc.
Description: GENERAL PURPOSE DELAY LINE Low cost, prompt delivery! Wide variety of values, 5nS to 750nS Fast rise times Detailed application handbook available Options: Custom circuits available Non-standard delay times & impedance values Tighter tolerance or temperature coefficient Faster
- Time Delay: 5 to 100 ns
- Rise Time: 2 to 28 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
-
Supplier: Renesas Electronics Corporation
Description: The EL9115 is a triple analog delay line that allows skew compensation between any three signals. This part is perfect for compensating for the skew introduced by a typical CAT-5 cable with differing electrical lengths on each pair.brbr The EL9115 can be programmed in steps of
- Time Delay: 2 to 70 ns
- Delay Line Technology: Analog
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · Fast rise time for high freq. applications · Very narrow device (SIP package) · Stackable for PC board economy · Low profile · Epoxy encapsulated · Meets or exceeds MIL-D-23859C
- Time Delay: 10 to 100 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: RCD Components, Inc.
Description: PRECISION APPLICATIONS DIP, 5 TAP CONSTRUCTION Value Range: 5nS TO 250nS
- Time Delay: 5 to 250 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
- Package Type: Surface Mount Technology (SMT)
-
Supplier: APITech
Description: API Technologies' complete line of pulse compression Dispersive Steel Delay Lines are offered in semi-standard or custom designs and available in many interface options including SMA (Female and Male), N-Type (Female), TNC (Female), Leaded and SMD. Our dispersive Steel
-
Supplier: RCD Components, Inc.
Description: GENERAL PURPOSE DELAY LINE RCD’s passive delay line series are a lumped constant design incorporating high performance inductors and capacitors in a molded DIP package. Provides stable transmission, low TC, and excellent environmental performance (application handbook
- Time Delay: 5 to 5,000 ns
- Rise Time: 2 to 500 ns
- Delay Line Technology: Analog
- Delay Line Type: Fixed
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · 5 taps of equal delay increment · Very narrow device (SIP package) · Stackable for PC board economy · Low profile · Epoxy encapsulated · Meets or exceeds MIL-D-23859C
- Time Delay: 5 to 300 ns
- Rise Time: 2 to 90 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
-
Supplier: APITech
Description: API Technologies' Lumped Constant Delay Lines offer excellent frequency stability in semi-standard or custom designs to meet unique specifications. Active buffered, passive fixed and variable designs are available. Many interface options are offered including DIP, SIP Leaded and SMD.
-
Supplier: Data Delay Devices, Inc.
Description: FEATURES · 20 taps of equal delay increment · High bandwidth (TD/TR =10) · Low profile · Epoxy encapsulated · Meets or exceeds MIL-D-23859C
- Time Delay: 40 to 2,000 ns
- Rise Time: 5 to 200 ns
- Delay Line Technology: Analog, Digital
- Delay Line Type: Fixed
-
Supplier: APITech
Description: API Technologies' complete line of low frequency Bulk Acoustic Wave (BAW) Delay Lines offer a wide range of semi-standard or custom delay solutions designed to meet unique specifications. Many interface options are offered including SMA (Female and Male), N-Type (Female),
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Time Delay: 0.1 to 5.1 ns
- Rise Time: 1 ns
- Delay Line Technology: Analog
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
waveform, no attenuation, no distortion and no transmission delay during long-term dynamic rotary operation, guaranteeing the accuracy and integrity of signal transmission. All internal RF transmission units adopt (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
electrostatic discharge (ESD) event and are commonly placed alongside I/O lines, audio hardware, human interface devices, power supplies, and an antenna’s RF front end (RFFE (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
excellent choice for analog to digital converters, digital to analog converters, samplers, balanced receivers, mixers, clock distribution, and general signal integrity applications. Our BAL series of 1:2 transmission line transformer baluns offer superior amplitude balance, phase (read more)
Browse Data Baluns Datasheets for Marki Microwave LLC -
require zeroing or specialized correction. Thermocouple RF power monitors, such as LadyBug’s LB466A product line, exhibit inherent temperature stability. The output voltage is generated by a temperature difference (thermal gradient) that remains constant for a given level of RF power, making (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include: -156 dBm/Hz Displayed Average Noise Level -99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
. An MRI install you can’t afford to delay. A failed RF test means rework, rescheduled vendors, and a scanner sitting idle. Our MRI/RF shielding systems, RF doors, and (read more)
Browse Radiation Shielding Datasheets for MarShield -
develops, you can select a digital loopback for any channel at both ends of the link without interrupting the data flow on the other fifteen channels. If transmission line problems are suspected, an analog loopback can be selected and the cable will be included in the test loop. Operating distance is 6600 feet (2 Km), 5 Km option. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
, propagation delay calibration paths, and Subminiature Version A (SMA) connectors. The outputs are AC-coupled with 50 Ω transmission lines, which make the outputs suitable to drive 50 Ω impedance instruments. The EV-ADF4378SD1Z requires an SDP-S board (not supplied with the kit). The SDP (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
analog (sine, square wave, linear, random, etc.); the RF driver typically operates at a fixed frequency. How Modulation Speed Works The key parameter of an AOM is its rise/fall time, which defines the achievable modulation "speed" or amplitude modulation bandwidth. Rise (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
Remcom’s simulation solutions enable engineers to model signal behavior across lunar terrain, on-body antennas, and complex spacesuit materials—creating reliable predictions of RF propagation in the lunar environment. Predicting Wireless Communications on (read more)
Browse Communications Software Datasheets for Remcom (USA)
More Information Top
-
Long-haul microwave analog link with shot-noise-limited performance above the Stimulated Brillouin Scattering threshold
Long fiber spans are used in microwave frequency analog applications, such as RF delay lines [1] and antenna remoting [2].
-
Demonstration of 1.25 Gb/s\,× \,8-Channels ECDM Using Eight-Chip Electrical Coding
Analog delay lines are implemented by variable RF delay lines, and each tap coefficient is determined by the existence or nonexistence of broadband pulse inverter which inverts the polarity of the signal.
-
Demonstration of 8-channels simultaneous multiplexing using 8-chip electrical codes for 10 Gbit/s ECDM-PON
The analog delay lines are implemented by variable RF delay lines.
-
A 3.5GHz Low Power Programmable Transversal Filter RFIC Implemented in 47GHz SiGe Technology
The RF filter includes an analog tapped delay line with the feed forward taps forming an FIR filter.
-
A GaAs ACT/IC programmable wide-band analog signal processor
This processing power is made possible by the monolithic integration of an ACT delay line with GaAs digital and RF analog circuits.
-
Advances in hybrid optics physical sensors for extreme environments
[25] Riza, N. A., “Switchless Hybrid Analog -Digital Variable Optical Delay Line for RF Signal Processing,” SPIE Opt.
-
Silicon-photonics-based wideband radar beamforming: basic design
N. A. Riza, “Switchless hybrid analog -digital variable optical delay line for rf signal processing,” Opt. Eng. 48, 035005 2009 .
-
Analog Circuit Design
Most UWB front-end will require some sort of frequency translation (i.e. downconversion to baseband) in order to reduce the constraints on the RF analog blocks (e.g., the delay lines ) as well as the mixed signal circuitry.
-
Through-wall imaging and characterization of human activity using ultrawideband (UWB) random noise radar
Unlike traditional radar systems, the radio frequency ( RF ) front-end circuits and analog delay lines can be replaced by digital integrated circuit components.
-
Compact optical delay line rf filter using a surface-emitting laser diode array
Application for the delay line filter includes analog signal processing in the RF or IF portion of a radar receiver.
Indicates content that may require registration and/or purchase.