Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively eliminating
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Radwell International
Description: ANALOG TACHOMETER. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Baumer Ltd.
Description: operations in traffic and forest Tachometers and processdisplays small, compact designs timer, time and hour counters electronic tachometers for speed and velocity applications tachometers with two speed inputs process display for analog and digital sensors LCD and LED
- Rotational Speed Range: 95.4929658551372 to 381.971863420549 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop, Serial / Digital
- Interface / Control: Computer Programmable, Digital Front Panel
-
-
Supplier: Dynalco
Description: Hourmeter with tachometer and 2 analog input channels. Single relay output for alarm/shutdown. CSA approved.
-
Supplier: Allied Electronics, Inc.
Description: LCD Display, LCD Programmable Tachometers The Model 88 is an LCD Indicator/Controller, with eight 7-segment digits. The display is an LCD, providing red characters on a dark background. An optional reflective LCD with dark characters on a light background is available. Unit programming is
-
Supplier: AI-TEK Instruments, LLC
Description: The TACHTROL 10 computing tachometer is the same as the TACHTROL 30 but excludes the solid state relays, analog output and the utility RS485 function.
- Operating Temperature: 14 to 131 F
- Features: Application Software, Audible / Visual Alarm, Counter / Totalizer, Data Logger, Timer
- Interface / Control: Computer Programmable, Digital Front Panel
- Display Type: Digital
-
Supplier: Monarch Instrument
Description: Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals ACT-1B Panel Tachometer Economically priced 1/8 DIN sized 5 Digit LED display 5 to 99,999 RPM range Universal sensor inputs
- Rotational Speed Range: 5 to 99,999 rpm
- Outputs: Analog Voltage, Current Loop
- Features: Audible / Visual Alarm, Battery Powered
- Form Factor: Benchtop, Panel Mount
-
Supplier: Gefran
Description: Tachometer with analogue output proportional to the speed and digital output The power supply requirements and output signal levels are compatible with all the GEFRAN instruments
- Count Rate: 50 kHz
- Maximum Mechanical Shaft Speed: 1 to 5,000 rpm
- Rotor Inertia: 0.000708 oz-in-sec²
- Operating Temperature: 32 to 122 F
-
Supplier: Carlen Controls, Inc.
Description: digital pulse tachometers, analog tachometers, resolvers and power amplifiers. Units can be supplied with an integral mechanical overspeed switch.
- Rotational Speed Range: 5,000 rpm
- Operating Temperature: -40 to 212 F
-
Supplier: Carlen Controls, Inc.
Description: digital pulse tachometers, analog tachometers, resolvers and power amplifiers. Units can be supplied with an integral mechanical overspeed switch.
- Rotational Speed Range: 5,000 rpm
- Operating Temperature: -40 to 212 F
-
Supplier: Dart Controls, Inc.
Description: An economical microprocessor-based digital tachometer system capable of measuring shaft speeds lower than 1 RPM. An on-board microcomputer coupled with sophisticated internal software, quartz crystal controlled reference frequency, and display up dating on every pulse or every .5 seconds
- Rotational Speed Range: 1 to 125,000 rpm
- Operating Temperature: 14 to 113 F
- Outputs: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay
- Features: Audible / Visual Alarm, Linear Speed / Length Measurement, Timer
-
Supplier: Transcat, Inc.
Description: Product Highlights 9-35 VDC, Analog Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to purchase a separate power supply Scalable programming gives user the flexibility to set up and
-
Supplier: Transcat, Inc.
Description: Product Highlights 100-240 VAC, Analog Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to purchase a separate power supply Scalable programming gives user the flexibility to set up and
-
Supplier: AI-TEK Instruments, LLC
Description: An extension of the TACHPAK and TACHTROL lines. While this device has no intrinsic tachometer function, it is used as a remote display for TP10 & 30 and TT 10 & 30 Serves as a gateway with both TT and TP instruments for secure, remote programming and alarm reset. Use as a hub for multiplexing
- Interface / Control: Computer Programmable, Digital Front Panel, Networkable
- Features: Data Logger
- Display Type: Digital
- Tachometer Type: Indicator Only
-
Supplier: Newark, An Avnet Company
Description: PANEL METER TACHOMETER, 9-35 VDC POWERED, ANALOG OUTPUT WITH 36 PIN CONNECTION
-
Supplier: Transcat, Inc.
Description: Product Highlights 9-35 VDC, NPN + Analog Out 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to purchase a separate power supply Scalable programming gives user the flexibility to set up and
-
Supplier: Transcat, Inc.
Description: Product Highlights 9-35 VDC, Relay + Analog Output 0.87” (22 mm) height, 6 digit, red LED display enables viewing from greater distances Integral sensor power source saves money by eliminating need to purchase a separate power supply Scalable programming gives user the flexibility to set up
-
Supplier: Advantech
Description: 4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) USB 3.0 SuperSpeed and daisy chainable by built-in USB hub 4x simultaneously sampled analog inputs, up to 192 kS/s 24-bit resolution ADCs with -94 dB total harmonic distortion plus noise (THD+N)
- Sampling Frequency: 192 kHz
- Resolution: 24 bits
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Opto 22
Description: for use with a tachometer.
- Analog Input Channels: 2 #
- Sampling Frequency: 0.007936507936507936 kHz
- Accuracy: 0.5 % FS
- Operating Temperature: 32 to 158 F
-
Supplier: Measurement Computing
Description: USB-based 4-channel, 16-bit analog voltage output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and high-drive
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
-
Supplier: AW Company
Description: No Description Provided
- Analog Input Channels: 1 #
- Inputs: Counter / Tachometer Input
- Outputs: Current Output, Timer / Counter Output, Voltage Output
- Features: Frequency Input, Frequency-to-Voltage Converter, Other
-
Supplier: American Portwell Technology Inc.
Description: High-speed 250kHz 12-bit A/D for 16 single-ended and 8 differential inputs from any computer with a USB 2.0 port. PC/104 sized board and mounting holes installed in a small rugged enclosure with SCSI connectior for Data Acquisiion and digital control. The unit has software autocalibration, 16
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Measurement Computing
Description: USB-based 4-channel, 16-bit, high-drive (±40 mA max) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Measurement Computing
Description: USB-based 4-channel, 16-bit analog voltage/current output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter functions. Synchronous DAC output and
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Measurement Computing
Description: USB-based 8-channel, 16-bit, high-drive (±40 mA max single ch, ±180 mA total) analog output device, 8 digital I/O, with one counter. KEY HIGHLIGHTS The USB-3100 Series of USB analog output devices provide analog voltage and current output along with digital and counter
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Opto 22
Description: The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to any Modbus master device via RS-485 using the Modbus slave protocol in both ASCII and RTU modes.
- Analog Input Channels: 1 #
- Resolution: 16 bits
- Transmission Rate: 115.2 kbps
- Operating Temperature: 32 to 158 F
-
Supplier: Electro-Sensors, Inc.
Description: Analog to Frequency Conversion Module Features • 0-10 VDC and 4-20 mA inputs • 0-20 Khz output switch selectable • Inversely proportional output available • NPN open collector or driven output • 0.05% linearity • Offset and gain adjustments The AIFO-200 is an interface device used between an
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Monarch Instrument
Description: The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape, contrasting colors and
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Monarch Instrument
Description: a critical element for providing one pulse per revolution for vibration analyzers, spectrum analyzers, stroboscopes, data acquisition equipment, tachometers, balancers, waveform analyzers and magnetic tape recorders.
- Rotational Speed Range: 1 to 250,000 rpm
- Operating Temperature: 14 to 158 F
- Outputs: Analog Voltage
- Tachometer Type: Instrument / Sensor Package
-
Supplier: ACCES I/O Products, Inc.
Description: computers. With this card installed, the computer can be used as a precision data acquisition and control system or as a signal analysis instrument. ANALOG INPUTS The cards accept up to eight differential or 16 single-ended analog input channels. Inputs are protected against
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Polytec, Inc.
Description: The new RLV-5500 Rotational Laser Vibrometer uses a fiber-optic cable to provide laser power to the small RLV-500 Sensor Head, thus increasing mounting and positioning options without sacrificing precision. The RLV-5500 Controller comes with a 19'' industrial housing and incorporates the signal
- Rotational Speed Range: 0 to 20,000 rpm
- Operating Temperature: 5 to 40 F
- Outputs: Analog Voltage
- Form Factor: Benchtop
-
Supplier: Electro-Sensors, Inc.
Description: detects and converts 0.01 to 10,000 Hz signal input and is an inexpensive solution to many industrial applications. With the addition of optional relay outputs and/or 4-20 mA analog output, the TR400 becomes a complete process control and display system. The optional relay outputs can be
- Rotational Speed Range: 0 to 10,000 rpm
- Operating Temperature: 32 to 122 F
- Outputs: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay
- Sensor Technology: Contact, Non Contact
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Engine RPM Sensor Based on Vibration and Noise Gasboard-8110 adopts advanced design of hardware together with integrated software analysis technology. Petrol engine or diesel engine's RPM is obtained through analysis of vibration and audio spectrum signal. It is easy to operate, accurate and
- Rotational Speed Range: 450 to 8,000 rpm
- Outputs: Analog Voltage, Serial / Digital
- Features: Battery Powered
- Form Factor: Benchtop
-
Supplier: Cole-Parmer
Description: workloads, provides uniform agitation, and enables continuous 24-hour operation. Over temperature safety feature with independent thermostat provides additional backup by controlling heat if main temperature unit fails. Safety interlock stops platform motion when lid is open. Analog
- Operating Temperature: 140 F
-
Supplier: Cole-Parmer
Description: workloads, provides uniform agitation, and enables continuous 24-hour operation. Over temperature safety feature with independent thermostat provides additional backup by controlling heat if main temperature unit fails. Safety interlock stops platform motion when lid is open. Analog
- Operating Temperature: 140 F
Find Suppliers by Category Top
Featured Products Top
-
Motion analysis of rotating machines is quick and easy with our tachometer. The tachometer is equipped with 3 high-power LEDs, which together generate a light intensity of 11730 lux at 20 cm / 1000 Hz (read more)
Browse Tachometers Datasheets for PCE Instruments / PCE Americas Inc. -
The laser-enabled DT-207LR has precise RPM measurement up to 20 feet. The Series DT-207LR digital tachometers incorporate laser technology yet retain our hallmark rugged construction and reliable quality components. Units offer incredible value and versatility as they can operate in non (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
high-quality analog input channels and can be synchronized to form systems of up to 64 channels, enabling flexible scaling from small test setups to complex multi-point measurements. With a (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
Models 441A and 441AL Frequency-to-Voltage Applications
Simply put, a frequency-to-voltage converter is a fancy tachometer that produces an analog output representing the frequency of an applied ac input signal. With an input frequency range of 1 Hz to 50 kHz and an output voltage range of -10 V to +10 V, the Ectron Models 441A and 441AL offer precise
More Information Top
-
Trends and developments in feedback devices for adjustable speed drives
Analog Tachometer Generators .
-
Control software architecture and operating modes of the Model M-2 maintenance system
data from the analog tachom- eters has been removed from the control loops and replaced with a software derivation of velocity from position data.
-
A new velocity measurement method using linear type Hall-effect sensor for an electro-mechanical fin actuator
In general, analog tachometers have been used for velocity feedback in an electro- mechanical fin actuator.
-
Low-cost tachometer based on the recursive frequency estimation for automotive applications
To prove its performance, we compare the estimates from WRLS estimator with those from an analog tachometer .
-
The Physics of Metrology
Analog tachometer ..................................................................................66 Fig. 4.2.
-
aTEDS: airborne turbine engine diagnostic system
Inputs to aTEDS include 8 engine and gearbox mounted accelerometers, analog tachometer signals for NI and N2, as well as an ARINC 429 bus connection.
-
Tachometers / RPM Electronic Circuits
Although you could use an analog tachometer , the digital one costs less, performs better, is less sensitive to temperature, and implements easier in a custom IC.
-
Electric drives, control, of drive systems
The main error in analog tachometer machines for rotation speed detection arises through temperature fluctuations.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42489/25315309-MIT.pdf?sequence=2
These nonlinearities include: current and torque limiters, trim integrators, gearbox stiffness, digital and analog tachometers , and joint motor stiction/frictions.
-
The Design and Construction of Large Optical Telescopes
Such direct, analog tachometers were originally implemented on the VLTs, but had to be abandoned for this reason.
Indicates content that may require registration and/or purchase.