Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Analytical Industries Inc.
Description: Key features Oxygen sensor compatible with: AII-2000A AII-2000M Overview USA manufactured and medical certified electrochemical galvanic oxygen sensors with excellent accuracy and stability and individually tested prior to shipment. Fresh sensors direct from
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Gas Types: Oxygen (O2)
-
Supplier: First Sensor AG
Description: The XYO optical oxygen sensors measure ambient oxygen partial pressure (ppO2) using the principle of fluorescence quenching by oxygen. An optional pressure sensor allows to also measure barometric pressure (mbar) and to convert the ppO2 reading to an oxygen
- Operating Temperature: -22 to 140 F
- Measurement Type: %Volume
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Analytical Industries Inc.
Description: single-channel, and engineered for precise trace oxygen analysis and percentage oxygen measurement in clean gas. Sensor options enhance this robust analyzer's capabilities for measurement in gases such as carbon dioxide, helium and hydrogen. Hazardous and Safe
- Instrument Type: Analyzer
- Features: Hazardous Environments
- Gas Types: Oxygen (O2)
-
-
Supplier: CO2Meter.com
Description: The TecWeld 0-2000ppm Oxygen Analyzer is designed to provide accurate gas measurements of oxygen content in welding and industrial applications. The analyzer is ideal for assisting welders in ensuring quality work, efficiency, and best welding results. Features: Accurate
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Roscid Technologies
Description: The Model O2Tracer is simple, accurate and very economic measurement of Oxygen at % levels. One User specific measuring range the unit will offer with different ranges between 0 – 100% of oxygen. Typical range is 0- 25% Sensor The O2Tracer uses a special fuel cell to measure the
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety Applications An oxygen
- Accuracy: 2 % FS
- Operating Pressure Range: 11.603016 to 72.51885 psi
- Mounting: In-Line (Insertion)
-
Supplier: CO2Meter.com
Description: The TecPen MAP Oxygen Analyzer is designed to provide accurate measurements of oxygen content in all closed and pierce-able food packaging, infusion containers or micro-bioreactors. Features: Accurate O2 opto-chemical sensor Measurements in 3 seconds Data can be logged
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the sensor cell
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Sensor Gas Measured:OxygenGas Measured:OxygenEffective path length:50mm - 10m, depending on adaptionEffective path length:50mm - 10m, depending on adaptionProcess Adaption or Sensor:SensorProcess Adaption or Sensor:Sensor Features and Benefits Meets Critical Application
- Form Factor: Lab / Benchtop
-
Supplier: Teledyne Monitor Labs, Inc.
Description: situ design of the oxygen analysis probe. It provides the rapid response required for combustion control while eliminating the need for high maintenance sampling components. The flue gas flow around the zirconium oxide sensor is accomplished completely within the process and the
- Operating Temperature: 25 to 125 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: verify oxygen and other medical gases used in medical or veterinary clinics. These FDA approved inexpensive medical gas analyzers use maintenance-free advanced galvanic oxygen sensors and will operate for up to 32 months. Based on decades of experience in the design and
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: Terra Universal, Inc.
Description: Perfect for high-precision oxygen detection inside a glovebox or other enclosure Zirconium-oxide or electrochemical fuel cell sensor provides long service life, ppm-precision, and rapid response time for increased productivity Three auto-ranging scales available: 0.01 ppm to
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 99 %
-
Supplier: Roscid Technologies
Description: 4 – 20 mA Loop Powered two wire Oxygen Transmitter Two Wire Process Oxygen analyzer The Model OxyTrans LC is simple, accurate and economic measurement of Oxygen at trace (ppm) levels and % levels. Four User Specific Measuring Range Offered The OxyTrans LC is offered in 4
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Analytical Industries Inc.
Description: Key features Trace oxygen measurement ranges: 0...500 ppb to 0...1000 ppm LDL of < 2.5 ppb Fast recovery from upset conditions Bench/portable, wall or panel mounting options Easy calibration and sensor verification replacement Sensor bypass /isolation Long sensor-life and
- Instrument Type: Analyzer
- Gas Types: Oxygen (O2)
-
Supplier: LAND
Description: Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.
- Response Time: 3 seconds
- Operating Temperature: -5 to 160 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %Volume
-
Supplier: ABB Measurement & Analytics
Description: Featuring a separate sensor section and transmitter, the Navigator 500 Dissolved Oxygen gives users the option of adding up to four wet-sections to one transmitter, enabling measurement of samples from different measuring points. This not only offers an economic and compact solution,
- Dissolved O2 Range: 0 to 20 ppm
- Accuracy: 0.001 ppm
- Control Relays: 4 to 6
- Operating Temperature: 32 to 131 F
-
Supplier: COSA Xentaur Corporation
Description: sized boilers, as combustion controllers, achieving a significant energy-saving effect. The oxygen concentration control ensures complete combustion, thus reducing CO2, SOX, and NOX emissions and helping prevent global warming and air pollution. Zircomat Stack Oxygen Analyzer
- Operating Temperature: -4 to 140 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Process Sensing Technologies USA
Description: The Microx is a compact oxygen analyzer that has a remote sensor and three display module mounting options. It utilizes zirconia or electrochemical technology to give a reliable measurement of oxygen concentration. The zirconia sensor offers fast response time and
- Operating Humidity: 0 %
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: GasLab
Description: atmospheric packaging gas testing or as a headspace oxygen analyzer for spot testing. Because of it's advanced optical chemical sensor, the TecPen MAP Oxygen Analyzer can take a measurement in 3 seconds. It is designed to last for years. Features Long-life
-
Supplier: Roscid Technologies
Description: -20 mA/DC Alarm value (if desired): 3,8 mA (Standard) or 23 mA Voltage: 10 – 35 VDC reverse voltage protection up to 40VDC load: typ. 470 Ohm, max. 750 Ohm Display with bar graph: 6 Digits, alphanumeric Oxygen sensor: Micro-Fuel Cell, housing: IP65
- Response Time: 45 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 314 Portable Oxygen Analyzer is designed to measure the oxygen concentration of a clean, dry sample gas under positive pressure. A built-in sample pump can be switched on to draw in the sample gas when it is at or slightly below atmospheric pressure. An external gas
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: CO2Meter.com
Description: detection (pathogenic), microorganism growth Biochemical and molecular biology research Cell culture vessels, Infusion containers Micro-bioreactors Models TS-200: Tecpen MAP Oxygen Analyzer TS-202: Tecpen MAP Oxygen and Carbon Dioxide Analyzer Accessories PRT-SEPTUMS -
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CO2Meter.com
Description: The CM-1652 Carbon Dioxide and Oxygen Welding Gas Analyzer provides customers with advanced analysis of active welding gas blends that contain 0-50% carbon dioxide and 0-25% oxygen. This device verifies the most common gas mixtures in the industry and will set the main targets
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: ABB Measurement & Analytics
Description: AX400 Analyzers incorporate the latest technology providing highly reliable, flexible, feature-packed devices that satisfy a diverse range of process monitoring and control applications. The complete range encompasses solutions for pH/Redox (ORP), conductivity and dissolved oxygen.
- pH Range: -2 to 16 pH
- Accuracy: 0.01 ±pH
- ORP / Redox Range: -1,200 to 1,200 millivolts
- Control Relays: 3
-
Supplier: Process Sensing Technologies USA
Description: fire prevention systems. The Gasenz ambient oxygen monitor is designed for the monitoring of oxygen deficient atmospheres in any work area where the risk of asphyxiation may occur due to the presence of gases like nitrogen, carbon dioxide, argon or helium. This compact and rugged
- Operating Humidity: 0 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Application: Process Gas
-
Supplier: Process Sensing Technologies USA
Description: The XZR500 oxygen analyzer from Michell Instruments is designed to determine the excess air required for optimum combustion. It uses advanced Zirconium Oxide technology to measure levels of oxygen in harsh conditions such as boilers, incinerators, cremators and furnaces. It
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 410 Series represent Nova's best value in continuous process O2 analysis. This analyzer utilizes a long-life electrochemical 'fuel cell' sensor for the detection of Oxygen in process gases. The sensor produces a small millivoltage output which is directly
- Response Time: 6 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: A panel mounted oxygen analyser with a remote sensor allows flexibility of installation. The GPR-1900 gas analyzer is suitable for trace oxygen measurements as low as 0-10 ppm; the GPR-2900 measures O2 up to 100%. The remote sensor block allows a very easy
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
-
Supplier: MO2 Inc.
Description: The GEN III 5000 series, part of OxySense’s newest line of of non-invasive oxygen monitoring and permeation systems, is the oxygen measurement instrument of choice for labs and individuals who need to test or evaluate bottles, packages and other packaging materials through a variety of
- Oxygen Range: 0.015 to 300,000 ppm
- Accuracy: 5 % FS
- Response Time: 1 seconds
- Maximum Diameter / Width: 11.5 inch
-
Supplier: HF scientific
Description: Connect this Dissolved Oxygen sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired.
- Oxygen Range: 0 to 40 ppm
- Response Time: 90 seconds
- Minimum Flow Rate: 304.8 cm/sec
- Operating Temperature Range: 23 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
index of the efficiency of the electrolyzer. Maximizing an electrolyzer’s safety and efficiency requires highly reliable and accurate sensor technology. As a recognized leader in process analyzers, Panametrics offers a complete system for hydrogen, oxygen and moisture measurement for water electrolysis. Learn more at https://lnkd.in/e_pqnWBn (read more)
Browse Moisture Meters Datasheets for Panametrics -
breathing mix monitoring. Suitable for use in portable gas analyzers, dive shops, equipment maintenance, and personal safety checks, AII diving sensors combine rugged construction with accurate measurement capability. Their reliability makes them a trusted choice for recreational, technical, and professional diving environments where accurate oxygen content is essential for diver safety and performance. (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
incinerators– PrevEx Flammability Analyzers Combustible, toxic and oxygen monitoring in production and storage areas - SmartMaxII and Gas Sensors (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Analyzers Combustible, toxic and oxygen monitoring in production and storage areas - SmartMaxII and Gas Sensors Emissions monitoring for total VOC’s or carbon bed breakthrough in pollution control equipment - Flame Ionization Detectors BTU Monitoring for optimum (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
containing an O2 sensor and the other housing a hygrometer probe (see image). In addition to testing reduced oxygen, the system had a humidifier to test subjects with and without humidity. The systems enables the operator to adjust the delivered oxygen content from 21% oxygen down to 4.4% or anywhere (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc.
Conduct Research Top
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
The EXAxt Zircon Oxygen Analyzer (Model ZR402G) is used to monitor and control the oxygen concentration in combustion gases, in boilers and industrial furnaces, for wide application in industries which consume considerable energy-such as steel, electric power, oil and petrochemical, ceramics, paper
-
Feed Forward Control (.pdf)
This case history describes how one company used the CalorVal BTU Analyzer with an oxygen sensor and flow meter to complete their control loop system for optimizing fuel/air mixtures.
-
CO2Meter Discusses Zirconia Oxygen Sensor Technologies
A first hand glance at the new Oxy-Flex Oxygen Analyzer and Zirconia Oxygen Sensor System, now available for a variety of applications in combustion control, industrial boilers, gas, coal, incubation and many others.
-
5 Ways In Situ Gas Analyzers Improve Safety
Caprolactam production requires tight oxygen control to prevent explosive conditions developing in reactor vessels. For a Chinese manufacturer, the slow response and high maintenance of their O2 analyzers was unacceptable. Changing to GPro (R) 500 in situ TDL sensors has reduced measurement time
-
SUCCESS STORY: Oxygen Content in Blanket Gas Applications with Panametrics
Prior to the use of thermoparamagnetic oxygen analyzers in this application, electrochemical sensors were used, often without a proper sample system, resulting in condensing hydrocarbons fouling/destroying the sensor.
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
) Advanced Point of Care Device Solutions. Johnson Medtech is a worldwide leader in the development of custom motion and switching solutions for manufacturers of portable diagnostic devices. Examples include oxygen analyzers, dialysis machines, critical marker analyzers, and protein monitors. Johnson
More Information Top
-
ZCP2002HT063
C4H10 CH4 Oxygen analyzer sensor .
-
Dilute oxygen combustion. Phase I report
There was a sample port and a Hague oxygen analyzer sensor at the flue exit (not shown in Fig. 7).
-
Oxygen analyzers: Failure rates and life spans of galvanic cells
Determinations of the concentration of oxygen inside three sensor housings were made at 5 minutes and 10 hours after preparing galvanic oxygen analyzer sensors for storage.
-
Inerting of centrifuges for safe operation
Two types of oxygen analyzer sensors commonly are used in centrifuge inerting systems: the electro- chemical cell sensor and the paramagnetic sensor.
-
Acute Respiratory Care of the Newborn
Correct positioningof oxygen analyzer sensor .
-
In vivo Oximetry Using EPR and India Ink
The PO, in the perfusing gas was monitored and measured by a commercial oxygen analyzer ( Sensor Medics Co., Model OM-11, Anaheim, CA) calibrated with pure air and ni- trogen.
-
Evaluation of a temperate-environment test of heat tolerance in prior heatstroke patients and controls
Expired respiratory gases were sampled by a computerized (Hewlett Packard, Lexington, Mass., USA) on-line system developed in this laboratory, which included a gas meter (Parkinson-Cowan, OEM Medical, Richmond, Va., USA), oxygen analyzer ( Sensor Medics, Anaheim, Calif., USA, model SMA) and …
-
Epidural anaesthesia: concerns regarding informed consent
Anaesthetic breathing circuit leakfrom cracked oxygen analyzer sensor connector .
-
Preparation and thermal evolution of sol-gel derived transparent ZrO2 and MgO-ZrO2 gel monolith
Cubic stabilized zirconia ceramic, as a solid electrolyte, finds application in electrochemical devices: fuel elements, oxygen analyser sensors , elec- trolysers for water vapour, oxygen monitors, oxygen pumps, etc. [1-3].
-
Effectiveness of oil carrier for antioxidants in fish concentrate
The oxygen analyzer sensor was exposed to air and set at 160 mm Hg.
Indicates content that may require registration and/or purchase.