-
Supplier: ATLANTA Drive Systems, Inc.
Description: This standard range of Servo-Worm Reducers are perfect for use in applications that demand good performance, positioning and repeatability. They were specifically developed for use with state-of-the-art servo motor technology, providing tight integration of the motor to the unit. Angular
- Gear Ratio: 4.75 (X : 1)
- Output Torque: 1,769.9 In-lbs
- Maximum Input Power: 31.446 HP
- Maximum Input Speed: 5,000 rpm
-
Supplier: QTC METRIC GEARS
Description: Module 3, 20 Tooth, 45? Shaft Angle Mild Steel Angular Miter Gear
- Number of Teeth: 20
- Pitch Diameter: 60 mm
- Face Width: 22 mm
- Bore Diameter (if applicable): 14 mm
-
Description: Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter
- Number of Teeth: 20
- Face Width: 18 mm
- Bore Diameter (if applicable): 16 mm
- Material: Carbon / Alloy Steel
-
-
Description: Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter
- Number of Teeth: 20
- Face Width: 10 mm
- Bore Diameter (if applicable): 16 mm
- Material: Carbon / Alloy Steel
-
Description: Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter
- Number of Teeth: 20
- Face Width: 6.5 mm
- Bore Diameter (if applicable): 12 mm
- Material: Carbon / Alloy Steel
-
Description: Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter
- Number of Teeth: 20
- Face Width: 12 mm
- Bore Diameter (if applicable): 12 mm
- Material: Carbon / Alloy Steel
-
Supplier: KHK USA, Inc.
Description: 3 types are available for shafts at 45°, 60° and 120°. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 60 mm
- Shaft Diameter (if applicable): 50 mm
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: 3 types are available for shafts at 45°, 60° and 120°. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Shaft Diameter (if applicable): 32 mm
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: 3 types are available for shafts at 45°, 60° and 120°. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Shaft Diameter (if applicable): 34 mm
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: 3 types are available for shafts at 45°, 60° and 120°. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 40 mm
- Shaft Diameter (if applicable): 30 mm
- Pressure Angle: 20°
-
Supplier: Andantex USA, Inc.
Description: spiral-bevel gears to the DLO series design to allow right-angle inputs. This product range also offers units with clutches. See DLO Series for in-line mounting solution. Features Infinite angular adjustment All possible orientation for mounting Very low backlash: as low as 3
- Gear Ratio: 1 to 3 (X : 1)
- Backlash: 9 arcmin
- Gearing: Bevel / Miter
- Reducer Style: Integral Base
-
Supplier: IntelLiDrives, Inc.
Description: Tappered roller bearings allow for off center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by bevel gear design with gear reducers to offer multiple choices of
-
Supplier: IntelLiDrives, Inc.
Description: Tappered roller bearings allow for off center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by bevel gear design with gear reducers to offer multiple choices of
-
Supplier: IntelLiDrives, Inc.
Description: Tappered roller bearings allow for off center loads in a reduced footprint. The single monolithic design offers improved stiffness without compromising dynamic performance. Precise rotation is ensured by bevel gear design with gear reducers to offer multiple choices of
-
Description: common u-joint designs. A Helical u-joint is really a flexure capable of over 5° of angular misalignment. It may accommodate up to 90° of angular misalignment in certain circumstances. This type of u-joint will also compensate for axial and parallel misalignment. A frequent application
Find Suppliers by Category Top
Featured Products Top
-
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Application requirements for wind turbine gearboxes
Angular Bevel Gears .............................................
-
Geometry of Surfaces: A Practical Guide for Mechanical Engineers
Without going into details on the analysis, it should be stated that the same approach is applicable with respect to angular bevel gears having shaft angle = 90◦ , namely either an obtuse or acute shaft angle .
-
Climbing and Walking Robots
One such 2-DOF design based on an angular bevel gear chain has been developed that balances strength with high dexterity [9].
-
Bridge Inspection with Serpentine Robots
This is due to an angular bevel gear train that connects the two members of the joint.
-
STRATEGIES FOR AUTOMOBILE GEAR MATERIAL SELECTION
Different type of Gears and its uses: Angular bevel gears Used in rotor craft drive system to redirect the shaft from horizontal gas turbine engine to the vertical rotor.
Indicates content that may require registration and/or purchase.