Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trans-Tek, Inc.
Description: The Series 600 Angular Displacement Transducers (ADT’s) are precision differential capacitors. These transducers do not have the edge effects and dimensional instability characteristic of traditional capacitive devices. The sensing element is coupled to a solid state
- Maximum Angular Measurement: 60 degrees
- Mechanical Range: 80 degrees
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: 32 to 167 F
-
Supplier: Trans-Tek, Inc.
Description: The Model 0605 is an absolute rotary position transducer based upon differential capacitance. It has been designed to provide a simple means of inputting angular position into analog or digital systems. Internal voltage regulation along with a factory set full scale output allows the
- Maximum Angular Measurement: 90 degrees
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: 32 to 158 F
- Output: Analog Voltage
-
Supplier: Gefran
Description: - 50 to 750 mm stroke - Mechanical fixing and selfaligning linkage using 2 ball-joints - Maximum angular movement up to ± 30° - Independent linearity ± 0.05% - Repetibility 0.01 mm - Infinite resolution - No variation of electrical signal outside theoretical electrical stroke -
- Measurement Range: 1.968505 to 29.527575 inch
- Accuracy: 0.05 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
-
Description: Transducers Linear Displacement Transducers Terminology used in this document is defined in ISA-37.1-1975 (R1982), Electrical Transducer Nomenclature and Terminology. Additional terms considered applicable to potentiometric displacement transducers are
-
Supplier: Sensor Developments, Inc.
Description: These strain gage based sensors are designed to measure rotating torque in systems that undergo large angular displacements. Examples are motor shafts, fans, and crankshafts. These sensors incorporate a slip ring design to transmit the signals produced during operation. OPTIONS •
- Maximum Torque: 100 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Renishaw
Description: An optical encoder is an electromechanical device which produces an electrical signal output proportional to the linear displacement of a linear guide or the angular position of an input shaft. Open encoders are exposed and feature no external integrated enclosure. The advantages of
- Classification: Sensor / Transducer
Find Suppliers by Category Top
Featured Products Top
-
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
ISA 37.12 - Specifications and Tests for Potentiometric Displacement Transducers
Included among the specific versions of potentiometric displacement transducers to which this Standard is applicable are the following: Angular Displacement Transducers Linear Displacement Transducers Terminology used in this document is defined in ISA-S37.1.
-
A simple fiber optic sensor for angle measurement
[8] Welsh B.L., “An Angular Displacement Transducer ”, J. Phys.
-
Expanding the temperature range of raster differential-transformer displacement transducers
The analysis is performed using as an example the PLI 086 linear displacement transducer and the PUI 065 angular displacement transducer [1].
-
Standard Handbook of Electronic Engineering, Fifth Edition > Transducers and Sensors
Straight potentiometric resistance elements are used in linear displacement transducers, circular or arc-shaped elements in angular displacement transducers .
-
Digital Measuring Microscope
Structural layout of the microscope with automatic reading: LDT is digital linear displacement transducer; ADT is digital angular displacement transducer ; DMH is contact digital deviation measuring head; GMH is digital photoelectric guidance measuring head; unit numbering the same as in Fig. 1.
-
ISA S37.12 - Specifications and Tests for Potentiometric Displacement Transducers
Angular Displacement Transducers .
-
ISA S37.12 - Specifications and Tests for Potentiometric Displacement Transducers
Angular Displacement Transducers .
-
Laser Differential Interferometer
The differential interferometer was used in making the angular displacement transducer and the probing complex for measuring sea -water refractive index variations.
-
A modular hard- and software package for data handling and control and its use in a differential collision experiment
…energy analyser - preset the gate time of the counter and record the count rate - store the recorded data in files that can be read directly or processed further - control the peripheral devices (stepper motor control, angular displacement transducer , power supply for the…
-
http://calhoun.nps.edu/public/bitstream/handle/10945/25823/designimplementa00lloy.pdf?sequence=1
ANGULAR DISPLACEMENT TRANSDUCERS 18 39 4.
Indicates content that may require registration and/or purchase.