-
Supplier: TE Connectivity
Description: Packaging Features Rotary Displacement Sensor - Potentiometer Package : Dia .500 in (Size 5) Housing Product Type Features Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-87 - 257 DEGF ]
- Operating Temperature: -65 to 125 C
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Current Rating: 0.01 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: TE Connectivity
Description: Packaging Features Rotary Displacement Sensor - Potentiometer Package : Dia .875in (Size 9) Housing Product Type Features Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-87 - 257 DEGF ]
- Operating Temperature: -65 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 354 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Rotary Position Sensors - Conductive Plastic Single Turn Servo Precision Potentiometer -- Model 1221Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 85 degrees
- Mechanical Range: 120 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 275 F
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with an IP68/69k rated robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Rotary Position Sensors - Analog Single-turn Stainless Steel Absolute Rotary Encoder -- IXARC AnalogSupplier: POSITAL B.V.
Description: POSITAL has come up with a robust non-contact encoder to replace old-fashioned geared potentiometers. Thanks to the contact-free recording of the angular position and revolution, the magnetic encoders from POSITAL are completely wear-free. Their magnetic functional principle not only
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a motor control,
- Maximum Angular Measurement: 330 to 340 degrees
- Mechanical Range: 10 to 3,600 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Piezo-Metrics
Description: Sensor excitation of 4.5V RMS is provided Selectable excitation frequency between 1 and 5 kHz Selectable sensitivity from 20mV to 10V and fine trim with potentiometer Wide bandwidth (200 Hz) for test & measurement applications Selectable analogue output in voltage or current loop format
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced accuracy
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced accuracy
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced accuracy
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and enhanced accuracy
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Richardson RFPD
Description: direction Features Contactless angular position Design optimized linearity High accuracy Low cost, low power Self diagnosis feature User has complete control over signal evaluation Reliable SO8-Package High rotational speed possible Extended operating temperature range (-40 C to +150 C) Ideal
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Cole-Parmer
Description: push-button reset, and single-turn potentiometer mounted on top of motor for convenient speec setting. An adjustable trimmer and I/R compensation permit refinement of speed to within
5%. |The TENV electric mixers operate on 115 VAC, one-phase power and include a 7-ft (3.1 m) cird with - Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Kollmorgen Corporation
Description: options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5, polyurethane with steel tensile cords Guide cylinder: 6063-T6 aluminum, hard-anodized
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 52.5 in/sec
- Rated Force: 2,700 lbs
- Lead: 0.3937007874015748 to 0.984251968503937 inches per
-
Supplier: SAE International
Description: A multi-axial test device was designed to obtain the material properties of the lumbar spine in combined loading modes. The custom designed tester consists of a rigid platen driven by three DC powered geared motors. Two motors, each connected to parallel linear actuators control the angular
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT signal based on the SAE J2716 standard,
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Vaisala
Description: body of the unit, provides a fast response to wind direction. Features • Compact and light design is optimal for mobile applications • Low power consumption • Fast and linear response to wind • Choice of one-wiper or two-wiper potentiometer models Key Benefits • Accurate wind measurement
- Height: 10.4330765 inch
- Weight: 0.793650793650794 lbs
- Operating Temperature: -40 to 131 F
- Output Options: Analog Voltage, Pulse Signal, Switch or Relay
-
Supplier: Infineon Technologies AG
Description: potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for ASIL applications such as pedal position, throttle position
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: SAE International
Description: vehicles NHTSA has tested to date. The vehicles were instrumented with accelerometers and angular rate sensors to measure the vehicle kinematics and dynamics. The vehicles were also instrumented at the A- and B-pillars with strain gages, accelerometers, and string potentiometers to
-
Supplier: Infineon Technologies AG
Description: Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for ASIL applications such as pedal
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: multiple sensors with common power supply Two-point calibration of magnetic transfer function without iteration steps Potential Applications Robust replac�ement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
housing dimensions of: diameter is 69 mm and height is 20.4 mm. Electrical angular range is 0 to 360° with single and fully redundant versions. RFX 6900 Series has a maximum independent linearity of ≤ ±0.5 % of full scale. Measuring ranges include 0 to 60, 120, 180, 240, 300, 360 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
linkage moves through an angle. The pivot heads permit up to ±12.5° of angular movement. Independent linearity varies by measurement range, reaching ±0.04% on the 750 mm version. The series also offers 0.01 mm repeatability and resolution better than 0.01 mm. The LWX Series is (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
A Facility for the Study of Pelvis and Trunk Displacements During Sitting Posture
… in the Department of Biomedical Engineering of Tel Aviv University, markers were applied to the trunks of subjects who were then filmed, while in the Department of Mechanics and Aeronautics of Rome University “La Sapienza” (DMA), angular potentiometers were applied to the …
-
Research on location system of move-in-mud robot based on Kalman filter
The measured value of pI, p2is measured by angular potentiometer 1 and 2.
-
Experimental methodology for the tappet characterization of timing system in I.C.E.
… design methodology MCAD/CAE (Mechanical Computer Aided Design/Computer Aided Engineer- ing), consists of a tubular steel frame, a base, a rigid system able to apply an appropriate load, onto the tap- pet, a worm reduction unit, an angular potentiometer , a linear potentiometer, a …
-
Robotics Technology and Flexible Automation, Second Edition > Sensors and Intelligent Robots
Figure 5.3 illustrates a typical angular potentiometer , which has a resistive element and a rotating wiper.
-
Pictorial Handbook of Technical Devices
Same as "a" above, except voltage is taken from wiper bus. c- Angular potentiometer .
-
The principle of the potentiometer and its applications in the vehicle steering
I. INTRODUCTION THE potentiometer is an important sensor for measuring angular displacement or linear displacement, which is called as the angular potentiometer or the linear potentiometer, respectively.
-
Design and Testing of a Model Scale McCabe Wave Pump
Instrumentation included a 44.5N (10lb) block gage and an angular potentiometer on the center barge.
-
Modern Sensors Handbook
The range of angular potentiometers is approximately 10o to 3,000o for the multiturn potentiometers (helipots).
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20592/Kowalewski_washington_0250E_10374.pdf?sequence=1&isAllowed=y
31 2.2 Angular Potentiometer Calibration . . . . . . . . . . . . . . . . . . . . . . . .
-
Journal of Guidance, Control, and Dynamics > A slewing control experiment for flexible structures
The instrumentation consists of three full- bridge strain gages to measure bending moments and two angular potentiometers to measure the angle of rotation.
Indicates content that may require registration and/or purchase.