-
Supplier: Accuris
Description: GAS-FIRED POOL HEATERS SEVENTH EDITION
-
Supplier: Accuris
Description: HOUSEHOLD COOKING GAS APPLIANCES TWENTY-FOURTH EDITION; ADDENDA Z21.1A - 1991, ADDENDA Z21.1B - 1993
-
Supplier: Accuris
Description: GAS FOOD SERVICE EQUIPMENT DEEP FAT FRYERS ELEVENTH EDITION; ADDENDA Z83.13A - 1990, ADDENDA Z83.13B - 1991
-
-
Supplier: Accuris
Description: Gas-Fired Low-Pressure Steam and Hot Water Boilers
-
Description: Specifies the programming language which is derived from the ANSI X3.113-1987. For details of the syntax and semantics see ANSI X3.113-1987. Annexes A and B are for information only.
-
Description: Specifies the programming language which is derived from the ANSI X3.113-1987. For details of the syntax and semantics see ANSI X3.113-1987. Annexes A and B are for information only.
-
Supplier: CSA Group
Description: Specifies the programming language which is derived from the ANSI X3.113-1987. For details of the syntax and semantics see ANSI X3.113-1987. Annexes A and B are for information only.
-
Supplier: CSA Group
Description: Preface This is the fourth edition of ANSI Z21.76, Gas-fired unvented catalytic room heaters for use with propane gas. It supersedes the previous editions published in 1994, 1991, and 1988. Scope 1.1 This Standard applies to newly produced unvented catalytic room heaters (see Clause
-
Supplier: American Welding Society (AWS)
Description: Essential to todays purchaser. Learn to state clearly, concisely, and completely the required filler metal specification, including the heat, lot, testing, and certification requirements. ANSI Approved. ISBN 0-87171-242-3 (Historical Photocopy)
-
Description: Superseded by 1101.1-1998 (SH/SS94691) The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC 60297-1 (1986-09) andANSI/EIA 310-D-1992, together with the basic dimensions of a compatible
-
Description: Methods for conformance testing to satisfy requirements arising from the ISO/IEC 8802-3 [ANSI/IEEE Std 802.3] standard are defined. The conformance test suite is intended to detect incorrect implementations of the ISO/IEC 8802-3 [ANSI/IEEE Std 802.3]
-
Supplier: R. S. Hughes Company, Inc.
Description: The Servus Foot Form insole is packaged 90 pair per case, comes in gray, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Servus Northerner Series Boot. Proper sizing is important when buying this part. The size for this product is 3.
-
Supplier: CSA Group
Description: Scope This International Standard specifies the programming language Full BASIC and is derived from the American National Standard X3.113-1987. For details of the syntax and semantics see ANSI X3.113-1987 which specifies the syntax of programs written in BASIC, including core BASIC and
-
Supplier: R. S. Hughes Company, Inc.
Description: The Servus insole is made of felt, is packaged 100 pair per case, comes in black, meets ANSI Z41-1991, ASTM F 2413-11, CSA Z195-09, OSHA 1910.136 standards and is for use with Water-Resistant Boot. Proper sizing is important when buying this part. The size for this product is 3.
-
Description: this International Standard are [ISO/IEC Std 10857: 1994 [ANSI/IEEE Std 896.1, 1994 Edition], IEEE Std 896.2-1991, IEEE Std 896.2a-1994, IEEE Std 896.3-1993, IEEE Std 896.4-1993, IEEE P896.4a, IEEE Std 896.9-1994, IEEE Std 1101.3-1993, IEEE Std 1101.4-1993, IEEE Std
-
Supplier: CSA Group
Description: protective devices - Part 1: Surge protective devices connected to low-voltage power distribution systems - Requirements and tests) ANSI/ASME B1.1-2003, Unified Inch Screw Threads (UN and UNR Thread Form) ANSI/ASME B1.20.1-1983 (R1992), Pipe Threads, General Purpose (Inch) ANSI
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in grey and meets ANSI A10.14-1991, ANSI Z359.1, ANSI Z359.3, ANSI Z359.4, Capital Safety Gen. Mfg. Req., OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is
- Type: Body Harnesses
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA ExoFit NEX body harness is made of polyester webbing, is packaged 1 per case, comes in grey and meets ANSI A10.14-1991, ANSI Z359.1, ANSI Z359.3, ANSI Z359.4, Capital Safety Gen. Mfg. Req., OSHA 1910.66, OSHA 1926.502 standards. Proper sizing is
- Type: Body Harnesses
-
Supplier: Wiper Master, Inc.
Description: when unit needs to be replaced. Audible indicator assures unit is functioning properly. No service/recertification required, reducing cost of ownership. I-Safe™ RFID technology enabled. Meets or exceeds applicable OSHA requirements and ANSI standards including ANSI A10.14-1991,
-
Supplier: Wiper Master, Inc.
Description: when unit needs to be replaced. Audible indicator assures unit is functioning properly. No service/recertification required, reducing cost of ownership. I-Safe™ RFID technology enabled. Meets or exceeds applicable OSHA requirements and ANSI standards including ANSI A10.14-1991,
- Type: Lifeline Systems
-
Description: Vertical Lift Devices; ANSI/SIA A92.7-l990 (reaffimed 1998). (7) Vehicle-Mounted Bridge Inspection and Maintenance Devices, ANSI/SIA A92.8- 1993 (reaffirmed 1998) (8) Mast Climbing Work Platforms, ANSI/SIA A92.9-1993 (9) Suspended powered platforms for exterior building
-
Supplier: UL Standards & Engagement
Description: 31, ANSI Z95.1-1993, National Fuel Gas Code, NFPA 54-1990, Ovens and Furnaces, NFPA 86-1990, and Prevention of Furnace Explosions in Fuel Oil and Natural Gas-Fired Watertube Boiler Furnaces With One Burner, NFPA 85C-1991. 1.4 These requirements cover equipment rated not more than 600
-
Description: Logic Diagrams for Process Operations ISA-5.3-1983, Graphic Symbols for Distributed Control/Shared Display Instrumentation, Logic, and Computer Systems ISA-5.4-1991, Instrument Loop Diagrams ISA-5.5-1985, Graphic Symbols for Process Displays ANSI/ISA-5.06.01-2007, Functional
-
Supplier: ValueTronics International, Inc.
Description: T1S1/94-243, DS3 PLCP mapping as per UNI Version 3.0, DS1 direct mapping as per ITU recommendation G.804, and TDS1 PLCP mapping as per Bellcore TR-TSV-000773 Issue 1, June 1991. Line interface modules not only connect the device or system under test to your Broadband Series Test
-
Supplier: ValueTronics International, Inc.
Description: test as a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Performs over-voltage strength classification testing Conforms to VDE 0160, ANSI C62.41 (1991), EN 50178, DIN VDE 0160 or EN50178: Safety requirements for
- Device Type: Generator
- Generator Type: Pulse
Find Suppliers by Category Top
More Information Top
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/5975/Dissertation.pdf?sequence=1
According to the current version of the ANSI ( 1991 ) Z535.3 symbol standard, either test is permitted, although preference is given to the open-ended test method.
-
Development, Status and Implications of ANSI Z535.6 - A New Standard for Safety Information In Product-Accompanying Literature
The ANSI Z535 Committee on Safety Signs and Colors originally published five American National Standards: ANSI Z535.1 (1991): Safety color code ANSI Z535.2 (1991): Environmental and facility safety signs ANSI Z535.3 ( 1991 ): Criteria for safety symbols ANSI Z535.4 …
-
Session No. 751 Review of ANSI B20.1 - Safety Standards for Conveyors and Related Equipment
ANSI Z535.3 1991 .
-
Preprint Proposals for Revision of the 1997 Edition National Electrical Safety Code for the 2002 Edition
NOTE: ANSI Z535.1-1991, ANSI Z535.2-1991, ANSI Z535.3 - 1991 , ANSI Z535.4-1991, and ANSI Z535.5-1991 contain information regarding safety signs.
-
Federal Register > Friday, May 3, 1996 > [61 FR 19818] Requirements for Labeling of Retail Containers of Charcoal
This is precisely the primary criterion described in ANSI Z535.3 - 1991 .
-
Mandatory Air Bag Warnings: A Human Factors Analysis of Their Development
However, the warning literature does provide a relatively rich methodology for the recognition testing of pictorials including ANSI Z535.3 - 1991 that provides a standardized approach to the evaluation.
Indicates content that may require registration and/or purchase.