Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HydroLynx Systems, Inc.
Description: Broadband VHF/UHF Coaxial lightning protection.
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -58 to 257 F
- Frequency: 30 to 3,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: A lightning arrestor with N male to N female coaxial connectors is a device designed to protect coaxial cable connections from lightning strikes and surges. Here’s a quick overview of how it works and why it’s useful: Purpose: This device diverts excessive electrical surges caused by
- Frequency: 3,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Protects network equipment and connections from electrical surges and lightning. Broadcasting: Used to safeguard broadcast equipment from lightning and other electrical disturbances. Satellite and Wireless Systems: Protects satellite dishes, antennas, and other wireless
- Frequency: 3,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: A DC-3G lightning arrestor with N male to N female coaxial connectors is designed to protect coaxial cable connections from lightning strikes and electrical surges. Here's a detailed overview of this type of surge protector: Features and Benefits Frequency Range: DC to 3 GHz: This
- Frequency: 6,000 MHz
- Device Type: Coaxial / RF Surge Suppressors, Lightning Arrestor
-
Supplier: AvaLAN Wireless Systems, Inc.
Description: RPTNC in-line lightning arrestor to provide a measure of protection to the radio if lightning strikes the antenna.
- Package Type: Connectorized
- Features: Other
-
Supplier: L-com, Inc.
Description: the need for an AC outlet to be installed. Integral Medium Power Surge Protection The BT-CAT5-P1J features integral surge protection for the data lines and power feeds. The unit eliminates the need for an external surge protector. The unit provides protection for both common and
- Number of Ports: 1
-
Supplier: TACO Communications Inc.
Description: Periodic antennas are maintained at D.C. ground potential through the grounding of the crossarms at the rear of the antenna. A ground wire attached to the crossarm mounting of the cable fitting will drain off static build up and provide lightning protection.
- Primary Frequency Range: 225 to 400 MHz
- Gain: 10 dB
- VSWR: 1.55 :1
- Applications: Aerospace / Military
-
Supplier: TACO Communications Inc.
Description: The F11 and AS-390/SRC are vertically polarized broadband coaxial stub antennas designed for the VHF and UHF communications band. Both have been designed to withstand the most severe weather conditions. Protection from lightning is provided by grounding the top section of the
- Primary Frequency Range: 100 to 174 MHz
- Gain: 1 dB
- VSWR: 2 :1
- Applications: Aerospace / Military
-
Supplier: TACO Communications Inc.
Description: This VHF antenna is a half-wave vertically polarized dipole, enclosed in a 1.5 inch (3.81 cm) diameter I.D. fiberglass radome. The unit is completely sealed, lightweight and simple to install. The “bell-shaped” mount fits over the mast and is securd by 6 set bolts.
- Primary Frequency Range: 72 to 76 MHz
- Gain: 1 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna
-
Supplier: Rohde & Schwarz USA, Inc.
Description: VHF omnidirectional antenna for vertical polarization The VHF Coaxial Dipole R&S®HK012E is an omnidirectional antenna for vertically polarized waves. The antenna features high suppression of skin currents and high protection against lightning strokes in the
- Primary Frequency Range: 100 to 174 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: L-com, Inc.
Description: LCANKIT1022 achieves enhanced performance by utilizing L-com’s 900 MHz Heavy Duty high-performance Flat Panel antenna designed for the 900 MHz ISM band. This LoRa, LoRaWAN antenna features a heavy-duty UV-stable plastic radome for all weather operation. The LCANKIT1022 comes with a 9
- Primary Frequency Range: 900 MHz
- Gain: 9 dB
- Technology Type: Panel / Sector
-
Supplier: L-com, Inc.
Description: LCANKIT1023 achieves enhanced performance by utilizing L-com’s 900 MHz Heavy Duty high-performance Flat Panel antenna designed for the 900 MHz ISM band. This LoRa, LoRaWAN antenna features a heavy-duty UV-stable plastic radome for all weather operation. The LCANKIT1023 comes with a 9
- Primary Frequency Range: 900 MHz
- Gain: 9 dB
- Technology Type: Panel / Sector
-
Supplier: Richardson RFPD
Description: The Bolt Series A.93.A is a best in class high rejection timing antenna featuring high gain, excellent out-of-band rejection and integrated protection against lightning induced surges. It comes in a compact external permanent mount enclosure that is IP67 rated and UV resistant.
- Primary Frequency Range: 1,561 to 1,602 MHz
- Gain: 4.84 dB
- Features: Other Antennas & Arrays
- Polarization: Right Hand Circular (RHCP)
-
Surge Suppressors - UHF-Female to UHF-Female Bulkhead 0-3 GHz 600V Lightning Protector -- AL-UFUFB-6Supplier: L-com, Inc.
Description: protector will pass DC, it is suitable for applications where DC is carried through the coax cable, such as remote amplifiers and LNAs. Both connector ports of this unit are equally protected. This provides protection no matter which way it is installed. Either port can face the
- Device Type: Lightning Arrestor
-
Supplier: Rohde & Schwarz USA, Inc.
Description: calibration data is supplied with the antenna. The R&S®HL033 can also be used as a transmit antenna in the entire frequency range. Features & Benefits Extremely broadband Only one antenna required to cover a wide frequency range Low frequency-dependence of radiation patterns and
- Primary Frequency Range: 80 to 2,000 MHz
- Form Factor / Mounting: External
- Technology Type: Log Periodic Array
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: should be installed as close a possible to the equipment to be protected, often at the point where the coax cable enters the building. They can also be installed near the antenna for additional protection.
- Clamping Voltage: 230 volts
- Device Type: Lightning Arrestor
-
Supplier: HUBER+SUHNER AG
Description: Small omni-directional indoor antenna for WiFi applications. Supports the 2.4 GHz and 5 GHz bands. Rugged design, meets EN 50155 railway standard. Fire retardant acc. to DIN 5510-2, BS 6853, EN 45545-2. Protection against lightning.
- Primary Frequency Range: 2,400 to 5,000 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: TelephoneStuff.com
Description: SureCall Dual Band 9 dB Outdoor Fiber Glass Antenna is considered the premier top of the line outdoor fiber glass antenna. Outdoor Fiber Glass Antenna Features: - For use with outdoor applications such as GSM/CDMA/3G/WLAN systems - Provides low VSWR, compact size, and low
- Applications: Cellular / PCS Terminal
-
Supplier: TelephoneStuff.com
Description: SureCall Dual Band 5 dB Outdoor Fiber Glass Antenna is specifically designed for Building Applications. For use with outdoor applications such as GSM/CDMA/3G/WLAN systems. Outdoor Fiber Glass Antenna Features: - Frequency Range (Broadband Working): 806-939 MHz - Gain: 5 dBi - Frequency
- Applications: Cellular / PCS Terminal
-
Supplier: Allied Electronics, Inc.
Description: Rugged and Weatherproof This antenna's construction features sealed internal elements and an aesthetic UV-stable, UL flame rated white plastic radome. Can be wall or mast mounted using U-bolts. Used to provide long range wireless connectivity Durable UV-Stable White ABS radome makes these
-
Supplier: Allied Electronics, Inc.
Description: either vertical or horizontal polarization Used for long-range 2.4GHz and 900MHz wireless connectivity Lightweight construction makes these antennas easy to install Heavy-duty mounting bracket guarantees stability DC Short lightning protection safeguards your investment
-
Supplier: TRENDnet Inc.
Description: Create a high powered blanket outdoor Wi-Fi hotspot Compatible with wireless b, g and n standards Ensure protection from lightning strikes with TRENDnet's TEW-ASAK Outdoor Arrestor Kit Includes mounting kit Compatible with TEW-739APBO, requires TEW-L412 / TEW-L406 and TEW-ASAL1
- Primary Frequency Range: 2,400 to 2,500 MHz
- Gain: 8 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: PHOENIX CONTACT USA
Description: Extended surge protection equipment, including lightning/surge arresters for building installation. Arrester set with protective devices for the power supply, analog telecommunications devices, and TV/TV-SAT antenna, including accessories.
- Standards: RoHS Compliant
- Features: SPD
-
Supplier: TACO Communications Inc.
Description: result is a small, rugged, easy to install antenna. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™model. The low profile of this antenna plus the resulting decrease in the number of antennas required at any tower site also
- Primary Frequency Range: 118 to 136 MHz
- Gain: 1 dB
- VSWR: 2 :1
- Applications: Aerospace / Military, Air Traffic Control
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER series 9076 grounding kits enable reliable grounding of today’s usual corrugated copper tube and RG cables for radio transmitter antenna installations. Features Quick and easy installation No loose piece parts Low contact transition resistance (1 mΩ max.) Grounding cable AWG6 (16
-
Supplier: Radwell International
Description: LIGHTNING PROTECTOR LP798-1N, LIGHTNING PROTECTION ELEMENT WITH N/N FEMALE/FEMALE CONNECTION, IP66/68 (-40...+85 °C), 0...6 GHZ; WITH GAS DISCHARGE TECHNOLOGY FOR SCALANCE W AND M ANTENNAS, COMPACT INSTRUCTIONS AS HARD COPY GERMAN/ENGLISH.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: protection makes it an ideal solution for applications such as HDMI, USB, MDDI, antennas, and DisplayPort circuits. ESD protection of ±15 kV contact discharge, ±20kV air discharge, (IEC61000-4-2) EFT, IEC61000-4-4, 40A (5/50ns) Lightning protection, IEC61000-4-5,
- VR: 5 volts
- VBR: 6 volts
- CT: 0.8 pF
- Features: Array, Bidirectional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Benefits Extremely wide frequency range High sensitivity High large-signal immunity High protection against lightning strokes in the vicinity Small dimensions (dipole length only 1.7 m) Low weight
- Primary Frequency Range: 20 to 1,300 MHz
- Form Factor / Mounting: External
-
Supplier: HydroLynx Systems, Inc.
Description: at the central site computer. Locating the Receiver at the antenna tower reduces the length of the RF transmission line and the associated RF signal loss, and eliminates the potential damage due to lightning entering the central site on the RF transmission line. The Receiver’s
- Operating Temperature: -40 to 60 C
- Supply Voltage: 120 volts
- Device Type: Transceiver
- RF Connectors: Type N
-
Supplier: AEG Power Solutions USA, Inc.
Description: Surges can be caused, for example, by lightning striking your premises. Lightning induces voltage surges in conductors and cables that can damage any connected equipment. Also switching in households, for example with luroescent lamps and conventional ballast, can cause surges in the
-
Supplier: PolyPhaser Corporation
Description: frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio
- Maximum Surge Current: 40,000 amps
- Operating Temperature: -58 to 185 F
- Frequency: 698 to 2,700 MHz
- Maximum DC Power: 500.00000000000006 watts
-
Supplier: PolyPhaser Corporation
Description: of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
- Maximum Surge Current: 20,000 amps
- Operating Temperature: -58 to 185 F
- Frequency: 800 to 2,500 MHz
- Maximum DC Power: 300 watts
-
Supplier: UL Standards & Engagement
Description: alarm-initiating or alarm-indicating loop circuits. 1.3 This standard does not cover the following: a) Lightning protective devices for the protection of primary distribution wiring systems and equipment such as AC branch circuit protection. b) Antenna discharge units for
-
Supplier: UL Standards & Engagement
Description: alarm-initiating or alarm-indicating loop circuits. 1.3 This standard does not cover the following: a) Lightning protective devices for the protection of primary distribution wiring systems and equipment such as AC branch circuit protection. b) Antenna discharge units for
Find Suppliers by Category Top
Featured Products Top
-
range of 0-6 GHz and has precision-engineered coaxial structure to ensure minimal signal loss while protecting antennas, wireless radios, routers, and transmission systems. This lightning arrestor, with durable N-male connections on both ends, a low-loss RF route (read more)
Browse RF Surge Suppressors Datasheets for Eteily Technologies India Pvt. Ltd. -
electromagnetic field of the emissions that are unintentionally being generated by the equipment under test. To cover the entire frequency range of interest, several different antennas may be required. Radiated emissions field strength values are measured as follows. 1)Place the antenna (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Antenna Factor and Gain Calculations Magnetic field conversions (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
VSWR (Voltage Standing Wave Ratio) measures signal mismatch in EMC testing.
(read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
— and adjust results to explore different scenarios. VSWR measures how efficiently RF power is delivered from a transmission line to an antenna, expressed as a ratio of maximum to minimum signal amplitude. As a bonus, add an attenuator input to see how it can improve or reduce overall (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Small, Portable, Accurate Gain Reference 325 MHz - 1 GHz This small, lightweight and portable antenna provides a convenient solution for accurate gain measurements (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
How to use Antenna Factors What is an Antenna's "Antenna Factor"? An antenna's antenna factor (AF) is a comparison between the field level presented to the antenna and the actual voltage (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
readings by accounting for maximum and minimum signal levels and background noise. Test Plan Essentials A solid test plan should include: Test locations, frequencies, and dynamic range Antenna types suited to frequency ranges (e (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Product Datasheet Passive Loop Antenna SAS-565H The easiest method to avoid antenna saturation for the measurement of high (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Antenna Kit AK-40G Constantly changing for today's dynamic environment, A.H. Systems presents the proven line of Antenna Kits. Designed to meet the needs of your (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Optimized Lightning Protection for Higher Frequencies (.pdf)
FREQUENCIES ABOVE 4.5 GHZ are being. used more often for a wide range of. outdoor communications. These uses. include critical infrastructure applications. where long lifetime and high availability. requirements are paramount. In outdoor. antenna applications, the exposure to lightning. effects
-
Coaxial Surge Protection Overview
Radio communication equipment deployed in fixed, nomadic or mobile applications is especially vulnerable to lightning strikes because of their application in exposed areas. The most common disruption to service continuity result from transient surges originating from direct lightning strikes
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6455/1/G_J_Sweers_Thesis_2010.pdf
Empennage VOR Antenna lightning protection - antenna cap diverters 3.
-
The Principles of Astronomical Telescope Design
471 8.2.6 Antenna Lightning Protection . . . . . . . . . . . . . . . . . . . .
-
Assessment of Aircraft Susceptibility/Vulnerability to Lightning and Development of Lightning-Protection Design Criteria
TABLE II SUMMARY OF F-16 ANTENNA LIGHTNING PROTECTION .
-
EMI/EMC considerations in antenna design and usage for a communication system
Antenna lightning protection 6.
Indicates content that may require registration and/or purchase.