Products/Services for Antenna Metal Detectors

  • Industrial Metal Detectors-Image
    Industrial Metal Detectors - (201 companies)
    Industrial metal detectors indicate the presence of metal in nonconductive materials such as textiles, rubber, oils or liquids, plastics, powders, wood products, ceramics and glasses, and concrete. They are used to determine cleanliness or verify...
  • Underground Locating Equipment-Image
    Underground Locating Equipment - (46 companies)
    Underground locating equipment locates buried utility lines and infrastructure. This includes marker systems, fault detectors, ground penetrating radar, metal detectors, RF equipment, acoustic detectors, and beacon (sonde) devices. Underground...
  • Towers, Masts, and Poles-Image
    Towers, Masts, and Poles - (275 companies)
    Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
  • Antennas-Image
    Antennas - (1286 companies)
    ...the environment. The antenna's metal construction conducts enough RF waves that a tuner must be able to isolate the signal indicated by the operator. Just as the excited electrons transmit oscillating electromagnetic waves, electrons...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  •  
    Antenna Mounts - (28 companies)
    ...mounts, glass mounts, brackets, quick disconnects, pocket mounts, post mounts, springs and guys, trailer hitch mounts, whips and mast mounts, and other unlisted mounts that may vary by manufacturer. Mag mounts for antennas are stuck to thick metal using...
  •  
    Chip Antennas - (116 companies)
    Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves. Chip antennas are a particular type of antenna valued for their small footprint. They are most commonly integrated in circuit boards to radiate high frequency...
  •  
    Antenna Design Software - (13 companies)
    ...the performance of radio frequency identification (RFID) reader coils and transponders operating at various MHz frequencies. Related Information. CR4 Community --RFID 125kHz Antenna Design. IEEE Spectrum --Tunable Liquid Metal Antennas for Tuning...
  •  
    Heat Detectors - (105 companies)
    Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
  •  
    Horn Antennas - (73 companies)
    Horn antennas are used for the transmission and reception of microwave signals. They are usually fed by waveguides. Horn antennas, colloquially referred to as gain horn antennas, are used for the transmission and reception of microwave signals...

Product News

Conduct Research

...be programmed by users. Wanted: Next-gen tech for weapons detection News that terrorists used knives and box cutters as weapons in this week's hijackings has raised questions about airport metal detectors and underscored the need for a security technology capable of recognizing nonmetallic objects...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire