-
Supplier: A.H. Systems Inc.
Description: We're excited to unveil our new ATU-514 "non-magnetic and non-reflective" antenna tripod, a brand-new product made especially for compliance testing. This collapsible tripod is built with all non-metallic materials that will not influence your antenna measurements. The
- Height Required: 0.3333333333333333 to 6.583333333333333 ft
- Load Capacity: 50 lbs
- Features: Adjustable Height / Length, Free-standing, Specialty / Other
- Type: Tripod / Three Legs
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model TP4000 is a metallic tripod, constructed of rugged aluminum. The Model TP4000 is recommended for use with the Model ATH200M1G and ATH200M1G-1. A special adapter plate interface is used to attach the antenna to the tripod. The height adjustment is from approximately 26
- Features: Adjustable Height / Length
- Material: Aluminum
- Type: Tripod / Three Legs
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model TP2000 is a metallic tripod, constructed of rugged aluminum. The Model TP2000 is recommended for use with the models listed below. A standard interface is used to attach the antenna to the tripod. The height adjustment is from approximately 33 inches to 86 inches.
- Features: Adjustable Height / Length
- Material: Aluminum
- Type: Tripod / Three Legs
-
-
Supplier: AR RF/Microwave Instrumentation
Description: The TM Series models are microwave horn tripod mounting systems that include a swivel head, antenna bracket, and mounting cylinder. The mounting cylinder is an antenna adapter used on the tripod Model TP1000A. The swivel head is an adapter assembly that allows 90„a
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model TP1000B is a non-metallic tripod, constructed of rugged PVC, ABS, and nylon, offering low reflections for EMC testing. The Model TP1000B is recommended for use with most AR antennas having mounting provisions. A ¼-20 standard interface is used to attach the antenna to
- Features: Adjustable Height / Length
- Type: Tripod / Three Legs
-
Supplier: Video Mount Products
Description: The TR-Series is a heavy duty tripod for antenna masting. With installer friendly front facing feet, pitch pad kits and mast support to keep the bottom of the mast off the roofing surface if you so desire, the TR-Series secure and easy way to mount your antennas to a roof.
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 8GHz 10dBi N Type Female Tri-Pod
- Technology Type: Dipole / Wire Antenna, Loop
- Polarization: Other
-
Supplier: Radwell International
Description: WIFI ANTENNA, WITH TRIPOD AND CABLE, 2.4GHZ, DIRECTIONAL, FLAT PANEL PATCH, 14DBI . FREE 2 YEAR RADWELL WARRANTY
- Applications: RF Survey / Test
-
Supplier: ValueTronics International, Inc.
Description: log periodic antennas are used for day-to-day EMC measurement, tuned dipoles antennas are still considered the standard antenna. Dipole antennas are not considered the antennas of choice for sweep measurements, because it must be tuned at each frequency. However,
- Primary Frequency Range: 1,000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: ValueTronics International, Inc.
Description: outdoor EMI testing. The height of the antenna can be easily adjusted using the center rod. The antenna was specifically designed for AH-220 Horn antenna, but it can also be used for mounting Monopole and Loop antennas.
-
Supplier: A.H. Systems Inc.
Description: Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with
- Primary Frequency Range: 0.00002 to 2,000 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Technology Type: Dipole / Wire Antenna, Loop, Whip / Vertical Monopole
- Pattern Type: Directional
-
Supplier: ValueTronics International, Inc.
Description: The 3115 is a 18 GHz horn antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.
- Primary Frequency Range: 18,000 MHz
- Technology Type: Horn / Aperture / Slot
-
Supplier: ValueTronics International, Inc.
Description: found use for this class of conical log spiral antennas. A broad variety of EMC testing using this model is common and often referred to as a MIL-STD 461 antenna, MilStd RE102 Antenna, MilStd 462 Antenna, MilStd 1541 Antenna, SAE ARP 958 Antenna, or an SAE
- Primary Frequency Range: 1,000 MHz
- Technology Type: Biconical / Discone
-
Supplier: R.A. Miller Industries, Inc.
Description: This antenna tripod can be used to mount any antenna with a standard “NATO†mount when a vehicle is either not available or mounting to the vehicle is not desired. It comes complete with an anchor stake, guy rope and eye bolt to secure into the ground. A “Roof Top Mountâ€
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Ultra-broadband antenna for EMI and EMS applications The ULTRALOG Antenna R&S®HL562E is used for measuring emissions as well as for EMS purposes in the broad frequency range from 30 MHz to 6000 MHz. Measurement times are considerably reduced since changing antennas is not
- Primary Frequency Range: 30 to 6,000 MHz
- Form Factor / Mounting: External
-
Supplier: Rohde & Schwarz USA, Inc.
Description: consists of an antenna handle, a receiver-customized cable set and different antenna modules, which can be easily attached by means of a locking ring. Every antenna module has an individual ID code which is automatically recognized by the antenna handle. All modules can
- Primary Frequency Range: 0.0083 to 8,000 MHz
- Pattern Type: Directional
- Form Factor / Mounting: External
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Optimized for radiomonitoring and measurements Owing to its broadband characteristics and the virtually frequency-independent radiation patterns, the R&S®HL223 covers a very wide frequency range. The sturdy construction makes the antenna suitable for stationary and mobile applications. Each
- Primary Frequency Range: 200 to 1,300 MHz
- Form Factor / Mounting: External
- Technology Type: Log Periodic Array
-
Supplier: Cobham Antennas Systems
Description: Floor mounting kid (tripod format), can fold for transportation
-
Supplier: ArduSimple
Description: Thread adapter (5/8″ to 1/4″) for survey multiband GNSS antenna, to make it compatible with photography tripods. Good to know: – Compatible with all ArduSimple Survey GNSS antennas – Can be screwed to the ArduSimple Survey GNSS antennas 5/8″ x 11TPI female thread –
-
Supplier: A.H. Systems Inc.
Description: Log Periodic Antenna is lightweight, compact and has been manufactured to ensure maximum gain and low VSWR. This log periodic antenna is able to provide directivity and gain while being able to operate over a wide bandwidth. Whether testing inside a shielded enclosure or outdoors, this
- Primary Frequency Range: 120 to 4,000 MHz
- VSWR: 1.6 :1
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Broadband directional antenna for radiomonitoring The SHF Directional Antenna R&S®AC308R2 for the frequency range 18 GHz to 26.5 GHz has a reflector diameter of 25 cm. The antenna is available with or without internal preamplifier. The R&S®AC308R2 is especially suitable for
- Primary Frequency Range: 18,000 to 26,500 MHz
- Pattern Type: Directional
- Form Factor / Mounting: External
-
Supplier: A.H. Systems Inc.
Description: The easiest method to avoid antenna saturation for the measurement of high magnetic fields is to use a passive antenna. This 24" (60cm) Passive Loop Antenna is designed with a balanced faraday shield for magnetic field emissions and immunity type measurements. The loop
- Primary Frequency Range: 0.009 to 30 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: ArduSimple
Description: – USB-C cable – Compact clamp for surveyor pole – Phone holder – Thread adapter accessory to fix smart antenna to photography tripod mounts with 1/4″ thread – Screwdriver – IP67 Waterproof transport case with custom foam to store all above elements inside AS-PRO-SMARTANT-0-00
-
Supplier: Acme Chip Technology Co., Limited
Description: TRIPOD ADJUSTABLE FOR ANTENNAS
-
Supplier: Campbell Scientific, Inc.
Description: The UT10 is a durable, lightweight instrument tower that can be used for a variety of applications. It supports a 10 ft (3 m) measurement height for wind sensors as well as sturdy attachment points for antennas, solar panels, environmental enclosures, radiation shields, and crossarms. It is a
- Height / Length Required: 10 ft
- Material: Aluminum
- Type: Guyed Tower, Self-supporting Tower
- Application: Meteorology / Instrument / Sensor
-
Supplier: ZGC, Inc.
Description: angle. The cover slips quickly over a camera to protect it from sudden showers and is secured by quick pull drawstrings. It is engineered for efficiency down to the smallest detail; two top openings allow the extraction of shoulder strap or wireless antenna, while a removable sleeve enables a
- Features: Audio/Visual Case, Camera Case
-
Supplier: Visual Sound, Inc.
Description: transceiver antennas for diversity connection to the control surfaces and a single antenna to scan the band and identify potential interference sources. The access point automatically selects and adjusts the operational frequency for the least interference of competing RF signals. The
- Features: Wireless Microphone
Find Suppliers by Category Top
Featured Products Top
-
Antenna Tripod ATU-514 When it comes to compliance testing, precision and reliability are paramount. Your mission is to ensure that products meet the highest industry standards, and you need tools that can keep up (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Standard Gain Horn comes with a tripod mount that adapts to any tripod with 1/4-20 male threads. Horizontal and vertical polarization is obtained by rotating the antenna on the tripod. Features: 12.4 GHz to 18 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
AK-285T antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation head (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
antenna kits includes all of the required antennas needed to perform shielding effectiveness. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and elevation head, and a tripod carrying case (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
as all the required cables and adapters to connect to a N(f) receiver. A tripod with azimuth and elevation head and a tripod carrying case also accompany this notorious antenna kit. Complete frequency coverage squeezed into one suitcase and ready to go. (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
with a Folding Bilogical Antenna, tripod extension rod, cable, screwdriver and a rugged carrying case with an optional preamplifier cutout. Suitable for FCC, MIL-STD, VDE, TEMPEST, and immunity testing, each Bilogical antenna will provide reliable, repeatable measurements. The ability to sweep in one (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Small, Portable, Accurate Gain Reference 325 MHz - 1 GHz This small, lightweight and portable antenna provides a convenient solution for accurate gain measurements (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
monopole antenna, loop antenna and two current probes as well as all the required cables and adapters to connect to a N(f) receiver. A tripod with azimuth and elevation head and a tripod carrying case also accompany this notorious antenna kit. Features 20 Hz to 40 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
. With emerging technologies like wireless power and possible changes for radiated emission test distances, passive loop antennas are an ideal test solution. The SAS-565H passive loop antenna covers the 9 KHz to 30 MHz frequency range, has a 1/4-20 thread for easy tripod mounting and comes with (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
More Information Top
-
Quantifying short-range surface-to-surface communications links
The mini- mum fading variation in the open environments may be attributed to scattering off the antenna tripod , and due to a measurement uncertainty of 1 dB.
-
Bandwidth Scaling Behavior in Wireless Systems:
Theory, Experimentation, and Performance Analysis
These connectors mate to corresponding APC-7 panel mount connectors on the transmit antenna tripod and the channel characterization apparatus.
-
The Giotto magnetometer experiment
The Giotto spacecraft with the outboard triaxial sensor system MAG-I and the inboard biaxial sensor system MAG4 mounted on the antenna tripod . .
-
Data Collection, Communications and
Processing in the Sumatran GPS Array (SuGAr)
Fig. 2 clearly shows a cabinet with solar panel, and a separate GPS antenna tripod .
-
GPS observation of the sea level variation in Lützow‐Holm Bay, Antarctica
The data were obtained for 54 % of the observationperiod; the observationswere some- times interrupted by suspensionof the receiver'sbattery or by breakdown of the antenna tripod by blizzards.
-
CR4 - Thread: Micro wave antenna ANY Good ?
○ Antenna Tripods .
-
Selected spacecraft magnetic cleanliness problems and their solutions
The fluxgate magnetometer, one triaxial sensor on top of the antenna tripod and one dual axis sensor further down on the tripod, were integrated very late during the design phase of the spacecraft.
-
The Feasibility of Interrogating and Locating Ocean Platforms with Orbiting Satellites
Antenna tripod used in in situ sites.
-
Practical Antenna Handbook, Fifth Edition > Emergency and Portable Antennas
TV antenna tripod also works in portable situation for HF antenna masts.
-
Migratory Characteristics of Spring Chinook Salmon in the Willamette River : Annual Report 1991.
In this case, the loop antenna tripod was mounted in the bow of the boat, and aerial photographs (U.S. Army Corps of Engineers) along with river maps (Willamette River Recreation Guides, supplied by the Oregon State Marine Board) were used to…
Indicates content that may require registration and/or purchase.