-
Supplier: Daemar Inc.
Description: Pig’s Tail™ Fire Resistant Anti-Static Spiral Wrap series is produced from a conductive thermoplastic compound on a Polyethylene base. A special conductive carbon black is used for conductivity. In addition to being flame retardant, these wraps are designed to have low
- Diameter: 3.8 to 4.9 inch
- Length: 396 inch
- Features: Flame Retardant, Other
- Sleeving: Spiral Wrap
-
Supplier: All-Spec Industries
Description: The All-Spec 750-2436 is a permanently anti-static, closed-cell polyethylene foam. All-Spec 750-2436 Features: Anti-static additives are homogenized into the polymer during the extrusion process Made with CFC- and HCFC-free blowing process Not humidity dependent Densisty:
- Maximum Dimension: 36 inch
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
- Features: Electrical Insulation / Dielectric
- Material Type: Foam
-
Supplier: Zippertubing Co. (The)
Description: AST-25 is a conductive Carbon loaded, fire retardant, PVC coated Polyester fabric material. It is an excellent abrasion jacket combined with anti-static properties. A properly grounded AST-25 jacket has an electrical resistance of less than 25 meg-ohms and will eliminate static
- Sleeving: Wrap Around Sleeving
-
-
Description: Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment.
- Overall Thickness: 0.001 to 0.004 inch
- Overall Width: 18 to 38 inch
- Tensile Strength (Break): 4,000 psi
- Elongation: 400 %
-
Supplier: JIT Packaging
Description: Anti-Static Air Bubble Rolls Provides both cushioning and static protection for electronic components.
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: JIT Packaging
Description: Anti-Static Bubble Dispenser Packs Pink anti-static bubble in a convenient dispensing carton. Cross perforated every 12".
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: JIT Packaging
Description: Anti-Static Bubble Dispenser Packs Pink anti-static bubble in a convenient dispensing carton. Cross perforated every 12".
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: JIT Packaging
Description: Anti-Static Bubble Dispenser Packs Pink anti-static bubble in a convenient dispensing carton. Cross perforated every 12".
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: Allied Electronics, Inc.
Description: MG Chemicals’ gentle formula cleans LCD screens on TVs, laptops, MP3 players and cell phones, as well as plasma screens. Cleans fingerprints, oils and greases, residues, dust and smoke film. The special wipes will not leave lint or streak and will not drip. The resulting antistatic barrier repels
-
Supplier: Custom Made Boxes, Inc.
Description: Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: Custom Made Boxes, Inc.
Description: Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: Custom Made Boxes, Inc.
Description: Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: Custom Made Boxes, Inc.
Description: Excellent anti-static bubble protection in an easy to use self-seal pouch. Self-Seal Bubble Pouches have a 1 1/2" lip and tape seal. Made with high slip 3/16" bubble.
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging
-
Supplier: TransPak
Description: Cast Stretch Film releases from the roll smoothly reducing warehouse noise up to 75%. Pink Anti-Static agent is incorporated into the film to protect shipments from static discharge. Film stretches up to 250%. Great for use on uniform loads. 80 Gauge for loads up to 2,500 lbs.
- Type: Stretch Film / Wrap
-
Supplier: DigiKey
Description: "Static Shielding Wrap (Cushioned) Energy Shielding Silver 24"" (609.6mm) X 125' (38.1m)"
- Features: Static Shielding
-
Supplier: R. S. Hughes Company, Inc.
Description: Pink Anti-Static agent is incorporated into the film to protect shipments from static discharge. Film stretches up to 250%. Great for use on uniform loads. 80 Gauge for loads up to 2,500 lbs.
- Width: 431.8 mm
- Type: Stretch Film / Wrap
-
Supplier: TransPak
Description: Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Pink anti-static bubble provides both cushioning and static protection for electronic components. Sold in 48" master bundles.
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: TransPak
Description: Nothing cushions like a blanket of air! Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Pink anti-static bubble provides both cushioning and static protection for electronic components. Sold in 48" master bundles.
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: RS Components, Ltd.
Description: RS PRO A/S BUBBLE WRAP .75X50M ESD Wrap
- Length: 1,968.505 inch
- Width / Diameter: 29.527575 inch
- Features: Magnetic / EMI / RFI Shielded
-
Supplier: ODG (Origin Data Global)
Description: WRAP SHIELD CUSHIONED 4X125 FT
- Features: ESD Suppressor
-
Supplier: TransPak
Description: Same great bubble protection cross-perforated every 12" for easy tear off. Air bubble makes excellent cushioning and void-fill. Protects against shock, abrasion and vibration. Pink anti-static bubble provides both cushioning and static protection for electronic components. Sold
- Protective Packaging / Dunnage: Bubble Wrap / Foam Packaging, Foam-in-Place
- Material Type: Foam, Plastic
-
Supplier: PIX Transmissions Limited
Description: FEATURES • Specially designed for reverse idler applications, commonly found in harvester machines • High longitudinal flexibility, suitable for small pulley / reverse idler drives • No bottom cracking / chipping, the Belt design being application-specific • Specially designed to resist loads
- Belt Angle: 30 to 40 degrees
- Belt Width: 0.6692917 to 2.6771668 inch
- Belt Length: 16 to 900 inch
- Metric: 25mm
-
Supplier: SKF/Global
Description: Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some
- Belt Length: 28.8 to 177.2 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPA
-
Supplier: SKF/North America
Description: Moderately oil-resistant • Temperature range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped and Narrow Wedge Belts have been designed to accommodate all industrial applications and some
- Belt Length: 49.2 to 315 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPB
-
Supplier: SKF/North America
Description: range from –35 to +65 °C • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge
- Belt Length: 25.3543444 to 93.3465071 inch
- English: B / 5L
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
-
Supplier: SKF/North America
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 17.1653636 to 188.189078 inch
- Metric: 13mm
- English: A / 4L
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: SKF/Global
Description: • Belts are anti-static per ISO 1813 • Constant length L = L per ISO matching set tolerances Applications SKF Wrapped Classical Belts have been developed to handle the majority of industrial applications and some agricultural machines. They can run on ISO wedge as well as on classical
- Belt Length: 26.5 to 43.25 inch
- Metric: 17mm
- English: B / 5L
- Reinforcement: Polyester, Reinforced Belt
-
Supplier: State Safety & Compliance
Description: "Towelettes are pre-moistened with the anti-fog and anti-static cleaning solution you need to properly clean your protective eyewear. Each box contains (100) individually wrapped towelettes. Lens cleaning station contains (1) 8 oz. bottle of anti-fog,
-
Supplier: State Safety & Compliance
Description: "Towelettes are pre-moistened with the anti-fog and anti-static cleaning solution you need to properly clean your protective eyewear. Each box contains (100) individually wrapped towelettes. Lens cleaning station contains (1) 8 oz. bottle of anti-fog,
-
Supplier: R. S. Hughes Company, Inc.
Description: and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Fog, Anti-Static, Impact-Resistant, Scratch-Resistant, UV-Protective. Provides 99.9 % of UV Protection.
-
Supplier: R. S. Hughes Company, Inc.
Description: and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Impact-Resistant, Scratch-Resistant, UV-Protective. Provides 99.9 % of UV Protection.
-
Supplier: R. S. Hughes Company, Inc.
Description: and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Impact-Resistant, Scratch-Resistant, UV-Protective. Provides 99.9 % of UV Protection.
-
Supplier: Allegro Industries
Description: Perfect for cleaning eyewear or computer screens, these 100 individually wrapped pre-moistened wipes feature anti-fog, anti-static, silicone-free cleaning. Excellent on glass or polycarbonate lenses, the large 5" x 8" wipes are stored in a wall-mounted cardboard dispenser.
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: high-quality adhesive ensures long-lasting stickiness without leaving residue. The tape is tightly wrapped, providing anti-slip and wear-resistant properties, resulting in enhanced ball control
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric, PET / Polyester, Plastic / Polymer
- Adhesive: Hot Melt / Heat Activated
Find Suppliers by Category Top
Featured Products Top
-
High dielectric strength for electrical insulation and safety Anti-stick properties for easy handling and non-contamination Bondable (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
EXAIR’s Gen4 Ion Air Cannon eliminates static electricity and cleans at distances up to 15 feet, with no moving parts. It is ideal for bench-tops, machine mounting, and those “hard to reach” spaces that require a concentrated flow of static (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
outside XFdtd. Wrapping Flexible PCB and 2D Sheets: Wrap a full, multi-layer flexible PCB design onto a form in one easy step, or wrap a sheet onto an arbitrarily shaped (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
further improves performance by reducing repeated instruction and address overhead. The device supports 8-, 16-, 32-, and 64-byte wrap lengths, making it suitable for processor cache-line access and execute-in-place operation. This allows a compatible MCU or processor to access instructions directly from (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
anti static film,China anti static film Manufacturers, Suppliers - ECOL
pallet manual anti static wrap stretch film .
-
Federal Register > Friday, April 10, 2009 > [74 FR 16448] Mandatory Reporting of Greenhouse Gases
Anti - static wrap means wrap used to assist the process of ensuring that all fugitive emissions from a single source are captured and directed to a measurement instrument.
-
Optimizing the internal reuse of wireless network equipment
For instance, in many cases, adding inexpensive anti - static wraps and cushioning can protect sensitive electronics from damage.
-
A technical, financial, and policy analysis of the RAMSES RFID inventory management system for NASA's International Space Station: prospects for SBIR/STTR tech...
8 These pink-polyethylene bags are somewhat analogous to oversize Ziploc bags and anti - static wrap .
-
Federal Register > Tuesday, November 30, 2010 > [75 FR 74458] Mandatory Reporting of Greenhouse Gases: Petroleum and Natural Gas Systems
(2) If the high volume sampler, along with all attachments available from the manufacturer, is not able to capture all the emissions from the source then use anti - static wraps or other aids to capture all emissions without violating operating requirements as…
-
Federal Register > Monday, April 12, 2010 > [75 FR 18608] Mandatory Reporting of Greenhouse Gases: Petroleum and Natural Gas Systems
(2) If the high volume sampler, along with all attachments available from the manufacturer, is not able to capture all the emissions from the source then you shall use anti - static wraps or other aids to capture all emissions without violating operating…
-
States > California > State > Regulations > Title 17 - Public Health > Division 3 - Air Resources > [17 CCR division 3, chapter 1] Chapter 1 - Air Resources Bo...
(2) If the high volume sampler, along with all attachments available from the manufacturer, is not able to capture all the emissions from the source then use anti - static wraps or other aids to capture all emissions without violating operating requirements as…
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 98] Mandatory Greenhouse Gas Reporting
(2) If the high volume sampler, along with all attachments available from the manufacturer, is not able to capture all the emissions from the source then use anti - static wraps or other aids to capture all emissions without violating operating requirements as…
-
quantum bigfoot harddrives
The drive did work though, even though the guy had no anti - static wrap around it.
-
Gaming Computer (budget) - Techist - All Things Tech
First, take the motherboard out of the box, and out of the anti - static wrap .
Indicates content that may require registration and/or purchase.