-
Supplier: Cleveland Vibrator Company (The)
Description: compound which is non-hardening and has high adhesion to protect the motor leads. The lead cable is an anti-vibration, butyl rubber insulated, chloroprene cab tire cable which guarantees long life. Long service life is insured through careful selection of the highest quality,
- Motor / Rotary Speed: 900 to 3,600 rpm
- Force: 30 to 40,000 lbs
- Power: Electric
- Features: Explosion Proof
-
Supplier: SEYI America Inc.
Description: Misfeed Socket (2B) Pneumatic Ejector (1 set) Air Outlet (1 set) Wall Mount Control console Die Light Device Portable Operation Stand Safety Door Safety Bar Safety Fance Ladder Maintance Tool 2. Optional Attachment Quick Die Change Device Automatic System Device Poto electric Safety
- Capacity / Operating Force: 500 tons
- Stroke: 5.905515 to 11.81103 inch
- Rate: 20 to 55 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Air Compressors Direct
Description: Industrial/Commercial Grade UL Listed 1.5-HP Electric Motor •Thermal overload motor protection •High quality pilot valve •Constant run control set at 105-125 PSI Heavy-Duty Single Stage Cast Iron Pump •Made in Somerset, PA USA •Belt drive design w/ totally enclosed heavy-duty
- Flow Capacity: 6.5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
-
Standards and Technical Documents - Active Booming Noise Control for Hybrid Vehicles -- 2016-01-1122Supplier: SAE International
Description: torque profile via the propulsion motor, which has the anti-phase profile of the driveline vibration, can therefore suppress driveline fluctuation. Engine vibration extracted from the HSG (Hybrid Starter Generator) is used for the desired input signal. The generated
-
Supplier: SEYI America Inc.
Description: Device Portable Operation Stand Safety Door Safety Bar Safety Fance Ladder Maintance Tool 5. Optional Attachment Quick Die Change Device Automatic System Device Poto electric Safety Device Electric Tonnage Monitor Anti Vibration Mounts
- Capacity / Operating Force: 200 tons
- Stroke: 7.87402 inch
- Rate: 50 to 120 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: SEYI America Inc.
Description: light curtains Quick die change system Anti vibration mounts Electric tonnage monitor Safety die block Dei light device 110V outlet (1A)
- Capacity / Operating Force: 160 tons
- Stroke: 5.118113 to 7.87402 inch
- Rate: 30 to 85 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: electrical connection at high speeds and in harsh outdoor environments to ensure efficient transmission of electrical energy. Industrial motors: In various types of industrial motors, such as large DC motors, AC asynchronous motors, and synchronous motors, carbon
- Maximum Voltage: 690 to 2,500 volts
- Maximum Current: 480 to 720 amps
- Operating Temperature: -40 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
Dramatic noise reduction and vibration isolation is achieved with Enidine's Elastomeric Isolation Mounts. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Drives Supports preload, damping, mounting, and axial stability. Helps engineers enhance motor performance, reduce vibration, and improve NVH in electric drive (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Yale Y80 Brochure Yale Y80 Wire Rope Hoist Electric Wire Rope Hoists The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Hirose's Micro-Mobility Connectors Driving Micro-Mobility Forward As micro-mobility systems—such as e-bikes, e-scooters, delivery bots, and compact EVs—become more sophisticated, engineers face mounting challenges around space constraints (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
electric motor. The piston action generates intermittent peak loads that transmit micro shocks and vibration to the drive train. Because of this, it is necessary to apply additional service factors to be sure the mechanical components can withstand the torque variations. But with weight and physical (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
consuming minimal energy through reliable AC/ABB motors. - Durable Filter Components: The filter cloth, made from PA12 material with German knitting technology, features a smooth, anti-clogging, and non-stick surface for consistent (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Towards the conceptual design and construction of an unmanned small-scale air-land-water vehicle
The engine is powered two electric motor placed vertically beside the main shaft rotor of the vehicle on the main frame with anti - vibration mounts .
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
…from abroad include: Greases; nitrogen cartridges; primers; solvents; sealing compounds; lubricants; anti-seize pastes; adhesives; refrigerants; anti -freeze/coolants; plastic tubing/shrink/hose assemblies/tapes/protectors/handles/knobs/packing … and assemblies/fittings/brake hoses/fasteners/sound insulators/gaskets/washers/seals/covers/guards/ mounts / vibration mounts/moldings/air baffles/dampers/valves/bushings/boots/valve vacuators; tool … cylinders and related parts; electric motors ; pumps/pump kits and parts…
-
Suppliers to the new Mercedes CLS
…CPOD - Child Seat Presence and Orientation Detection (optional), SBR - Seat Belt Reminder (standard) INA Water Pump Bearing, Anti Friction Bearings, Steering Column … Different Switches METALDYNE Crankshaft Vibration Damper (on 2.2L engine) MITSUBISHI ELECTRIC Head Unit NIDEC MOTORS AND ACTUATORS Double speed … Fasteners � Rivets, Lampholders, Retractor Rack And Pinion VIBRACOUSTIC Rear Axle Bushes, Engine Mount (Diesel engine), Center…
-
Suppliers to the new BMW 5-Series Gran Turismo
Central Gateway) Magna Mechatronics Marquardt Light Control Unit, Remote Controller Rear Entertainment System Mitsubishi Electric HIB Ballast Nidec Motors and Actuators Sunroof Motor … Windshield Hella Headlamps, High Mounted Stop Lamp, Light system … Panel illumination Continental Hydraulic Vibration Absorbers Cultraro Automazione Engineering … For 8HP, Synchronisers For MT10 Honeywell Turbocharger For 3.0L Diesel Engine INA Anti Friction Bearings (Transmission…
-
The implementation of a cell-based manufacturing system
The range consists of electric motor and fan assemblies, of varying character- istics, mounted within sheet metal cabinets, which are in turn mounted into standard ventilation ducting. .... The turnover of the product range, which includes the basic units plus bolt-on silencer units, anti - vibration mounting systems and electric control systems is in excess of s million.
-
Suppliers to the Porsche 911
…expanded vinyl for door panel, center console and pillar BREMBO front and rear wheel end corner BROSE Window regulator motors C ROB HAMMERSTEIN complete … for car seating FAG Anti friction bearings, Wheel bearing … convertable roof, chassis, doors, electric /electronic, engine / aggregates … MAGNA Carpets, Side Door Latches, Acoustic Parts MAGNETI MARELLI Instrument Clusters MAHLE Oil cooler, Oil filter module, Oil filters, Oil mist separators, Piston Pins, Piston, Valves METALDYNE Torsional Vibration Damper (on the 3 … control arm VIBRACOUSTIC Engine mount , Gearbox mount WEBASTO Panoramic…
-
Sliding friction and wear of structural ceramics
Motive power is supplied by a 0.125 hp direct current electric motor which is continuously adjustable in speed from 0 to 1725 rpm. .... The motor is mounted on a large (ll0cm x 45cm) aluminium base plate which sits on anti - vibration mounts set into a concrete floor.
-
QUANTUM FIELD THEORY UNDER THE INFLUENCE OF EXTERNAL CONDITIONS (QFEXT09): DEVOTED TO THE CENTENARY OF H B G CASIMIR - PROCEEDINGS OF THE NINTH CONFERENCE
We also added a stick-slip piezo electric stepper motor to perform the coarse adjustment of the sample position. .... head and piezoelectric positioning stage (feedback controlled piezo and stepper motor combined) are mounted on an aluminum .... The AFM is then placed on an active anti - vibration platform inside an anechoic chamber to isolate the setup from mechanical and acoustic vibrations (see Fig. 1a).
-
In-cylinder tumble flows and performance of a motorcycle engine with circular and elliptic intake ports
The engine was driven by an electric motor whose rotating speed was controlled by a low-noise inverter. .... The whole modified engine was mounted on a specially designed anti - vibration test rig.
-
An apparatus for the accurate measurement of magnetic susceptibility
…of the screw-threadof the rod and the weight of the toothed wheel mounted on it are .... This spindle is connected by an anti - vibration elastic or electromagnetic couplingto an electric motor situated outside the instrument.
Indicates content that may require registration and/or purchase.