-
Supplier: UL Standards & Engagement
Description: 1.1 The requirements of this Standard cover arc-fault circuit-interrupters (AFCIs) of the branch/feeder, outlet circuit, portable, and cord type intended for use in dwelling units. These devices are intended to mitigate the effects of arcing faults that may
-
Supplier: Accuris
Description: Standard for Arc-Fault Circuit Interrupters (AFCIs) and Ground-Fault Circuit Interrupters (GFCIs)
-
Supplier: Accuris
Description: UL Standard for Safety Arc-Fault Circuit-Interrupters
-
-
Supplier: Accuris
Description: Compatibility between Smoke Alarms and Arc-Fault Circuit Interrupters
-
Supplier: Accuris
Description: Outline of Investigation for Outlet Branch Circuit Arc-Fault Circuit-Interrupters
-
Supplier: Innovative Technology
Description: Arcing faults, a common cause of many home electrical fires, can occur when insulation around cords, wires or cables is damaged or deteriorated. Eaton's FIRE-GUARD and Combination arc fault circuit interrupters (AFCI) mitigate high current arcing faults and
-
Supplier: Newark, An Avnet Company
Description: 20A 1P Stab-lok Arc Fault Interrupter
-
Supplier: UL Standards & Engagement
Description: a risk of fire ignition under certain conditions if the arcing persists. 1.2 These requirements cover devices including photovoltaic (PV) dc arc-fault circuit-interrupters (AFCI), arc-fault detectors (AFD), interrupting devices (ID) and inverters,
-
Description: IEC 63027:2023 applies to equipment used for the detection and optionally the interruption of electric DC arcs in photovoltaic (PV) system circuits. The document covers test procedures for the detection of series arcs within PV circuits, and the response times of
-
Supplier: CSA Group
Description: installed in accordance with the Rules of the Canadian Electrical Code, Part I. 1.2 These devices include arc fault circuit interrupters (AFCI) and devices that incorporate arc fault circuit protection for use on single phase, 120 V, or single phase,
-
Description: IEC 60947-9-1:2019 covers low-voltage arc quenching devices, hereinafter referred to as AQDs, which are intended to eliminate arc-faults in low-voltage assemblies (typically low-voltage switchgear and controlgear assemblies in accordance with the IEC 61439 series), by creating a
-
Supplier: Schneider Electric
Description: Miniature Circuit Breakers Arc-fault circuit interrupters digital technology to provide unequaled protection Homeline Combination Arc Fault Circuit Interrupters (HOM-CAFI) provide enhanced protection against home electrical fires.
- Continuous Current Rating: 6 to 225 amps
- Rated Breaking Capacity (Icn): 5,000 to 65,000 amps
- Number of Poles: 1 to 3
- Mounting Style: DIN Rail Mounted, Plug-in
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, 15AMP, 1POLE, ARC FAULT INTERRUPTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, 1 POLE, 20 AMP, 120 VAC, 22 KAIC, BOLT ON, AFCI ARC FAULT CIRCUIT INTERRUPTER. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 120 volts
- Continuous Current Rating: 20 amps
- Number of Poles: 1
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, 20 AMP, 1-POLE, TYPE BR COMBINATION FIREGUARD/ARC FAULT CIRCUIT INTERRUPTER, 10 KAIC, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 240 volts
- Continuous Current Rating: 20 amps
-
Supplier: Littelfuse, Inc.
Description: The AF0025 series arc-flash relay is a cost-effective and OEM-focused solution that provides innovative arc-flash protection in a compact package. The relay significantly reduces arc-fault damage in ac and dc compartments by detecting the light from an arc flash
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, BR SERIES, FIRE-GUARD, TYPE BR ARC FAULT CIRCUIT INTERRUPTER (AFCI), UL LISTED, 1 POLE, 1 PHASE, 20 AMP, 120V, 10KA@120V, STANDARD INTERRUPTING CAPACITY, 40C, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 20 amps
- Number of Poles: 1
-
Supplier: Safran Electrical & Power
Description: Arc Fault Detection Arc-fault protective technology introduces electronics to traditional circuit breakers to provide arc-fault identification and a means to trip the breaker, thereby disconnecting the affected circuit. In residential and
- Features: Remote Controlled Circuit Breaker (RCCB)
-
Supplier: Littelfuse, Inc.
Description: The S802ECS offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and AFCI (Arc Fault Circuit Interrupter), RCD (Residual Current Device) and RCBO (Residual Current
- VDRM: 800 volts
- IT(RMS): 1.5 amps
- IGT: 0.1 mA
- IH: 3,000 mA
-
Supplier: Allied Electronics, Inc.
Description: Suppression Across Relay and Switch Contacts Power Control Equipment for Power Distribution Lines GFI (Ground Fault Interrupters) Features: Nanosecond Switching Response Time, <15 ns, with Minimal Lead Length High Transient Current Capability (Up to 100,000 Amps) No Extinguishing or
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: AFCI Combiner Box The Arc Fault Circuit Interruption Combiner Boxes monitor each string currents, voltages and the temperature in enclosure, the integrated automatic contactors triggered when there is arc fault detected, provides solar PV system safety. DC
- Max Voltage DC: 1 kilovolts
- Input Circuits / Strings: 11 #
- Input Current per String: 20 amps
- Max Output Current: 300 amps
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: AFCI Combiner Box The Arc Fault Circuit Interruption Combiner Boxes monitor each string currents, voltages and the temperature in enclosure, the integrated automatic contactors triggered when there is arc fault detected, provides solar PV system safety. DC
- Max Voltage DC: 0.6 to 1 kilovolts
- Input Circuits / Strings: 8 #
- Input Current per String: 32 amps
- Max Output Current: 300 amps
-
Supplier: UL Standards & Engagement
Description: Outlet Circuit Testers and Similar Indicating Devices UL 1436 1.1 These requirements apply to outlet circuit testers, including screwdriver and pen-style voltage presence indicators, for use on 15-, 20-, and 30-A, 3-wire, 125-, 250-, 277-, 480-, or 600-V receptacles,
-
Supplier: Eaton Cooper Power Systems
Description: mechanism for arc extension, creates low arcing voltage and mild exhaust during fault interruption. FEATURES The CMU Power Fuse interrupts at a natural current zero in the current wave and allows a minimum of a half cycle of fault current to flow before the fault is
- Voltage Rating: 38,000 volts
- Current Rating: 200 amps
-
Supplier: Allied Electronics, Inc.
Description: Suppression Across Relay and Switch Contacts Power Control Equipment for Power Distribution Lines GFI (Ground Fault Interrupters) Features: Nanosecond Switching Response Time, <15 ns, with Minimal Lead Length High Transient Current Capability (Up to 100,000 Amps) No Extinguishing or
-
Supplier: Allied Electronics, Inc.
Description: Suppression Across Relay and Switch Contacts Power Control Equipment for Power Distribution Lines GFI (Ground Fault Interrupters) Features: Nanosecond Switching Response Time, <15 ns, with Minimal Lead Length High Transient Current Capability (Up to 100,000 Amps) No Extinguishing or
-
Supplier: Allied Electronics, Inc.
Description: Suppression Across Relay and Switch Contacts Power Control Equipment for Power Distribution Lines GFI (Ground Fault Interrupters) Features: Nanosecond Switching Response Time, <15 ns, with Minimal Lead Length High Transient Current Capability (Up to 100,000 Amps) No Extinguishing or
-
Supplier: Littelfuse, Inc.
Description: Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are
- Voltage Rating: 700 volts
- Current Rating: 50 amps
- Approvals / Standards: CSA Certification, RoHS Compliant
- Features: Fast Acting, Other
-
Supplier: Littelfuse, Inc.
Description: Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are
- Voltage Rating: 500 volts
- Current Rating: 70 amps
- Approvals / Standards: CSA Certification, RoHS Compliant
- Features: Fast Acting, Other
-
Supplier: OutBack Power Technologies, Inc.
Description: end-to-end solution listed to UL 1741 with photovoltaic rapid shutdown systems (PVRSS) for both battery-based and grid-direct solar systems Arc fault circuit interrupter (AFCI) listed to UL1699B with local and remote indication Type 3R enclosures rated for indoor or
- Max Voltage DC: 0.6 kilovolts
- Input Circuits / Strings: 6 #
- Max Output Current: 96 amps
- Operating Temperature: -25 to 60 C
-
Supplier: ValueTronics International, Inc.
Description: interface option includes GPIB, RS-232, printer port & HV scanner control port Selectable arc detection “Ramp Hi-Dwell Low” current limits Safety Fault Interrupt (SFI)SM circuit CE mark certified Password protected 40 position test sequence The Vitrek 944i delivers top
- Features: Current Leakage Tester, Ground Bond Testers
- Types of Measurements: Insulation Resistance
-
Supplier: Mersen
Description: Amp-Trap 2000 A4BQ fuses are 20 percent more current limiting than any other Class L fuse on the market. When correctly coordinated, they bring a superior level of protection to service entrance equipment. Downstream circuit components have maximum protection against short circuit
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: Amp-Trap 2000® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Tradeport Electronics Group
Description: detection Available Safety Fault Interrupt (SFI)â„¢ circuit CE mark certified EN61010 10 position test sequence memory 3 year extended warranty The V5 Sets the Standard for Versatility and Value. Only Vitrek, world leaders in electrical safety test automation, could build a feature
Find Suppliers by Category Top
Featured Products Top
-
Grade Equipment Leakage Circuit Interrupter (ELCI) is ideal for both new and existing circuit installations and features a key selectable trip level of 6mA, 10mA, or 30mA. This feature allows you to adjust the trip level when there is inherent current leakage from the equipment that it is (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Fault Circuit Interrupters have been created to address this issue, following an inverse time curve (depicted in the chart above) that de-rates the value of leakage current corresponding to the frequency within in the circuit, which will allow safe operation while avoiding nuisance tripping (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
the Ground Fault Circuit Interrupter (GFCI) protection of specific applications under its scope (7 in particular), but one ties them all together, which is NEC 680.5. What is NEC 680.5? NEC 680.5 is the Ground Fault (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
electrical switch that is automatically operated in the event of overload. Its core function is to interrupt the current flow when it detects a fault condition. Unlike a fuse, a circuit breaker does not have to be replaced after its operation. The (read more)
Browse Circuit Breakers Datasheets for ASAP Semiconductor LLC -
damaging overload and short-circuit conditions. Built using pure silver die-cut elements embedded in solidified quartz sand, the VD Series ensures controlled arc suppression, ultra-low I²t values, and reliable interruption of fault currents. This (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
interruption of fault currents and protection of power electronic devices. The VD Series uses a silver element design embedded in solidified sand to improve arc control and reduce I²t values. This construction supports effective fault interruption and (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Solar photovoltaic installations need reliable overcurrent protection at the string and combiner-box level, where DC arc faults and ground faults present protection challenges different from AC systems. Vicfuse's PV10 series is a UL/cUL Listed DC fuse (File No. E364283) engineered for PV system (read more)
Browse Fuses Datasheets for VICFUSE -
The VICFUSE VD Series is a family of DC protection fuses engineered to protect DC circuits from general overload and short-circuit conditions, with a particular focus on protecting semiconductor devices — diodes, thyristors, GTOs, and IGBTs — from fault currents. The fuses (read more)
Browse Fuses Datasheets for VICFUSE -
-Acting) — Designed for Low-Fault-Current PV Systems Voltage Rating: 600–2000VDC Current Rating: 35–600A (450–600A: contact manufacturer) Interrupt Rating: 50kA DC Compatible Fuse Holders: VCFH60, VCFH100 (VCFH100 for 600VDC only) VUCFW (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
, the VCF fuse series offers high interrupting capability, rapid fault response, and dependable protection for sensitive equipment and branch circuit applications. With voltage ratings up to 600VAC/DC and current ratings from 0.1A to 30A, the VCF series is (read more)
Browse Fuses Datasheets for VICFUSE