Products/Services for Art 13 Modulation Transformers
-
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction.A basic transformer consists of two coils of wire wrapped around a core, known as the primary coil and secondary coil...
-
Power Transformers - (1033 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
Electronic Transformers - (38 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
-
Isolation Transformers - (181 companies)Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1. Isolation transformers provide electrical isolation to two connected circuits. Electrical isolation of two circuits...
-
RF Transformers - (127 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy... -
Transformer Winding Services - (152 companies)Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications. Transformer...
-
Flyback Transformers - (32 companies)Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
-
Single Phase Transformers - (89 companies)Single-phase transformers output single-phase AC power, typically while stepping-up or stepping-down the voltage between two circuits. Single-phase transformers accept single-phase AC power and output single-phase AC power, typically at a higher...
-
Signal Transformers - (436 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
-
Distribution Transformers - (93 companies)Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility 's delivery system. Distribution transformers are pole-type transformers that supply...
Product News
-
Parker Sporlan Division
Pulse Width Modulation Valve The Sporlan SPW line of electric expansion valves uses pulse width modulation (PWM) technnology to control refrigerant flow in direct expansion refrigeration systems. (read more)Browse Industrial Valves Datasheets for Parker Sporlan Division -
Conard Corporation (The)
The Art and Science of Photo Etching A Fascinating Non-Conventional Metal Fabricating Option. Photo etching, also known as photochemical machining or chemical milling, is a fascinating process that lies at the intersection of science and art. It's a technique used in various industries, from aerospace to electronics, to create intricate metal parts with remarkable precision. In this blog post, we'll delve into the science behind photo etching, exploring the chemical processes that make this technique possible. The Basics of Photo... (read more) -
Norlok Technology, Inc.
Surelok II 13 " 24V Surelok II 13" 24V with high speed option produces up to 2.5 clinches per second while maintaining Norlok's trusted safety features. 13" throat, fasten two layers of 32 gauge up to two layers of 14 gauge mild steel. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Isabellenhutte USA
State-of-the-art high-current measurement State-of-the-art high-current measurement technology and measurement systems. Introducing Our New Video Series: "The Current Source" - Hosted by our own Field Applications Engineer, Jason Thompson. We 're excited to launch this new monthly video series dedicated to exploring the ins and outs of current sensing shunts -- the capacity behind power management, battery monitoring, and precision measurement. Whether you're designing EVs, industrial equipment, space/satellite or advanced electronics... (read more)Browse Current Sensors Datasheets for Isabellenhutte USA -
ElectroCraft
State-of-the-Art Digital Drive Technology Perfect for a wide range of applications, the Universal Drive offers multiple control methods including analog velocity, analog torque, or step & direction positioning, and is fully compatible with a wide range of motor architectures, including Brushless DC motors, PMDC Brush Motors, Open-Loop and Closed-Loop Stepper Motors. There are now four standard capacities in the model lineup, supporting 12 to 80 VDC motor windings and providing up to 24A continuous and 60A peak output current, while... (read more)Browse DC Motor Drives Datasheets for ElectroCraft -
Epilog Laser Corp.
Laser Cut Plywood Wall Art Laser Cut Plywood Wall Art. In this Sample Club project, we 're sharing a free downloadable design for a beautiful laser-cut wall hanging made from basswood plywood. Download the AI, CDR, or SVG file below and create the project on your own laser system from start to finish!. In the step-by-step tutorial, you 'll learn how to set up the design file, optimize your laser settings, cut the project cleanly and accurately, and apply primer and paint for a polished final piece. Follow us on: Facebook... (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
TE Connectivity
Webinar: The Art of IoT Device Design The development of wireless technology has helped enable the exponential growth of the Internet of Things (IoT). Today, millions of IoT devices are interconnected on wireless networks, gathering and sending data, and impacting all aspects of society and life. Before these devices are launched into the market, they must be carefully designed to achieve excellent performance. Antennas and RF modules are essential parts of a wireless IoT device. A well-integrated RF module and antenna enable longer... (read more)Browse Antennas Datasheets for TE Connectivity -
Fujipoly® America Corp.
Non-Flammable 13-Watt Thermal Gap Filler Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler. SARCON (R) PG130A from Fujipoly (R) is one of the industry 's newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for applications that have delicate or wide-variation component heights and require extremely low material compression. This low modulus thermal gap filler also helps reduce stress on the PCB during assembly. Available in thicknesses from... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Mitsui Chemicals America, Inc.
DMI (1,3 Dimethyl-2-Imidazolidinone) DMI, a high purity aprotic solvent, is composed of nitrogen containing five membered ring compound and widely recognized as an epoch making solvent. It is a colorless, transparent, high polar solvent with high thermal and chemical stability and non-corrosiveness. The material has a high boiling point of 225 C, a high flash point of 120 C and a low melting point of 8.2 C. This chemical solvent is also known as 1,3 Dimethyl-2-Imidazolidinone or by CAS number 80-73-9. DMI derives its versatility... (read more)Browse Organic Solvents Datasheets for Mitsui Chemicals America, Inc. -
Continental Products Corp.
State-of-the-Art Specialty Grass Seed Blending Hear Why the Rollo-Mixer (R) Was Chosen for this State-of-the-Art Specialty Grass Seed Blending Facility. Mixer discharges every seed on every batch. No damage to the coated seeds. 572 cu ft. of working load volume. Batch sizes from 1,350 to 25,000 lbs. Maximum load is 25,740 lbs. @ 45 lbs. per cu ft. Ability to uniformly mix dissimilar particle size and densities. Special thanks to our great customers at Bratney and Millborn Seeds. Recommended Rollo-Mixers (R) for Lawn and Garden Products... (read more)Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… luxurious_J|8 conveyer_belt_N|1 cleft_N|8 wedge_V|5 try_square_N|2 traveling_bag_N|3 carpeting_N|5 pick_up_V|3 nail_down_V|1 garage_N|4 galleon_N|1 merchantman_N|1 motorway_N|2 carriage_bolt_N|1 hawser_N|1 capacious_J|1 baby_bed_N|3 sleep_in_V|3 rim_N|23 handgun_N|6 electro-acoustic_transducer_N|4 record_player_N|7 ejector_N|1 fuse_N|19 case_V|5 fork_N|9 hubcap_N|1 transformer _N|5 high-voltage_J|4 compositor_N|5 … … heavens_N|7 heaven_N|35 chemical_reaction_N|56 nun_N| 13 storage_area_N|1 paperlike_J|3 impervious_J|12 hand … … single-reed_instrument_N|1 excellence_N|31 skeet_N|1 trapshooting_N|1 oncoming_J|1 broadsword_N|1 contamination_N|13 dry_cleaning_N|2 virtually_R|3 coupler_N|1 coupling_N|11 drawbar_N|1 hammock_N|2 adobe_N|4 sheltered_J|11 ledge_N|5 climb_on_V|1 rivet_N|9 slip_noose_N|2 clinch_V|1 healthcare_facility_N|2 outpatient_N|1 paving_stone_N|5 surveyor_N|7 ready-made_J|4 graphic_ art _N|4 writing_board_N|2 alligator_clip_N|1 earring_N|4 … … escort_N|16 toiletry_N|10 synchrotron_N|1 frequency_ modulation _N|1 fancy_dress_N|1 social_class_N|12 prevalent_J|2 …
-
Integrated solutions for ubiquitous use of electricity and cyber services
… on broadband power-line communications," IEEE Transactions on Power Delivery, Vol. 20, Issue 2, Part 1, April 2005 [ 13 ] J. Meng, "Noise Analysis … … Communications Using Spread-Spectrum Modulation ," IEEE Transactions on … … communications: state of the art and future trends," … … Jose Abad, et al, "Extending the power line LAN up to the neighborhood transformer ," IEEE Communications …
-
OSA | Fail-safe fiber-optics data bus using active multimode mirror terminals
… a single optical source; (2) an optical insertion loss of less than 6 dB and a tapoff ratio of 13 dB for the mirror … … monofibers; (4) remote terminal modulation depth approaching 50% for … … use of a pulse transformer technique which allows the … … the feasibility of such systems for use in optical communications at the present state of the art .
-
".$doc[title]."
… NDE 1998
-
Fail-safe fiber-optics data bus using active multimode mirror terminals.
… a single optical source; (2) an optical insertion loss of less than 6 dB and a tapoff ratio of 13 dB for the mirror … … monofibers; (4) remote terminal modulation depth approaching 50% for … … use of a pulse transformer technique which allows the … … the feasibility of such systems for use in optical communications at the present state of the art .
-
A Digital Envelope Combiner for Switching Power Amplifier Linearization
The proposed DEC combines eight single-ended parallel class-E switching PAs [ 13 ] using four 1 : 1 transformers , as shown in Fig. 3(a). 1Many ways of generating a phase- modulated carrier a(t) from a given desired phase sequence Φ[n] are known in prior art .
-
Comparison of 2.3-kV Medium-Voltage Multilevel Converters for Industrial Medium-Voltage Drives
… MVDs are compared regarding the expense of semiconductors and passive components, converter losses, modulation schemes, and harmonic … … 17], [24], and [25]), and the 3L/4L-FLC VSC (e.g., [9]–[ 13 ] and [33]) can … … voltage links (one per power cell), which are fed by a special multiwinding transformer and corresponding rectifiers … State-of-the- art 6.5-, 3.3-, 2.5-, and 1.7-kV IGBTs are assumed.
-
Flicker Detection, Measurement and Means of Mitigation: A Review
… HT is linear operator, which has been successfully utilized in tracking the Amplitude Modulated (AM) speech signals. … linear load of 100 MW Arc furnace with 34.5/0.9 kV furnace transformer is simulated using … … of DSTATCOM with BESS for flicker mitiga- tion is shown in the Figs. 13 , 14 for without … … and Table 2, it is found that mitigation of flicker with state-of- art technique i.e …
-
Cathanode Modulation System
BC- 13 , NO. 1, JANUARY 1967 Cathanode Modulation System Abstract-A system for high level, high efficiency amplitude modulation is described which avoids the use of a modulation trans- former , thereby permitting the application of wideband feedback, resulting in very low distortion and a full power pass band of 20 to … PREVIous ART N REVIEWING past art prior to development of the "cathanode system," the major types …
-
Opportunistic Routing for Smart Grid With Power Line Communication Access Networks
Most of state-of-the- art PLC standards have employed the newest techniques for wireless systems such as orthogonal frequency division multiplexing (OFDM) and adap- tive modulation and coding (AMC) [ 13 ], [14]. The narrowband signals can penetrate elec- trical devices, such as capacitor banks and transformers , while the broadband …
Indicates content that may require registration and/or purchase.