-
Supplier: Ace Crane
Description: positioning loads in a work cell, through open doorways, or into machines. Articulating Jib Cranes are available in Capacities from 150 to 2,000 lbs - Spans to 16 feet. Articulating Jib Cranes can be floor, wall, ceiling or bridge crane mounted to best suit your
- Type: Jib Crane - Floor Mount
-
Supplier: Dearborn Overhead Crane
Description: Perfect for applications that demand an Articulating Jib, but lack the walls or columns needed to mount the crane. These cranes offer effortless rotation and a consistent responsiveness when positioning loads in a work cell, through open doorways, or into machines. Floor mounted
- Load Capacity: 0.075 to 1 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount, Jib Crane - Wall Mount
- Features: Rotating
-
Supplier: Gorbel Inc.
Description: The Wall Mounted Articulating Jib Crane is perfect for applications that require maneuvering under obstructions or around obstacles and there is an adequate wall/column to support the crane. Here are some key features of our Wall Mounted Articulating Jib Crane:
- Load Capacity: 0 to 1 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Jib Crane - Wall Mount
-
-
Supplier: Gorbel Inc.
Description: The Free Standing Articulating Jib Crane is perfect for environments that would greatly benefit from an articulating jib, but lack the necessary walls or columns to mount the crane. This crane offers effortless rotation and a consistent responsiveness when
- Load Capacity: 0 to 1 tons
- Horizontal Available Span: 0 to 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Gorbel Inc.
Description: The Ceiling Mounted Articulating Jib Crane can be stationary mounted or platform supported from a Gorbel® Work Station Dual Girder Bridge Crane, which enables usage outside the normal coverage of a bridge crane or the jib to swing under obstructions. With the jib mounted
- Load Capacity: 0 to 1 tons
- Horizontal Available Span: 0 to 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Accuris
Description: ARTICULATING BOOM CRANES
-
Supplier: Spanco, Inc.
Description: SPANCO Articulating Jib Cranes have capacities ranging from 150 to 2,000 lbs. with spans up to 16 feet. Freestanding and ceiling/bridge mounted articulating jib cranes offer 360° rotation. Articulating wall mounted jib cranes offer 200° rotation on inner arm
- Load Capacity: 1 tons
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion, Rotating
-
Supplier: Spanco, Inc.
Description: SPANCO Articulating Jib Cranes have capacities ranging from 150 to 2,000 lbs. with spans up to 16 feet. Freestanding and ceiling/bridge mounted articulating jib cranes offer 360° rotation. Articulating wall mounted jib cranes offer 200° rotation on inner arm
- Load Capacity: 0.5 tons
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Other, Rotating
-
Supplier: Spanco, Inc.
Description: SPANCO Articulating Jib Cranes have capacities ranging from 150 to 2,000 lbs. with spans up to 16 feet. Freestanding and ceiling/bridge mounted articulating jib cranes offer 360° rotation. Articulating wall mounted jib cranes offer 200° rotation on inner arm
- Load Capacity: 0.125 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Dearborn Overhead Crane
Description: Move loads around corners, reach into machines or doorways, and swing under obstructions. This crane is perfect in applications that require an operator to rotate the jib in close to the pivot point. Capacities from 150 to 2000 lbs. with spans to 16' 200 degree rotation on primary boom Suited
- Load Capacity: 0.075 to 1 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Wall Mount
- Features: Other
-
Supplier: Motivation Industrial Equipment Limited
Description: No Description Provided
- Load Capacity: 0.5 tons
- Vertical Available Lifting Height: 3 ft
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: Accuris
Description: Safety code on articulating boom cranes
-
Supplier: CSA Group
Description: crane" and "crane" have the same meaning. 1.2 This Standard applies to the following types of cranes: a) commercial truck or trailer mounted cranes (see Figures A.1 to A.4); b) stationary cranes; and c) mobile cranes. 1.3 This Standard applies to
-
Supplier: ASME
Description: and that are mounted on a mobile chassis or stationary installation. Articulating cranes equipped with a load hoist mechanism to broaden their versatility are covered by this Volume. Some basic machine types within this scope are convertible for excavating work and other uses not
-
Supplier: Ergonomic Manufacturing Group, Inc.
Description: No Description Provided
- Load Capacity: 0.175 tons
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Wall Mount
- Features: Rotating
-
Supplier: ASME Standards and Certification
Description: and that are mounted on a mobile chassis or stationary installation. Articulating cranes equipped with a load hoist mechanism to broaden their versatility are covered by this Volume. Some basic machine types within this scope are convertible for excavating work and other uses not
-
Supplier: Accuris
Description: ADDENDA TO B30.22-1987 ARTICULATING BOOM CRANES
-
Supplier: Kundel Industries, Inc.
Description: shelving, overhead crane, lighting, overhead tool hanging, and articulate arms. The Table Back system enhances, Through Production, no wasted moves, parts always handy. Features & Benefits Built from robust modular istrut Barrel Tube aluminum extrusions, and steel clamping systems Modular
- Type: Bench / Cart Mount
-
Supplier: ASME
Description: boom cranes, twin boom container handling cranes, and articulating boom cranes are not included in this Volume. Table of Contents Online Order Form
-
Supplier: CSA Group
Description: cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof that retain the fundamental characteristics of these cranes. 1.4 This Standard is applicable only to
-
Supplier: ASME
Description: nearly fully assembled. This volume does not apply to cranes used for non-vertical lifting service or lifting a guided load and truck-mounted material delivery cranes with a tubular boom and trolley traversing the boom. Tower cranes (refer to ASME B30.3) and mobile crane
-
Supplier: ASME Standards and Certification
Description: nearly fully assembled. This volume does not apply to cranes used for non-vertical lifting service or lifting a guided load and truck-mounted material delivery cranes with a tubular boom and trolley traversing the boom. Tower cranes (refer to ASME B30.3) and mobile crane
-
Supplier: Positech Corporation
Description: obstructions. The articulating jib crane is available in five model configurations, provides up to 5,000 pounds of payload capacity, and spans up to 20 feet. The Articulated Jib crane can be combined with the Positech Vertical Lift Cylinder to create an ergonomic lift assist
- Load Capacity: 1 tons
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Rotating
-
Supplier: Conductix-Wampfler
Description: SAFE-LEC 2 ® V-Contact Conductor Bar System - the new standard in overhead crane electrification. SL 2 is ideal for monorail and material handling system electrification as well. Safe-Lec 2 provides these great benefits: Positive Tracking - "V-contact" in the bar guides the shoe and provides
- Number of Conductors: 1 to 3
- Current Capacity: 60 to 400 amps
- Voltage Capacity: 600 volts
- System: Conductor Rail, Transit Rail
-
Supplier: ASTM International
Description: Articulating boom aerial personnel devices, and 1.1.1.3 Any combination of 1.1.1.1 and 1.1.1.2. 1.1.2 Equipment Not Covered- This test method does not cover any of the following equipment: 1.1.2.1 Noninsulated aerial devices, 1.1.2.2 Material-handling aerial devices, 1.1.2.3 Digger-derricks
-
Description: Description / Abstract Equipment Covered. This standard relates to the following types of vehicle-mounted aerial devices: (1) Extensible boom aerial devices. (2) Aerial Ladders. (3) Articulating boom aerial devices. (4) Vertical towers. (5) A combination of any of the above. The vehicle may
-
Supplier: ASTM International
Description: personnel devices: 1.1.1.1 Extensible boom aerial personnel devices, 1.1.1.2 Articulating boom aerial personnel devices, and 1.1.1.3 Any combination of 1.1.1.1 and 1.1.1.2. 1.1.2 Equipment Not Covered-This test method does not cover any of the following equipment: 1.1.2.1 Material-handling
-
Supplier: ASTM International
Description: handling attachments: 1.1.1.1 Extensible-boom APDs, 1.1.1.2 Articulating-boom APDs, and 1.1.1.3 Any combination of 1.1.1.1 and 1.1.1.2. 1.1.2 Equipment Not Covered-This test method does not cover any of the following equipment: 1.1.2.1 Aerial personnel devices without supplemental load
Find Suppliers by Category Top
Featured Products Top
-
Choosing the Right Jib Crane for Your Facility: Floor, Wall, or Articulating Jib cranes offer an efficient, flexible way to lift, position, and (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
SCARA and articulating arm robots might be the most recognizable form of robot on the market today, but look to gantry robots for getting the big jobs done in the least amount of space. Gantry robots, also called Cartesian robots, are almost ubiquitous with automation but still are not (read more)
Browse Robots Datasheets for Isotech, Inc. -
be suspended in a fixed location or they can be trolley mounted by means of a top hook or mounting lug. Trolleys can be rigid or articulating. Trolley traverse can be plain (push type), hand geared or motor-driven. See below for examples of typical chain hoist suspension types (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
suspended in a fixed location or they can be trolley mounted by means of a top hook or mounting lug. Trolleys can be rigid or articulating. Trolley traverse can be plain (push type), hand geared or motor-driven. See below for examples of typical chain hoist suspension types. Choosing (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Federal Register > Monday, August 9, 2010 > [75 FR 47906] Cranes and Derricks in Construction
For example, a truck-mounted articulating crane may be used to maneuver a precast component such as a vault or concrete pipe from the truck to its installation point in an excavation.
-
PORTABLE SCOUR MONITORING EQUIPMENT
concentrated on developing a truck-mounted articulated crane to position various mea- surement devices quickly and safely.
-
States > Michigan > State > Register > 2015 > 11/01/2015
Such equipment includes, but is not limited to, any of the following: (a) Articulating cranes , such as knuckle-boom cranes.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-155] 155 - Safety Standards for Construction Work
(v) Mobile/ articulating cranes operating on barges.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Such equipment includes, but is not limited to: Articulating cranes (such as knuckle-boom cranes); crawler cranes; floating cranes; cranes on barges; locomotive cranes; mobile cranes (such as wheel-mounted, rough-terrain, all-terrain, commercial truck-mounted, and boom truck cranes); multi …
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > Construction Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d41001...
(a) Articulating cranes , such as knuckle-boom cranes.
-
States > Washington > State > Proposed Regulations > 2008 Documents > August 4, 2008 > [2008 WA Proposed wa-20080804-0025-0001928] WAC 296-155 - Proposed Rule ...
This section contains additional requirements for inspection criteria and proof load testing for articulating cranes .
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - Construction 1926 > [WY Regs dws/cos - 29] 29 - ...
Such equipment includes, but is not limited to: articulating cranes (such as knuckle-boom cranes) ; crawler cranes; floating cranes; cranes on barges; locomotive cranes; mobile cranes (such as wheel-mounted, rough-terrain, all-terrain, commercial truck-mounted, and boom truck cranes) ; multi …
-
States > Vermont > State > Regulations > Labor > [VT Regs dol / vos-derrick] Cranes and Derricks in Construction
Such equipment includes, but is not limited to: articulating cranes (such as knuckle-boom cranes); crawler cranes; floating cranes; cranes on barges; locomotive cranes; mobile cranes (such as wheelmounted, rough-terrain, all-terrain, commercial truck-mounted, and boom truck cranes); multi-purpose …
Indicates content that may require registration and/or purchase.