-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Number of Teeth: 8 to 57
- Pitch: ISO 20 (31.75mm)
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- ISO BS/DIN Pitch: >63.50mm, ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 32 (50.80mm), ISO 40 (63.50mm)
- Features: Attachment Chain
- Chain Class / Application: Power Transmission Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.501968775 inch
- Chain Class / Application: Power Transmission Chain
- Rollers: Rollers
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.250000135 to 3.00000162 inch
- Tensile Strength: 989.12 to 131,597.92 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- # of Strands: Double, Single, Triple
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 1 inch
- ANSI Pitch: 80 (1")
- Features: Double Pitch
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: NICKEL-PLATED CHAIN Nickel-Plated chains provide acceptable performance where equipment must operate in mildly corrosive environments. British Standard Chain All dimensions are nominal values and for reference only
- Non-standard Chain Pitch: 1.25 inch
- Tensile Strength: 24,300 lbs
- ANSI Pitch: 100 (1 1/4")
- # of Strands: Single
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 1 inch
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 0.5 inch
- ANSI Pitch: 40 (1/2")
- Rollers: Rollers
- Material: Stainless Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: This is a light-weight, low-noise chain. In addition, it is maintenance free since no lubrication is required. Outboard roller construction makes for a highly compact conveyor. The ability to flex backwards adds to this by allowing easy layout on the return side to save space. All
- Non-standard Chain Pitch: 0.5 inch
- Chain Width: 0.312 inch
- Chain Pitch: 0.5 inch
- ANSI Pitch: 40 (1/2")
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 2.5 inch
- Tensile Strength: 79,534.24 lbs
- ANSI Pitch: 200 (2 1/2")
- Rollers: Rollers
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 12,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: Renold Jeffrey
Description: C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to
- Chain Class / Application: Conveyor Chain
- Features: Double Pitch, Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- Tensile Strength: 319,216 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quintuple and higher, Single
-
Supplier: SKF/North America
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin, bushing and
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Supplier: Renold Canada
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy
- Non-standard Chain Pitch: 2.609 to 24 inch
- Tensile Strength: 13,000 to 253,000 lbs
- Maximum Allowable Load: 2,100 to 30,000 lbs
- Chain Width: 1.265 to 7.781 inch
-
Supplier: SKF/Global
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear resistance is therefore reduced when compared
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
-
Supplier: Joint Way International, Inc.
Description: Single Strand
- Non-standard Chain Pitch: 0.375 inch
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Links: Offset Link / Sidebar
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Span Tech LLC
Description: ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely on the stainless steel axle, allowing product to stay in place while
- Maximum Allowable Load: 70 to 3,900 lbs
- Chain Width: 7.31 to 46.28 inch
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Class / Application: Conveyor Chain
-
Supplier: RegalRexnord
Description: RS 1113 P/C Chain Str SB 4.040"Pitch
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.84 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 1.00000054 inch
- Maximum Allowable Load: 60,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Features: Attachment Chain, Other / Specialty Application, Roller Chain
- Chain Class / Application: Conveyor Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: Renold has added to its impressive Syno range of chain for applications where lubrication is either difficult or impractical. The latest element is the introduction of a poly-steel chain, Renold Syno PC chain, comprising a polymer inner link and stainless steel pins and outer
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 62,944 lbs
- Features: Attachment Chain, Self-lubricating
- # of Strands: Double, Single
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.3149608 inch
- Maximum Allowable Load: 7,500 lbs
- Features: Attachment Chain
- # of Strands: Double
-
Supplier: Emerson Bearing Co.
Description: They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes
- Non-standard Chain Pitch: 1 inch
- Tensile Strength: 86,000 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quadruple
-
Supplier: Joint Way International, Inc.
Description: Type: Double Strand
- Non-standard Chain Pitch: 0.75 inch
- # of Strands: Double
- Rollers: Rollers
-
Supplier: Renold Canada
Description: fatigue life of this remarkable chain technology. And the best just got FOUR TIMES better… We are so confident of the superior wear performance of Renold Synergy transmission chain that if it does not outlast a non-Renold chain by four times in the same application we will give
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 1,760 to 150,000 lbs
- Maximum Allowable Load: 480 to 29,750 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Supplier: Renold Jeffrey
Description: Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection More economical than stainless Plating prior
- Rollers: Rollers
- # of Strands: Single
-
Supplier: SKF/Global
Description: H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The ultimate tensile strength
- Non-standard Chain Pitch: 0.3750002025 to 3.00000162 inch
- Tensile Strength: 1,775.92 to 238,602.72 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Supplier: RegalRexnord
Description: RS951 Cottered
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.5 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/North America
Description: SKF Hollow Pin Chains offer flexibility to end-users as cross rods or extended pins may be easily inserted. Ideal for setups where spacing of cross rods or pins must be changed frequently. These chains are available in carbon steel and stainless steel.
- Non-standard Chain Pitch: 0.50000027 to 2.00000108 inch
- Tensile Strength: 2,495.28 to 11,240 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch
-
Supplier: Renold Plc.
Description: Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 100,260.8 lbs
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- Features: Attachment Chain, Other Plastic Material
-
Supplier: Renold Canada
Description: Renold manufactures the most widely used hot asphalt drag chains that meet and or exceed OEM specifications. Some manufacturers buy component parts and or assembled chains from the Pacific Rim. Renold manufactures all asphalt drag, drum drive and elevator chains from
- Non-standard Chain Pitch: 4 to 6 inch
- Tensile Strength: 45,000 to 149,000 lbs
- Maximum Allowable Load: 4,600 to 14,000 lbs
- Chain Pitch: 4 to 6 inch
-
Supplier: Renold Jeffrey
Description: Stainless Steel Roller Chain is manufactured using a Class 300 Series stainless steel specification. These chains are ideal for acidic or alkaline environments, or where the chain will be exposed to water, and for very high or very low temperature locations, where
- Rollers: Rollers
- # of Strands: Single
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
high working loads, such as those found in milling operations and conveyors. TB (Taper bush) Sprockets 06B, 08B, 10B, 12B, 16B, 20B TB(Tape bore) Sprockets ASA35, ASA40-1, ASA40-2, ASA41, ASA50-1, ASA50-2, ASA60, ASA80-1, ASA80-2,ASA100, ASA120, ASA140, ASA160 (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
). Standard outlet: 304 SST fluid path (available in 1/2" through 2" FNPT). Rollers may be purchased as accessory items. Operate at pressures to 1000 psi (69 bar). Temperatures from -40° F to +212° F (-40° C to +100° C). Optional 4 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
essential target for : China: net-zero greenhouse gas emissions by 2060 Europe: to reach zero-emission road mobility by 2035 (an EU fleet-wide target to reduce the emissions produced by new passenger cars and light vehicles by 100% compared to 2021 (read more)
Browse Industrial Coatings Datasheets for GGB -
-tensile ductile iron handle. The configuration of its alloy steel parts can withstand most complex tasks with ease. Pipe wrenches also come in 45 45-degree offset style with a heavy-duty design to fulfill your most demanding requirements. 2) Chain (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Vaulters engineer table
Antenna F/164, Parabol-, F/166 antenna gain, antenna surface, effective, F/164 antenna type, F/165 antivalence, G/56 drive F/130, D/179 drive, Piezostell-, F/27 drive- chain , D/142 drive technique, D/182 … … methodology, D/112 working set H/100 , D/11 aromatics, article law, I/7 ASA H/97, B/54 ash, ASCII … … F/175 axial-groove ball bearings D/201, D/201 axial-inclined ball bearings, axial-cylindrical roller bearings, D/201 Azeotropic …
-
Professional video technique
Thereby, also economic considerations play not only polished trick possibilities a roller vermehrt. A problem of the purely digital chain is however that they ensure not the format independence, long time stability and international interchangeability that are long given by film material so that is to expect it, that that film short and will maintain … Concrete examples relate here on widespread Kodak films Eastman EXR 100T (5248), K0dak vision 200T (5274) and Kodak vision 500T (5279) with the sensitivities 100 , 200 and 500 ASA .
-
Traditional and new uses for vegetable oils in the surface coatings and allied industries
… resistance prop- erties in news ink formula[ions~ More recent research~4showed that the 100 % soya bean … … ernst as components of press-cleaning agents to remove inks from the rubber rollers and blankets of … … interesting product is the methyl ester derived from tung oiU ~As well asacting asa co-solvent, the … to be oxidised along with unsaturated chains of al~,,'d resin or other oleoresinous constituents of the …
-
Dubbel
… 103 -, dynamic model T 100 -, accuracy, characteristics, calibration T 100 -, Kinematic model T 100 -, components T 99 … … scissors T 55 Roll on/Roll off-traffic U 49 roll container U 45 roller conveyor driven U … … propellers R 45 -, cycloid propellers R 45 working attempt E 25 impact-resistant ASA polymerizates ASA E … … U 73 screw-gear rack-drive T 18 snow smoothness Q 22 snow chains Q 23 cutting …
-
Popular names of the drugs salvation herb medicaments and chemicals
… Herba Taraxaci chain plaster water · acid nitricum dilutum · acid sulfuricum dilutum chain wurzel · Radix … … oxide · Pulvis antiepolepticus Marchinois child powder, dreierlei · mixture of bolus rubra 100 , magnesium sulfuricum 100 … … Herba Bursae Pastoris folding bead tea · Fructus Papaveris rattling nut = coconut rattling roller · oleum Cocos … … · bulb Allii garlic and dill · Radix Gentianae pulvis garlic, bluer · ASA foetida garlic, black …
-
Sur la Contribution de l'Eau à l'Organisation macromoléculaires de l'Amidon of the Chaînes
L ' bvolution of the spectres of entre 9 et 30 p. 100 , carac-t6risCe surtout par … … Wnsser fiir Wmsergehaltezwischen etwu, Kaytojlelstiirke water, O:.i and 30Q/,.gestattet the fundamental roller the Wamersit $ … zwkhen of macromolecular chains adjacent to certain hydroxyl groups or in a Kctte, that in a spiral aufgerolltist. AS regards wheat atarch the evolutdon of the spectrum, and particularly, the of change of intemity that in the line at %= ll"2.j of ' ASA of junction of of increasinghydratation.shows thefirst ar e3sentialfor the organized structure to be elaborated …
-
Dubbel
… V 41 -, room pointer modulation V 42 -, undershoot method V 41 powder production S 20 powder metallurgy E 39 S 19, S 4, -, sintering parts S 4 powder rollers S 20 pump B … … 104 - loaded unsteady G 100 -, inactively, 97 radial piston … … nozzle propellers R 50 -, jet propulsions R 50 -, controllable pitch propellers R 49 -, Voith cutter-propellers R 50 -, cycloid propellers R 50 working attempt E 28 impact-resistant ASA polymerizates ASA E 78 … … smoothness Q 22 snow chains Q 23 cutting automata …
-
Abstracts
Rat embryo culture using rabbit serum asa medium. … cultured in mixtures of rabbit and rat sera for 48 h by the roller bottle method and … In 100 %rabbit serum, rat embryos grew little and died. The obtained sequences complete- ly matched those of a and p chains of C3 by homology search …
-
Preparation and application of low molecular weight poly(vinyl chloride). I. Preparation and thermal stability
… saponification, 80%),3 g of methyl cellulose (MC),and definite amounts of the chain -transfer agent and … LMW-PVC ( 100 parts) were mixed with tribasic lead sulfate ( 1part) asa stabilizer and calcium stea- rate (1 part) and stearic acid as a lubricant (0.2 parts) in a Henschel mixer. … was milled at 170°C for 5 min using a mill with two mixing rollers to produce sheets …
-
Leukocyte Depletion During CPB: Effects on Inflammation and Lung Function
… their physical state classified as PII or PIII, according to the American Society of Anesthesiologists ( ASA ) [16]. After preoxygenation with 100 % oxygen, intravenous infusion with 0.5 μg/kg sufentanil and 0.2 mg/kg … It was adjusted to a volume chain (VC) of 8 mL/kg, FiO2 of 0.6, I/E ratio … For the CPB pump, a non-heparinized roller circuit (Braille, São Jose do Rio Preto, Brazil) was …
Indicates content that may require registration and/or purchase.