-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.50000027 to 1.50000081 inch
- Tensile Strength: 2,203.04 to 21,580.8 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Rollers: Rollers
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 1.150000621 to 2.609056527 inch
- Tensile Strength: 4,496 to 12,611.28 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 24 (38.10mm)
- Chain Class / Application: Agricultural Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3060631574 to 2.00000108 inch
- Tensile Strength: 2,023.2 to 21,356 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 32 (50.80mm)
- Features: O-ring Chain
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3750002025 to 2.00000108 inch
- Tensile Strength: 1,775.92 to 152,953.92 lbs
- Chain Width: 0.51574831 to 7.34646066 inch
- Chain Pitch: 0.3750002025 to 2.00000108 inch
-
Roller Chain - Outboard Roller Chain Series Double Pitch Type without Brake -- C2060HSS 2L PSRE-T-CPSupplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 1.5 inch
- ANSI Pitch: 120 (1 1/2")
- Features: Double Pitch
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. Cottered type connecting links will be provided. Note: Consult us when using plastic brake outboard
- Non-standard Chain Pitch: 0.625 inch
- ANSI Pitch: 50 (5/8")
- Rollers: Rollers
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The attachment is designed to prevent meandering. Plastic brake rollers can also be installed.
- Non-standard Chain Pitch: 1 inch
- ANSI Pitch: 80 (1")
- Features: Attachment Chain
- Rollers: Rollers
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Highly compact Wide selection Quick start up Weights listed are for staggered outboard roller installation at every link, or crosswise outboard roller installation at every second link. For staggered outboard roller installation, the plastic brake rollers are spaced every
- Non-standard Chain Pitch: 0.5 inch
- ANSI Pitch: 40 (1/2")
- Rollers: Rollers
- Material: Steel / Hardened Steel
-
Supplier: Joint Way International, Inc.
Description: Single Strand
- Non-standard Chain Pitch: 0.375 inch
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 1.5 inch
- Tensile Strength: 57,099.2 lbs
- ANSI Pitch: 120 (1 1/2")
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Links: Offset Link / Sidebar
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Span Tech LLC
Description: ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely on the stainless steel axle, allowing product to stay in place while
- Maximum Allowable Load: 70 to 3,900 lbs
- Chain Width: 7.31 to 46.28 inch
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Class / Application: Conveyor Chain
-
Supplier: RegalRexnord
Description: RS 1113 P/C Chain Str SB 4.040"Pitch
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.84 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/Global
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin, bushing and
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 1.00000054 inch
- Maximum Allowable Load: 60,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Features: Attachment Chain, Other / Specialty Application, Roller Chain
- Chain Class / Application: Conveyor Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: Renold has added to its impressive Syno range of chain for applications where lubrication is either difficult or impractical. The latest element is the introduction of a poly-steel chain, Renold Syno PC chain, comprising a polymer inner link and stainless steel pins and outer
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 62,944 lbs
- Features: Attachment Chain, Self-lubricating
- # of Strands: Double, Single
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 1 inch
- Rollers: Rollers
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 12,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: Renold Jeffrey
Description: C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to
- Chain Class / Application: Conveyor Chain
- Features: Double Pitch, Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- Tensile Strength: 319,216 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quintuple and higher, Single
-
Supplier: Renold Canada
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy
- Non-standard Chain Pitch: 2.609 to 24 inch
- Tensile Strength: 13,000 to 253,000 lbs
- Maximum Allowable Load: 2,100 to 30,000 lbs
- Chain Width: 1.265 to 7.781 inch
-
Supplier: SKF/Global
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear resistance is therefore reduced when compared
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.3149608 inch
- Maximum Allowable Load: 7,500 lbs
- Features: Attachment Chain
- # of Strands: Double
-
Supplier: Emerson Bearing Co.
Description: They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes
- Non-standard Chain Pitch: 1 inch
- Tensile Strength: 86,000 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quadruple
-
Supplier: Joint Way International, Inc.
Description: Type: Double Strand
- Non-standard Chain Pitch: 0.75 inch
- # of Strands: Double
- Rollers: Rollers
-
Supplier: Renold Canada
Description: fatigue life of this remarkable chain technology. And the best just got FOUR TIMES better… We are so confident of the superior wear performance of Renold Synergy transmission chain that if it does not outlast a non-Renold chain by four times in the same application we will give
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 1,760 to 150,000 lbs
- Maximum Allowable Load: 480 to 29,750 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Supplier: Renold Jeffrey
Description: Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection More economical than stainless Plating prior
- Rollers: Rollers
- # of Strands: Single
-
Supplier: SKF/Global
Description: H Chains: slightly differ from standard ANSI chains due to the fact that the thicker link plates correspond to the next larger size of ANSI roller chains. Therefore, H Series chains can accommodate approximately 10% higher shock loads. The ultimate tensile strength
- Non-standard Chain Pitch: 0.3750002025 to 3.00000162 inch
- Tensile Strength: 1,775.92 to 238,602.72 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Supplier: RegalRexnord
Description: RS951 Cottered
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.5 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/North America
Description: SKF Hollow Pin Chains offer flexibility to end-users as cross rods or extended pins may be easily inserted. Ideal for setups where spacing of cross rods or pins must be changed frequently. These chains are available in carbon steel and stainless steel.
- Non-standard Chain Pitch: 0.50000027 to 2.00000108 inch
- Tensile Strength: 2,495.28 to 11,240 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch
-
Supplier: Renold Plc.
Description: Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 100,260.8 lbs
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- Features: Attachment Chain, Other Plastic Material
-
Supplier: Renold Canada
Description: Renold manufactures the most widely used hot asphalt drag chains that meet and or exceed OEM specifications. Some manufacturers buy component parts and or assembled chains from the Pacific Rim. Renold manufactures all asphalt drag, drum drive and elevator chains from
- Non-standard Chain Pitch: 4 to 6 inch
- Tensile Strength: 45,000 to 149,000 lbs
- Maximum Allowable Load: 4,600 to 14,000 lbs
- Chain Pitch: 4 to 6 inch
-
Supplier: Renold Jeffrey
Description: Stainless Steel Roller Chain is manufactured using a Class 300 Series stainless steel specification. These chains are ideal for acidic or alkaline environments, or where the chain will be exposed to water, and for very high or very low temperature locations, where
- Rollers: Rollers
- # of Strands: Single
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
high working loads, such as those found in milling operations and conveyors. TB (Taper bush) Sprockets 06B, 08B, 10B, 12B, 16B, 20B TB(Tape bore) Sprockets ASA35, ASA40-1, ASA40-2, ASA41, ASA50-1, ASA50-2, ASA60, ASA80-1, ASA80-2,ASA100, ASA120, ASA140, ASA160 (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
CR4 - Thread: Roller Chain Designation
ROLLER CHAIN ASA 160X17-O (2" PITCH THe nearest one is ACA(american chain association). and i have searched for 160 with some result …
-
Popular names of the drugs salvation herb medicaments and chemicals
160 Kestezablätter · Flores Castaneae vescae Ketelkraut · Equisetum hyemale chain flower herb · Herba Taraxaci chain herb … … Herba Bursae Pastoris folding bead tea · Fructus Papaveris rattling nut = coconut rattling roller · oleum Cocos … … · bulb Allii garlic and dill · Radix Gentianae pulvis garlic, bluer · ASA foetida garlic, black …
-
Basic Protein and Peptide Protocols
… from BALB/ c mice or athymic rats, grow hybridomas in DMEM- 10%FCS in roller culture (essential for … Salt fractionation is useful asa first step in all procedures, since it gives a partial purification and … … SDS-PAGE under nonreducing conditions, IgG antibodies should give asingle protein band of about 160 -170 kDa. … DTT, two or more bands will be seen corresponding to the individual heavy chains (45-50 kDa …
-
Eshbach's Handbook of Engineering Fundamentals 5th Edition Complete Document
… machines (gears, bearings, bushings, rollers, springs, valves, conveying equipment), automobiles (door handles, fasteners, knobs, fuel pumps, housings), plumbing and irrigation (valves, pumps, faucet underbodies, shower heads, impellers, ball cocks), industrial or mechanical products ( rollers , bearings, gears, conveyer chains , housings), consumer products (A/V … … material and a popular blend material used to enhance the performance of ABS, ASA , and polyesters (PBT). … Co + 30% GF 1.60 9.20 135 2.5 — — — 160 — 158 — …
-
Plastics
… kitchen rinsing, ventilation grid for masonry; covers of subsurface heatings, cellar light shafts, roller supports and side … 2.1.3.2.3.3 polymer blends of ASA and polycarbonate (ASA + PC … higher against ABS glass transition temperature, it has however no C=C-Doppelbindung in the main chain . 90-16090-16050-9030-6090-10020-160 SpezifischerDurchgangswiderstandOhm · m1012 -1013 .
-
Plastics and its properties
… kitchen rinsing, ventilation grid for masonry; covers of subsurface heatings, cellar light shafts, roller supports and side … 2.1.3.2.3.3 polymer blends of ASA and polycarbonate (ASA + PC … higher against ABS glass transition temperature, it has however no C=C-Doppelbindung in the main chain . 90-16090-16050-9030-6090-10020-160 SpezifischerDurchgangswiderstandOhm · m1012 -1013 .
-
62.4: Flexible Bistable Smectic‐A LCD Based on PDLC
The ionically doped SmA material used in this study was supplied by PolyDisplay ASA . Finally, the second PET substrate was laminated onto the bottom one by means of a rubber roller . In our case, we obtained a chain -like polymer network structure, which is robust enough to hold … 160 .
-
Photonics/Optics :: NASA Tech Briefs
… offers high light sensitivity of 3,200 ASA in monochrome and 2,400 ASA in RGB (Bayer … … 1-inch optical format device that provides 10-bit full resolution output at up to 160 fps. Roller Pinion System: An Alternative to Traditional Linear Drive Systems Energy Chain ® Cable Carriers: The Right Material for Any Application .
-
Smarting therapy by children, children and young adults
… − of pain therapy, medical 323 − of pain therapy, psychological 322 interaction chain , intubation 253, 323 … … Pain Assessment tool) 52 patient classification of the American Society of of Anesthesiologists ( ASA ) 243 patient training … … 370 − of pain therapy, medical 374 − of therapy 374 Rizatriptan 112 roller game 137 133 … … − of hypnosis 159, 162 − 252 iatrogen − information in the apron 160 − injection 228 …
-
Dubbel
… means; H with heat stabilization; an 14 (encrypted) viscosity number between 130 to 160 cm3 = g; an … Allg. of chain molecules with up to 106 atoms at a length of about 10 6 to … … polymer alloys, blends, e.g., ABS+PC or PBT+PC), copolymerization (SAN ABS, ASA ), gain materials (Glasses … … on strength, toughness and sliding properties e.g. as sliding elements, toothed wheels, castors ; dowels more remote …
Indicates content that may require registration and/or purchase.