Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FLSmidth
Description: Reagent Handling Systems for the Power Industry Transport and unloading In-plant transfer Flue duct injection Boiler injection Duct injection Conventional Fly Ash Handling Systems Silo storage, fluidizing, loadout Vacuum systems Pressure systems
-
Supplier: Macawber Group
Description: he Ashveyor is an ash conveying system for your ESP and Baghouse ash handling needs. Short machine size is ideal for low-headroom applications and retrofit. Designed to operate as a multiple-vessel system on one conveying line. This is unique to industry and has
- Speed: 787.40157480315 to 15,354.3307086614 ft/min
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Description: Apply NFPA 82 to help mitigate fire risks for incinerators and waste handling systems. Whether you're a facility owner or manager, waste or linen chute manufacturer, designer, insurer or AHJ, there's no substitute for NFPA 82, Standard on Incinerators and Waste and Linen
-
-
Supplier: RUD Chain, Inc.
Description: as traction mechanisms RUD designs and produces conveyor systems for use in horizontal, vertical and inclined applications. The systems range from drag chain conveyors, ash removal systems and feeding systems to complete bucket elevators, trough chain conveyors and
- Conveyor Type: Bucket Conveyor, Chain Conveyor, Drag Conveyor, Flexible Screw (Auger) Conveyor, Low Profile Conveyor, Screw / Auger Conveyor
-
Supplier: EBARA Technologies, Inc.
Description: Ebara's GCR abatement systems cleanly and efficiently remove carbon monoxide and PFC gases from ashing and oxide etch semiconductor waste streams. The standard GCR model targets CO gases using a high temperature oxidation path. PFC's such as CF4 are decomposed using an optional metal catalyst
- Scrubber Type: Skid / Base Plate Mounted
- Orientation: Vertical
-
Supplier: EBARA Technologies, Inc.
Description: Ebara's GCR abatement systems cleanly and efficiently remove carbon monoxide and PFC gases from ashing and oxide etch semiconductor waste streams. The standard GCR model targets CO gases using a high temperature oxidation path. PFC's such as CF4 are decomposed using an optional metal catalyst
- Type: Factory / Free Standing
- Applications: Semiconductor Manufacturing
-
Supplier: Sterling Systems & Controls
Description: Process Equipment and Control Systems Sterling Systems & Controls, Inc. can bundle your milling, grinding, sifting, metal separation and other process equipment into a complete process system with our controls and automation. Our skilled engineers have in-depth knowledge of the
- Process: Blending / Mixing
- Industry Served: Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Plastics
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance
- Operation / Mounting: Floor / Field, Production Plants
-
Supplier: GE ENERGY Air Filtration
Description: Powerwave acoustic cleaning systems can significantly improve the cleaning of air pollution control equipment, heat transfer surfaces, material handling and storage equipment, and areas of production where particulate buildup occurs. As an alternative to sootblowers and sootblower
-
Supplier: FLSmidth
Description: conveying systems tend to have a lot of moving parts and that means maintenance. Any dust escaping the system is an environmental concern and a safety issue. The Airlift™ is a pneumatic conveying system designed for vertical transport of these kinds of dusty materials. With
- Features: Bulk Material Conveyor
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and
- Number of Channels: 64
- Response Time: 1.000000000000002 seconds
- Measurement Type: %LEL, %Volume, Leakage, Signature or Spectra, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Halocarbons (Refrigerants), Hydrocarbons, Hydrogen Chloride (HCl),
-
Supplier: FLSmidth
Description: pressurised airslide conveying systems such as the patented Möller FFPV Ash Handling System, as well as venting systems with only slightly inclined segments. The Möller FLUIDFLOW® can be used for all fluidisable and fine bulk materials, such as alumina, fly
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin manufactures drag conveyors available in several styles. Drag conveyors are well suited for ash handling, wood waste, grain and dust removal. Designed with drop forged chain, sprocket and flights make this system ideal for handling heavy and abrasive products.
- Speed: 50 ft/min
- Volume of Material Transported: 159.99979722222216 ft³/min
- Conveyor Type: Drag Conveyor
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin manufactures drag conveyors available in several styles. Drag conveyors are well suited for ash handling, wood waste, grain and dust removal. Allowing for a bend within the system allowing for a reduction in equipment. Under proper design these systems can
- Speed: 100 ft/min
- Volume of Material Transported: 144.99981623263884 ft³/min
- Conveyor Type: Drag Conveyor
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Martin manufactures drag conveyors available in several styles. Drag conveyors are well suited for ash handling, wood waste, grain and dust removal. Ranging in capacities up to nearly 32,000 CFH these systems are constructed with heavy-duty formed channel sides, and a bolted
- Speed: 200 ft/min
- Volume of Material Transported: 413.33280949074054 ft³/min
- Conveyor Type: Drag Conveyor
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Hg (for applications requiring vacuum 0-50% / 0-15’’Hg see ROBUSCHI RBS P.D. Blowers). RB-DV series blowers are used in the following applications: - vacuum trucks handling wet and/or dry waste (Industry, Municipalities etc...); - Pneumatic conveying (Ash transport, Chemicals,
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: DeZURIK, Inc.
Description: in ash handling systems, scrubber circulating and effluent discharge, thickener feed and under-flow, ball and rod mill feeds, classifier feeds, reclaimed water, and tailing systems. The combination of the raised seat and eccentric action allows solids to be wiped away to
- Valve Type: Plug Valves
-
Supplier: FLSmidth
Description: can be v-belt driven. Standard equipment on Type M pumps includes a pressurized seal and bearing assembly that extends the service life of the discharge seals by preventing the material being handled from entering the bearing area. Each pump system includes the pump, drive motor and
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: Valspar Corporation (The)
Description: finish for aluminum, Galvalume® or HDG steel. Ideal for commercial, pre-engineered buildings, agricultural, industrial, building components/systems and roofing systems. WeatherX handles the daily abuses of transportation, fabrication and delivers the toughness to go the duration.
- Substrate: Aluminum
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Roof
- Chemistry: Resin Base / Polymer Binder
-
Supplier: Audio Products International Corp.
Description: Available at Reference Connoisseur RC-10 bookshelf speakers...who knew that something so small could make such monster sound? Whether you use them for great stereo sound, as part of a kickin' gaming system or to make your home theater rock, these speakers bring tower-like sound to your
- Impedance: 8 ohms
- Sensitivity: 88 dB
- Frequency Response: 50 to 23,000 Hz
- Weight: 12,671.201814058957 g
-
Description: drive are covered by IEC 60335-2-72. This standard also applies to machines handling hazardous dust, such as asbestos, and combustible dust in other than an explosive dust atmosphere. Additional requirements for machines handling hazardous dust are given in normative Annex AA.
-
Supplier: ASTM International
Description: disposal of systems or components may be costly or interrupt the work schedule. 1.2 Objectives: 1.2.1 This guide will describe materials that may be disturbed on ships during maintenance or scrapping activities, which may result in costly or time-consuming removal or disposal actions. 1.2.2
-
Supplier: Caterpillar Oil & Gas
Description: secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system with fumes disposal (optional OCV filter system); oil cooler, oil filler, oil filter, oil dipstick, oil pump (gear-driven); choice of sumps (front, rear, and center)
- Horse Power: 385 to 520 HP
- Displacement: 12.500042396620383 liters
- Length: 50.1 inch
- Width: 39.2 inch
-
Supplier: ASTM International
Description: products which partially decompose on distillation at atmospheric pressure. Petroleum products containing ash-forming constituents as determined by Test Method D482 or IP Method 4 will have an erroneously high carbon residue, depending upon the amount of ash formed (Note 2 and Note 4).
-
Supplier: Caterpillar Oil & Gas
Description: Support Agreements (CSA) • Caterpillar Extended Service Coverage (ESC) • Superior dealer service network • Extended dealer service network through the Cat Industrial Service Distributor (ISD) program C15 ACERT™ (Tier 4i) Standard Equipment Control System Electronic control system,
- Horse Power: 475 to 580 HP
- Displacement: 15.200628378480687 liters
- Length: 56.6 inch
- Width: 38.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: high pressure common rail; primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system with fumes disposal (optional OCV filter system); oil cooler, oil filler, oil filter, oil dipstick, oil pump
- Horse Power: 300 to 400 HP
- Displacement: 9.299651363505594 liters
- Length: 44 inch
- Width: 40.4 inch
-
Supplier: ASTM International
Description: WARNINGMercury has been designated by many regulatory agencies as a hazardous material that can cause central nervous system, kidney and liver damage. Mercury, or its vapor, may be hazardous to health and corrosive to materials. Caution should be taken when handling mercury and mercury
-
Supplier: ASTM International
Description: to 30 % (m/m). Samples expected to be below 0.10 weight % (m/m) residue should be distilled to remove 90 % (V/V) of the flask charge (see Section 9). The 10 % bottoms remaining is then tested for carbon residue by this test method. 1.4 Ash-forming constituents, as defined by Test Method D482,
Find Suppliers by Category Top
Featured Products Top
-
HT-FLEX™ Series - Interlocked Metal Hose General Applications: • Dry bulk truck and railcar unloading • Dry powder/fly ash • High temperature/low leak ventilation • Grain handling • Plastic pellet transfer Construction: A (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Plants Soda Ash Plants Plastics Handling Phthalic Anhydride Plants Copper Concentrate Dryers Evaportation Vents Bark & Auxiliary Boilers Digester Blow Tanks All Industrial Applications Dyes Manufacture and more... We Customize to your Application - Contact Us! (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Arsine (AsH3), Boron Trichloride (BCl3) and Gallium are commonly used as doping agents. Hydrogen (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
fuel analysis spectrometer. It is designed specifically for the analysis of ash-forming contaminants in fuel such as sodium, potassium and vanadium that cause corrosion or deposits at turbine operating temperatures. It measures trace quantities of dissolved or suspended contaminant particles in a (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
similar to type 321 at elevated temperatures, and excellent cryogenic impact strength. Valve stems, seats, and trim; fastening systems, screening, pins, bushings, roller bearings, pump shafts and rings. Food handling, medical, automotive, aerospace and nuclear. (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
similar to type 321 at elevated temperatures, and excellent cryogenic impact strength. Valve stems, seats, and trim; fastening systems, screening, pins, bushings, roller bearings, pump shafts and rings. Food handling, medical, automotive, aerospace and nuclear (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
MEI Case Study - PowerGen - Pulverized Fuel Ash
Power Gen PLC of Retford, England rely on Macawber engineering at their Cottam Power Station (4x500 MW) to replace an existing fly ash handling system. The Macawber AshVeyor System was installed on unit #2 to continuously convey pulverized fuel ash (P.F.A.) over a distance of 560 feet.
-
MEI Case Study - Grupo Modelo - Biomass Fly Ash
Problem: Large brewery wishes to recycle waste grain and malt from the brew process for the production of electric power. Handling the biomass ash cleanly and economically was required. Solution: Macawber pneumatic conveying systems were used to convey boiler bottom ash and fly ash away to storage
-
MEI Case Study - Poyry Energy II - Grnd Rice Hulls ASH
The customer purchased four x 12/12 Denseveyor systems to replace existing large blow pot type transporters that were not operating. The systems were used for handling the fuel supply material from the delivery dump locations to the customer's boiler feed bin.
-
Schenck Accurate Products for the Chemical Industry
Carbon black, titanium dioxide, metal powders, fly ash, and fumed silica are just a few examples of materials we've learned to handle well over the last 40 years.
-
MC Case Study - Beijing Steel - Smelt Dust
for the handling of flue gas ash captured through ESP and baghouse processes. The steel plant is a 500T/day steel processing plant with the need to transfer 87 tons of smelting ash per hour to large on-site storage facilities prior to truck and train load-out.
-
3D Scanners Take Volume Measurement to a New Level
challenging materials including flour and many foodstuffs and in the power and mining industries to measure materials such as fly ash, ores, alumina powder, carbon black, limestone, manganese, dolomite, bentonite, silica granules, talc powder and all types of sand, including frack or silica sand
More Information Top
-
GREENHOUSE GAS EMISSIONS CONTROL BY OXYGEN FIRING IN CIRCULATING FLUIDIZED BED BOILERS
Ash Handling System Design Summary...............................................................................29 Table 2.1.11: .
-
Federal Register > Friday, June 7, 2013 > [78 FR 34432] Effluent Limitations Guidelines and Standards for the Steam Electric Power Generating Point Source Cate...
Many older generating units have also converted to dry fly ash handling systems that use air (i.e., pneumatic systems that use air pressure and/or vacuum) to transport the fly ash to storage silos instead of using water to sluice the ash …
-
Federal Register > Tuesday, November 3, 2015 > [80 FR 67838] Effluent Limitations Guidelines and Standards for the Steam Electric Power Generating Point Source...
• Adjustment of population of generating units and changes in wastewater treatment or ash handling practices to account for company-announced generating unit retirements/repowerings and conversions of ash handling systems (see Section IV.A); .
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
Modifications to the operation and maintenance of existing plant equipment, such as to the ash handling system and ESP, required after the retrofit is completed is also discussed in this section.
-
The Solid Waste Handbook: A Practical Guide Complete Document
Boiler data including type, rating, age, ash handling system , steam conditions, and air pollution control systems.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 60] Standards of Performance for New Sta...
How do I develop a site-specific monitoring plan for my continuous monitoring, bag leak detection, and ash handling systems , and by what date must I conduct an initial performance evaluation?
-
Steam Plant Operation, Ninth Edition > Boiler Settings, Combustion Systems, and Auxiliary Equipment
Ash Handling Systems .
-
Biosolids Engineering and Management
… is a reasonable estimate of the maximum feed rate that can be accommodated by the structural strength and materials handling capabilities of the grate and the physical dimensions and capacity of the residue and fly ash handling systems . r 50% of maximum …
-
Piping Handbook, Seventh Edition > ASH HANDLING PIPING SYSTEMS
INTRODUCTION TO ASH HANDLING SYSTEMS .
-
Federal Register > Monday, March 21, 2011 > [76 FR 15372] Standards of Performance for New Stationary Sources and Emission Guidelines for Existing Sources: Sew...
The SSI unit includes all ash handling systems connected to the bottom ash handling system.
Indicates content that may require registration and/or purchase.