-
Supplier: Alfa Laval Inc.
Description: Alfa Laval provides a comprehensive range of plate heat exchangers of the traditional type, featuring gaskets between the plates. The conventional type of Alfa Laval plate heat exchangers uses heat transfer plates fitted with gaskets
- Liquid Flow Rate: 20,800 GPM
- Maximum Working Pressure: 5,801.508 psi
- Temperature Range: 662 F
- Construction Features: ASME Certified
-
Supplier: Taco Comfort Solutions
Description: Taco PF Series Plate and Frame Heat Exchangers are designed and constructed to ASME requirements. Computerized product selection helps you choose the heat exchanger that’s just right for your application. Their compact size and ease of servicing, coupled
- Construction Features: ASME Certified
- Application / Industry: HVAC
- Technology: Plate
-
Supplier: Bell & Gossett, a xylem brand
Description: BPX™ Brazed Plate Heat Exchangers offer the highest level of thermal efficiency and durability in a compact, low cost unit. The corrugated plate design provides very high heat transfer coefficients resulting in a more compact design. The unit’s stainless steel
- Liquid Flow Rate: 800 GPM
- Maximum Working Pressure: 0 to 435 psi
- Temperature Range: -310 to 450 F
- Technology: Air-Cooled, Plate
-
-
Supplier: Pentair Engineered Solutions
Description: Aurora's Plate & Frame Heat Exchangers use corrugated plates creating more heat transfer with less materials.Gasketed plate and frame heat exchangers are used for liquid-to-liquid applications such as HVAC, chemical, sugar, marine, food, and
- Maximum Working Pressure: 300 psi
- Construction Features: ASME Certified
- Application / Industry: Chemical Processing, HVAC, Marine / Shipboard, Power Generation
- Technology: Plate
-
Supplier: Tranter, Inc.
Description: The SUPERMAX® shell & plate heat exchanger is designed for pressures to 103.4 barg (1,500 psig) and at temperatures up to 538°C (1,000°F) for standard range units. Extended range units are available for higher temperature and pressure applications. With alternating channels for
- Liquid Flow Rate: 825 GPM
- Maximum Working Pressure: 600 psi
- Temperature Range: -20 to 600 F
- Construction Features: ASME Certified
-
Supplier: Alfa Laval Inc.
Description: The AlfaNova is the first plate heat exchanger in the world to be made completely of stainless steel – made possible by the unique active diffusion bonding technology patented by Alfa Laval. AlfaNova plate heat exchangers are made of 100% stainless steel,
- Liquid Flow Rate: 880.5733333333334 GPM
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 1,022 F
- Construction Features: ASME Certified
-
Supplier: jbj Techniques Limited
Description: plates and connections can be combined to form a number of different exchanger types. By using different types of plates, with different characteristics, the heat exchangers can be adapted to a wide variety of applications.
- Gas / Air Flow Rate: 0 to 0.00016951040016 SCFM
- Maximum Working Pressure: 362.59425 psi
- Connection Options: Flange
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: The Compabloc welded heat exchanger is probably the most compact and efficient heavy-duty heat exchanger in the world. The Compabloc is a breakthrough plate heat exchanger design that combines a whole range of technological advantages into one compact
- Liquid Flow Rate: 26,417.2 GPM
- Maximum Working Pressure: 609.15834 psi
- Temperature Range: -148 to 662 F
- Construction Features: ASME Certified
-
Supplier: Alfa Laval Inc.
Description: reducing payment hold-back times after commissioning. Ensures that all certified plate heat exchangers included in proposals will deliver the stated thermal performance. Reduces troubleshooting time during commissioning and after start-up. AlfaQ™ Series - the optimal choice
- Liquid Flow Rate: 20,800 GPM
- Temperature Range: 662 F
- Construction Features: ASME Certified
- Connection Options: Flange
-
Supplier: Taco Comfort Solutions
Description: Rugged, reliable Taco Brazed Heat Exchangers represent the latest technology in high-performance heat exchangers. The Taco TFP Series is designed specifically for domestic hot water applications, in-floor radiant heating, snow-melt applications and as a general
- Maximum Working Pressure: 450 psi
- Temperature Range: -425 to 350 F
- Construction Features: ASME Certified
- Primary Material: Copper
-
Supplier: Accuris
Description: Documentation Requirements for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
-
Supplier: Accuris
Description: Supplemental Design Criteria for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
-
Supplier: Accuris
Description: Supplemental Design and Fabrication Specification for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
-
Supplier: Accuris
Description: Electronic Entry Documentation Requirements Sheets for Shell and Plate Heat Exchangers ASME Code Section VIII, Divisions 1 and 2
-
Supplier: Tranter, Inc.
Description: PLATECOIL® Prime Surface Heat Exchangers are fabricated from two metal sheets, one or both of which are embossed. When welded together, the embossings form a series of well-defined passages through which the heat transfer media flows. Standard PLATECOIL® panels are available in
- Maximum Working Pressure: 400 psi
- Construction Features: ASME Certified
- Application / Industry: Chemical Processing, Food and Beverage Processing, Marine / Shipboard, Refrigeration (Evaporator / Condenser), Steam
- Connection Options: Flange, NPT
-
Supplier: ASTM International
Description: This specification establishes the requirements for plates, sheets, and circles cut from plates and sheets made of UNS C36500, C44300, C44400, C44500, C46400, C46500, C61300, C61400, C63000, C63200, C70600, C70620, C71500, C71520, or C72200 copper alloy. These materials are recommended
-
Supplier: High Performance Alloys, Inc.
Description: Fittings Applications Oil & Gas Solvents Organic & Inorganic Chemicals Pharmaceuticals Food Processing Heat Exchangers Mixing Tanks Pickling Equipment General Data Alloy 20 is readily fabricable making it great for producing chemical processing systems. The general corrosion resistance
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 40 %
- Specifications: ASTM / ASME, UNS
-
Supplier: National Bronze & Metals Inc.
Description: Impellers, Heat Exchanger Tubes, Evaporator Tubes, Distiller Tubes, Condenser Plates, Refrigerators, Process Equipment, Condenser Components, Ferrules, Welding Backing Rings, Flexible Metal Hose, Weld Wire, Boiler Parts, Condensers, Propeller Sleeves, Heat
- UNS Number: 71,500
- AISI / AA / CDA Grade: 715
- CDA Grade: 715
- UNS C Number: 71,500
-
Supplier: National Bronze & Metals Inc.
Description: Bushings for Earth Moving Equipment, Corrosion Resistant Articles, Bushings, Bearings, Heat Exchanger Flanges, Heat Exchanger Headers, Tanks, Valve Balls, Structural Members, Pump Shafts, Aircraft Parts, Valve Guides, Plunger Tips, Welded Piping Systems, Balls, Gears,
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- CDA Grade: 630
- UNS C Number: 63,000
-
Supplier: National Bronze & Metals Inc.
Description: CONSUMER: Christmas Ornaments ELECTRICAL: Terminals, Switches, Radio Parts, Contacts, Trolley Wire, Magnet Wire, Busbars, Terminal Connectors, Conductors, Electrical, Stranded Conductors, Wire, Electrical FASTENERS: Fasteners INDUSTRIAL: Printing Rolls, Chimney Cap Screens, Heat
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Tensile Strength (UTS, Break): 32,000 to 57,000 psi
- Yield Strength (YS): 10,000 to 53,000 psi
-
Description: attack by acids and liquid metals. Manufacture and repair of chemical process equipment and heat exchangers Rupture discs Capacitors Semiconductors Medical implants Medical Devices
- UNS Number: 5,200 to 5,400
- Tensile Strength (UTS, Break): 25,000 psi
- Yield Strength (YS): 15,000 psi
- Elongation: 25 %
-
Description: hydrochloric, acetic, formic and tartaric acids, acid sulfates and alkaline chlorides. APPLICATIONS Screening application in marine environment Pulp and Paper Equipment Heat exchangers Propeller shafts, Fittings Exterior Architectural components in Marine Coastal Areas
- Tensile Strength (UTS, Break): 75,000 to 125,000 psi
- Yield Strength (YS): 30,000 to 75,000 psi
- Elongation: 10 to 40 %
- UNS Number: 31,635
-
Supplier: National Bronze & Metals Inc.
Description: Typical Uses for C46400 Naval Brass "Lead Free": BUILDERS HARDWARE: Lock Pins ELECTRICAL: Precision Shipboard Equipment FASTENERS: Rivets, Bolts, Nuts INDUSTRIAL: Welding Rod, Condenser Plates, Structural Uses, Valve Stems, Balls, Heat Exchanger Tube, Aircraft Turn Buckle
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- CDA Grade: 464
- UNS C Number: 46,400
-
Supplier: Heinkel USA
Description: for good access to the filter internals for cleaning and inspection. Easily interchangeable filter plates, with flat, homogeneous filter surfaces for good cleanability and inspection. Multilayer and/or conventional filter materials. Good drying performance with special agitator design, large
- Operating Temperature: 14 to 275 F
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical, Slurries
- Secondary Capability: Cooling / Freezing, Filtration, Washing / Rinsing
- Heat Source: Indirect / Contact / Conduction
-
Supplier: Heinkel USA
Description: large heat exchange areas. Special properties for the customer's benefit Calculation, design and manufacture in compliance with Pressure Equipment Directive 97/23/EG or/and ASME pressure vessel code, Section VIII, with U-stamp EG type examination certification 03ATEX0246X in accord
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals
-
Supplier: Eaton
Description: nozzles, pumps, valves, heat exchangers, and process equipment. With an automatic control system monitoring the strainer operation, cleaning is accomplished by an integral backwash system. A small portion of the screen element is isolated and cleaned by reverse flow. The remaining
- Pipe Size: 2 to 48 inch
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 150 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: RS Components, Ltd.
Description: LI 301 water heat-exchanger,6.35mm dia
- Primary Material: Copper
- Technology: Plate
-
Description: BPHE OIL COOLERS FOR MOBILE & INDUSTRIAL APPLICATIONS
- Maximum Working Pressure: 652.66965 psi
- Application / Industry: Automotive / Vehicular, Oil Heating / Cooling, Power Generation
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT
-
Description: A Stainless Steel Fusion Bond Heat Exchanger is a compact plate heat exchanger in which stainless steel plates are permanently joined using a fusion bonding (diffusion bonding) process. Unlike traditional brazed or gasketed plate heat
- Maximum Working Pressure: 217.55655 to 652.66965 psi
- Application / Industry: Chemical Processing, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel
- Connection Options: Flange, NPT, Solder
-
Description: What are Pillow Plates? Pillow Plates are a type of heat exchanger plate made by welding two thin metal sheets together-typically using laser welding in a custom pattern-and then inflating them with high pressure to create a pillow-shaped, dimpled structure. This
- Maximum Working Pressure: 1,450.377 psi
- Application / Industry: Aerospace, Chemical Processing, Food and Beverage Processing, Oil Heating / Cooling, Power Generation
- Features: Other
- Technology: Plate
-
Description: What is Refrigerated Air Dryers (BPHE)?A brazed plate heat exchanger (BPHE) integrated into a refrigerated air dryer is designed to remove humidity from compressed air by cooling the air to below its dew point. As the air is cooled in the evaporator section, moisture condenses
- Maximum Working Pressure: 101.52639 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE plate heat exchangers isolate tower water from the water in contact with your processing equipment to keep your processing equipment clean and maintenance to a minimum. ADVANTAGE plate heat exchangers consist of a number of stainless steel transfer
- Liquid Flow Rate: 255 GPM
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: SWEP North America
Description: Despite its small external size, B8 High-pressure offers substantial heat transfer in many applications where there is a particularly high demand for resistance to pressure. The product is approved for pressures up to 45 bar (650 psi), which means it can be used with the majority of
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 653 psi
- Temperature Range: -321 to 437 F
- Connection Options: NPT, Solder
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with Building Automation Systems on
- Maximum Working Pressure: 15 psi
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Paul Mueller Company
Description: No Description Provided
- Liquid Flow Rate: 50 GPM
- Application / Industry: Automotive / Vehicular, Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation
- Connection Options: Flange
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
aligned with ASME, PED, EN, and GB standards Broad product range including brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers Replacement plates, gaskets, and retrofit service for installed equipment Get in Touch Not sure which type fits? Contact HEXNOVAS to talk with an engineer and let your process conditions decide. (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Compabloc Type Welded Plate Heat Exchanger is a compact, high-efficiency solution designed for demanding chemical and petrochemical applications. Featuring a fully welded plate pack without gaskets, this heat exchanger is ideal for handling aggressive, corrosive, and high (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Pillow Plate Heat Exchanger (also known as Dimple Plate Heat Exchanger) is designed for efficient thermal exchange in applications involving viscous, fouling, or particulate-laden fluids. Manufactured using laser welding technology, the pillow plates create a highly (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Gasketed Plate Heat Exchanger (GPHE) is designed to deliver high-efficiency heat transfer with maximum flexibility for a wide range of industrial and commercial applications. The unit consists of corrugated plates sealed with gaskets, allowing easy disassembly for cleaning (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
engineering practices aligned with ASME, PED, EN, and GB standards Broad product range including gasketed, brazed and fusion-bonded, welded (Compabloc, plate and shell), tubular, pillow plate, spiral plate, and graphite heat exchangers Replacement plates, gaskets, and retrofit service for (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Plate and Shell Heat Exchanger (PSHE) is a fully welded heat exchanger designed for high pressure and high temperature applications where traditional gasketed plate heat exchangers are not suitable. By combining the thermal efficiency of plate heat exchangers with the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Tubular heat exchangers are widely used in the food and beverage industry for processing fluids that are viscous, contain particles, or are prone to fouling. Compared to plate heat exchangers, tubular designs provide superior reliability in demanding hygienic applications such as dairy (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd
More Information Top
-
Fouling characteristics of compact heat exchangers and enhanced tubes.
BansaI, B., and Muller-Steinhagen, H., 1992, Crystallization Fouling in Plate Heat Exchangers , ASME J Heat Trans$er, Vol.zl 15, pp. 584-591.
-
Review of Nusselt Number Correlation for Single Phase Fluid
Flow through a Plate Heat Exchanger to Develop C# Code
Application Software
Heat Transfer and Pressure Drop Characteristics of a Plate Heat Exchanger , ASME , NewYork,(1995) .
-
PERFORMANCE ANALYSIS OF PLATE
HEAT EXCHANGERS USED AS
REFRIGERANT EVAPORATORS
Wanniarachchi A.S., Ratnam U., Tilton B.E. and Dutta-Roy K., Approximate correlations for chevron-type plate heat exchangers , ASME HTD, vol.314, 1995 National Heat Transfer Conference, vol.12, , pp.145-151 .
-
Improving Industrial Heat Transfer- Compact and Not-So-Compact Heat Exchangers
(1992) Higher : rellability increases application available for plate heat exchangers , ASME , HTD-261, 1 1 1 - 1 1 7, 28th US National Heat Transfer Conference.
-
Fundamentals of Heat Exchanger Design Complete Document
plate heat exchangers , ASME J. Heat Transfer, Vol. 111, pp. 314–321.
-
Steam Condensation in Parallel Channels of Plate Heat Exchangers An Experimental Investigation
An experimental study on the influence of flow maldistribution on the pressure drop across a plate heat exchanger , ASME J. Fluids Eng., 2004, Vol. 126, pp. 680–691.
-
Early Events in the Precipitation Fouling of Calcium Sulphate Dihydrate under Sensible Heating Conditions
Bansal, B. and H. Müller-Steinhagen, “Crystallization Fouling in Plate Heat Exchangers ,” ASME J. Heat Transfer 115, 584–591 (1993).
-
Effects of Operating Conditions on Calcium
Carbonate Fouling in a Plate Heat Exchanger
[6] B. Bansal, and H. M. Muller-Steinhagen, “Crystallisation fouling in plate heat exchangers ,” ASME J. Heat Transfer.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/940/JoshVanMeter2008.pdf?sequence=1
Z. Jiao, Z. Ni, N. Zhang, and H. Kung, “The Resistance and Heat Transfer in Zigzag Duct and the Performance of Plate Heat Exchangers ,” ASME Heat Transfer Division, Vol. 76, pp. 85-90, 1987.
Indicates content that may require registration and/or purchase.