-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A53 GR B Steel Pipes, with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter Model Number: LD 001-PP01 Key Specifications/Special Features: Length: SRL, DRL, specified length as required Outer diameter: 21.3 to 219mm Thickness: 1.8 to 20mm Standards: ASTM A53, ASTM
- Wall Thickness: 0.07086618 to 0.787402 inch
- Features: 100mm - 200mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, Other
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 21' and 42'
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 2 1/2", 2", 3 1/2", 3", 3/4", 4", 5", 6"
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 21' and 42' Schedule 10, 40, 80, STD, XHVY
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 1/8", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 3/8", 30", 32", 34", 36", 4", 5", 6", 8"
- Shape: Round
- Material: Steel - Carbon and Alloy
-
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 21' and 42'
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 2 1/2", 2", 3 1/2", 3", 3/4", 4", 5", 6"
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 21' and 42' Schedule 10, 40, 80, STD, XHVY
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 3/8", 30", 32", 34", 36", 4", 5", 6", 8"
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: ASTM A106 Carbon Steel Seamless Pipes, According with International Standard, Sized 1/2 to 72-inch Model Number: LD 001-PP03 Key Specifications/Special Features: •Materials: •Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202•Carbon steel:
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 30", 32", 34", 36", 4", 5", 6", 8"
- Application: Chemical, Gases
- Features: Other, Other Size >36", Other Size <36"
- Shape: Round
-
Supplier: ASTM International
Description: Specification for Forge-Welded Steel Pipe
-
Supplier: ASTM International
Description: Specification for Lock-Bar Steel Pipe
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A106 GR.B Steel Pipe, Made of Carbon Steel and Stainless Steel, Measures 1/2 to 72-inch Model Number: LD 001-PP06 Key Specifications/Special Features: Materials: Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202 Carbon steel: ASTM
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 30", 32", 34", 36", 4", 5", 6", 8"
- Application: Chemical, Gases
- Features: Other, Other Size >36", Other Size <36"
- Shape: Round
-
Supplier: ASTM International
Description: manufacturer. When pipe is cold expanded, the amount of expansion shall not exceed 1.5 % of the outside diameter pipe size. Note 2A comprehensive listing of standardized pipe dimensions is contained in ASME B36.10. Note 0 This provision is not intended to prohibit the cold
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Steel Pipe with 5 to 25mm Thickness. Model Number:LD 001-PP13 Key Specifications/Special Features: Key Specifications/Special Features: Length: SRL and DRL Outside diameter: 219 to 2620mm Thickness: 5 to 25mm Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM
- Wall Thickness: 0.1968505 to 0.787402 inch
- Features: >1000mm, 200mm - 500mm, 500mm - 1000mm, Other
- Shape: Round
- Material: Steel - Carbon and Alloy
-
Supplier: ASTM International
Description: 1.1 This specification covers seamless and welded black and hot-dipped galvanized steel pipe in NPS 1/8 to NPS 26 [DN 6 to DN 650] (Note 1), inclusive, with nominal wall thickness (Note 2) as given in and Table X2.2 and Table X2.3. It shall be permissible to furnish pipe having
-
Supplier: Accuris
Description: Welding Procedure for ASTM A514 (B) HSLA (T-1 Steel) Plate & Pipe - Maximum 2-Inch Material Thickness
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Designed for use in low-pressure applications in noncorrosive environments./li> Commonly used with turn back nipples to create a floating flange. MATERIAL SPECIFICATIONS Forged Carbon Steel. ANSI B16.56. ASTM A-105. Designed for use in low-pressure applications
- English Size: 1.5 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: American Welding Society (AWS)
Description: The mild steel in this AWS standard refers to lowcarbon less than 0.25 carbon steels such as ASTM A 53, A 106, A 135, A 179, A 524, A 587, and API5L, Grades A25, A and B, and X42. It covers pipe sizes of DN 200 NPS 8 and under, with wall thicknesses of 13 mm 0.5 in. and
-
Supplier: Atkore International
Description: TWO PIECE TYPE ELECTROGALVANIZED FINISH 600 LOAD RATING IN LB 600 LB LOAD RATING CHANNEL MOUNTING TYPE ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 17 LB PER 100 PIECES STRAP SIZE 1-1/4
- Pipe Size: 1 inch
- Maximum Load: 600 lbs
- Support Type: Pipe Clamp
-
Supplier: Atkore International
Description: STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 94 LB PER 100 PIECES EXCLUSIONS HARDWARE MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL -
- Pipe Size: 2 inch
- Support Type: Pipe Strap
-
Supplier: CSA Group
Description: c) concrete (CSA A257 Series and ASTM C14); d) copper (ASTM B306); e) acrylonitrile-butadiene-styrene (ABS) (CSA B181.1, CSA B182.1, ASTM D2661, and ASTM F628); f) polyvinylchloride (PVC) (CSA B181.2, CSA B182.1, CSA B182.2, ASTM D2665, and ASTM F891); g)
-
Supplier: American Cast Iron Pipe Company
Description: and safety, although AWWA C115 currently allows both ductile iron and gray iron flanges. Pipe barrels and flanges have tapered pipe threads (NPT) in accordance with ANSI B2.1 adapted to the ductile iron pipe outside diameters. The flange is threaded onto the pipe and
- Features: Flanged
- Material: Iron (Ductile)
-
Supplier: Victaulic Co. of America
Description: 316L STAINLESS STEEL MATERIAL 21 FT 21 LENGTH IN FT ANSI APPLICABLE STANDARD 0.065 INCH THICKNESS 1.62 LB/FT WEIGHT ASTM A312 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING 2 NOMINAL PIPE SIZE - DECIMAL 2 NOMINAL PIPE SIZE - FRACTIONAL 2 INCH NOMINAL PIPE SIZE
- Maximum Pressure: 300 psi
- Wall Thickness: 0.065 inch
- Diameter: 2"
- Material: Steel - Stainless
-
Supplier: Minerallac Company
Description: 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.075 INCH THICKNESS CHANNEL MOUNTING TYPE 1-1/4 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2 COLOR SILVER INCLUDES ELECTROGALVANIZED ZINC PLATED 1/4 INCH-20 TPI
- Clamping Width: 1.25 inch
- Clamp Type: Pipe Clamp
-
Description: Strip, Coil, Foil & Wire, ASTM A240 (XM-29), ASTM A276 (XM-29), ASTM A313 (XM-29), ASTM A358 (XM-29), ASTM A479 (XM-29), ASTM A580 (XM-29), ASTM A688 (XM-29) APPLICATIONS Cryogenic tanks valves, piping, flanges, structural supports. Abrasion/Wear
- Tensile Strength (UTS, Break): 115,000 to 222,000 psi
- Yield Strength (YS): 68,000 to 199,000 psi
- Elongation: 5 to 50 %
- UNS Number: 24,000
-
Supplier: Pentair, Inc.
Description: " SPLIT RING, STAND OFF, ROD MOUNT TYPE ANSI/ASTM A47-77 32510 MALLEABLE IRON MATERIAL ZINC ELECTROPLATED FINISH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL
- Pipe Size: 2.5 inch
- Maximum Load: 300 lbs
- Hanger Type: Split Ring Hanger
-
Supplier: NIBCO INC.
Description: Drain, waste and vent fittings made of polyvinyl chloride (PVC). PVC-DWV fittings are used for residential and commercial sanitary systems. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and fittings industry. Due to its
- English Size: 1.25 to 12 inch
- Fitting Type: Adapter, Coupling, Cross / 4-Way, Elbow, Tee, Wye
- Features: English
- Material: PVC/CPVC
-
Supplier: FITOK GmbH
Description: products and most professional services to our customers. The performance of our products is guaranteed during the whole manufacturing cycle from our employment of customized materials which should be controlled more strictly than just according to ASTM requirements to our implementation of
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter, Bulkhead Fitting, Elbow, Tee, Union
- Features: English
- Material: Stainless Steel
-
Description: Strip, Coil, Foil, Wire, ASTM A 240, ASTM A 276, ASTM A 479, ASTMA 790 APPLICATIONS Welded pipe, tubular components, chemical processing, transport and storage, pulp and paper digesters, liquor tanks and paper machines, oil and gas exploration and processing equipment
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 25 %
- UNS Number: 31,803 to 32,205
-
Supplier: Victaulic Co. of America
Description: CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH WATER APPLICATION WATER SERVICE 230 DEG F TEMPERATURE RATING ASTM F492-77 MATERIAL SPECIFICATION 3 INCH DESIGNATED SIZE 300 PSI PRESSURE RATING WATERWAY FITTING 3 INCH IPS GROOVED X 3 INCH MIP END CONNECTION CLEARFLOW BRAND APPROXIMATE
- Material: Carbon & Alloy Steel
- Connection Type: Threaded
-
Supplier: NIBCO INC.
Description: resistant to a wide variety of materials ranging from sewage to commercial household chemical formulations. ABS is lightweight, safe to handle and easy to install. Meets ASTM D 2661 and D 3311. These standards provide the material and test requirements as well as the fitting geometries for
- English Size: 1.25 to 6 inch
- Fitting Type: Adapter, Coupling, Elbow, Tee, Wye
- Features: English
- Connection Type: Flange, Weld
-
Supplier: M&M Manufacturing Co.
Description: 26 Ga. G60 Galvanized Round Snaplock Pipe is available in diameters from 3" to 18" in lengths of 36" 48" and 60", depending on diameter. Details: ASTM-A653 CS B Galvanized Steel 10% Upcharge For Broken Package Quantity With 26 Ga. Round Snaplock Pipe Rating = <1/2" water
- Application: Commercial
-
Supplier: M&M Manufacturing Co.
Description: 30 Ga. G30 Galvanized Round Snaplock Pipe is available in diameters from 3" to 24" in lengths of 24", 36" and 60", depending on diameter. Details: ASTM-A653 CS B Galvanized Steel 10% Upcharge For Broken Package Quantity With 30 Ga. Round Snaplock Pipe Rating = <1/2" water
- Application: Commercial
-
Supplier: M&M Manufacturing Co.
Description: 28 Ga. G30 Galvanized Round Snaplock Pipe is available in diameters from 3" to 18" in lengths of 36" 48" and 60", depending on diameter. Details: ASTM-A653 CS B Galvanized Steel 10% Upcharge For Broken Package Quantity With 28 Ga. Round Snaplock Pipe Rating = <1/2" water
- Application: Commercial
-
Supplier: M&M Manufacturing Co.
Description: 28 Ga. G30 Galvanized "Nu-Lock" Pipe is available in diameters from 14" to 18" in lengths of 36" and 60", depending on diameter. Button locks are included on the long snaplock seam and the male end of the pipe joint. Details: ASTM-A653 CS B Galvanized Steel 10% Upcharge
- Application: Commercial
-
Supplier: American Belleville
Description: either 30,000 psi, 45,000 psi or 60,000 psi. They can be utilized in either inch or metric applications, and are typically made using three different raw material options: H13 Tool Steel (ASTM A681) for refining and chemical flange bolting applications with temperatures reaching over
- Inside Diameter: 2.781 inch
- Outside Diameter: 4.92 inch
- Thickness / Working Height: 0.915 inch
- Washer Type: Countersunk / Finishing Washer
-
Supplier: Washington Alloy Co.
Description: many ASTM specifications. More common applications would include steam pipes of boilers for electric power plants, equipment found in the oil refining industry, synthetic chemical plants and ships. (A335-P2, P11, A119-T11, A301-B, A217-WC6, A182-F11).
-
Supplier: Buckaroos, Inc.
Description: A complete composite assembly, for fast and easy installation. Meets ASTM E-84 25-50 Flame Spread requirements for design considerations. Uses a 360-degree section of 8 PCF density, cellular glass pipe insulation for thermal efficiency. An All-Service Jacket vapor retarder for
- Pipe Size: 0.75 inch
- Features: High Temperature
- Support Type: Pipe Support
Find Suppliers by Category Top
Featured Products Top
-
valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
DIFFERENCE BETWEEN TUBE AND PIPE Is It a Pipe or a Tube? In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
fusion joint is allocated to cooling procedures. Cooling the joint under pressure, after all, is critical to the integrity of the joint. ASTM F2620, the most-used fusion standard in North America, dictates a minimum cooling time of 11 minutes per inch of wall thickness. But what if those (read more)
Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
pressure control products for the oil industry. The client has purchased EKOHEAT systems in the past for similar pipe heating applications. The application involves heating a narrow band around a large steel pipe to temperature (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
materials, particularly in aerospace, nuclear transport, and construction, and that people and assets are protected in emergencies. ASTM standards also minimize danger. When a foam product is supported by test data, it is possible to simulate worst-case scenarios, obtain regulatory approvals, meet (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. DOWNLOAD OUR CATALOG Your Primary Source for Stainless Steel Products Download or request a hard copy of our (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Follow us on: (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
For many applications, steel pipe is the solution, especially in power plants where pressures and temperatures exceed thermoplastic pipe's pressure and temperature limits. There are some exceptions to this unwritten rule, and for this article, we will discuss a few of these applications (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Sell Carbon seamless steel pipe
Galvanised steel pipe ASTM A53B ,BS 1387/1985, .
-
structural tube - offers from structural tube manufacturers, suppliers, exporters & wholesalers
ASTM A53B Structural Steel Pipes &Tubes .
-
Steel St37 Exporters, Steel St37 Selling Leads (Page 9)
[ Related Keywords : API 5L PIPE, API 5CT STEEL PIPE , ASTM A53B ] .
-
api5l - offers from api5l manufacturers, suppliers, exporters & wholesalers
Seamless Steel Pipe ( ASTM A106B/ A53B /ASME SA106B/SA53B/API5L B ) Product Description Specfication: ASTM ...
-
http://dspace.mit.edu/bitstream/handle/1721.1/90708/891071586-MIT.pdf?sequence=2
The failed 4SC carbon steel pipe followed the ASTM A53B regulations issued in 1985 which did not mandate the minimum silicon content at 0.1% weight resulting in steel pipe sections that were susceptible to high variable sulfidation corrosion rate.
-
Field tests of corrosion and chemical sensors for geothermal power plants
MA = pipe segments ( ASTM A53B carbon steel ) cut from pipe used i n the plant i n l e t piping .
-
Sell Welded Steel Pipe ERW, LSAW tube
• Heavy/Thick Wall seamless steel tube, ASTM SCH 20/40/80 TUBE Hebei Zhonghai Steel Pipe Manufacturing Co, .Ltd professionally producing: 1) ASTM A53B A106B Carbon Seamless Steel Pipes OD:(219mm-914mm), WT: 6mm-60mm 2) Spiral Welded Steel Pi...
-
Sell Spiral Welded Steel Pipe SSAW SAW tube
• Heavy/Thick Wall seamless steel tube, ASTM SCH 20/40/80 TUBE Hebei Zhonghai Steel Pipe Manufacturing Co, .Ltd professionally producing: 1) ASTM A53B A106B Carbon Seamless Steel Pipes OD:(219mm-914mm), WT: 6mm-60mm 2) Spiral Welded Steel Pi...
-
Sell longitudinal resistance welded pipe and tubes
• Heavy/Thick Wall seamless steel tube, ASTM SCH 20/40/80 TUBE Hebei Zhonghai Steel Pipe Manufacturing Co, .Ltd professionally producing: 1) ASTM A53B A106B Carbon Seamless Steel Pipes OD:(219mm-914mm), WT: 6mm-60mm 2) Spiral Welded Steel Pi...
-
Sell API 5L Line Pipe, Oil and Gas Pipe Line
• Heavy/Thick Wall seamless steel tube, ASTM SCH 20/40/80 TUBE Hebei Zhonghai Steel Pipe Manufacturing Co, .Ltd professionally producing: 1) ASTM A53B A106B Carbon Seamless Steel Pipes OD:(219mm-914mm), WT: 6mm-60mm 2) Spiral Welded Steel Pi...
Indicates content that may require registration and/or purchase.