Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: requirements of GB / T5170.8 Electrical and Electronic Products, Environmental Testing Equipment, the Basic Parameters of the Test Method. The salt spray corrosion test chamber according to GB / T2423.17 Electronic and Electrical Products Basic Environmental Test Procedures
- Pressure Capacity: 7.11167195595145 to 42.6700317357087 psi
- Display / User Interface: Digital Readout / Interface
-
Standards and Technical Documents - Standard Test Method of Salt Spray (Fog) Testing -- ASTM B117-90Supplier: ASTM International
Description: Standard Test Method of Salt Spray (Fog) Testing
-
Supplier: ASTM International
Description: Standard Method Of Salt Spray (Fog) Testing
-
-
Supplier: ASTM International
Description: Standard Method of Salt Spray (Fog) Testing
-
Supplier: Accuris
Description: ASTM ELEARNING: C117 Standard Test Method for Materials finer than 75-\xb5m (No. 200) Sieve in Mineral Aggregates by Washing: SINGLE-USER LICENSE
-
Supplier: ASTM International
Description: is classified into the following categories: sampling practices, physical tests, electrical tests, chemical tests, and specifications. The test methods shall be as follows: aniline point; coefficient of thermal expansion; color; examination; flash and fire point;
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ASTM THERMOMETERS (METHOD 9501 - FEDERAL TEST METHOD STANDARD NO. 791B)
-
Supplier: Accuris
Description: Standard Practice for Use of the Terms Precision and Bias in ASTM Test Methods
-
Supplier: Intertek
Description: Intertek provides flammability and flammability-related tests for materials research, quality control, industry and regulatory requirements. Materials flammability tests: Flammability Properties of Polymers Flammability ASTM D635, ISO 3795 Thermal Analysis and Testing Fire
- Standards (Test / Certify To): ASTM, NFPA, NRTL Mark (UL, CSA, TUV, etc.)
- Applications / Industry: Appliances, Building & Construction, Consumer Products, Electrical Distribution, Hazardous Location Equipment, Materials, Paper / Plastic Packaging
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing / Simulation
- Forms Tested / Certified: Components / Parts, Products, Samples
-
Supplier: Haida International Equipment Co., Ltd.
Description: different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard(inculding but not limited to...): Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test
- Force / Load Capacity: 22,480 lbs
- Stroke / Travel: 43.30711 inch
- Test Speed: 0.0003937007874015742 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: machine can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard(inculding but not limited to...): Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend
- Force / Load Capacity: 4,410 lbs
- Test Speed: 1.9685039370078707 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: machine can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard (inculding but not limited to...): Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Tensile
-
Supplier: Haida International Equipment Co., Ltd.
Description: strength, compression strength, etc. This machine can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard(inculding but not limited to...): Tensile Test: ASTM
- Force / Load Capacity: 441 lbs
- Test Speed: 1.9685039370078707 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Tensile
-
Supplier: SAE International
Description: Currently, the ASTM P225/60R 97S Radial Standard Reference Test Tire (SRTT) is used as a control test tire for calibrating test track surfaces over time and for rank ordering the noise performance of different pavement designs. As a result, variation from one SRTT to
-
Supplier: Accuris
Description: ASTM ELEARNING: D3606 Standard Test Method for Determination of Benzene and Toluene in Spark Ignition Fuels by Gas Chromatography Procedure B Only: SINGLE-USER LICENSE
-
Supplier: Flexbar Machine Corporation
Description: ROCKWELL HARDNESS TEST BLOCKS Manufactured from the highest quality steel with a special heat treat and cold treat process which insures maximum consistency and repeatability. Accuracy exceeds ASTM E10, E18, E92 and E384 standards. Model No. 20533, ROCKWELL CERTIFIED HARDNESS
-
Supplier: Flexbar Machine Corporation
Description: ROCKWELL HARDNESS TEST BLOCKS Manufactured from the highest quality steel with a special heat treat and cold treat process which insures maximum consistency and repeatability. Accuracy exceeds ASTM E10, E18, E92 and E384 standards. Model No. 20532, ROCKWELL CERTIFIED HARDNESS
-
Supplier: Flexbar Machine Corporation
Description: ROCKWELL HARDNESS TEST BLOCKS Manufactured from the highest quality steel with a special heat treat and cold treat process which insures maximum consistency and repeatability. Accuracy exceeds ASTM E10, E18, E92 and E384 standards. Model No. 20536, ROCKWELL CERTIFIED HARDNESS
-
Supplier: American Welding Society (AWS)
Description: Mechanical test methods that are applicable to welds and welded joints are described. For each testing method, information is provided concerning applicable American National Standards Institute (ANSI), American Society for Testing and Materials (ASTM), and American Petroleum Institute
-
Supplier: Weiss Technik North America, Inc.
Description: PCB’s, blister packs or lipstick – tests to stabilize and optimize the quality of products are indispensable in research and laboratories. Our laboratory test chambers were designed for this purpose in particular and allow reproducible temperature and climatic tests directly at
-
Supplier: CSA Group
Description: ISO 148-1:2016 specifies the Charpy (V-notch and U-notch) pendulum impact test method for determining the energy absorbed in an impact test of metallic materials. This part of ISO 148 does not cover instrumented impact testing, which is specified in ISO 14556. Annexes B and C are based
-
Supplier: Aries Electronics, Inc.
Description: FEATURES The Aries Universal Test Socket Receptacle is sturdy, open-frame and easily mounted to PC boards Allows for easy replacement of Aries and other manufacturers’ test sockets The threaded inserts at both ends of the receptacle provide a firm and positive connection for the
- Current Rating: 3 amps
- Operating Temperature: 105 to 150 C
- Number of Contacts: 24 to 48
- Contacts Pitch: 2.54 mm
-
Supplier: American Welding Society (AWS)
Description: Describes the most common mechanical test methods applicable to welds and welded joints. Each test method gives details concerning specimen preparation, test parameters, testing procedures, and report requirements. NOTE Acceptance criteria are not included but may be found
-
Standards and Technical Documents - Standard Test Methods for Fire Tests of Roof Coverings -- UL 790Supplier: UL Standards & Engagement
Description: noncombustible roof decks (see 4) when the roof coverings are applied as intended. The following test methods are included: a) Intermittent-Flame Exposure test; b) Spread of Flame test; c) Burning Brand test; d) Flying Brand test; and e) Rain test. 1.2 Three
-
Supplier: CSA Group
Description: ISO 28080:2011 specifies a generic test method to determine the abrasion wear characteristics of hardmetals. The procedure complements the ASTM G65 method for dry sand/rubber wheel abrasion, the ASTM B611 method for abrasive wear resistance of cemented carbides, and the
-
Description: ISO 28080:2011 specifies a generic test method to determine the abrasion wear characteristics of hardmetals. The procedure complements the ASTM G65 method for dry sand/rubber wheel abrasion, the ASTM B611 method for abrasive wear resistance of cemented carbides, and the
-
Description: Provides detailed requirements for the production of a 500 W nominal, pre-mixed type test flame. The approximate overall height is 125 mm. Two test flames are described: Method A may only be produced using methane whereas method C may be produced using either methane or propane. The
-
Description: Provides detailed requirements for the production of a 50 W nominal, pre-mixed type test flame. The approximate overall height is 20 mm. The main changes with respect to the previous edition are described below: - The introduction has been revised, - Test methods B and C have been
-
Supplier: American Welding Society (AWS)
Description: Metric Describes the most common mechanical test methods applicable to welds and welded joints. Each test method gives details concerning specimen preparation, test parameters, testing procedures, and report requirements. NOTE Acceptance criteria are not included but may be
-
Supplier: SKS Science Products
Description: These standard round-bottom culture tubes are manufactured from "300" borosilicate clear glass (meets ASTM Type I Class B and USP Type I standards). The tubes can be autoclaved and reused many times. The black caps have a white styrene-butadiene rubber liner which creates a tight seal,
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Test Jack, Body Material Nylon 6⁄6 per ASTM D4066, Rating Current 10 A, Hole Diameter 0.375 in. Tip Plug, Insulated, Solderless Type, Black, 10 A, 1500 V (RMS), Nylon 6/6 per ASTM D4066, Brass per QQ-B-626D For 0.080"" diameter standard tip jacks. Nylon insulating handle with
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: WCH4 is an innovative modular wireless instrument for cross-hole tests on foundation poles. System core are motorized reels electronically controlled on which are mounted high-power borehole probes for cross-hole investigations on foundation poles, diaphragms, and all those infrastructural
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
-
Supplier: American Floor Products Co., Inc.
Description: Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue,
- Width: 48 inch
- Thickness: 0.25 inch
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: instrumented or not instrumented sources for impact tests. SONIC15 instrument together with the new Controls digital sclerometer can be used for Sonreb tests. - SPECIFICATIONS - Generals: CPU:CortexA8 @ 1 GHz, RAM 500 MB, Flash 1GB memory Display: LCD capacitive 7" TFT Normative
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: OMEGA Engineering, Inc.
Description: Application: Armored liquid-in-glass test thermometers. #14 gage test thermocouples. Bimetal test thermometers. Connection Size: 1/2" NPT external thread is standard. Lagging Extension: When extra head length is required to extend through insulation, 2 1/2" lagging extension is
- Stem Length: 2.5 to 13.75 inch
- Socket/Stem Insertion Length: 1.625 to 12 inch
- Bore Diameter: 0.26 to 0.385 inch
- Length of Lagging Extension: 2.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Anritsu's Signaling Tester MD8475B is an advanced base station simulator that offers comprehensive testing and validation for mobile devices across multiple network technologies, including LTE, W-CDMA, GSM, and more. This versatile device supports a wide range of applications, from functional (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
Anritsu’s PIM Master™ MW82119B is a state-of-the-art, portable Passive Intermodulation (PIM) analyzer engineered for field testing and maintenance of wireless communication networks. It supports a broad range of frequency bands, ensuring comprehensive PIM measurements for various (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
Bluetooth® technology has revolutionized wireless connectivity, eliminating wires and simplifying connections between everyday devices. The MT8852B Bluetooth Test Set is the go-to tool for development and production testing of Bluetooth-enabled products. The MT8852B offers (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
Micsig CP503B High Frequency AC/DC Current Probe The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
high-voltage testing in new energy vehicle power systems, photovoltaic inverters, switching power supplies, and other high-frequency high-voltage scenarios. The probe features a compact integrated host design, one-touch zero calibration, overload alarm with LED and buzzer, dual-range selection, and (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Unigraf announces new HDMI CTS tests for its flagship HDMI 2.1b test tool, the UCD-422 Gen2. The following HDMI CTS tests are now available for the UCD-422 Gen2: HDCP 1.4 & HDCP 2 (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
bottleneck holding back their product launches. With Unigraf Vision Intelligence, we’ve eliminated that bottleneck entirely. Engineers can now focus on innovation instead of staring at test patterns.” Comprehensive HDMI 2.1b Test and Validation Platform Beyond its groundbreaking (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
, and fully automated workflow that dramatically reduces validation time while improving testing accuracy. UCD-422 Gen2 supports HDMI 2.1b interface testing at data rates up to 12 Gbps, with comprehensive HDMI and HDCP® Compliance Test (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
TS-120 thermal shock test chamber is our medium-size chamber ideal for the testing of electronics and assemblies. Design is constructed of two independently controlled chambers. One chamber is hot and the other one is cold (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
deployment and use. Its high input impedance (6MΩ differential, 3MΩ to ground per side) and low input capacitance (1.67pF differential) effectively suppress loading effects on the circuit under test, ensuring measurement integrity. Key attributes include an excellent common-mode rejection (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
CHEMEON TCP-NP Knowledge Base/FAQ
to a 5% neutral salt fog test in accordance with ASTM B-117 for 336 hours. After exposure, test panels were cleaned in running water at ~60 °F, forced air dry, and visually examined for conformance to MIL-DTL-81706. There was no sign of corrosion or pit formation on both alloy types after 336 hours
More Information Top
-
Corrosion Resistance of Aluminum and Magnesium Alloys: Understanding Performance and Testing Complete Document
… cast magnesium alloy AZ91E test plates coated with Tagnite-8200 Type I, Dow17 Type I, and HAE Type I were wet assembled using a cadmiumplated steel washer and bolt and placed in a salt spray chamber ( ASTM B117 Test ) for 1000 hours.
-
Examination of the Effects of Test Piece Spacing in ASTM B117-97 Neutral Salt Spray and General Motors 9540P
The ASTM B117 testing was conducted twice.
-
The Waterborne Coatings Symposium, 39th symposium, 2012
He reasoned: a long standing industry consensus holds that the mechanisms of corrosion and degradation in the ASTM B117 test do not correlate with real world, atmospheric coating deterioration.
-
Service life prediction of organic coatings: electrochemical impedance spectroscopy vs actual service life
Soon after the EIS testing, panels were inserted back into the ASTM B117 test cabinet.
-
Electromagnetic Shielding and Corrosion Protection for Aerospace Vehicles
Salt Spray ( ASTM B117 ) testing on test panels correlated to field results; the accelerated method is an acceptable method of evaluating materials for this application.
-
Microarc oxidation of magnesium alloys: A review
The ASTM B117 tests of the samples in a salt spray chamber also revealed that the MAO coatings exhibit high corrosion protective characteristics (272 h for the optimum combination of the varying process parameters).
-
The Effects of Retrogression and Reaging on Aluminum Alloy 2195
The consistent higher strength values of the salt-exposed samples as compared to the samples that were not exposed to the corrosive environment in the 2099 alloy could not be explained by an aging effect corresponding to the ASTM B117 test .
-
ZCP2012ITSCCSP3
Characterization Methods An accelerated salt spray corrosion test was performed on coated coupons according to the ASTM B117 test procedure.
-
ZCP2011ITSC0815
Characterization Methods Accelerated salt spray corrosion test was performed according to ASTM B117 test procedure for both (1) galvanic joint assembly in order to gain the mass loss .
-
Protection of Mg Alloys for Structural Applications in Automobiles
… four types), Sol Gel Ver.1, Sol Gel Ver.2, Group C Alodine 5200 with powdercoat, HLF-686& HLF-815 Group D Polyurea, Al-Li embedded polymer coating, Ship-to-shore COATING EVALUATION AS PER ASTM B117 TEST STANDARD The ASTM B117 …
Indicates content that may require registration and/or purchase.