Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: 1.1 This specification covers the use of purchasing agencies in formulating specifications for purchases of aviation turbine fuel under contract. 1.2 This specification defines specific types of aviation turbine fuel for civil use in the operation and certification of aircraft and
-
Supplier: Accuris
Description: FUEL OXIDATION TESTER, ASTM D3241
-
Supplier: Accuris
Description: No.2-D Diesel Fuel, ASTM,Common
-
-
Supplier: Accuris
Description: Fuel Oxidation Tester, ASTM D3241
-
Supplier: Accuris
Description: ASTM ELEARNING: D6423 Standard Test Method for Determination of pHe of Denatured Fuel Ethanol and Ethanol Fuel Blends: SINGLE-USER LICENSE
-
Supplier: Restek
Description: Fuel oil #4 is typically used in limited applications in which the fuel cannot be preheated prior to burning. The fuel is a blend of distillate (fuel oil #2) and residual (fuel oil #6) to meet ASTM viscosity specifications. Fuel oil #4 used to prepare
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: Restek
Description: Fuel oil #5 is typically used in applications in which there is little or no preheating of the fuel prior to burning. A blend of distillate (fuel oil #2) and residual (fuel oil #6), the fuel oil #5 used to prepare this mixture has a kinematic viscosity of 106.5 at
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: UL Standards & Engagement
Description: (B100) for Middle Distillate Fuels, ASTM D6751; d) Kerosene formulated in accordance with the Standard Specification for Kerosine, ANSI/ASTM D3699; or e) Fuel oil (heating oil) formulated in accordance with the Standard Specification for Fuel Oils, ASTM
-
Supplier: UL Standards & Engagement
Description: Biodiesel (B99.9/B100) formulated in accordance with the Standard Specification for Biodiesel Fuel Blend Stock (B100) for Middle Distillate Fuels, ASTM D6751; d) Kerosene formulated in accordance with the Standard Specification for Kerosine, ANSI/ASTM D3699; e)
-
Supplier: UL Standards & Engagement
Description: percent (B6 - B20) formulated in accordance with the Standard Specification for Diesel Fuel Oil, Biodiesel Blends (B6 - B20), ASTM D7467; c) Biodiesel (B99.9/B100) formulated in accordance with the Standard Specification for Biodiesel Fuel Blend Stock (B100) for Middle
-
Supplier: AMETEK Spectro Scientific
Description: headspace from the vial. The headspace flows over a SAW (Surface Acoustic Wave) sensor which reacts specifically to the presence of fuel vapor with a detection range of 0 – 15%. It can detect diesel, gasoline or jet fuel in engine oil. It conforms to ASTM D8004 - "Standard Test
- Sample Volume: 500.00000000000006 µl
- Accuracy: 10 (+/- % FS)
- Operating Temperature: 41 to 95 F
- Remote Interface: Computer Interface, Serial Interface
-
Supplier: SAE International
Description: The heating value or heat of combustion is a measure of the energy available from the fuel. The fraction or percentage of the heat of combustion that is converted to useful work is a measure of the thermal efficiency of an engine. Thus, a knowledge of the heat of combustion of the fuel
-
Supplier: AMETEK Spectro Scientific
Description: The Spectroil M/F-W has become the standard instrument when on-site and immediate fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode
-
Supplier: CANNON Instrument Company
Description: ERAFLASH is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO
- Display & Special Features: Digital Readout
- Test Media: Fuel
- Features: Fuel Oil
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: CSA Group
Description: Number DE-AR000375. Scope 1.1 General This Standard details mechanical, physical, and electrical requirements for a newly manufactured appliance that dispenses natural gas for vehicles directly into the vehicle natural gas fuel storage system, referred to as a residential fueling appliance
-
Supplier: CSA Group
Description: Scope 1.1 General This Interim Requirement (IR) details mechanical, physical, and electrical requirements for a newly manufactured appliance that dispenses natural gas for vehicles directly into the vehicle’s natural gas fuel storage system<(>,<)> referred to as a fueling appliance intended
-
Supplier: SAE International
Description: this device for fuels research. This paper reports on the development of the IQT as a heterogeneous combustion research device enabling the study of fuel ignition and combustion in terms of fuel chemistry and physical properties. This development includes fuel injection
-
Supplier: SAE International
Description: This specification covers a polytetrafluoroethylene (PTFE) modified fluorosilicone (FVMQ) rubber in the form of molded shapes, molded rings (ASTM D 1414), and compression seals.
-
Supplier: CANNON Instrument Company
Description: For Measuring Density, Specific Gravity and API Degrees ASTM D1250, ASTM D1298, ASTM D4052, ASTM D7777 The automated CANNON D155 offers a low-cost, affordable alternative to manual hydrometer methods for measuring density and specific gravity with easy, one button
- Temperature Range: 59 to 77 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0.0001 #
- Display & Special Features: Computer Interface / Networkable, Laboratory Style (Benchtop or Handheld)
-
Supplier: CSA Group
Description: requirements of this Standard are not intended to constrain innovation. When considering fuels, materials, designs, or constructions not specifically dealt with in this Standard, these alternatives are to be evaluated as to their ability to yield levels of safety and performance equivalent to
-
Supplier: Cole-Parmer
Description: • Microprocessor temperature controller for stability • Complies with ASTM D130 specifications Determine the corrosiveness to copper of petroleum-based fuels and biodiesel by immersing a copper strip in the test sample at an elevated temperature. Compare the tarnish color of the strip
- Function: Reference / Chemical Standard
-
Supplier: AMETEK Spectro Scientific
Description: The InfraCal 2 Ethanol Blend Analyzer for measuring percent ethanol in gasoline is the ideal solution where a quick, accurate, on-site measurement is required and a single, repetitive ethanol blend analysis is needed. The InfraCal 2 ATR-E is based on proven IR technology, and used by fuel
- Features: Blend Composition, Supports Fuel Blend
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: R. S. Hughes Company, Inc.
Description: comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance,
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: CANNON Instrument Company
Description: The Automated Stability Analyzer (ASA) quantifies the maximum flocculation ratio of asphaltenes in oil and the peptizing power of the oil medium according to ASTM D7060.
- Test Media: Asphalt / Pavement, Fuel
- Features: Fuel Oil
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Stability / Stability Index
-
Supplier: R. S. Hughes Company, Inc.
Description: signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance
- Safety / Warning Type: HAZMAT (Hazardous Material)
- Features: Specialty / Other
-
Supplier: AMETEK Spectro Scientific
Description: Wilks, and used by regulatory agencies and fuel terminals worldwide. The compact, easy-to-use InfraCal 2 has a measurement range of 0 – 100% biodiesel in diesel and an accuracy of +/- 0.2. These results are comparable to both ASTM D7371 and EN 14078. Samples are applied to a
- Features: Blend Composition, Diesel / Biodiesel, Supports Biofuel
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display
- Test Media: Fuel
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Kuriyama of America, Inc.
Description: Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces. Biofuel Compatible – Specially designed to handle gasoline, ethanol (Meeting ASTM D5798, D4806 or D6751 criteria.), diesel and biodiesel (Meeting ASTM D5798, D4806 or D6751
- Inside Diameter: 3.03 inch
- Outside Diameter: 3.75 inch
- Working Pressure: 55 to 45 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces. Biofuel Compatible – Specially designed to handle gasoline, ethanol (Meeting ASTM D5798, D4806 or D6751 criteria.), diesel and biodiesel (Meeting ASTM D5798, D4806 or D6751
- Inside Diameter: 4.04 inch
- Outside Diameter: 4.77 inch
- Working Pressure: 55 to 45 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Rigid helix design protects hose tube from cover wear, and allows hose to slide easily over rough surfaces. Biofuel Compatible – Specially designed to handle gasoline, ethanol (Meeting ASTM D5798, D4806 or D6751 criteria.), diesel and biodiesel (Meeting ASTM D5798, D4806 or D6751
- Inside Diameter: 3.03 inch
- Outside Diameter: 3.75 inch
- Working Pressure: 55 to 45 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: T629 is not recommended for use on a reel. For suction and discharge applications in truck and tank car transfer of gasoline, oil and Biofuels - up to E98 and B100 (Applies to Biodiesels which meet the ASTM D6751 criteria) with up to 60% aromatic content at ambient temperature.
- Inside Diameter: 2 inch
- Outside Diameter: 2.4 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: BRIM Electronics, Inc.
Description: Uses: Strain relief, jacketing material, component insulation. Meets MIL-I-23053/5A, Class 1,2 MIL-I-7444B, AMS 3636B, AMS 3637A, ASTM D876, ASTM D150, ASTM D257,ASTM D2671, ASTM D792.
- Diameter: 0.023 to 2 inch
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 121.11111111111111 C
- Shrink Ratio: 2 :1
-
Supplier: TE Connectivity
Description: Body Features Flexibility : Semi-Rigid Fluid Type : Diesel Fuel, ASTM #3 Oil, ASTM Fuel C, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 17.78 MM [17.78 INCH ]
- Operating Temperature: -40 to 150 C
- Shrink Temperature: 125 C
- Shrink Ratio: 4 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: CANNON Instrument Company
Description: determinations. Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols
- Temperature Range: 20 to 100 C
- Temperature Accuracy: 0.009999999999999998 K
- Power: 1,000.0000000000001 to 1,300.0000000000032 watts
- Volume: 16.999999999999996 liters
Find Suppliers by Category Top
Featured Products Top
-
Chairperson of Subcommittee 6 on Liquid Fuels and Lubricants, as well as Vice Chair of Subcommittee 3 on Inorganic Analysis for ASTM., will provide insights into the latest updates of ASTM D6122 and D8340. Elena Hagemann, Product Manager for Process Spectroscopy at Metrohm USA, will discuss recent (read more)
Browse Raman Spectrometers Datasheets for Metrohm USA, Inc. -
able to sell DME in the state of California. To respond to the requirement, Oberon approached ASTM about developing a new standard specification for DME. Committee D02 on Petroleum Fuels, Liquid Fuels and Lubricants took on the new standards (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
engine oil. Features & Benefits • Conforms to ASTM D8004 - "Standard Test Method for Fuel Dilution of In-Service Lubricants Using Surface Acoustic Wave Sensing" • Direct fuel (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Analysis: Adheres to ASTM D6595, requiring 2 milliliters of oil without any sample preparation. The test time is 90 seconds, with no solvents or chemicals needed. Fuel Dilution: Conducted in line with ASTM D8004, using 0.5 milliliters of sample without (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
A new test method developed by ASTM International’s committee on petroleum products, liquid fuels, and lubricants (D02) will help bring emerging technology to the realm of gasoline sample analysis (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
work to improve lubricants that boost machinery reliability and efficiency, and reduce operational costs. ASTM International has long been at the forefront of creating standards for lubricant manufacturers, testers, and end users. Since 1904, the committee on petroleum products, liquid fuels (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
applied to raw spectrum which eliminates the matrix effect, so results are compliant to ASTM standards. Then user only needs to select the calibration profile for specific fluids. So, switching from oil to fuel to coolant or water only takes seconds, not hours like ICP and other instruments (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 400V/Mil min. Uses: Strain reliefs, jacketing material, component insulation, seal & protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638. (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Dic C ppi 128.7 150.4 119.9 Compression set ASTM D624 (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
Conduct Research Top
-
Important Consideration in Viscosity Measurement of Jet and Diesel Fuels According to ASTM D1655 and ASTM D975
While D7042 manufacturers claim "precision equivalent to D445" with faster run times, it is important to understand the details behind these claims to make an informed decision when considering the use of either D7042 or D445.
More Information Top
-
Assessing Opportunities for Alternative Fuel Distribution Programs
For example, once an alternative fuel is certified as an ASTM D1655 fuel (ASTM 2010), it can be distributed, handled, stored, and used without modifications to existing infrastructure or equipment.
-
States > Louisiana > State > Register > 2015 > 10/20/2015
… that are at least 50 percent less than the baseline lifecycle greenhouse gas emissions, is registered as a motor vehicle fuel under 40 CFR 79, and is either a transportation fuel (ASTM D975), heating oil (ASTM D396), or jet fuel ( ASTM D1655 ).
-
States > Louisiana > State > Proposed Regulations > 2015 Documents > July 20‚ 2015 > LAC 7:XXXV, chs 1, 3 - Weights and Measures; Petroleum Products
… that are at least 50 percent less than the baseline lifecycle greenhouse gas emissions, is registered as a motor vehicle fuel under 40 CFR 79, and is either a transportation fuel (ASTM D975), heating oil (ASTM D396), or jet fuel ( ASTM D1655 ).
-
States > Louisiana > State > Register > 2015 > 07/20/2015
… that are at least 50 percent less than the baseline lifecycle greenhouse gas emissions, is registered as a motor vehicle fuel under 40 CFR 79, and is either a transportation fuel (ASTM D975), heating oil (ASTM D396), or jet fuel ( ASTM D1655 ).
-
States > Louisiana > State > Regulations > Title 7 - Agriculture and Animals > Part XXXV - Agro-Consumer Services > [LAC 7:XXXV.Chapter 3] 3 - Petroleum Produc...
… that are at least 50 percent less than the baseline lifecycle greenhouse gas emissions, is registered as a motor vehicle fuel under 40 CFR 79, and is either a transportation fuel (ASTM D975), heating oil (ASTM D396), or jet fuel ( ASTM D1655 ).
-
States > Michigan > State > Register > 2015 > 01/15/2015
(h) Standard Specification for Aviation Turbine Fuels ASTM D1655 , 2013; AQD price $58.00/$48.00 ASTM price.
-
Hydrocracking
PROPERTIES OF DIESEL FUELS ( ASTM D1655 -887 .
-
http://vbn.aau.dk/ws/files/19116461/Peter_Westermann-oralabstracts.pdf
The company is currently producing thousands of gallons of oil at scale and has refined that oil into the world’s first algal based fuels that meet ASTM standards for biodiesel (ASTM D6751), renewable diesel (ASTM D975), and jet fuel ( ASTM D1655 ).
Indicates content that may require registration and/or purchase.