-
Supplier: ASTM International
Description: 1.1 This test method determines the compressive strength and stiffness properties of polymer matrix composite materials using a combined loading compression (CLC) (1)2 test fixture. This test method is applicable to general composites that are balanced and symmetric. The
-
Supplier: ASTM International
Description: 1.1 This test method establishes a procedure for determining the compressive strength and stiffness properties of polymer matrix composite materials using a combined loading compression (CLC) (1) or comparable test fixture. This test method is applicable to general flat
-
Supplier: ASTM International
Description: 1.1 This practice covers an approach for compressive testing thin damaged multidirectional polymer matrix composite laminates reinforced by high-modulus fibers using a sandwich long beam flexure specimen. It provides a test configuration in which the core does not constrain any protruding
-
-
Supplier: Tinius Olsen, Inc.
Description: Certain ASTM tests require a specialized fixture in order to perform the correct procedure. Hundreds of ASTM-specific grips exist. Most are used in conjunction with a universal testing machine, however, some are standalone fixtures. Standards ASTM D1894 –
- Test Standard: ASTM
- Test Fixture Type: Test Grip / Clamp
- Application: Universal
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of apparent in-plane shear strength and stiffness properties of flat sandwich constructions with composite face sheets. Permissible core material forms include those with continuous bonding surfaces (such as balsa wood and foams) as well as those with
-
Supplier: Tinius Olsen, Inc.
Description: Flexural properties are analyzed by testing a material using a 3- or 4-point bend fixture. These jigs have two bottom support spans and one or two loading nose points on top Standards ASTM D790 – 3 Point Bend Fixtures ASTM C1609 – 4 Point Bend Fixtures
- Test Standard: ASTM
- Application: Flexure / Bending
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: This fixture is designed for peel testing of tapes, films, foil seals, and other materials, per ASTM D6862 / D3330 / D903. A large, flat working table moves horizontally as the test stand’s crosshead moves up via direct cable linkage. An optional adjustable-angle mount tilts the
- Test Standard: ASTM
-
Supplier: ValueTronics International, Inc.
Description: The 16451B is a fixture from Agilent. A fixture is a kind of electronic test equipment that continuously runs tests on a piece of equipment. Fixtures test electronic components, circuits, chips, and software. Engineers use fixtures to hold the
-
Supplier: Tinius Olsen, Inc.
Description: Peel strength testing for adhesive tapes can be performed using different test procedures. The 90 degree peel test is one of the most common since this test generally results in the lowest peeling force. Variations of this test include the 180 degree peel test.
- Test Standard: ASTM
- Application: Adhesion (Bond / Peel)
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Mark-10 Corporation
Description: The G1086 COF fixture is an integral part of a COF measurement system, typically including a motorized test stand and COF gauge. The G1086 can be used for a wide range of materials, ideal for conformance to ASTM D1894 and other relevant standards. Static and kinetic coefficients
- Test Standard: ASTM
- Application: Friction / Wear
-
Supplier: Mark-10 Corporation
Description: The G1110 is designed for determining the puncture resistance of plastic films and other materials up to 1,000 lbF (5 kN), in conformance with ASTM D5748. The fixture's generous height accommodates materials with long elongation. Four toggle clamps and a compression ring with
- Test Standard: ASTM
- Application: Compressive
-
Supplier: Mark-10 Corporation
Description: for 4-point bend testing. The fixtures conform to ASTM C393, C1161, D790, and related standards. Bases feature movable blocks with multiple V-grooves to accept several roller diameters. 10 mm dia. rollers are included, and other sizes are available. The bases feature engraved rulers,
- Test Standard: ASTM
- Application: Flexure / Bending
-
Supplier: Intertek
Description: Intertek provides flammability and flammability-related tests for materials research, quality control, industry and regulatory requirements. Materials flammability tests: Flammability Properties of Polymers Flammability ASTM D635, ISO 3795 Thermal Analysis and Testing Fire
- Standards (Test / Certify To): ASTM, NFPA, NRTL Mark (UL, CSA, TUV, etc.)
- Applications / Industry: Appliances, Building & Construction, Consumer Products, Electrical Distribution, Hazardous Location Equipment, Materials, Paper / Plastic Packaging
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing / Simulation
- Forms Tested / Certified: Components / Parts, Products, Samples
-
Supplier: Haida International Equipment Co., Ltd.
Description: peel strength, tear strength, compression strength, etc. This tape universal test equipment can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Application Standard (including but
- Force / Load Capacity: 4.41 to 55.125 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard: (inculding but not limited to) Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test ISO-178 / ASTM D 790
- Force / Load Capacity: 441 lbs
- Stroke / Travel: 35.43309 inch
- Test Speed: 1.9685039370078707 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel)
-
Supplier: Haida International Equipment Co., Ltd.
Description: different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard(inculding but not limited to...): Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend Test
- Force / Load Capacity: 22,480 lbs
- Stroke / Travel: 43.30711 inch
- Test Speed: 0.0003937007874015742 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: machine can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Design Standard(inculding but not limited to...): Tensile Test: ASTM D882 ASTM D 638 / ISO 527-1/2 Bend
- Force / Load Capacity: 4,410 lbs
- Test Speed: 1.9685039370078707 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: Element Materials Technology
Description: From acoustics to flammability to durability Behind every successful product is a strong quality program that supports performance, durability, and certification goals. Element supports your goals at every stage, including R&D, production, and failure analysis. Some of our product testing
- Test / Certify To: ASTM, Access to Multiple Marks, IEC, IEEE, ISTA, MIL-SPEC, NIST, NRC, OEM Specific
- Services: Abrasion / Wear Testing, Accelerated (HALT / HASS), Acoustic / PIND Testing, Aging / Life Testing, Chemical Compatibility Testing, Color / Appearance, Combined Environments / Conditions, Condition Monitoring, Dimensional Gaging, Electrical Characteristics Testing, Fire Characteristics /
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Consumer Products, Electrical Power / Distribution, Electronics, Fuels / Gas & Oil, HVAC, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices / Equipment, Motor Controllers / Control
- Forms Tested: Capital Equipment, Components / Parts, Products (Machines / Devices), Samples / Materials
-
Supplier: United Testing Systems, Inc.
Description: These grips are designed for testing to ASTM D-412 standards. With features such as rapid loading and self-centering, they are capable of handling capacities of up to 1,000 pounds. Use for testing rubber dogbone-type samples per ASTM D-412. Made of high-strength aluminum with black
- Force / Load Capacity: 1,000 lbs
- Test Standard: ASTM
- Application: Compressive, Tensile
- Operation: Mechanical
-
Supplier: Foundrax Engineering Products, Ltd.
Description: Foundrax were the first manufacturer in the UK to be officially recognised for the manufacture of Brinell hardness reference blocks and continue to lead the field for quality. Foundrax UKAS certified Brinell hardness reference blocks conform to ISO 6506 and ASTM E10 and our accredited
- Test Standard: ASTM, ISO
- Application: Hardness
- Operation: Mechanical
- Test Fixture Type: Standard / Test Block
-
Supplier: Tinius Olsen, Inc.
Description: Benefits Conforms to ISO 75, ISO 306, ASTM D648, and ASTM D1525. Fully automatic control of entire test cycle. Bath has port with an exhaust fan to remove interior oil fumes. Air bearing-guided loading rods for virtually friction-free load application. Electronic transducers
- Test Standard: ASTM, ISO
-
Supplier: DDL Inc.
Description: sterility. The testing services that DDL uses for simulating the typical events associated with the distribution environment include published ASTM standards and other industry test methods.??? ASTM D 4169 Standard Practice for Performance Testing of Shipping Containers and
- Industry: Aerospace / Avionics, Automotive, Electronics, Food / Drugs, Health Care / Medical, Materials, Motor Controllers / Control Systems, Rubber Products
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
- Forms Tested: Components / Parts, Products, Samples
- Services Offered: Drop / Impact Testing, Performance Testing, Shock Testing, Transportation Test, Vibration (Random / Sine)
-
Supplier: CSA Group
Description: diameter fibre types (carbon, glass, aramids, etc.) and matrices (e.g. thermoset, thermoplastic) that meet its requirements. ISO 12817:2013 includes three methods: method 1 (short specimen with support fixture); method 2 (short specimen without support fixture); method 3 (long specimen
-
Description: diameter fibre types (carbon, glass, aramids, etc.) and matrices (e.g. thermoset, thermoplastic) that meet its requirements. ISO 12817:2013 includes three methods: method 1 (short specimen with support fixture); method 2 (short specimen without support fixture); method 3 (long specimen
-
Description: Preparation: SSPC-SP6 1 ct. KEM® Kromik® Universal @ 3.0 mils dft 1 ct. Industrial Enamel VOC @ 3.0 mils dft Abrasion Resistance: Method: ASTM D4060, CS17 wheel, 1000 cycles, 1 kg load Result: 180 mg loss Adhesion: Method: ASTM D4541 Result: 290 psi Dry Heat Resistance: Method:
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Georgia-Pacific Corporation
Description: CARB II Compliant CARB II Compliant Flame Spread3 See Note 3 See Note 3 See Note 3 Smoke Developed3 See Note 3 See Note 3 See Note 3 1. One-panel minimum average (ASTM D1037 / ANSI A208.1-2009) 2. Non-averaged maximum test value 3. Underwriters Laboratories, Inc. Classified Wood
- Application: Building & Construction
- Core Type: Fiberboard / Particle Board, Plasterboard / Drywall
Find Suppliers by Category Top
Featured Products Top
-
able to sell DME in the state of California. To respond to the requirement, Oberon approached ASTM about developing a new standard specification for DME. Committee D02 on Petroleum Fuels, Liquid Fuels and Lubricants took on the new standards (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
relevant ASTM tests for foam Standards like ASTM D635 (ignition of plastics) and ASTM D2863 (limiting oxygen index) are also relevant. They help determine how readily a foam will ignite and under what oxygen concentration it will burn. These metrics feed into safety (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
developmental testing. General Plastics offers a wide range of tests in our on-site testing laboratories, including an FAA-approved burn test facility. All tests are conducted using calibrated equipment that is traceable to NIST and follow ASTM testing standards. What makes our testing services (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co. -
facility. Once equipped with new R&D labs and cell testing equipment, this facility would expand the production footprint and enable the company to advance to the initial stages of the automotive qualification process. As a manufacturer of cutting-edge technology, this developer (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Wednesday. Key Takeaways Large-format 3D printing has granted Legacy Motor Club unmatched agility in their operations. Legacy produces custom fixtures and templates to check component fitment and alignment throughout the build process. The team also relies (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
Analysis: Complies with ASTM D7889, using just 60 microliters of oil with no sample preparation required. The test is quick, taking only 1 minute, and involves no solvents or chemicals. Viscosity (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
A new test method developed by ASTM International’s committee on petroleum products, liquid fuels, and lubricants (D02) will help bring emerging technology to the realm of gasoline sample analysis (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
between 0 and 50,000 'Gurley Seconds'. At the end of either an automatic or manual test, the user can then toggle between Gurley units, Bendtsen, Sheffield or Bekk equivalent units. Conform to TAPPI T-460 & TAPPI T-536-88, ASTM D-726-58& D-202-77, APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, SCAN P-19 & P-53. (read more)
Browse Pulp and Paper Testing Equipment Datasheets for Gurley Precision Instruments -
Blank Mold 3D Printed Mold Holder ASTM D638 Tensile Test Mold (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Holder ASTM D638 Tensile Test Mold APSX-PIM Material Starter Pack - (2 lbs each) plastic pellets (PP, TPE, HDPE and PP (read more)
Browse Molding Machines Datasheets for APSX, LLC
More Information Top
-
An Improved Short-Beam Method for Measuring Multiple Constitutive Properties for Composites
(a) Test configuration and specimen geometry for the SBS test method along with alignment device for the ASTM D2344 Wyoming SBS test fixture .
-
Fiber Reinforced Polymer (FRP) Composites for Infrastructure Applications
The interlaminar shear tests were conducted according to ASTM D2344 (2006) in a fixture designed to conduct these tests .
-
Effects of compaction and UV exposure on performance of acrylate/glass‐fiber composites cured layer by layer
Center-loaded short (curved) beam shear tests were conducted according to ASTM D2344 .19 Samples were tested on a 3-point bend fixture at 1.0 mm/min in the INSTRON 1195.
-
Effect of post-curing on thermal and mechanical behavior of GFRP composites
The test was performed in 3 point bending fixture of Instron 5967 UTM using ASTM D2344 -84 standard specimens to evaluate the apparent interlaminar shear strength.
-
Considerations on 6 Fiber Architectures of a Carbon/Epoxy Composite in the Design of a Vehicle Body
The investigation is carried out with the aid of a four point-bend test fixture , whose geometry only varies between the two test configurations, according to ASTM standards D2344 and D790.
-
Considerations on 6 Fiber Architectures of a Carbon/Epoxy Composite in the Design of a Vehicle Body
The investigation is carried out with the aid of a four-point-bend test fixture , whose geometry only varies between the two test configurations, according to ASTM standards D2344 and D790.
-
The influence of various kinds of PA12 interlayer on the interlaminar toughness of carbon fiber‐reinforced epoxy composites
The interlaminar shear stress test (ILSS) was carried out according to the ASTM D2344 standard using the Shi- madzu AG-X 10kN tensile testing machine and a standar- dized fixture supplied by Wyoming Test Fixtures.
-
A comparative study of the mechanical performance of Glass and Glass/Carbon hybrid polymer composites at different temperature environments
The test was performed with 3 point bending fixture in Instron 5967 UTM (shown in figure 1(c)) using ASTM D2344 -84 standard specimens to evaluate the apparent ILSS.
-
Long-Term Durability of Polymeric Matrix Composites
For the HWS case, during hygrothermal aging, an applied strain equivalent to 5% ultimate tensile strength (UTS) of the epoxy resin was applied (transverse to the fibers) to the test panel using a unique constant-strain, aging test fixture described elsewhere [31]. Subsequently, the hygrothermally aged laminates were removed from the environmental chamber, machined into 1 in. Â 0.25 in. Â 0.2 in. test specimens for short-beam shear testing using ASTM D2344 -84 standard test protocol, and tested for interlaminar shear …
-
Report on the program of 4 K irradiation of insulating materials for the Superconducting Super Collider
The short beam shear and flexure tests were based on ASTM D2344 -84. After alignment of the fixture and setting the appropriate span ratio, 4 for flexure, the sample was …
Indicates content that may require registration and/or purchase.