-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LIN TRANSCEIVER Product overview: ATA6661 from Atmel (Microchip Technology) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TXRX LIN BUS REG WATCHDOG 20-QFN Product overview: ATA6624-PGPW from Atmel (Microchip Technology) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -40 to 150 C
- Features: Other
- Device Type: Transceiver
-
Supplier: SIE Computing Solutions, Inc.
Description: The PCI-X SATA adapter provides the user with a convenient migration path between conventional (SCSI and IDE) storage technologies and more network oriented Serial ATA based storage. The four Serial ATA port controller with burst throughput up to 600MB/sec and full PCI-X speed
- PCI Data Bus: 32-bit, 64-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI-X
-
-
Supplier: DigiKey
Description: Automotive, Flasher Controller No 16-SOP
- TJ: -40 to 105 C
- Features: Line / Bus Controller, Other
- Package Type: SOIC
-
Supplier: SIE Computing Solutions, Inc.
Description: The PCI-X SATA adapter provides the user with a convenient migration path between conventional (SCSI and IDE) storage technologies and more network oriented Serial ATA based storage. The four Serial ATA port controller with burst throughput up to 600MB/sec and full PCI-X speed
- Number of Ports: 4
- Features: Other, Serial Adapter
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver Power MOSFET SPI 24-VQFN (5x5)
- TJ: -40 to 200 C
- Features: CardBus Controller, Other, RoHS Compliant
- Technology: SPI
-
Supplier: Microchip Technology, Inc.
Description: example, in convenience electronics. Improved slope control at the LIN bus ensures data communication up to 20Kbaud. Sleep mode guarantees minimal current consumption even in the case of a floating bus line or a short circuit on the LIN bus to GND. The device is available in SO8
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Lingto Electronic Limited
Description: USB 2.0 ATA/ATAPI CONTROLLER
- Features: CardBus Controller, Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: 11898-2: 2016, 3.8 μs Activity Filter Time Functional behavior predictable under all supply conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Description: IC FLASHER CNTRL 16SO
- TJ: -40 to 105 C
- Features: CardBus Controller, Other
- Package Type: SOIC
-
Supplier: Microchip Technology, Inc.
Description: conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Description: USB 2.0 ATA/ATAPI CONTROLLER
- Features: CardBus Controller, Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out function Undervoltage detection on VCC pin Bus pins short-circuit and overtemperature protected Fulfills the OEM “Hardware Requirements for LIN, CAN and FlexRay
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: USB TO ATA/ATAPI BRIDGE 24MHZ SSOP56; Bridge Type:USB 2.0 to ATA, ATAPI; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SSOP; No. of Pins:56Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165739-CY7C68320-100AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface:
- TJ: 0 to 70 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772164-CY7C68300C-100AXC Series: EZ-USB AT2LP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 100-LQFP Operating Supply Voltage: 3.15 V ~ 3.45 V Protocol: USB Function: Bridge, USB to ATA Interface:
- TJ: 0 to 70 C
- Features: Other
- Device Type: Sensor Interface
-
IC Interfaces - Interface - Interface - Controllers - CY7C68320C-56PVXC -- 1165741-CY7C68320C-56PVXCSupplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1165741-CY7C68320C-56PVXC Series: EZ-USB AT2LP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB Function: Bridge, USB to ATA
- TJ: 0 to 70 C
- Features: Other
- Package Type: SSOP
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1084256-PCA9674ATS,118 Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Push-Pull Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 100µA, 25mA
- TJ: -40 to 85 C
- Features: Other, Port / Bus Expander, Sensor Interface
- Package Type: SSOP
-
Supplier: VAST STOCK CO., LIMITED
Description: USB Interface IC EZ-USB AT2LP USB 2.0 to ATA/ATAPI Bridge
- Data Rate: 480,000 kbps
- TJ: -40 to 85 C
- Supply Voltage: 3.3 V
- Features: Other, RoHS Compliant
-
Supplier: Indocomp Systems, Inc.
Description: 1MB/8MB/16MB shared memory, supports CRT display up to 1600 x 1200 at 32-bit colors at 60Hz. Supports LVDS interface Audio AC97 compliant with Line-In/out/Mic & CD-in I/O port Serial ATA integrates Intel ICH5 controller, with 2 ports support transfer rate up to 150MB/sec. Four IDE
-
Supplier: DigiKey
Description: USB Bridge, USB to ATA USB 2.0 ATA Interface 56-SSOP
- TJ: 0 to 70 C
- Bias / Operating Current: 50 mA
- Features: Line / Bus Controller, Other
- Technology: USB
-
Supplier: Quarktwin Technology Ltd.
Description: USB Bridge, USB to ATA USB 2.0 ATA Interface 56-SSOP
- TJ: 0 to 70 C
- Features: CardBus Controller, Other, RoHS Compliant
- Package Type: SOP, SSOP
-
Supplier: DigiKey
Description: ATA6570 CANbus Interface mikroBUS™ Click™ Platform Evaluation Expansion Board
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Applications Features Mini-PCI Type 3 Interface Silicon Image™ Sil 3512 2-Port Serial ATA Host Controller RAID 0, 1 +3.3V Only Operation
- Features: Bus Interface / Adapter Module
-
Supplier: Aaeon Systems Inc.
Description: The PCM-3115C complies with PCMCIA v.2.1 and JEIDAv4.2. The board offers programmable 8kb boot FLASH ROM memory and a 16-bit data bus interface. Applications Features PCMCIA Socket Supports Two Type 1/2 Cards or One Type 3 Card Bootable Function From Linear Flash Card, ATA Card
- Features: Bus Interface / Adapter Module
-
Description: transport protocols, one to transport SCSI commands, another to transport Serial ATA commands to multiple SATA devices, and a third to support interface management. This standard is intended to be used in conjunctionwith SCSI and ATA command set standards.
-
Supplier: CSA Group
Description: transport protocols, one to transport SCSI commands, another to transport Serial ATA commands to multiple SATA devices, and a third to support interface management. This standard is intended to be used in conjunctionwith SCSI and ATA command set standards.
-
Supplier: Aaeon Systems Inc.
Description: The PCM-3116 Board allows systems to access the PCMCIA or CompatFlash ATA Card Directly as a standard IDE drive. No drivers needed to make it communicate through the 40-pin IDE connectors. Low power consumption at just +5V makes this energy efficient Module a favorite. Applications Features
- Features: Bus Interface / Adapter Module
-
Supplier: Newark, An Avnet Company
Description: REFERENCE BOARD, USB TO SERIAL; Kit Application Type:Interface; Application Sub Type:USB to ATA / ATAPI Bus; Silicon Manufacturer:Texas Instruments; Silicon Core Number:TUSB9261; Product Range:-; Kit Contents:Demonstration Board RoHS Compliant: Yes
-
Supplier: Advantech
Description: Hitachi-LG Blue-ray Ultra Slim 8X SATA DVD+/-RW Dual Layer 9.5mm height internal ultra slim BD/DVD writer drive Correspond to Serial ATA bus interface Large buffer memory 4MB M-Disc DVD and BD Write/Read Support (Studies conducted by U.S Naval Air Warfare Center Weapons
-
Supplier: CSA Group
Description: Performance Serial Bus, Serial Storage Architecture and ATA/ATAPI. This command set gives and/or enables the following: a)A definition of the command formats and functions independently of delivery, protocol/signalling or transport mechanism. Architectural constraints regarding command
-
Description: This document defines the specification of the Solid State Media (SSM) Card. The physical specification provides the physical characteristics of the Card and the connector. The electrical interface between a host and the Card is a high performance bus and this document specifies the
-
Supplier: Cable Depot Inc.
Description: Ultra ATA/ATAPI compatible Supports maximum IDE/ATA data transfer rate of 100MB/sec Compliant to ATA/ATAPI-5 specifications and PCI 2.1 Compliant with Ultra ATA/33, ATA/66, ATA/100, IDE & ATAPI devices Powered from USB port. Please Note: Some USB ports,
- Device Type: Serial Data Converter
-
Supplier: ELMA Electronic Inc.
Description: interfaces accessed via J2 2 x USB 2.0 interfaces accessed via J2 Option for analog graphics via J2 Watchdog and long duration timer CompactPCI controller: - operates in the system slot or in a peripheral slot 32-bit at 33/66 MHz CompactPCI interface Option to bypass CompactPCI
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Computer Bus: CompactPCI (cPCI)
- Communication Networks: Ethernet
-
Description: transport protocol has been defined. To date, these include Parallel SCSI, ATA/ATAPI, Serial ATA, Universal Serial Bus, and High Performance Serial Bus. The command set described has been selected for correct operation when the physical interface is ATA with
Find Suppliers by Category Top
Featured Products Top
-
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Online maintenance of very large random samples on flash storage
Portable flash packages such as solid state disks (SSDs), compact flash (CF) cards, secure digital (SD) cards, mini SD cards, micro SD cards and USB sticks provide a disk- like ATA bus interface on top of flash chips.
-
FlashDB: Dynamic Self-tuning Database for NAND Flash
number of pages. provide a disk like ATA bus interface to the host node using the .
-
Bill Of Materials - Dell Wyse C90LE7
SSD Controller, NAND Flash, ATA /IDE Bus Interface , Up to 128GB, Up to 30MB/s, 60MHz .
-
PDF - Dell Wyse C90LE7
GREENLIANT SYSTEMS INC GLS55VD020-60-C-TQWE SSD Controller, NAND Flash, ATA /IDE Bus Interface , Up to 128GB, Up to 30MB/s, 60MHz Logo, 55VD020, 60-C-TQWE, 1140016-B61 .
-
COTS for military applications: been there, done that, got the PC cards
such, they are generally single function cards with either an ATA or Card Bus interface .
-
Samsung SMT-H6106 Set-Top Box
…STi7109TWD - Set Top Box Decoder - HD/SD, 32-Bit 266MHz ST40 RISC CPU, for H.264 & Microsoft WMA9 $7 - SST - SST85LD1002L-60-RI-LBTE - SSD - 2GB NAND Flash, w/ NAND Controller, & ATA / IDE Bus Interface $5 - Sharp - Satellite…
-
A research on unit of DVD jukebox by sharing single device bus
In this paper, we will provide a DVD jukebox architecture base on ATA bus and EIDE interface drivers.
-
Bill of Materials - HP t5740 Thin Client
SSD Controller - NAND Flash, ATA /IDE Bus Interface , up to 128GB, 30MB/s, 60MHz, 2.7-3.465V .
-
Bill of Materials - Samsung SMT-H6106 Set-Top Box
SSD - 2GB NAND Flash, w/ NAND Controller, & ATA / IDE Bus Interface .
Indicates content that may require registration and/or purchase.