-
Supplier: RS Components, Ltd.
Description: ATEX Junction Box, IP66, 260x160x90mm
- Length / Height: 10.236226 inch
- Width/Diameter: 6.299216 inch
- Depth: 3.543309 inch
- Height: 10.236226 inch
-
Supplier: Hottinger Brüel & Kjær A/S
Description: ATEX conform terminal box for EMC-compliant connection of 2 to 8 load cells 7 cable glands M12 x 1.5 for cable diameters from 3 to 6.5 mm 2 cable glands M16 x 1.5 for cable diameter 6 to 10mm Protection class: IP65 according to EN 60 529 Simple corner load adjustment through resistance
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: R. STAHL, Inc.
Description: Junction box, EExe for use in hazardous areas. Max 4mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks
- Length / Height: 5.3149635 inch
- Width/Diameter: 4.5275615 inch
- Depth: 2.2834658 inch
- Height: 5.3149635 inch
-
-
Supplier: R. STAHL, Inc.
Description: Junction box, EExe for use in hazardous areas. 50mm2 Max 1100V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks
- Length / Height: 12.8346526 inch
- Width/Diameter: 14.7244174 inch
- Depth: 6.299216 inch
- Features: Explosion Resistant, Terminal and Junction Boxes
-
Supplier: DigiKey
Description: 316SS ATEX 500X350X160MM1GP
- Features: Terminal and Junction Boxes
-
Supplier: R. STAHL, Inc.
Description: Ex d enclosure made of saltwater-resistant, copper-free aluminium cast alloy Powder coated to RAL 7032 Available in 3 different sizes Enclosure with 3, 4 or 5 hubs with metric or NPT threads Drilled holes in the enclosure enable quick and easy mounting Die neuen, druckfesten Gehäuse der Reihe 8252
- Material: Aluminum
- Features: Explosion Resistant, Terminal and Junction Boxes
- Shape: Round
- Mounting Type: Wall Mount
-
Supplier: nVent Electric
Description: ZONEX Enclosures are designed and certified to meet ATEX Directive 94/9/EC for hazardous locations and safely house electrical and electronic devices in EEx e Zone 1- and Zone 2-rated increased safety applications. Hoffman?s ATEX EEx e enclosures are not intended for use in
-
Supplier: BERNSTEIN AG
Description: Lengt : 58 - 600 mm Height : 36 - 180 mm TÜV 03 ATEX 2136 TÜV 10 ATEX 555682 U for Enclosures
- Length / Height: 2.2834658 to 23.62206 inch
- Width/Diameter: 2.5196864 to 12.204731 inch
- Depth: 1.4173236 to 7.086618 inch
- Height: 2.2834658 to 23.62206 inch
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, ATEX, 300X200X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, ATEX, 400X300X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Junction box SIWAREX JB ATEX stainless s
-
Supplier: RS Components, Ltd.
Description: IP66 ATEX JUNCTION BOX 400x405x201mm
- Length / Height: 15.74804 inch
- Width/Diameter: 15.9448905 inch
- Depth: 7.9133901 inch
- Height: 15.74804 inch
-
Supplier: Radwell International
Description: JUNCTION BOX, S5000SST IIB, FOR GAS MONITOR SENSOR, 3/4IN FNPT CABLE ENTRY, STAINLESS STEEL, SILVER, CSA/ATEX/IEC, RATED 12-30V DC, 13.7W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Process Sensing Technologies USA
Description: certified apparatus such a Flameproof (Ex d) junction box, Increased Safety (Ex e) junction box or Flameproof (Ex d) gas detector instrument housing. Features: Stainless steel housing For use with suitable separately certified industry standard junction boxes
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 95 %
-
Supplier: Transcat, Inc.
Description: Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I1 - ATEX Intrinsic Safety J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries)
-
Supplier: Alpha Moisture Systems
Description: GUBH Flameproof Enclosure (type “d”) Ex II 2 G D Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter
- Length / Height: 2.5984266 inch
- Width/Diameter: 5.3149635 inch
- Depth: 4.2519708 inch
- Height: 2.5984266 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures EXPLOSION PROOF ALUM ATEX 2.95x3.15x2.24"
- Length / Height: 3.15 inch
- Width/Diameter: 2.95 inch
- Height: 3.15 inch
- Width or Diameter: 2.95 inch
-
Supplier: Mid-West Instrument
Description: The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 200 F
- Switched Current: 10 amps
-
Supplier: Mid-West Instrument
Description: The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with
- Working Pressure Range: 0 to 0.72254 psi
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.25 inch
- Display Type: Analog Meter
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 15Kw ÷ 20Kw R134a. ATEX semi-hermetic compressor with partialization heads. Built entirely in AISI 316L. Panels with sound proof insulation. Direct expansion coils in Cu / Cu / Sn. Electrical pre-heating battery in AISI 316L. Centrifugal fan built in AISI 316L. Pleated filter G4.
- Cooling Capacity: 15 to 20 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: entirely of AISI 316L . Condensing coil fins with copper tubes and tinned copperbraid; Brass frame. Junction box ATEX Ex II2G EExd IIC T3 for electrical terminals. (Accessories) Inverter for continuously fan speed reguilation to be placedin cabinet in a safe area (accessory
- Application: Building
- Type: Direct Contact/Barometric Condenser
-
Supplier: Transcat, Inc.
Description: = 0 to 800 psia (0 to 55,15 bar) 2: 316L SST E12: Coplanar flange, Size = 1/4–18 NPT, Material = SST, and Drain Vent = 316 SST A: 4–20 mA with digital signal based on HART protocol 2A: Junction Box housing KA: ATEX and CSA Flameproof, Intrinsically Safe, Division 2
- Pressure Measurement: Gauge
-
Supplier: Honeywell Analytics, Inc.
Description: explosive atmospheres is made by the use of a suitable Exd or Exe approved junction box. The industry standard outputs from Sensepoint are connected to either a choice of Honeywell Analytics’ controllers or 3rd party DCS / PLC systems. Both flammable and toxic versions are certified to
- Operating Temperature: -40 to 302 F
- Operating Humidity: 20 to 90 %
- Response Time: 6 seconds
- Measurement Type: %LEL, Trace
-
Supplier: Hoffer Flow Controls, Inc.
Description: conditioning module inside of the pickup coil itself eliminates the need for conventional signal conditioners that are meter mounted in a junction box, directly on top of the turbine flowmeter. The Redi-Pulse coil is available in both magnetic and modulated carrier coil versions.
- Operating Temperature: -40 to 176 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Caterpillar Oil & Gas
Description: increased safety deep discharge battery pack with integral junction box and isolator switch. Control System • Air, electric, or hydraulic shutdown system input options available • Throttle knob speed control – shipped loose if no control panel option selected; ATEX approved 24V
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: gas cooler, plenum, and outlet box assembly; ATEX compliant – designed to limit the exhaust gas and exhaust duct surface temperatures to T3 (200°C); exhaust gas flametraps suitable for Gas Group IIA; designed and tested in accordance with the recommendations of EN 1834-1; wet and dry
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
Find Suppliers by Category Top
More Information Top
-
Dealing With Outliers in Wireless Sensor Networks: An Oil Refinery Application
The nodes were enclosed in ATEX junction boxes attached to external 9-dB antennas, in order to cope with the wireless signal attenuation using the on-board (internal) TelosB nodes’ antenna.
-
Advanced Electrostatic Internals in the 1st Stage Separator Enhance Oil/Water Separation and Reduce Chemical Consumption on the Troll C Platform
The outside wires are terminated in an ATEX certified junction box .
-
Overview of the Monitas II Project
All equipment installed in hazardous areas including sensors and junction boxes are ATEX or IECEx certified.
-
Brownfield Facilities Upgrading for ESPs
There will be an ATEX hazardous area-rated wellhead junction box located near the wellhead to connect the surface cable from the step-up transformer output with the downhole cable at the wellhead (Figure 4 and Figure 5).
-
IEC 60079-0 5th edition one year later. Explosive Dust Atmospheres: IEC EN 61241 parts 0 and 1 turn to series IEC 60079 parts 0 and 31
For example, the marking of a junction box classified Group II, Category 2D according to ATEX , in accordance .
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
Sensor for remote transmitter's junction box IP68 with wired cable (specify cable Article No.) (not for ATEX .
-
New regulations and rules for ATEX directives
The provisions made by the ATEX directive for quality audit at the manufacturer’s works are new and … Yet, it is regrettable that noth- ing has been provided for category 3 equipment, which includes many bulk materials ( junction boxes , sockets, and luminaires), perhaps because the explosion risk is considered lower.
-
CR4 - Thread: Junction Box Rules
I am in england and we work to the Atex directive for hazardous area... Normal I/P protected junction boxes can be used in a hazardous area if they only contain intrinsically safe ciruits... the barriers or galvanic isolators must be located in the safe area.. these junction boxes should be labelled up as containing intrinsically safe …
-
Labeling of Present and Future Ex Equipment
roughly equivalent to Zone 22 use ( ATEX category3D IEC will also introduce new equipment groups: Equipment group … Not only will space or additional labeling be required to typical 4 way Exe Junction box : .
-
New Infrared Flammable & CO2 Gas Sensor Detects Hazards Where Conventional Sensors Fail
ATEX * and IECEx approved for use in hazardous areas, the Xgard IR is Exd flameproof rated. The standard junction box is designed for both wall and ceiling mounting, and four cable gland options ensure compatibility on any site.
Indicates content that may require registration and/or purchase.