-
Supplier: Infineon Technologies AG
Description: Native generic ID platform including ePass use case
- Application Memory (Flash / EEPROM): 128 KB
- Package Type: Other
-
Supplier: Infineon Technologies AG
Description: Ready-to-use CIPURSE™SAM based on high-performance SLE 78 security controller This Secure Access Module offers a dedicated key management system with flexible key diversification and secured key loading for user card authentication, personalization and SAM administration. CIPURSE™SAM (secure
- Package Type: Other
-
Supplier: Win Source Electronics
Description: Category: Controllers Win Source Part Number: 1406072-HP 412205-001 - HP Smart Array E200 Ctrl 128MB cache Manufacturer: HP
-
-
Supplier: Infineon Technologies AG
Description: Smart inhaler system Washing and drying Wearable Payment
- Application Memory (Flash / EEPROM): 0.304 KB
- Package Type: Other
-
Supplier: Infineon Technologies AG
Description: certificate Long-term trustworthy sourcing Potential Applications Activating and using shared e-bikes with NFC-enabled smart phones Locking/unlocking personal portable HDD drives with NFC-enabled smart phones Healthcare applications involving data logging and secured data monitoring
- Interface: I2C
- Package Type: Other
-
Supplier: Sealevel Systems, Inc.
Description: Item# 104445 is a CFast solid-state disk (SSD) drive with 128GB of iSLC flash memory. iSLC is based on MLC technology, but performs at SLC levels, while maintaining affordable pricing and extending the lifespan to at least 7 times comparable MLC drives. The SATA III drive is compatible with the
- Memory Size: 64 GB
- Memory Type: Solid State Drive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 128MB Smart Media Card Product overview: SDSM-128-A10 from Western Digital is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing
-
Supplier: DigiKey
Description: ATmega162 Bluetooth Smart Phone Interface RF Arduino Platform Evaluation Expansion Board
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: software, available via free download, SUINT1000XLCD enables safe unattended system shutdown and file saves in case of a prolonged power failure. A built-in card slot supports TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD for network interface and remote monitoring and
- Input Voltage Range: 220 to 240 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 12.8 minutes
-
Supplier: Swissbit AG
Description: CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still
- Transfer Speed: 32 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: 5-15P plug, USB/DB9 ports and a slot for an optional network management accessory card, the SU1000XLCD offers a complete power protection solution for small- to medium-size servers, storage devices, telecom systems and other mission-critical equipment. True On-Line Operation with Pure Sine
- Input Voltage Range: 100 to 127 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 12.8 minutes
-
Supplier: Swissbit AG
Description: CompactFlash™ Card C-500: SLC, C-56: pSLC Page based FTL for highest endurance and Write IOPS C-56 everbit™ CFA 6.1 compatible, Up to UDMA6 Data Care Management extended S.M.A.R.T. support, TRIM Industrial Temperature Grade -40°C to +85°C To this day, CompactFlash™ (CF) cards are still
- Transfer Speed: 32 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 917911-EFM32G290F128-BGA112 Series: Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 112-BGA (10x10) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package:
- Clock Speed: 32 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 1.98 to 3.8 volts
- Number of I/O Ports: 90
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 917912-EFM32G840F128-QFN64 Series: Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 64-QFN (9x9) Core Processor: ARM® Cortex®-M3 Speed: 32MHz Package: Reel
- Clock Speed: 32 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 1.98 to 3.8 volts
- Number of I/O Ports: 56
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 759429-EFM32G232F128-QFP64 Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x
- Clock Speed: 32 MHz
- Internal RAM Size: 128 KB
- Supply Voltage (Vcc): 1.98 to 3.8 volts
- Number of I/O Ports: 53
-
Supplier: Swissbit AG
Description: JEDEC MO-297 Solid State Drive X-600s: SLC, X-60s: MLC Up to 78,000 IOPS Data Care Management X-60s durabit™, X-66s everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller,
- Memory Size: 128 GB
- Transfer Speed: 520 MB/sec
- Options: Embedded
- Features: Other
-
Supplier: Swissbit AG
Description: JEDEC MO-297 Solid State Drive X-600s: SLC, X-60s: MLC Up to 78,000 IOPS Data Care Management X-60s durabit™, X-66s everbit™ NCQ and TRIM support extended S.M.A.R.T. support Swissbit’s SATA MO-297 SSD modules are ideal solutions for embedded applications requiring Solid State storage in smaller,
- Memory Size: 128 GB
- Transfer Speed: 520 MB/sec
- Options: Embedded
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 56RF, 57RF Radio Frequency Identification (RFID), 128 Byte Memory Size, Smart Card Tag, SLI, 54 x 86 mm
-
Supplier: Advantech
Description: SQFlash mSATA 650, SATA Gen. 3 (6.0Gbps) SATA 3.2 Compliant MO-300 mSATA Module Supports LDCP & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
- Memory Size: 128 GB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16MB Smart Media Card Product overview: TC58NS128ADC-T051 from Toshiba Electronic Devices and Storage Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful
-
Supplier: Advantech
Description: SQFlash 660 series Semi-Industrial 2.5" SATA SSD SATA 3.2 Compliant Supports LDPC & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
- Memory Size: 128 GB
- Memory Type: Solid State Drive
-
Supplier: Advantech
Description: SQFlash 660 M.2 2242 SATA SSD, SATA Gen. 3 (6.0Gbps) SATA 3.2 Compliant Supports LDCP & RAID ECC SMART, SQLog & SQAnalyzer for diagnosis GUI management tool & software API package -20 to +75 °C operation temperature, and can withstand peak up to -40℃ or 85℃ for 1hr
- Memory Size: 128 GB
- Memory Type: Solid State Drive
-
Supplier: TRENDnet Inc.
Description: 2 MP 1080p HD resolution Night vision up to 10 m (32.8 ft.) Increase bandwidth efficiency with H.264+ video compression Save installation costs with Power over Ethernet (PoE) Digital Wide Dynamic Range image balancing Program motion detection recording and email alerts MicroSD card slot (up
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 25 fps
- Vertical Resolution: 1,080 lines
- Monochrome / Color: Color
-
Supplier: TRENDnet Inc.
Description: Range image balancing Program motion detection recording and email alerts MicroSD card slot (up to 128GB) Free iOS® and Android™ mobile apps
- Monochrome / Color: Color
- Imaging Technology: Digital, Smart Camera
- Physical: Dome, Outdoor Rated
- Format / Output: Ethernet
-
Supplier: Fluke
Description: system – lithium ion smart battery with five-segment LED charge level display Easily email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and optional 4 GB micro SD card
- Measurement Range: -20 to 250 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: InnoDisk USA Corporation
Description: mission critical environment. Features Perfect replacement for traditional hard disk Support industrial grade up to 128GB Built-in ECC (Error Correction Code) functionality High-reliability: anti-shock and anti-vibration Excellent data transfer speed SMART: own AP to monitor the health of the
- Memory Size: 8 to 128 GB
- Transfer Speed: 140 to 160 MB/sec
- Options: Embedded
- Standards and Certifications: RoHS Compliant
-
Supplier: InnoDisk USA Corporation
Description: Features Long Life (EverGreen PlusWarranty: 6 years) High Performance Cost-Efficiency MLC Flash with L2 Architecture SMART functions support for all EverGreen Plus products
- Memory Size: 6 to 200 GB
- Transfer Speed: 10 to 55 MB/sec
- Options: Embedded
- Memory Type: Solid State Drive
-
Supplier: Datamax-O'Neil
Description: Bluetooth™ or 802.11b/g (Q3) MCR – 3-Track Magnetic Card Reader and/or Smart Card (Q4) Trouble-free Operation Ready to use –comes complete with paper, adapter and battery Over-molding for additional protection Highly Integrated Arm-7 32 bit Microcontroller: Flash Memory – Add
- Printing Width: 72 mm
- Printing Rate: 85 mm/sec
- Maximum Media Width: 76.19995885202222 mm
- Features: Bar Codes, Commercial / Office, Graphics, Other, Receipt / POS / Kiosk, Stand Alone
-
Supplier: ValueTronics International, Inc.
Description: (4,800 pixels) D:S of 128:1 3.5 inch, 320x240 LCD 5 megapixel digital camera Smart battery system – lithium ion smart battery with five-segment LED charge level display Easily email and share images in real time with Fluke Connect® Stores thousands of images – 4 GB internal memory and
-
Supplier: Intelligraphics, Inc.
Description: Our many years of experience in Linux Kernel Driver Development enables Intelligraphics to offer the most comprehensive set of services available to electronic product development companies worldwide. From custom designs for 2D and 3D hardware, video/MPEG, smart card readers, modems,
-
Supplier: Microchip Technology, Inc.
Description: feature Segment LCD controller, tamper detection, smart card interface, Full Speed USB device, Event System and Sleepwalking, 12-bit analog, AES, capacitive touch sensing and much more. Supported by MPLAB X IDE and MPLAB Harmony. Additional Features Key Features: ARM Cortex-M0+ CPU
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 4
-
Supplier: 4D Systems Pty. Ltd.
Description: the ESP8266 core. The feature rich 4D Systems GFX4d library enables speedy development of applications by providing extensive primitive graphics functions, enhanced graphics via Workshop4, SD card and touch routines, integrated into a single library. The on-board SD card socket enables
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Kollmorgen Corporation
Description: programming motion control 32 kB non-volatile memory stores machine data to eliminate scrap upon restart after power failure SD Card slot simplifies backup and commissioning, with no PC required Onboard I/O includes 13 digital inputs, 4 digital outputs, 1 analog input, 1 analog output
- Features: Analog, Auxiliary I/O, Digital, Other
- Setup: Computer Interface
- Communication: Ethernet
- Product: Multi-axis Controller
-
Supplier: Microchip Technology, Inc.
Description: bootloader, enhanced peripheral touch controller, advanced analog, ISO7816 smart card interface, event system and SleepWalking peripherals. SAM L11 achieved EEMBC Certified ULPMark Core Profile score of 410 & Peripheral Profile score of 167 SAML11 variants have the option to be
- Clock Speed: 32 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 16 KB
- Number of Timers: 3
-
Supplier: Tripp Lite by Eaton
Description: auto-sensing RJ45 LAN port supports 10/100/1000 Mbps data transmission speeds.Network-Wide Storage Media AccessVirtual Media capability allows the B051-000 to access DVD/CD drives, flash drives, Smart Card/CAC readers and other storage media from a remote computer, as if it were
Find Suppliers by Category Top
Featured Products Top
-
Power back-up circuit (except CAE3B, SME3B, MMRD4, MURD4 series) Auto-refresh SMART Global static wear leveling AES 128/256 bit encryption TDK original security (option (read more)
Browse Memory Chips Datasheets for DigiKey -
peripherals: Three USART interfaces support asynchronous and synchronous communication, along with functions for LIN, IrDA, modem control, ISO 7816 smart cards, and multiprocessor communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://eprint.iacr.org/2009/516.pdf
The figures were taken from [68] and have been obtained for the ATMEL ATMega128 8-bit microcontroller, which is a widely used embedded processor for smart cards and WSNs, e.g. in Micaz Motes.
-
Smart Card Research and Advanced Applications
As a target platform we chose the AVR microcontroller ar- chitecture and in particular the model ATmega128 . We target this architecture since it is very common in constrained platforms such as smart cards , which are the ones which will benefit most from our protection scheme.
-
Dynamics in Logistics
Atmel, AT91SAM7S256 Datasheet (2005) Atmel, ATmega128 (L) Datasheet (2005) Ergen, S.C.: ZigBee/IEEE 802.15.4 Summary. ZigBee Alliance (2004) Finkenzeller, K.: RFID Handbook: Fundamentals and Applications in Contactless Smart Cards and Identification (2003) IEEE: Part 15.4: Wireless Medium Access Control (MAC) and Physical (PHY) Layer Specifications for Low-Rate Wireless Personal Area Networks (WPANs) (2006 .
-
Information and Communications Security
For example, an ordinary smart card or sensor node features just an 8-bit processor clocked with a frequency of between 5 and 10 MHz. A typical 8-bit AVR processor (e.g. ATmega128 [2]) has 4 kB RAM, 128 kB flash …
-
http://citeseerx.ist.psu.edu/viewdoc/download?doi=10.1.1.69.2593&rep=rep1&type=pdf
Pietil¨ainen evaluated the relative performance of RSA and ECC on smart cards [16]. … exemplary 8-bit microcontroller platforms: The 8051-based Chipcon CC1010 [6], and the Atmel AVR ATmega128 [1].
-
pKASSO: Towards Seamless Authentication Providing Non-Repudiation on Resource-Constrained Devices
[18] Woo-Min Hwang, S. Lim, K. Park “A Context-Aware Re- placement Page Cache for Wearable Computer” Next Gener- ation PC, 2006 [19] M.Mimura, S.Ishida, Y.Seto , “Fingerprint verification sys- tem on smart card ,” International Conference on Cpmsumer … [21] ATMEL, “ ATmega128 (L) Datasheet: 8-bit Microcontroller with In-System Programmable Flash.” .
-
Energy-efficient platform designs for real-world wireless sensing applications
[14] M. Amundson, “ Smart kindergarten enhances childhood learning iBadge tracks, analyzes interactions in classroom,” UCLA … [16] “BTnode system software,” http://www.btnode.ethz.ch/support/btn api/ index.html. [17] “ATMEL ATmega128 microcontroller,” http://www.atmel.com/dyn/ products/product card .asp?part id=2018.
-
The Impact of Applications on Mathematics
The SCARF- CEB and the SCARF-C2EB is used to analyze the side channel security of card-type electric devices, such as the smart card or SIM card. … a software implementation of crypto algorithms on each processor such as AT89C51ED2 8051, ATmega128 , MSP430F2618, S3C2410 ARM.
-
A RFID Transmission System with a Security Agent
… 7] Sung-Woo Yun, TCP/IP Socket Programming, (2003) [8] Duck-Yong Yun , AVR ATmega128 Master, (2004) [9 … [15] Soo-Cheol Kim, Sang-Soo Yeo, Sung Kwon Kim, "MARP: Mobile Agent for RFID Privacy Protection", 7th Smart Card Research and Advanced Application IFIP Conference (CARDIS '06), Lecture Notes in Computer Science, vol.3928, pp.300-312, April 2006.
-
Smart Card Research and Advanced Applications
Besides the AVR smart card processors AT90SCxxx [2], AVRs are also available One example is the Atmel ATmega128 microcontroller [3] often used for wireless sensor networks.
Indicates content that may require registration and/or purchase.