Products/Services for ATX Form Card Drivers
-
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL... -
Industrial Chassis and Card Cages - (302 companies)...connectors and, in some cases, buses and drivers. Both active and passive industrial backplanes may also include bridges. For additional slots, an expansion chassis can be used. Bus Types. Industrial chassis and card cages support active and passive... -
Computer Motherboards - (295 companies)Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged. -
PC Card Connectors - (116 companies)PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers. PC card connectors are used to connect PC cards, CompactFlash cards, and other devices to computers. The PC card form factor is defined... -
ID Card Readers and Encoders - (145 companies)ID card readers and ID card encoders are used to transmit personal information onto various forms of storage media and retrieve this data as needed. ID card readers and ID card encoders are used to transmit personal information onto various forms... -
Backplanes - (175 companies)Form Factors. The form factor determines whether industrial backplanes support AT, ATX, terminal block, or 3.3 V power connectors. There are many form factors for backplanes. Advanced technology (AT) is the original IBM motherboard design...
-
Driver Bits - (75 companies)EHardware. Essentially a Phillips driver style but with only three points; found on consumer electronics. Tri-wing. Image credit: Pan American Tool. Three segmented slots that form a triangle with extended segments, which may or may not include...
-
LED Drivers - (389 companies)LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation. LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs). An LED driver IC is an integrated...
-
PCMCIA Card Readers and Writers - (23 companies)...that develops and maintains standards for PCMCIA cards. PCMCIA card readers and PCMCIA card readers are also known as card drivers. They serve as a PCMCIA carrier that connects to the host computer through a port or bus. Originally known as PC cards...
-
LCD Drivers - (120 companies)LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs). An LCD driver or LCD controller also provides an interface for various LCD components. There are many types of LCD drivers. Examples include LCD monitor...
Product News
-
Electri-Flex Company
Extreme Temperature Conduit ATX Extreme Temperature Conduit, Type ATX, by Electri-Flex Company is a non-UL Halogen-Free liquidtight flexible steel conduit designed to withstand an extreme temperature range of -60 C to 150 C Intermitting to 165 C. Utilizes the flexibility of our standard LT core, coupled with the advantage of a Thermoplastic Rubber jacket that is virtually unaffected by temperature extremes and that contains no halogens. The material has a flammability rating of UL 94-HB and is UV stabilized. Also available... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Rego Electronics Inc.
SD Card & Micro SD Card Sockets SD (Secure Digital) Card is a non-volatile memory card format for portable devices such as mobile phones, digital cameras, GPS navigation devices, and tablet computers. The three form factors are original size, mini size, and micro size. Rego offers a complete line of sockets for these cards. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD... (read more)Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
TPS Elektronik GmbH
250 W Flex ATX (1U) Power Supply – FSP250-50FEB 250 W Flex ATX (1U) Power Supply - FSP250-50FEB. The FSP250-50FEB is a durable, high-performance 250 W Flex ATX /1U power supply, engineered for use in demanding environments such as small industrial PCs, 1U servers, or embedded systems. Supporting universal input (90 -264 VAC) With an 80 PLUS Bronze rating, and active Power Factor Correction (PFC), this supply delivers reliable and efficient power. The product also offers protections against over-current (OCP), over-voltage (OVP... (read more)Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
TPS Elektronik GmbH
FSP220-50FGBBI ATX PC Power 220 W Flex ATX / 1U Power Supply - FSP 220-50FGBBI. The FSP 220-50FGBBI is a durable, high-performance 220 W Flex ATX / 1U industrial Level of power supply, engineered for use in demanding environments like building mini industrial PC. With Active PFC, an 80 PLUS Bronze rating and 100 -240 VAC input, this supply delivers reliable and efficient power. It also offers protections against over-current (OCP), over-voltage (OVP), over-temperature (OTP) and short-circuit. Reliability features also... (read more)Browse Switching Power Supplies Datasheets for TPS Elektronik GmbH -
Nexperia B.V.
Motor Driver Evaluation Kit Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia 's LFPAK56... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Qorvo
72V BLDC Controller & Driver for added safety. This application controller integrates a 150 MHz Arm (R) Cortex (R)-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog... (read more)Browse Motor Controllers Datasheets for Qorvo -
Eteily Technologies India Pvt. Ltd.
Eteily's SIM Card Connector Series For All Devices Eteily Technologies is pleased to announce its complete SIM Card Connector Series, which is designed for dependable SIM card interface across mobile, IoT, telematics, and communication devices. Our product line comprises Standard, Micro, Nano, and Dual SIM connections in a number of types such as flip type, push type, and push-pull, with contacts available in 6-pin, 7-pin, and 8-pin configurations to meet a broad range of device form factors and engineering needs. These SIM card connectors... (read more)Browse Electrical Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
Qorvo
72 V BLDC Controller and Driver with ... mirgration path for customers currently using PAC5523 and PAC5523A solutions. This application controller integrates a 150 MHz Arm (R) Cortex (R)-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
72 V BLDC Controller and Driver with... controller integrates a 150 MHz Arm (R) Cortex (R)-M4F 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual... (read more)Browse Motor Controllers Datasheets for Qorvo -
Qorvo
44V BLDC Controller & Driver SoC and patent-pending Multi-Mode Power Manager TM, Configurable Analog Front End TM, and Application Specific Power Drivers TM to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial... (read more)Browse Motor Controllers Datasheets for Qorvo
-
Atx Form Card...driver - Free Drivers Download | Request and Support Forums
need driver for ATX FORM CARD .....USB port not working for my printer HP 3325 .
-
axt form card - Free Drivers Download | Request and Support Forums
Atx Form Card ... driver .
-
Displays (graphics/video cards, monitors, cables, ...) - Page 12 - Free Drivers Download | Request and Support Forums
Atx Form Card ... driver .
-
Displays (graphics/video cards, monitors, cables, ...) - Page 3 - Free Drivers Download | Request and Support Forums
Atx Form Card ... driver .
-
Displays (graphics/video cards, monitors, cables, ...) - Page 5 - Free Drivers Download | Request and Support Forums
Atx Form Card ... driver .
-
axt form card - Free Drivers Download | Request and Support Forums
Atx Form Card ... driver .
-
Displays (graphics/video cards, monitors, cables, ...) - Page 2 - Free Drivers Download | Request and Support Forums
Atx Form Card ... driver .
-
DRIVER NEEDED: PC Chips m748lmrt (Windows 98SE) [Firewire / 1394] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: PC Chips m748lmrt (Windows 98SE) [Firewire / 1394] cannot install the software for atx form card need .
-
Mouse Driver Not Loading w/errors (NT4.0/SP6)
*Bought new mice and loaded third party drivers . *Tried an ATX Form Card which supplies PS/2 funtionality to these older motherboards.
-
Express Card / 2
Development Board Compliant to PICMG COM.0 R2.1 Type 6 Pin-outCOM Express Basic/Compact/COM-Ultra module compatibleATX form factor with both ATX & AT power supportDisplay Type: VGA, LVDS, HDMI / … … PCIe x16, PCIe x4, PCIe x1, Mini-PCIe, Express Card Product Home Contact/Sales Datasheet Drivers Company Catalog Save Saved .
Indicates content that may require registration and/or purchase.