-
Supplier: Envirco
Description: Introduction Setra’s SRAN annunciator allows remote indication of room status at monitoring or nurses’ station. A GREEN LED indicates a normal room condition, a RED LED and audible alarm signal a breach in room pressure status. Other Related Products
- Visual Indicators: Audio / Visual Alarm Combination
- Specialty Applications: Medical
-
Supplier: BRIM Electronics, Inc.
Description: Each conductor 22 AWG 7/30 TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for PA systems, unshielded computer cable, indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems. Color coded.
- Number of Conductors: 2 to 60 #
- Rated Voltage: 0.2 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 22 AWG
-
Supplier: BRIM Electronics, Inc.
Description: 2 or 3 conductor solid or stranded tinned copper, PVC insulation, twisted, no jacket overall. Suitable for small PA systems, indoor intercom systems, signal systems, annunciators. OPER. TEMP.: -40°C to +80°C Color code:1-Brown, 2-Tan, 3-Gray RoHS compliant constructions are available to
- North American (AWG): 22 to 12 AWG
- Number of Conductors: 2 to 3 #
- Operating Temperature: -40 to 80 C
- Product Category: Bulk Cable
-
-
Supplier: BRIM Electronics, Inc.
Description: Each conductor solid or stranded tinned copper, PVC insulation, conductors are twisted, Black PVC jacket overall. Suitable for small PA systems, unshielded computer cable, indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables,
- North American (AWG): 22 to 12 AWG
- Number of Conductors: 2 to 6 #
- Operating Temperature: -40 to 80 C
- Product Category: Bulk Cable
-
Supplier: DigiKey
Description: AUDIBLE ALARM ANNUNCIATOR (BUZZE
- Frequency: 2,900 Hz
- Sound Pressure Level: 95 dB
- Operating Temperature: -30 to 65 C
- Tone: Non-continuous
-
Supplier: Radwell International
Description: ALARM ANNUNCIATOR UNIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PMC Engineering LLC
Description: The PMC Lev-ALERT can provide visual or audio warnings when the fluid/water/sewage reach dangerous levels. It also provides switch outputs to control appropriate output pumps or input valves. Fully configurable to customer needs. Single warning light, or multiple stack lights. Displays and
- Operating Voltage: 12 to 265 volts
- Supply Voltage: AC Voltage, DC / Battery
- Features: Audio / Visual Alarm Combination, Programmable
- Mounting: Chassis / Rack / DIN Rail
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AUDIO LEVEL MONITOR CARD, CORRECTIONAL PRODUCTS, ADJUSTABLE DAY AND NIGHT SENSITIVITY, DAY/NIGHT MODE SELECTABLE, ADJUSTABLE TIME DELAY, PLUG-IN DESIGN, WORKS WITH DUKANE ANNUNCIATOR SWITCH MODULE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BRIM Electronics, Inc.
Description: Each conductor 22 AWG 7/30 TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems. Color coded. OPER. TEMP.: -40°C to +80°C OPER. VOLT.:
- North American (AWG): 22 AWG
- Number of Conductors: 2 to 102 #
- Operating Temperature: -40 to 80 C
- Product Category: Bulk Cable
-
Supplier: Thinklogical
Description: (One single link DVI display) full duplex audio 10/100 network extension Module 3R A/N+ (One single link DVI display) with redundant fiber path full duplex audio 10/100 network extension Module 3V A/N+ (Two independent single link DVI displays) full duplex audio 10/100 network
-
Description: discrepancies, clutter, excessive noise levels, and information overload, but it is not intended for post-factum analysis of events. This recommended practice will address the following alarm-related issues. Functional grouping Prioritization Order and consistency Colors Formats and displays
-
Supplier: ValueTronics International, Inc.
Description: signals, noise-like signals, and pseudorandom signals.. Additional Features: Display: Back-lit liquid crystal technology, 2.25" x 3.0" (57 x 76 mm). Three-way display consisting of major and minor digital display elements, analog bar graph element, annunciators, battery indicator and
-
Supplier: Thinklogical
Description: formats, DVI, Dual-link DVI, 3G, HD, SD SDI, Dual-link SDI, USB HID, USB 1.1, USB 2.0 (high speed, full 480 Mbps), FireWire 800, serial, PS/2 and bi-directional audio. This highly reliable and resilient router is expandable from 16 x 16 up to 48 x 48. This allows for flexible deployment
- Operating Temperature: 32 to 122 F
- Features: Rack Mount
-
Supplier: Johnson Controls, Inc.
Description: Annunciator for centralized information access. Mass Notification System for informing large groups quickly. JWS - 3 Web Server to allow remote access to the intelligent fire control network via the Internet or an Intranet. Digital Voice Command, a multi-channel digital audio
- Panel Type: Fire Alarm
-
Supplier: Thinklogical
Description: Extend One Single-Link DVI Source, USB 1.0 and 2.0 The Velocity Desktop Series Module 4 is an interface option, designed for use in the Velocitykvm Desktop chassis (sold separately). This module supports one single-link DVI display, PS2, full duplex stereo audio, stereo emitter, and serial
-
Supplier: Quality Industrial Electronics
Description: systems, weigh scales, message displays/annunciators, public address systems, commercial audio, surveillance video, intercom/inter-phone, high intensity inspection lighting, Monitors, encoders, resolvers, linear transducers, joystick controls, opened frame power supplies, and more. Our
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
-
Supplier: Thinklogical
Description: additional flexibility to meet your precise video requirements, being protocol agnostic, the switch supports DVI, SDI, HD-SDI, 3G-SDI Dual-link DVI and Dual-link SDI. The router also supports a variety of peripheral signals such as USB 1.1, USB 2.0, audio, the possibilities are endless.
- Video Inputs: 640
- Video Outputs: 640
- Type: 115 VAC, 230 VAC
- Mounting: Rack Mount
-
Supplier: Cessna Aircraft Company
Description: Display control panel (DCP) Primary flight display Copilot’s digital audio control panel APU fire annunciator APU system annunciators APU ammeter Installed on Center Panel: TAWS switches and annunciators Electronic standby flight display Electronic standby horizontal
-
Supplier: Piper Aircraft, Inc.
Description: Garmin FliteCharts, SafeTaxi, GMA 1347 Audio Panel, GTX 33ES Mode S Transponder, Traffic Information Systems (TIS), and Aspen Standby System (EFD-1000). ADDITIONAL STANDARD EQUIPMENT Yaw Damper System, Propeller Synchrophaser, Hardwired Cockpit Bose A20 Headsets OPTIONAL EQUIPMENT Enhanced
Find Suppliers by Category Top
More Information Top
-
AXP340 Mode S transponder
The altitude alerter activates an audio annunciator or annunciator light when the aircraft pressure altitude differs from the previously selected altitude by more than 200 ft.
-
TT31 Mode S transponder
Stopwatch and flight timer altitude monitor: It activates an audio annunciator or annunciator when the aircraft pressure altitude differs from the previously selected altitude by more than 250 ft altitude repeater: It provides serial altitude data output to the GPS.
-
Cobham SELCAL decoder
The Cobham, (previously TEAM SA), SELCAL aircraft system consists of an Airborne Selective Calling Unit (ASCU) (decoder) SL3924 (XX)(XX), a code selection panel BC2065, and visual and audio annunciators .
-
DHC-8 - Field Aviation Dash 8-202 Maritime Patrol Aircraft Modification
The console also has display and control panels for: Direction Finder (DF) RMI; DF control; HF control head; SELCAL panel; VHF/FM/UHF control head; audio panel; audio annunciators ; circuit breakers; and console lighting.
-
Standard Handbook of Electronic Engineering, Fifth Edition > Amplifiers and Oscillators
Basic audio annunciator oscillator circuit using a thin-disk piezoelectric transducer.
-
Remote Control of Alcator C-Mod from Lawrence Livermore National Laboratory
The control room audio annunciator counting down the seconds to the shot, combined with the transmitted view of the plasma, gave real-time feedback that made the ex- periment feel immediately accessible.
-
http://dspace.mit.edu/bitstream/handle/1721.1/95253/95ja027_full.pdf?sequence=1
The control room audio annunciator counting down the seconds to the shot, combined with the transmitted view of the plasma, gave real-time feedback which made the experiment feel immediately accessible.
-
Hanford Laboratories monthly activities report, November 1963
A total of h6 Audio Annunciators .
-
Douglas United Nuclear, Inc. monthly report, April 1968
Work t h i s period resulted i n development of a more intense audio annunciator which produces a warbling tone over the frequency range of 200-2000 hz. tinues on two different count rate-alarm s e t point circuits. are …
-
National Ignition Facility sub-system design requirements integrated safety systems SSDR 1.5.4
Audio Annunciator .
Indicates content that may require registration and/or purchase.