Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: LOW POWER AUDIO CODEC; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:48Pins; No. of Input RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AUDIO CODEC, PCM/FILTER, QFP-52; Audio CODEC Type:PCM / Filter; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:-; Audio IC Case Style:QFP; No. of Pins:52Pins; No. of InputRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AUDIO CODEC, TONE DECODER, SOIC-8; Audio CODEC Type:Tone Decoder; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Sampling Rate:-; Audio IC Case Style:SOIC; No. of Pins:8Pins; No. of InputRoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: AUDIO CODEC, STEREO, 96KSPS, WLCSP-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:WLCSP; No. of Pins:32Pins; No. RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Interface - CODECs Low Pwr Stereo Audio Codec
- Supply Voltage (VS): 1.95 volts
- Operating Temperature: -40 to 85 C
- Pin Count: 81
- Features: Audio Amplifiers, Other
-
Supplier: Utmel Electronic Limited
Description: Interface - CODECs 8Ch High Quality Low Power Audio Codec
- Supply Voltage (VS): 2.1 volts
- Operating Temperature: -40 to 85 C
- Pin Count: 81
- Features: Audio Amplifiers, Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM9714 is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec functions
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Supplier: Utmel Electronic Limited
Description: IC CODEC AUDIO 44LQFP
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers, Other
- Package Type: QFP
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: IC AUDIO CODEC MONO 20QFN
- Operating Temperature: -40 to 85 C
- Features: Audio Amplifiers, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Texas Instruments
Description: Low Power Stereo Audio Codec for Portable Audio/Telephony 80-BGA MICROSTAR JUNIOR -40 to 85
- TJ: -40 to 85 C
- Features: Codec, Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: Stereo Audio Codec With Embedded miniDSP 32-VQFN
- Features: Codec, Other, RoHS Compliant
-
Supplier: Intelligraphics, Inc.
Description: for complex external hardware codecs and is supported on Windows 8 by Intel with a WDM audio driver for the i2s interface. Codec manufacturers must develop a driver that interfaces with the Intel WDM audio driver through a proprietary API and then control the hardware
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
- Operating System: Windows
-
Supplier: Cirrus Logic, Inc.
Description: The WM9713L is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec functions
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Supplier: Texas Instruments
Description: Low-Power Audio Codec With Audio Processing and Mono Class-D Amplifier 32-VQFN -40 to 85
- TJ: -40 to 85 C
- Features: Codec, Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: 4ch/4ch Audio CODEC with 2Vrms Driver 64-HTQFP -25 to 85
- Features: Codec, RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: IC CODEC AFE AUDIO STER 81-CTBGA
- TJ: -20 to 85 C
- Features: Codec, Other, Sensor Interface
-
Supplier: Quarktwin Technology Ltd.
Description: Audio Codec Interface
- Features: Codec, Other, RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: IC CODEC AUDIO 44LQFP
- TJ: -40 to 85 C
- Features: Other
- Package Type: QFP
-
Supplier: DigiKey
Description: Audio Interface 24 b PCM Audio Interface 87-NFBGA (6x6)
- TJ: -40 to 85 C
- Pin Count: 87 #
- Features: Codec, Other
-
Description: IC AUDIO CODEC MONO 20QFN
- TJ: -40 to 85 C
- Features: Codec, Sensor Interface
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - CODECs Stereo Audio Codec
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: IC AUDIO CODEC 24BIT 24QFN MONO
- Features: Codec, Other, Sensor Interface
-
Supplier: ROHM Semiconductor USA, LLC
Description: BM94715EKU is 1-Chip SOC for multimedia audio systems, which supports the USB memory, SD memory card, and CD. This IC has a built-in ARM946ES processor, SDRAM, and various peripherals. It is designated to download programs from external Serial Flash ROM and execute system control, file
- Supply Voltage: 3 to 3.6 volts
- Interface: I2C, SPI, UART
- Features: System-on-Chip
-
Supplier: Cirrus Logic, Inc.
Description: The CS4271 is a highly integrated audio codec that utilizes a single-ended input and differential output architecture to deliver high analog performance and to maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing,
- Supply Voltage: 5 V
- Features: Codec
- Package Type: TSSOP
-
Supplier: Lingto Electronic Limited
Description: AUDIO CODEC AMPLIFIER
- Operating Temperature: -10 to 80 C
- Features: Audio Amplifiers
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1118174-AK4612VQ Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tray Standard Package: 1 Mounting: SMD (SMT) Data Interface: I2C Voltage - Supply, Analog: 3.3V Voltage - Supply, Digital: 1.8V Resolution (Bits): 24 b Number of ADCs /
- TJ: -40 to 105 C
- Features: Codec, Sensor Interface
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349158-WM8750CLSEFL Category: Integrated Circuits (ICs) - Interface - CODECS Type: Stereo Audio Package: Tube Standard Package: 60 Voltage - Supply, Analog: 1.8V ~ 3.6V Voltage - Supply, Digital: 1.42V ~ 3.6V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2
- TJ: -25 to 85 C
- Features: Codec, Sensor Interface
-
Supplier: Cirrus Logic, Inc.
Description: experience. This 24-bit, 96 kHz stereo codec allows infinite sample rate adjustment between 4 kHz and 100 kHz and generates its own on-chip negative power supply voltage. Features Low power audio codec Stereo playback: 12.93 mW @ 1.8 V Stereo record and playback: 20 mW @
- Supply Voltage: 1.8 V, 2.5 V
- Features: Codec
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: The TW2968 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and
- Function: Decoders
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: USB SSOP-28 Audio Interface ICs ROHS
- TJ: -25 to 85 C
- Features: RoHS Compliant
- Package Type: SSOP
- Device Type: UART
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: A/MU-LAW, PCM CODEC, PBGA36, 3.30 X 3.30 MM, MICRO SMD-36 Product overview: LM49352RLX from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Features: Audio Amplifiers
-
Video Processor ICs - 4-CH WD1 (960H)/D1 Compatible Video Decoders and Audio Codecs -- TW2964-LA2-CRSupplier: Renesas Electronics Corporation
Description: The TW2964 is a low power NTSC/PAL video decoder chip that is designed for video surveillance applications. It consumes very low power in a typical composite input application. The available power down mode further reduces the power consumption. It uses the 1.0V for digital supply voltage and
- Number of Channels: 4 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LM49350 HIGH PERF CODEC SUB-SYS Product overview: LM49350RL/NOPB from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 C
- Features: Audio Amplifiers, Other
-
Supplier: ODG (Origin Data Global)
Description: LM49350 HIGH PERF CODEC SUB-SYS
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
drivers, flexible EQ, 3D surround, ALC, and noise gate, it simplifies audio design while maintaining industrial-grade reliability and low-power operation. Explore this highly integrated CODEC for your product designs. Contact us to request pricing, availability, or bulk supply information for seamless sourcing. (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Format book published shortly. Lucent licenses voice-enhancement algorithms from SRS Lucent Technologies' Microelectronics Group was showing off a new codec chip for Code Division Multiple Access (CDMA) networks last week, incorporating the first fruits of the company's move to license Voice
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
a major roadblock: copyright protection for audio and video content. Intel fires up tunable lasers In a major move into optical communications, Intel Corp. plans to roll out its first tunable lasers for enterprise and metro-area networks, has learned. The laser modules, now under test, are scheduled
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/57695/641266744-MIT.pdf?sequence=2
The audio system on the Red Board utilizes a Texas Instruments PCM3793 audio CODEC chip .
-
A 170cm transmission distance, high speed IntraBody Communication receiver design and its application to FPGA audio player
In the end, the audio data is played by an audio codec chip .
-
USB audio chip based oscilloscope and signal generator for mobile laboratories
A commercial audio codec chip with USB interface is used to design an oscil- loscope and AC generator that may be used together with any personal computer without specific software drivers.
-
MediaStation 5000: integrating video and audio
The audio I/O block consists of an audio codec chip (the Analog Devices AD1848) and two 8-bit FIFOs.
-
Embedded SoPC Design with Nios II Processor and Verilog Examples
• Chapter 19 discusses the design of the audio codec chip interface.
-
The design of virtual signal analyzer with high cost performance
PCM2906B is a multimedia audio codec chip , which can be recognized as a USB sound card device to be developed, and its driver under Windows can use directly the standard sound card driver, so you can use the Windows MCI (Media Control …
-
Design and implementation of a two-way real-time communication system for audio over CATV networks
… a 1 GHz clock, a 1 MB internal memory, a 16 MB external memory, and a 512 KB flash memory.9,10 Each terminal with a TMS320C6416 DSP board can obtain audio data from an audio codec chip , AIC23, that is connected …
-
Smartphone-based self hearing assessment using phonemes
I. INTRODUCTION Smartphones are becoming increasingly powerful, with modern audio codec chips providing smartphone audio of high quality.
-
Speech Compression FPGA Design by Using Different Discrete Wavelet Transform Schemes
In this design work, the audio CODEC chip is used to convert analog speech into the digital format.
-
A control and signal Processing integrated circuit for the JPL-boeing micromachined gyroscopes
It hosts the ASIC, an audio codec chip with ADC and DAC, analog antialiasing and smoothing filters, six 12-b ADCs for gyro biasing, three with a high-voltage ( .
Indicates content that may require registration and/or purchase.