Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: IC, DIGITAL AUDIO DELAY PROCESSOR, QFN16
- Supply Voltage (VS): 3.6 volts
- Supply Current (IS): 3 milliamps
- Operating Temperature: -40 to 85 C
- Pin Count: 16
-
Supplier: Newark, An Avnet Company
Description: IC, DIGITAL AUDIO DELAY PROCESSOR, QFN16; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Stereo Digital Audio Delay Processor With Hardware Control 16-QFN -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio IC Development Tools AUD DELAY DEVICE
-
Supplier: Texas Instruments
Description: Stereo Digital Audio Delay Processor With I2C Control 16-QFN -40 to 85
- TJ: -40 to 85 C
- Technology: I2C
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: 4-Channel Digital Audio Delay Processor With I2C Control 16-QFN -40 to 85
- TJ: -40 to 85 C
- Technology: I2C
- Features: Other, RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The 87002-05 is a 1:2 LVCMOS / LVTTL low phase noise Zero Delay Buffer and is optimized for audio frequencies. The device uses third generation FemtoClock® Technology for an optimum of high frequency and excellent phase jitter performance, combined with a low power consumption. The
- TJ: 0 to 70 C
- Pin Count: 8 #
- Supply Voltage: 3.3 V
- Device Type: Buffer
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 049898-BU9252F Packaging: Reel - TR Specifications: Delay Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SOP Purpose:
- TJ: -10 to 70 C
- Features: Other
- Package Type: SOP
-
Supplier: Cirrus Logic, Inc.
Description: The CS4399 is a next generation, low power audio DAC that provides a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive design differentiation. The CS4399 features a
- Pin Count: 40 to 42
- Resolution: 32 bits
- Interface Type: I2C
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: 32-bit High Definition audio decoding plus post processing Supports high definition audio formats including: Dolby Digital Plus Dolby TrueHD DTS-HD High Resolution Audio DTS-HD Master Audio DTS Express Framework™ Applications Library in ROM Dolby Digital® EX, Dolby® Pro
- Pin Count: 128
- Clock Speed: 150 MHz
- Operating Current: 350 mA
- Operating Temperature: 0 to 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 049899-BU9252F-E2 Packaging: Reel - TR Specifications: Delay Applications: Signal Mixing Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 18-SOP
- TJ: -10 to 70 C
- Features: Other
- Package Type: SOP
-
Supplier: Cirrus Logic, Inc.
Description: The CS43130 combines a next generation, low power audio DAC with a high-fidelity headphone amplifier to provide a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to drive
- Pin Count: 40 to 42
- Resolution: 32 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Biamp Systems, Ltd.
Description: The flagship model Desono DX-IC10 exceeds the performance of competing "high-ceiling" models. The DX-IC10 provides high-level foreground music, loud-and-clear paging (even in noisy environments), and readily supports large systems in sports facilities, clubs, or concert venues for delay and
- Sound Pressure Level: 3 to 6 dB
- Application: Music / Audio Systems, Security / Paging
-
Supplier: Biamp Systems, Ltd.
Description: The Desono DX-IC8 rewrites the cost-to-performance equation for high-end ceiling loudspeakers. Able to fulfill a wide variety of needs, the DX-IC8 exceeds the performance of competing high-ceiling models. Foreground music, high-level paging, and augmentation of large music systems as a delay
- Sound Pressure Level: 3 to 6 dB
- Application: Loudspeaker / Public Address, Music / Audio Systems, Security / Paging
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC, DIGITAL AUDIO DELAY PROCESSOR, QFN16 Product overview: TPA5050RSARG4 from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Operating Temperature: -40 to 185 F
-
Supplier: Richardson RFPD
Description: CLASS D AUDIO DRIVER WITH PRECISION DEAD-TIME GENERATOR The Si824x isolated driver family combines two isolated drivers in a single package. The Si8241/44 are high-side/low-side drivers specifically targeted at high-power (>30 W) audio applications. Versions with peak output currents
- Peak Output Current: 0.5 amps
-
Supplier: Allegro MicroSystems Inc.
Description: The A8600 provides a complete power solution for car audio and infotainment systems, featuring four independent switching regulators, two high-side switches, BU/ACC voltage detectors, and a mute delay. * Note: If you have issues logging into this feature you may need to enable 3rd
- Features: Switching Regulator
-
Supplier: Allied Electronics, Inc.
Description: The IRS2011 is a high power, high speed power MOSFET driver with independent high- and low-side referenced output channels, ideal for Audio Class D and DC-DC converter applications. Logic inputs are compatible with standard CMOS or LSTTL output, down to 3.0 V logic. The output drivers feature
-
Supplier: Cirrus Logic, Inc.
Description: The CS5368 is a premium-performance audio A/D converter (ADC) designed for today’s demanding surround-sound consumer and multichannel pro audio applications. The highly integrated IC provides designers with a space-saving solution that streamlines product development, reduces
- Pin Count: 48
- Resolution: 24 bits
- Sample Rate: 192 kSamples/Sec
- Input Voltage Range (Vpp): 5 volts
-
Supplier: Renesas Electronics Corporation
Description: respectively, controlled with I2C or PWM input. The ISL97692 and ISL97694A feature phase shifting that may be enabled optionally, providing an optimized phase delay between channels. In the ISL97692 and ISL97694A, phase shifting can multiply the effective dimming frequency by four and six
- Input Voltage: 2.4 to 5.5 volts
- Output Voltage: 26 volts
- Output Current: 40 milliamps
- Efficiency: 90 %
-
Supplier: Renesas Electronics Corporation
Description: respectively, controlled with I2C or PWM input. The ISL97692 and ISL97694A feature phase shifting that may be enabled optionally, providing an optimized phase delay between channels. In the ISL97692 and ISL97694A, phase shifting can multiply the effective dimming frequency by four and six
- Input Voltage: 2.4 to 5.5 volts
- Output Voltage: 26 volts
- Output Current: 30 milliamps
- Efficiency: 90 %
-
Supplier: Renesas Electronics Corporation
Description: respectively, controlled with I2C or PWM input. The ISL97692 and ISL97694A feature phase shifting that may be enabled optionally, providing an optimized phase delay between channels. In the ISL97692 and ISL97694A, phase shifting can multiply the effective dimming frequency by four and six
- Number of Devices in Package: 6 #
- Package Type: QFN
-
IC Interfaces - Transceivers - Automotive Transceivers - CAN Transceivers - TLE9252VLC -- TLE9252VLCSupplier: Infineon Technologies AG
Description: suited for applications where tight space restrictions mandate the use of the smallest package possible. Summary of Features Fully compliant to ISO 11898-2 (2016) and SAE J2284-4/-5 Guaranteed loop delay symmetry to support CAN FD data frames up to 5MBit/s Bus Wake-up Pattern (WUP) function
- Data Rate: 5,000 kbps
- Supply Voltage: 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
IC Interfaces - Transceivers - Automotive Transceivers - CAN Transceivers - TLE9252VSK -- TLE9252VSKSupplier: Infineon Technologies AG
Description: SAE J2284-4/-5 Guaranteed loop delay symmetry to support CAN FD data frames up to 5MBit/s Bus Wake-up Pattern (WUP) function with optimized filter time for worldwide OEM usage: 0.5μs < tFilter < 1.8μs Excellent ESD robustness Very low current consumption in Sleep Mode of max. 26μA Fail safe
- Data Rate: 5,000 kbps
- Supply Voltage: 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: EiceDRIVER™ - dual-channel junction-isolated gate driver - 2EDL8123G The EiceDRIVER™ 2EDL8123G dual-channel junction-isolated gate driver IC is designed for medium-voltage power MOSFETs in half-bridge applications such as telecom and datacom DC-DC converters. This industry-leading 3 A version
- Peak Output Current: 3 amps
- Supply Voltage: 8 to 20 volts
- Propagation Delay: 45 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Infineon Technologies AG
Description: Off-line SMPS Current Mode Controller IC with integrated 650V CoolMOS™ and start-up cell in DIP-7 package. It has more robust design and can work to -40°C. The outstanding performance includes BiCMOS technology, active burst mode, built-in frequency jitter, soft gate driving, propagation
- Output Power: 39 watts
- Operating Temperature: -40 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Nexperia B.V.
Description: voltage, provided by an internal voltage regulator, is used to supply circuitry in signal paths controlling the low-side and high-side power switches. This enables a low-power operation and a better controlled driver performance irrespective of the IC supply voltage. Excellent delay
- Operating Temperature: 125 C
- IC Package Type: Other
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 7.5 Gb/s Unique analysis toolkit gives you unrivaled information quality and depth Detailed Jitter Sub-Component analysis - beyond dual-Dirac Random and Deterministic
Find Suppliers by Category Top
Featured Products Top
-
environments. Functionally equivalent to popular alternatives like NE555, SE555, TLC555, and ICM7555, the ALD7555 ensures a smooth transition for existing designs. The timing circuit delivers precision sequential timing in both monostable and astable modes, enabling accurate time delays and (read more)
Browse IC Timers Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. barrier Cypress, Mosel Vitelic to develop 0.13-micron process technology ESEC develops flexible die bonder for wider range of IC packages Taiwan's government delays S3-Via venture in graphics chips Silicon Genesis expands SOI wafer manufacturing capacity, ships samples 'E-diagnostics' heats up
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to a design-to-mask link, the company is planning to field viewers and translators for data formats including OpenAccess and Milkyway. Audio IP market looks for standardization Marvell posts record sales amid storage, comm demand Mosaid mulling possible sale of CAM business Austin Ventures acquires
More Information Top
-
TPA5051 | Lip Sync Delay IC | Digital Audio Interface | Description & parametrics
TI Home > Semiconductors > Audio > Digital Audio Interface > Lip Sync Delay IC > .
-
NTE164 | Product Catalog Search Results | Galco Industrial Electronics
IC 1024 STAGE BBD AUDIO SIGNAL DELAY .
-
Handbook of Visual Display Technology
Audio enhancements included support for output of the Dolby TrueHD and DTS-HD Master Audio lossless formats, as well as an automatic AV synchronization protocol to allow for different processing delays in decoding audio and video data streams inside ICs and devices.
-
"Intelligent" ICT-Enabled EMS: Eclipse of the "Golden Hour"
delayed response time includes waiting for the audio dispatch to the Incident Commander ( IC ) and Triage Officer, with actual .
-
Time and Frequency Synchronization of Navy VLF Transmissions
'I'he lower trace shows total delay of the receiver inclu(ding the ( ic - tector ani(l audio circuiits.
-
Analog signal processor IC's for sound field effects
2) Special IC for Passive Decoding, integrating Fixed Matrix, Anti-Alias Filter, Audio Delay , 7 kHz L.P.F., and Noise Reduction in a single chip.
-
On hazard-free patterns for fine-delay fault testing
The detection of these small delays is hampered by the wide path length distribution as typically encountered in audio and video ICs .
-
Standard Handbook of Electronic Engineering, Fifth Edition > Broadcast and Cable Systems
… have a similar block diagram as present AM or FM receivers with the addition of two blocks: (1) an OFDM decoder IC and time delay memory and control to … … and (2) a decoder IC to restore the audio perceptual audio coder (PAC …
-
A Low-Power Integrated Circuit for Interaural Time Delay Estimation Without Delay Lines
Most of these demonstrated ICs rely on the interaural time delay (ITD)—also known as the time difference of arrival—between two sensors (microphones for the case of audio signals) for the localization of the source.
-
SANYO Semiconductor Introduces Audio Processing Solution for Portable Applica...
For example, this device enables functions often used for IC recorders, such as noise cancellation (including reducing noise from air conditioners, and making audio clearer during playback), sound collection (making … … in real-time by using low delay noise-reduction processing and …
Indicates content that may require registration and/or purchase.