-
Supplier: Airotronics
Description: TWZC is a Delay On Make timer with an audio warning of time out. Input voltage range is from 96 to 240 VAC, or at 24 VAC/VAC. It has an open board configuration and is designed for panel mounting.
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 1 hours
- Setting Accuracy: 15 ±%
- Repeatability: 0.5 ±%
-
Supplier: Reid Supply
Description: That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . The
- Minimum Time Setting: 0.1 seconds
- Maximum Time Setting: 1.65 hours
- Operating Temperature: 131 F
-
Supplier: Cirrus Logic, Inc.
Description: WM0011 Audio DSP provides Cirrus Logic HD audio quality, with a power-budget targeted at handheld battery-powered audio devices. WM0011 combines the advanced Tensilica HiFi EP™ audio DSP with an I/O and peripheral set optimized for flexible integration into smartphones,
- Clock Speed: 260 MHz
- Operating Temperature: -40 to 85 C
- DMA Channels: 32
- Data Bus: 24-Bit
-
-
Supplier: Infineon Technologies AG
Description: Protected Digital Audio Driver with Floating PWM input in a 16-Lead SOIC Narrow Package The IRS20957S is a high voltage, high speed MOSFET driver with a floating PWM input designed for Class D audio amplifier applications. It features a bi-directional current sensing to detect
- Supply Voltage (VS): 100 volts
- Pin Count: 16
- Features: Audio Amplifiers, Other
- Operation Class: Class D
-
Supplier: Cirrus Logic, Inc.
Description: The 32-bit CS48520 and CS48540 audio DSPs are designed to enable unique digital signal processing audio software features for flat-panel digital television applications. The CS48520 and CS48540 ICs give OEMs a cost-effective and simple-to-design solution capable of
- Pin Count: 48
- Clock Speed: 150 MHz
- Operating Current: 203 mA
- Power Dissipation: 480 milliwatts
-
Supplier: Richardson RFPD
Description: High performance 32-bit/40-bit floating-point processor optimized for high performance audio processing Single-instruction, multiple-data (SIMD) computational architecture On-chip memory—up to 5M bits of on-chip RAM, 4M bits of on-chip ROM Up to 300 MHz o
- Pin Count: 8
- Clock Speed: 200 MHz
- Features: Embedded Timers, Other
- Interface Type: SPI
-
Supplier: Cirrus Logic, Inc.
Description: x 32 total ROM Ultralow power consumption: 0.1 mW/MHz (typical code, core supply only) On-chip 8-channel DMA Configurable serial audio inputs/outputs Master or slave mode for digital audio inputs (DAI) (up to 6-ch I²S or 8-ch TDM) Master or slave mode for digital
- Clock Speed: 80 to 130 MHz
- Operating Temperature: -40 to 105 C
- Supply Voltage: 1.2 V, 1.8 V, 2.5 V, 3 V, 3.3 V
- Data Bus: 32-Bit
-
Audio Amplifiers and Preamplifiers - FP-PA18 18 W Audio Power Amplifier with Power Supply -- FP-PA18Supplier: Visual Sound, Inc.
Description: remains dimly lit between peak flashes. The audio is compressed according to three dynamic time constants providing aural transparency while maintaining clean, unclipped amplified audio for input overloads of up to 20 dB. The FP-PA18, with compression, is capable of producing average
-
Supplier: Visual Sound, Inc.
Description: fully digital tabletop discussion unit with the option to add electronic voting and language channel selector. The base model consists of a detachable gooseneck microphone, a built-in speaker and microphone activation button with speech timer and request to speak LED A headphone jack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CrystalClear PCI Audio interface / PCI Audio Interface 1000mW Serial Interface Product overview: CS4281-CM from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CRYSTALCLEAR AUDIO CODEC Product overview: CS4297-JQ from Cirrus Logic is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement
- Supply Voltage: 3.135 to 5.25 volts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: AmpliVox Sound Systems Fully Assembled Full Height Lectern with Electret Gooseneck Mic. Ready to use with an in-house sound system. Fully assembled Pinnacle Full Height Lectern with Built-in Sensitive Electret Gooseneck Mic, digital clock timer, LED light. Sound ready when you use
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Externally modulated laser driver with integrated clock & data recovery (CDR) 32-VQFN -40 to 100 Product overview: ONET1131ECRSMT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards.
- Operating Temperature: -40 C
- Features / Standards: RoHS Compliant
-
Supplier: Aaeon Systems Inc.
Description: Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel Core i7/ i5/ Celeron Processor Intel QM57 Dual-channel SODIMM DDR3 800/1066 Memory, Max. 8 GB Gigabit Ethernet CRT,
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR3
- Features: Other, Watchdog Timer
-
Supplier: Aaeon Systems Inc.
Description: Applications Healthcare Retail & Advertising Test & Measurement Gaming & Entertainment Industrial Automation Security Defense & Government Digital Signage Features Onboard Intel® Atom™ Z530/Z510 Processors Intel® System Controller Hub US15W Onboard DDR2 533 Memory Chip, Max. 1 GB Gigabit
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Processor / CPU: Intel® AtomTM
-
Supplier: Aaeon Systems Inc.
Description: and 3D rendering. Moreover, the HSB-945P has one DB15 VGA and one DVI interface through a box header. An optional AC97 codec daughter board can be installed onto the HSB-945P in order to allow the SBC to support audio for multimedia applications. Applications Industrial Automation Factory
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 80 %
- Chipset: Intel® Chipset
- Ports: Serial Ports, USB
-
Supplier: Microchip Technology, Inc.
Description: The PIC18F6720 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, an additional timer, External Memory Addressing, 2 Comparators, the
- Internal RAM Size: 3.84 KB
- Internal ROM Size: 128 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: Microchip Technology, Inc.
Description: The PIC18F6720 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 12 channels of 10-bit Analog-to-Digital (A/D) converter, an additional timer, External Memory Addressing, 2 Comparators, the
- Internal RAM Size: 3.84 KB
- Internal ROM Size: 128 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: Microchip Technology, Inc.
Description: The PIC18F8620 features a 'C' compiler friendly development environment, 1024 bytes of EEPROM, Self-programming, an ICD, 5 capture/compare/PWM functions, 16 channels of 10-bit Analog-to-Digital (A/D) converter, an additional timer, External Memory Addressing, 2 Comparators, the
- Internal RAM Size: 3.84 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
- Number of A/D Converters: 16
-
Supplier: Aaeon Systems Inc.
Description: C.Y. Hung, Product Manager of AAEON's COM division. "Furthermore, its hardware video encoder/decoder support (full HD resolution) reduces CPU load, which makes it ideal for Digital Security/Surveillance and Digital Signage applications. With a wide temperature range of -40~85°C as well
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Processor / CPU: Intel® AtomTM
-
Supplier: Advance Security Products
Description: friendly. You can use Windows, Mac, Internet Explorer, Firefox, Safari, etc. Any browser that can run Java and Quicktime (99% of browsers). Internet viewing also works on iPhone using our free App from the App store. Great Audio Support DVR has 4 audio inputs. Unit can easily be set to
-
Supplier: Visual Sound, Inc.
Description: anti-reflective coating reduces reflections. An optional Wireless Presentation Module is available. Offering three plug-in slots, it ships standard with Dual 1080p HDMI Inputs and a BNC Component Video/RGB + Audio Inputs card. A built-in PC Input (15pinHD), Audio Input (for PC) and
- Features: Flat Panel Monitor, Plasma Display
-
Supplier: Jennic Limited
Description: services to be implemented on wireless sensor networks. It also includes a 4-wire I^2S audio interface to interface directly to mainstream audio CODECs as well as conventional MCU peripherals.
- Clock Speed: 32 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 128 KB
- Supply Voltage (Vcc): 2 to 3.6 volts
-
Supplier: Cirrus Logic, Inc.
Description: Real-time clock with software trim 12 DMA channels for data transfer that maximizes system performance Boot ROM Dual PLLs to control all clock domains Watchdog timer Two general-purpose 16-bit timers General-purpose 32-bit timer 40-bit debug timer General-purpose I/Os
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Microchip Technology, Inc.
Description: voltage points references Timers / Capture / Compare / Standard PWM 9 16-bit Timers/Counters. Unused Output compares can be used as standard times for a total of 25 timers 16 Input Capture 16 Output Compare/ PWM Hardware Real-Time Clock and Calendar Peripheral Pin Select (PPS)
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Global American, Inc.
Description: display videos, 2D/3D graphics and interactive content. In addition the LE-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications. The LE-37C-G offers an extensive list of features including:
- RAM: 8,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 90 %
- Features: CompactFlashTM, Other, Real Clock Timer
-
Supplier: WINSYSTEMS, INC.
Description: Range PC/104-Plus Small Form Factor Shock and Vibration Tested Connectivity and I/O for Embedded Systems Dual Ethernet (1x Fast Ethernet, 1x Gigabit) 4x USB 2.0 24x GPIO 5V with Event Sense 4x Serial Ports (2x RS-232, 2x RS-232/422/485) Parallel Port LPT Audio Graphics Support Dual video
- CPU Speed: 1,000 MHz
- RAM: 2,000 MB
- Features: CompactFlashTM, Other, Real Clock Timer, RoHS / Lead-Free, Speaker Support, Watchdog Timer
- Communication Networks: Ethernet, GPIB (IEEE 488, HPIB)
-
Supplier: ValueTronics International, Inc.
Description: Digital metering Audio/visual failure detector The Associated Research 5400DT is a dielectric withstand and ground continuity test system for performing tests required by UL, CSA, VDE, IEC, TUV and other agencies.
-
Supplier: Acromag, Inc.
Description: floating-point-intensive computations which are critical for digital signal and image processing applications such as radar and sonar. Enhanced graphics enable smoother playback of highquality images for digital signage or displays. Better power efficiency reduces heat and allows
- Capacity: 4,000 to 16,000 MB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 90 %
- Form Factor: COM Express Basic
-
Supplier: ValueTronics International, Inc.
Description: Arms implied) (Note 3, Graph 2) Measurement Technique: Logical translation of digital current measurement Digital Timer Accuracy: ± .1% (Digital Timer and Audio / Visual Alerts applicable to Model 309 or, if server driven, Model 308) Range: 1 second to 59
-
Supplier: WINSYSTEMS, INC.
Description: video, dual Gigabit Ethernet ports, two USB 3.2 Gen 2 ports, two serial RS-232/422/485 ports, audio, and watchdog timer. It also has a full-size MiniPCIe socket, M.2 socket, and an antenna hole for WiFi or 3G/GPS modules. This embedded computer supports Linux, Windows® 10/11 IoT, and
- RAM: 32 GB
- Operating Temperature: -4 to 140 F
- Mounting / Configuration: Handheld / Portable, Rack Mount
- Processor: Intel®
-
Supplier: Small PC Computers
Description: timer, Hardware monitor, Digital I/O
- RAM: 16 GB
- IDE Disks Capacity: 1,000 GB
- Operating Temperature: 32 to 122 F
- Processor: Intel®
-
Supplier: ACCES I/O Products, Inc.
Description: information Model 104-DA12-8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly configurable arbitrary waveform generation (ARB) capabilities. Other convenient features include 128K SRAM for waveform data storage, eight 4-20mA current sinks,
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: information Model 104-DA12-8A is a PC104 board featuring eight independent 12-bit digital-to-analog converters (DACs) and broadly configurable arbitrary waveform generation (ARB) capabilities. Other convenient features include 128K SRAM for waveform data storage, eight 4-20mA current sinks,
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, PC/104 (PC/104-Plus, EBX)
- User Interface: Computer Programmable
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway safety
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
More Information Top
-
A state estimator with reduced sensitivity to sensor quantization
Audio Enpineering Socirry 7th Int'l Conjerenn:: Audio in Digital Timer .
-
Peer Tutoring for Reading Fluency as a Feasible and Effective Alternative in Response to Intervention Systems
Additional tutoring materials included a digital audio recorder, digital timer , pencils, and data recording forms.
-
Data Sheet: JN5148-001
When the FIFO is linked to the four-wire digital audio interface, timer 2 must be used to generate an internal timing signal to control the flow of data across the interface.
-
Product Brief – JN5148
…4-input 12-bit ADC, 2 12-bit DACs, 2 comparators 3 application timer/counters 2 UARTs SPI port with 5 selects 2-wire serial interface 4-wire digital audio interface Watchdog timer and Power- on-Reset…
-
Application guide
… 4-input 12-bit ADC, two 12-bit DACs, two comparators 3 application timer/counters 2 UARTs SPI port with 5 selects I2C bus interface 4-wire digital audio interface Watchdog timer Low-power pulse…
-
Android Apps for Absolute Beginners
…back and forth between the analog (main) and digital (alternate) activities using the intents we created; turn on the audio and go back and forth while it is playing; and use the timer function while the digital audio is playing back as…
-
Renesas Introduces 324mhz, 583-MIPS SuperH Microprocessor For Multimedia And Office Automation Applications
Other built-in functions are a serial sound interface (SSI) for digital audio playback, 32-bit timer , watchdog timer (WDT), and DMA controller (DMAC).
-
Renesas Introduces 324MHz, 583-MIPS SuperH Microprocessor for Multimedia and Office Automation Applications
Other built-in functions are a serial sound interface (SSI) for digital audio playback, 32-bit timer , watchdog timer (WDT), and DMA controller (DMAC).
-
Neurophysiological Techniques
In the right rack are:ablank panel, analog oscilloscope for monitoring intracellular traces, digital oscilloscope, stimulus timer with pulse generator, and audio monitor.
-
The IMI-30: A 30 kHz Imaging and Mapping Instrument
Finally, the timer -controller also includes a Cirrus Logic CS8404A Digital Audio Transmitter, which converts DSP network serial bus data to a standard for digital audio data defined by the Audio Engineering Society/European Broadcast Union (AES/EBU)[4] .
Indicates content that may require registration and/or purchase.