-
Supplier: ValueTronics International, Inc.
Description: The 5000 is a used Digital RF Power Meter from Bird. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF
-
Supplier: Boonton Electronics Corporation
Description: The 8201 provides precision modulation and audio analysis in a single, easy-to-operate package. Measures AM, FM, PM, carrier and audio frequencies, SINAD, distortion and carrier level. Features: AMFM and ØM (AM and FM 1%, ØM 3% of readings) Carrier level and frequency (0.01 dB
- Bandwidth: 100,000 to 2,500,000,000 Hz
- Maximum Channels: 1
- Operating Temperature: 0 to 55 C
- Form Factor: Bench / Free-Standing
-
Supplier: ValueTronics International, Inc.
Description: The SYS-2322 is a 500 kHz Audio Analyzer from Audio Precision. With an audio spectrum analyzer, measure frequency response, level and gain, phase intermodulation distortion, signal-to-noise ratio, crosstalk, time domain display, and total harmonic distortion plus noise.
-
-
Supplier: OMEGA Engineering, Inc.
Description: transmission equipment, power line, microwave oven, air conditioner, refrigerator, computer monitor, and video/audio device. This meter is applied to measuring electromagnetic fields of extremely low frequency (ELF) of 30 to 300 Hz.
- Number of Axes: 1
- Flux Density Measurement: 200,000.00000000003 to 2,000,000 microgauss
- Sensing Accuracy: 2.5 ±% Full Scale
- Resolution: 0.1 µG
-
Supplier: Visual Sound, Inc.
Description: Dual 20-segment LED meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and
-
Supplier: Allied Electronics, Inc.
Description: frequency counter Detects wide band (180 KHz) and narrow band FM (12.5 KHz), AM and SSB (2.4 KHz) signals Phase-locked loop for precise frequency tuning Up to 160 channels may be scanned and displayed Audio output of the detected signal with built-in speaker Detachable antenna
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies The AMP2A-10S (analog) audio monitor features dual 20-segment tri-color (green/yellow/red) LED bargraph level meters, ten pairs (20) analog inputs on Phoenix connectors, and 10-position stereo source switch in a 2RU chassis. Ten stereo inputs on phoenix locking
-
Supplier: NTi Audio AG
Description: The Digilyzer DL1 is a powerful digital audio analyzer. Testing, monitoring and troubleshooting digital audio interfaces is straight-forward using this compact tool. The digital audio formats AES3, S/PDIF, TOSLINK and ADAT with sampling frequencies up to 96 kHz are supported.
-
Supplier: OmniSensing Photonics, LLC
Description: Optical Audio Sensing Assembly (OASA) Key Spec: High sensitivity: can detect audio vibration signals up to 50meters. Vibration measurement accuracy is maintained across its full audio frequency range (150~6KHz). High resolution: the detectable vibration velocity is
- Device Category: Sensor / Transducer
-
Supplier: Visual Sound, Inc.
Description: video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable through top cover Industry standard VU or PPM mechanical analog level meters are available
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies The AMP1-S8DA multi-format analog/digital audio monitor can process and monitor up to eight channels from AES or analog audio sources and features eight high-resolution 53-segment LED level meters, a high-contrast LCD status display, a variety of balanced • 4
-
Supplier: TMP Pro Distribution
Description: 50 watts continuous @ 4 Max SPL @ Rated Power: 103 dB @ 1 meter Frequency Response: 65 Hz - 20 kHz ± 3 dB Speaker Type: 4.5" woofer, 10 mm dome tweeter Weight: 9.5 lbs / 4.3 Kg
- Application: Music / Audio Systems
-
Supplier: SEC America, LLC
Description: SEC100BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 100 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current
- DC Output Voltage: 13.8 volts
- DC Output Current: 100 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: TMP Pro Distribution
Description: indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz -
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz -
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: indoor or outdoor assemblies. You can also connect your iPod, MP3 player, or CD Player to the AN-Mini. Perfect for any school event, special event, classroom, or cheer squad. Rated Power Output: 30 watts Max SPL @ Rated Power: 101 dB @ 1 meter Frequency Response: 100 Hz -
- Application: Music / Audio Systems
-
Supplier: SEC America, LLC
Description: SEC60BRM is a modular 19" rack mount AC/DC power supply, which can provide up to 60 Amps of continuous power. The output DC voltage is highly regulated at 13.8 Volts (105-125 Volts, 50/60 Hz AC input). An external battery may be connected for back-up and part of the output current
- DC Output Voltage: 13.8 volts
- DC Output Current: 60 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: The 42B is a wattmeter from Boonton. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency
-
Supplier: ValueTronics International, Inc.
Description: components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Measures AM and FM to 1% accuracy Adjacent-channel power measurement capability Measures RF power with power meter accuracy Audio measurement
-
Supplier: OMEGA Engineering, Inc.
Description: live viewing. This meter is used to measure electromagnetic fields (EMF) in the extremely low frequency (ELF) band of 30 to 300 Hz. The HHG1392 is an excellent tool for measuring electromagnetic field (EMF) radiation intensity of electrical transmission equipment, power lines,
- Flux Density Measurement: 200,000.00000000003 to 2,000,000 microgauss
- Sensing Accuracy: 3 ±% Full Scale
- Resolution: 0.1 µG
- Bandwidth: 0.3 kHz
-
Supplier: OMEGA Engineering, Inc.
Description: live viewing. This meter is used to measure electromagnetic field (EMF) in the frequency band of 30 to 2000 Hz. The HHG1394 is an excellent tool for measuring electromagnetic field radiation intensity in 3 axis of electric transmission equipment, power lines, microwave ovens,
- Number of Axes: 3
- Flux Density Measurement: 20,000 to 2,000,000 microgauss
- Resolution: 10 µG
- Bandwidth: 2 kHz
-
Supplier: RS Components, Ltd.
Description: power available. Outreach input. Adjustable control level for all inputs. Adjustable drive control. Metal compensation control. True output current meter. 2 x LEDs make the amplifiers compressor indication visible. 3.5mm headphone socket. Advanced audio signal processing.
- Frequency Response: 0.00002 to 0.016 MHz
- Type: Amplifier
-
Supplier: Tripp Lite by Eaton
Description: corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the detachable 2-meter C13 to CEE7 Schuko power cord to an AC power source, and
- Output Voltage: 230 volts
- Number of Outlets (if Applicable): 3
- Protection: Surge
-
Supplier: PUI - Projections Unlimited, Inc.
Description: PUI Audio?'s AS03208MS-3-R packs a punch despite its 32 x 32 x 16.5 mm size. A 3 W nominal, 4 W max power handling and great sensitivity combine to make for a small speaker that can output as much as 85 dB of sound at one meter! The flat 200 Hz to 20,000 Hz frequency
- Nominal Input Power: 3 watts
- Impedance: 8 ohms
- Frequency Response: 200 to 20,000 Hz
- Speaker Size: 1.2598432 to 0.64960665 inch
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Meter 9V battery Instructions Zipper carrying pouch Upgrade #1 - Marine Survey Kit Additionally Includes: Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Meter batteries Instructions Foam lined carrying case
-
Supplier: Tripp Lite by Eaton
Description: B) and prevents spikes from inflicting damage, data loss or corruption and audio/video performance problems on your connected equipment. EMI/RFI noise filtering protects your AC line from disruptive electromagnetic and radio interference. Just connect the detachable 2-meter NEMA 5-15P
- Output Voltage: 230 volts
- Number of Outlets (if Applicable): 4
- Protection: Surge
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CAN4S8-100M - Canare 4S8 16AWG Star Quad Speaker Cable - 100 Meter Reel (328 ft) Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4 x 16 AWG Star Quad
-
Supplier: Xoxide
Description: provides extended comfort while keeping your sound pristine and precise. Frequency Response: 15 - 21,000 Hz Impedance: 32 O at 1kHz Input Power: 200 mW Drivers: 40 mm, with neodymium magnets Cable: 1.2m braided fiber + 2 meter braided extension cable Connector: 3.5 mm headphone
-
Supplier: AUDIX Corporation
Description: Soft-key Controls Menu Driven Displays Noise Squelch Circuitry Surface Acoustic Wave (S.A.W.) Filters Tone Key Squelch Tuned Antennas Audio Output RF Level Meters Audio Meters Battery Power Indicators Set and Lock Function Sensitivity Adjustment Interchangeable
-
Supplier: NTi Audio AG
Description: weather-protected microphone solution for the XL2 Sound Level Meter allowing acquisition of environmental noise data in outdoor applications. Features: Omni-directional, free-field microphone Phantom power 48 VDC Electronic data sheet installed Frequency range 5 Hz - 20 kHz
- Frequency Response: 5 to 20,000 Hz
- Dynamic Range: 29 to 144 dB re 20µPa
- Microphone Sensitivity: 26 mV/Pa
- Impedance: 100 ohms
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: communication and power supply. As a composite USB device consisting of a USB Audio device and a HID device, it is compatible with 32-bit/64-bit Windows 7 and Windows 10 systems. CRY2301 is equipped with real-time spectrum analysis software for easy access to time and frequency
- Frequency Range: 10 to 20,000 Hz
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface
- Ports: Serial
-
Supplier: TelephoneStuff.com
Description: transducer - .5-inch AeroNylon dome high-frequency transducer - 2-way balanced precision crossover network with AutoSurge circuit protection - Frequency Response: 50-20kHz +/- 3dB - Sensitivity: 87.0 dB SPL @ 1Watt/1 Meter - Power Handling: 120W peak/60W RMS - Impedance:
- Application: Security / Paging
- Features: Weatherproof / Outdoor Rated
-
Supplier: InspectorTools
Description: 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation LED indicator lights up when power is on Level position to select 94dB or 114dB For use on Sound Level Meters with 0.5" or 1.0" microphones Durable die-cast, aluminum
-
Supplier: Grommes~Precision Electronics, Inc.
Description: channels), the GTE Series is able to deliver 60/100/125 watts of continuous RMS power. To provide total control over the outputs, it’s armed with a 10-band graphic equalizer, speech filters, volume limiter, loudness contour switch, master gain, and a big analog VU meter, which takes
-
Supplier: Wharfedale Pro
Description: The XO-204 is a 2 way stereo analogue active crossover that allows for the most simple and safe setup of a bi-amplified system. The crossover frequency is sweepable from 60Hz to 1KHz providing an ideal frequency split suitable for feeding subs and full range units with discrete
Find Suppliers by Category Top
Featured Products Top
-
The VFC500 variable AC power source delivers up to 500VA at any frequency 40 … 440Hz; output voltage is continuously adjustable from 0 … 264Vrms. The unit uses PWM technology to synthesize a precision regulated sinusoidal output with less than 5% total harmonic distortion at full (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Selecting the best connector for your power sensor Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer’s DUT, increasing measurement accuracy by eliminating adaptors (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
optimized current sensing core help minimize series impedance, while Type F protection helps distinguish real earth faults from mixed frequency residual currents produced by modern switching power supplies (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Custom Audio Transformers Audio transformers work specifically within the audio frequency spectrum from 20Hz to 20kHz, the audio band of frequencies that the human ear can detect. Typically much smaller in size (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Magnetics For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
LadyBug Technologies’ LB479A thermally stable Pulse Sensor utilizes patented technology to deliver no drift, high accuracy statistical pulse information along with average power. No user zeroing is required. The USB Sensor offers frequency coverage from 10 MHz to 8 GHz (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
provide accurate readings on non-linear loads with distorted waveforms (like computers, variable frequency drives, and LED lighting). Essential for modern electrical environments where standard average-responding meters would give inaccurate readings (read more)
Browse Clamp Meters Datasheets for Uni-Trend US
More Information Top
-
A new wattmeter for traceable power measurements at audio frequencies
Bl P. S. Filipski, et al., “An international comparison of low audio frequency power meter calibrations conducted in 1989,” JEEE Trans. Instrum.
-
Phase verification of power test systems
So, W. J. M. Moore, R.B. D. Knight, P. Martin, N. M. Oldham, and B. C. Waltrip, “An international Comparison of low audio frequency power meter calibrations conducted in 1989,” IEEE Trans. Insfrum.
-
Watt and voltampere transfer standard
So, W. J. M. Moore, R. B. D. Knight, P. Martin, N. M. Oldham, and B. C. Waltrip, “An international comparison of low audio frequency power meter calibrations conducted in 1989,” IEEE Trans. Instrum.
-
17th Conference on Precision Electromagnetic Measurements
Z F Budousky An International Comparison of Low Audio Frequency Power Meter Calibrations Conducted in 1989 .................................... ..................................
-
Audio / Meters / Audio Test
3301 - Audio Frequency Output Power Meter .
-
Audio / Meters
3301 - Audio Frequency Output Power Meter .
-
Audio / Meters / Power
3301 - Audio Frequency Output Power Meter .
-
Engineering Solutions for Manufacturing Processes
It can provide many resources such as radio signal generator, radio power meter , audio frequency signal generator, distortion meter, audio frequency voltage measurement meter etc., so it can meet the fault diagnosis requires of the gyrocompass.
Indicates content that may require registration and/or purchase.