-
Supplier: Data Connect Enterprise, Inc.
Description: Two port AUI transceiver with five LEDs, without Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from a single network transceiver. The Magnum 300 series supports 2-port configurations
- Number of Ports: 2 #
- Features: Local Area Network (LAN), Transceiver
-
Supplier: Data Connect Enterprise, Inc.
Description: Two port AUI transceiver, 5 LEDs, BNC Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from a single network transceiver. The Magnum 300 series supports 2-port configurations in a small
- Number of Ports: 2 #
- Features: Local Area Network (LAN), Transceiver
-
Supplier: Data Connect Enterprise, Inc.
Description: Single port AUI transceiver, 5 LEDs, BNC Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from a single network transceiver. The Magnum 300 series supports 2-port configurations in a
- Number of Ports: 1 #
- Features: Local Area Network (LAN), Transceiver
-
-
Supplier: Data Connect Enterprise, Inc.
Description: Single port AUI transceiver with five LEDs, without Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from a single network transceiver. The Magnum 300 series supports 2-port
- Number of Ports: 1 #
- Features: Local Area Network (LAN), Transceiver
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Standard Thick Coax Transceiver, 1-Port with AUI Monitor without Tap Connect your PC and your Ethernet LAN cabling.
-
Supplier: L-com, Inc.
Description: Do you have transceiver AUI drop cables that do not correctly interface with your Ethernet card or cable? Or maybe you want to protect the AUI port of your expensive network interface cards with an AUI socket saver. Whatever it is, L-com has the solution to all of
- Coupling / Adapter: Coupling / Adapter
- Connector Type: D-Sub
- Gender: Female / Jack, Male / Plug
-
Supplier: Hi-Tech Controls, Inc.
Description: HELUKABEL® ETHERNET types are used as baselines (Yellow + Cheapernet) and cable connections (Transceiver or AUI) within the Ethernet wiring Construction.
- Number of Conductors: 1 to 8 #
- Operating Temperature: -20 to 60 C
- Features: 100Base-TX, 10Base-T, Copper and Copper Alloys, Foil / Copper Tape, Foil Braid, LAN / Ethernet, Networking, Other, Polyethylene (PE), Polyvinyl Chloride (PVC), Telecommunications
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: Macintosh™ systems. The transceiver converts 10Base-5 signals via a DB15M/ AUI connector to standard RJ45 Jack for 10Base-T Ethernet for transmission over Unshielded Twisted-Pair cable. Features LED lights simplify troubleshooting and network maintenance Small form factor saves
- Network: 10Base-5, 10Base-T
- Connector: AUI, DB-9, RJ-45
-
Supplier: Hi-Tech Controls, Inc.
Description: HELUKABEL® ETHERNET types are used as baselines (Yellow + Cheapernet) and cable connections (Transceiver or AUI) within the Ethernet wiring Construction.
- Nominal Outer Diameter: 0.18110246 to 0.41732306 inch
- Operating Temperature: 60 to 80 C
- Wire Conductor: Copper and Copper Alloys
- Wire Insulation: Polyethylene (PE)
-
Supplier: Radwell International
Description: TRANSCEIVER MODULE, 10BASE-T, RJ-45 CONNECTOR, UTP AUI, TWISTED PAIR, ETHERNET. FREE 2 YEAR RADWELL WARRANTY
- Features: Modem, Transceiver
-
Supplier: VersaLogic Corporation
Description: 10BASE-T transceiver and RJ-45 connector for use with standard Unshielded Twisted Pair (UTP) cabling. An optional 10BASE-2 (thin coax) transceiver is available. In addition, an on-board AUI connector supports external transceivers (MAU) for 10BASE-2, 10BASE-5
- Data Rate: 10,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-2 Ethernet, 10Base-T Ethernet
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Standard Thick Coax Transceivers, 1-Port with AUI Monitor with Vampire Tap Connect your PC and your Ethernet LAN cabling.
-
Supplier: S.I. Tech, Inc.
Description: architecture, Desktop Management Interface (DMI) equipped drivers provide board client PC manageability. The use of this board in a computer requires that a companion fiber optic transceiver (see fig. 1) be located at the termination end to any Ethernet medium, AUI, coax or
- Form Factor: Board
- Network: Multimode Fiber, Single Mode Fiber
- Features: Other
- Connector: ST Multimode, ST Single Mode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10/100-Mbps Ethernet PHY transceiver with fiber & AUI support 80-QFP 0 to 70 Product overview: WG82574IT S LBAC from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- Data Rate: 1,000,000 kbps
- Pd: 100 milliwatts
- TJ: -40 C
- Pin Count: 64 #
-
Supplier: Radicom Research, Inc.
Description: The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC extended operating
- Technology: PC/104
- Other Products: Wireless Communication Module
-
Supplier: Microchip Technology, Inc.
Description: coax), 10BASE2 (thin coax), and 10BASE-F (fiber) implementations, the LAN91C96 interfaces to external transceivers via the provided AUI port. Only one additional IC is required for most applications. The LAN91C96 comes with Full Duplex Switched Ethernet (FDSWE) support allowing
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Features Non-PCI Single-Chip Ethernet Controller Fully Supports Full Duplex Switched Ethernet Supports Enhanced Transmit Queue
-
Supplier: Cable Depot Inc.
Description: Ethernet™ Office Transceiver Cable This wire was made specifically for Ethernet™ Drop cables, from transceiver to AUI port. The connectors typically used on this wire are DB15MS and/or DB15FS. The hood for the connector would be DB15HM-IEEE. This wire has a PVC
Find Suppliers by Category Top
More Information Top
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps2245/c1067/ccmigration_09186a00800eab1f.pdf
Connect and lock into place a shielded Ethernet AUI cable or Ethernet transceiver to the D-15 female locking connector labeled E-A on the back distribution panel, as shown in Figure 2.13.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps1926/c1099/ccmigration_09186a0080088bd8.pdf
1 With the retaining clip on the LAN AUI port in the unlocked (up) position, connect the Ethernet transceiver extender to the LAN AUI port on the ASC back card as shown in Figure 2-12.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps1926/c2001/ccmigration_09186a0080088c44.pdf
With the retaining clip on the LAN AUI port in the unlocked (up) position, connect the Ethernet transceiver extender to the LAN AUI port on the ASC back card as shown in Figure 2-12.
-
Patient data management systems in intensive care — the situation in Europe
… slot; external 1350MB SCSI harddisk; HP Apollo Model 710; 50MHz PA RISC CPU, 16 MB Ram: diskless stations; 16" or 19" monochrome or colour display with 1280• 1024 pixel; Vendor installed LAN AUI configuration; External transceiver (MAU); Ethernet compatible; Star LAN topology; .
-
Oak Ridge Environmental Information System (ORIES) site workstation information packet for OREIS V1. 2
The system hardware includes an AUI Ethernet connection, and a thin,wire transceiver and cable for connection to 10BASE-2 networks are provided with delivery.
-
Institute of Electrical and Electronic Engineers (IEEE) 802.3 Committee Technical Direction For Active Star Based Network
The transceiver has an Attachment Unit Interface ( AUI ), standard Ethernet interface, that is compatible with all existing Ethernet equipments and fiber optic interface that is compatible with the active star synchronous link signalling.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3445.pdf
15-pin AUI female Ethernet LAN connector for coaxial and fiber optic linkage (with transceiver ).
-
http://customer.honeywell.com/TechLit/pdf/74-0000s/74-3483.pdf
15-pin AUI female Ethernet LAN connector for coaxial and fiber optic linkage (with transceiver ).
-
Understanding TCP/IP
There are also transceivers for thin Ethernet; the BNC-T connector then connects onto the thin Ethernet transceiver , and the cable leading from the transceiver connects onto the AUI port of the computer.
-
KIV-21 ViaSat IP (VIP) CRYPTO
RED DATA INTERFACE - ETHERNET Electrical/mechanical: IEEE 802.3; DB15 ( AUI ) connector, select transceiver to provide RJ-45 (10BaseT), BNC (10Base2) or 10Base5 Protocols supported: TCP/IP, UDP, ICMP, IGMP, HTTP .
Indicates content that may require registration and/or purchase.