-
Supplier: Norton Abrasives
Description: Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for
- Outer Diameter (OD): 0.75 to 2 inch
- Rotary Speed: 20,000 rpm
- Features: ANSI - CAMI / Coated, Abrasive Filament, Dry Brushing, Metal Wire, Stationary (Backstand / Machine Tool)
- Applications: Cleaning / Surface Preparation
-
Supplier: RS Components, Ltd.
Description: BROSSE METALLIQUE 3 RANGS MANCHE BOIS
- Features: Abrasive Filament, Metal Wire, Specialty / Other
- Applications: Cleaning / Surface Preparation
- Brush Filament / Fill Material: Specialty Blend / Other, Steel
-
Supplier: Norton Abrasives
Description: or blue hubs for stainless steel use. Features & Benefits Narrow face stringer bead wire delivers high-impact cutting and cleaning for toughest applications Specially suited for groove and weld bead, corners and t-connections Joint/Crack cleaning wire wheel brushes
- Outer Diameter (OD): 4 to 12 inch
- Rotary Speed: 4,500 to 20,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Features: Flap Wheel, Metal Wire
-
-
Supplier: Norton Abrasives
Description: Merit Standard Twist Knot Wire Wheel Brushes are ideal for welding and metal fabrication applications (removing weld scale spatter, extra-heavy rust and corrosion, or surface roughening). Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For
- Outer Diameter (OD): 3 to 6 inch
- Rotary Speed: 12,500 to 20,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Features: Flap Wheel, Metal Wire
-
Supplier: Norton Abrasives
Description: Features & Benefits 12 wires of .009" brass-coated steel (12 x .009) are bundled together into a group, then crimped Provides for a 50% longer lasting brush compared to standard crimped brushes Better flexibility on irregular surfaces For light- to medium-duty brushing
- Outer Diameter (OD): 3 to 5 inch
- Rotary Speed: 6,500 to 13,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Brush Type / Shape: Cup Brush, Power / Rotary Brush (Wheel, Roller)
-
Supplier: Maryland Brush Company, Inc.
Description: ST716S5, 7/16 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 1/8 inch Stem
- Outer Diameter (OD): 0.4375 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal, Metal Wire
-
Supplier: Weiler Abrasives
Description: feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use.
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 1.3 inch
- Width: 4.8 inch
- Length: 4.75 inch
-
Supplier: Weiler Abrasives
Description: Hollow end and heavy duty brushing action with some flexibility Ideal for more demanding cleaning applications in recessed areas For use with die grinder and right angle air die grinder power tools
- Outer Diameter (OD): 0.006 inch
- Shank / Bore Diameter: 1.25 inch
- Width: 1.15 inch
- Length: 2.85 inch
-
Supplier: Maryland Brush Company, Inc.
Description: MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a
- Outer Diameter (OD): 1 inch
- Shank / Bore Diameter: 0.25 inch
- Trim Length: 1 inch
- Rotary Speed: 20,000 rpm
-
Supplier: Weiler Abrasives
Description: mounted onto a drill, the speed and power of that tool will light weight the effectiveness of the brush Featuring Weiler's solid ring construction, these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 1.8 inch
- Width: 2.4 inch
- Length: 2.4 inch
-
Supplier: Tanis Incorporated
Description: Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #7 (.310" w x .340" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion
- Length: 96 inch
- Trim Length: 3 inch
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Features: Metal, Metal Wire, Other
-
Supplier: Braun Brush Co.
Description: Braun has built the R8 and R88 lint and pilling brushes. These tools feature rust resistant cadmium plated wire secured to a hard wood block. This wire pattern is designed for maximum penetration. R88 is 8" wide and may be attached to a standard threaded handle for stand up use.
- Applications: Cleaning / Surface Preparation
- Features: Janitorial, Metal Wire, Specialty / Other, Wood
- Mounting: None / Handheld
- Brush Type / Shape: Strip Brush
-
Supplier: Tanis Incorporated
Description: side-by-side for a wider brush face These brushes are available with carbon steel, stainless steel and brass wire filaments in several sizes and diameters. The harder wires like carbon steel and stainless steel are used on
- Outer Diameter (OD): 4 inch
- Shank / Bore Diameter: 0.5 inch
- Width: 0.25 inch
- Trim Length: 1.5 inch
-
Supplier: Weiler Abrasives
Description: A solid end construction Very flexible brushing action Ideal for More Demanding Light-Duty Cleaning Applications in Corners and Hard-To-Reach Areas Color-coded black for easy identification, even during operation
- Outer Diameter (OD): 0.006 inch
- Shank / Bore Diameter: 1.4 inch
- Width: 1.5 inch
- Length: 2.8 inch
-
Supplier: MicroGroup
Description: Tube brushes are for tubes or cylinders and are not what some engineers like to call a bottle brush. These are cleaning tools and are available in almost any size of wire in carbon steel, stainless steel or nylon, etc. They come in almost any length of handle, with
- Outer Diameter (OD): 0.125 inch
- Length: 4 inch
- Applications: Cleaning / Surface Preparation
- Brush Type / Shape: Cylinder / Roller Brush
-
Supplier: Maryland Brush Company, Inc.
Description: ST16165, 1 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 1/4 inch Stem
- Outer Diameter (OD): 1 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal, Metal Wire
-
Supplier: Tanis Incorporated
Description: Condenser Tube are brushes manufactured in both single-spiral and double-spiral construction using stainless steel, nylon, high carbon steel or brass filament. We offer over 90 standard brushes and other sizes are available upon request. Extension rod and rod kits
- Outer Diameter (OD): 0.5 inch
- Length: 7.5 inch
- Applications: Cleaning / Surface Preparation
- Features: Metal Wire, Other
-
Supplier: MicroGroup
Description: finish that you want. The wire fill is invariably CRIMPED. Crimping is done for mainly two purposes. The first is to make the wires stand apart form each other, and the second is to absorb the flexing and the vibrations as well as to help prevent wire fatigue and wire
- Outer Diameter (OD): 7 inch
- Shank / Bore Diameter: 2 inch
- Width: 1.375 inch
- Rotary Speed: 4,500 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: Recommended for your toughest jobs when brush flare is objectionable High strength steel components are locked together as a unit, eliminating slippage and providing an aggressive and secure positive drive. The resilient face is held in place on 6” cup brushes by a machined
- Outer Diameter (OD): 4 inch
- Trim Length: 1.25 inch
- Rotary Speed: 7,000 rpm
- Product / Material Worked: Automotive / Paint, Metalworking
-
Supplier: Tanis Incorporated
Description: Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #4 (.194" w x .205" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion
- Length: 12 inch
- Trim Length: 1 inch
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Features: Metal Wire, Other
-
Supplier: MicroGroup
Description: Special Industrial Cross Hole Deburring Brush
- Shank / Bore Diameter: 0.016 inch
- Length: 3 inch
- Brush Type / Shape: Cylinder / Roller Brush
- Applications: Finishing / Deburring (Fine Grits / Filaments)
-
Supplier: Braun Brush Co.
Description: 56" Main Brooms for Power Boss SW/10X 56" Main Brooms for Power Boss Model SW/10X Use 14" side broom 193T14. Available in Proex (a blend of 3 different polypropylene for all purpose sweeping), Crinkle Wire, Proex & Wire, Nylon, Stiff Nylon, & Proex. These replacement brushes are
- Width: 56 inch
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless, Floor / Scrubbing Machine
- Brush Type / Shape: Disc Brush, Power / Rotary Brush (Wheel, Roller), Strip Brush
-
Supplier: Braun Brush Co.
Description: Pile Lifter Wire 14.75" for Certified machine
- Length: 14.75 inch
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
- Brush Type / Shape: Disc Brush, Power / Rotary Brush (Wheel, Roller)
-
Supplier: Flexovit USA, Inc.
Description: Heavy duty, laced back style scratch brush. Stainless Wire: 0.006 - For applications where contamination of the workpiece is a concern. All Flexovit stainless steel wire brushes are manufactured with 302 stainless.
- Features: Metal Wire
- Product / Material Worked: Metalworking
- Brush Type / Shape: Scratch / Toothbrush
- Brush Filament / Fill Material: Stainless Steel
-
Supplier: Milwaukee Electric Tool Corporation
Description: FULL CABLE TWIST KNOT TYPE 0.02 INCH WIRE SIZE CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE STAINLESS STEEL WIRE MATERIAL MILWAUKEE[R] BRAND
- Outer Diameter (OD): 4 inch
- Rotary Speed: 12,000 rpm
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation
-
Supplier: Walter Surface Technologies
Description: These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Features Long life Perfect balance Smooth action Top quality wire
- Outer Diameter (OD): 4 to 10 inch
- Shank / Bore Diameter: 0.5 to 1.25 inch
- Rotary Speed: 6,000 rpm
- Mounting: Bore / Center Mount
-
Supplier: Reid Supply
Description: Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand
- Length: 0.50000027 inch
- Features: Metal Wire, Other, Wood
- Brush Type / Shape: Scratch / Toothbrush
- Brush Filament / Fill Material: Specialty Blend / Other, Stainless Steel
-
Supplier: Flexovit USA, Inc.
Description: Wire Saucer Brushes combine the advantages of wire cup brushes and wire wheel brushes. Excellent for surface cleaning in difficult to reach places. Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All
- Outer Diameter (OD): 5 inch
- Rotary Speed: 12,500 rpm
- Features: Metal Wire
- Product / Material Worked: Metalworking
-
Supplier: Eraser Company, Inc.
Description: EKIT Metal Body Brush Kit Item # AA0124 This set of 5 metal body Erasers has multiple uses. Kit includes 1-each of Stainless Steel, Coarse Fybrglass®, Brass, Nylon, and Fine Fybrglass®.
- Brush Filament / Fill Material: Brass / Bronze, Specialty Blend / Other, Stainless Steel
- Applications: Cleaning / Surface Preparation
- Features: Metal, Metal Wire, Other, Synthetic Filament
- Mounting: None / Handheld
-
Supplier: DME Company
Description: The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high
- Outer Diameter (OD): 0.25 to 1.25 inch
- Applications: Cleaning / Surface Preparation, Dry, Polishing / Lapping (Extra Fine Grits / Filaments)
- Features: Metal, Metal Wire, Specialty / Other
- Product / Material Worked: Metalworking
-
Supplier: Walter Surface Technologies
Description: For Precision Cleaning with Angle Grinders These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for
- Outer Diameter (OD): 4.5 to 6 inch
- Shank / Bore Diameter: 0.625 inch
- Width: 0.625 inch
- Rotary Speed: 12,500 rpm
-
Supplier: Braun Brush Co.
Description: This is the perfect tool to keep your rotary shampoo brushes working at their peak performance. Carpet fibers loaded in the brush will restrict the flow of shampoo through the brush and also keep the fibers from flexing properly. The R37 carpet comb allows you to clean out built up fibers
- Length: 7 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Features: Janitorial, Metal Wire, Plastic, Specialty / Other
- Mounting: None / Handheld
-
Supplier: Walter Surface Technologies
Description: ALLSTEEL™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL™ brushes are perfectly balanced and feature an identical
- Outer Diameter (OD): 3 to 6.875 inch
- Shank / Bore Diameter: 0.625 inch
- Rotary Speed: 20,000 rpm
- Mounting: Bore / Center Mount
-
Supplier: Flexovit USA, Inc.
Description: Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knotted Wire Cup - Perfect for heavy duty cleaning and rough scale
- Outer Diameter (OD): 2.75 inch
- Rotary Speed: 12,500 rpm
- Brush Type / Shape: Cup Brush
- Features: Metal Wire
-
Supplier: Eraser Company, Inc.
Description: Fine Brass Refill Item # IA0101 One fine brass refill for use with Metal Body Fine Brass Eraser {AA0048}.
- Brush Filament / Fill Material: Brass / Bronze
- Applications: Cleaning / Surface Preparation
- Features: Metal, Metal Wire, Other
- Mounting: None / Handheld
Find Suppliers by Category Top
Featured Products Top
-
We've created a monster... a superflex cable that flexes to fit your application. Blending high-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire's original series of Flexible Power Cable provides exceptional flexibility making power distribution (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
ways, such as brushed, polished, or matte. This versatility makes stainless steel popular in many industries where aesthetics and design are important, such as the medical and architectural sectors. This flexibility also seamlessly integrates stainless steel components into existing equipment and (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
fabricated from stainless steel or nickel alloys. The primary consideration is the thermal expansion and contraction of the case material. Brush seals can be delivered as a single unit or in multiple segments. The bristles can be configured radially inward, radially outward or (read more)
Browse Brush Seals Datasheets for Technetics Group -
Austenitic Stainless NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
. Higher strengths are attainable through cold working the material and is still fully austenitic after severe cold-working. This working does not enhance the anti-galling properties as is normal for carbon steels and some stainless steels. The benefit to the cold or hot work put into the material (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
revolutions (General) / 30 million revolutions (Industrial). Housing Material: Stainless steel for corrosion resistance and structural rigidity. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Material Aluminum alloy / Stainless steel (customizable) Sealing Method O-ring seals Operating Temperature Industrial grade: -20°C to +65°C; Military (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
ZASMHBA0001441
The blue surface oxide that develops when the metal is heated above 315 to 425 °C (600 to 800 °F) can be removed either by wire brushing (with a clean austenitic stainless steel wire brush not used for other metals) or by …
-
ZNCTA2000P273
Sometimes wire brushing with an austenitic stainless steel brush and/or local macroetching with a Schantz etch, or similar flash pickling, is an appropriate procedure immediately prior to welding.
-
ZASMHBA0001314
Sometimes wire brushing with an austenitic stainless steel brush and/or local macroetching with a Schantz etch, or similar flash pickling, is an appropriate procedure immediately prior to welding.
Indicates content that may require registration and/or purchase.