-
Supplier: RS Components, Ltd.
Description: 1206 Fuse slow-blow multilayer 3A Auto
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 150 C
- Fuse Material: Ceramic
- Features: Other, Resettable
-
Supplier: Waytek, Inc.
Description: OptiFuse 141150 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and
- Rated DC Voltage: 42 volts
- Continuous Current Rating: 150 amps
- Operating Temperature: -25 to 180 F
-
Supplier: Waytek, Inc.
Description: OptiFuse 151200 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and
- Rated DC Voltage: 42 volts
- Continuous Current Rating: 200 amps
- Operating Temperature: -25 to 180 F
-
-
Supplier: Waytek, Inc.
Description: OptiFuse 141060 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and
- Rated DC Voltage: 42 volts
- Continuous Current Rating: 60 amps
- Operating Temperature: -25 to 180 F
-
Supplier: Waytek, Inc.
Description: OptiFuse 151120 Panel Mount Circuit Breaker Category: OptiFuse Panel & Surface Mount Circuit Breakers Manufacturer: OptiFuse High-amp waterproof circuit breaker Heavy-duty construction to protect accessory and auxiliary high amp draw applications in RVs, marine craft, emergency vehicles, and
- Rated DC Voltage: 42 volts
- Continuous Current Rating: 120 amps
- Operating Temperature: -25 to 180 F
-
Supplier: Allied Electronics, Inc.
Description: downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I
-
Supplier: Allied Electronics, Inc.
Description: downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I
-
Supplier: Allied Electronics, Inc.
Description: downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CIR BRKR 25A AUTO RESET Product overview: CBC-25 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Current Rating: 25 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CIR BRKR 10A 12VDC AUTO RESET Product overview: CBF-10 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Current Rating: 10 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CIR BRKR 6A 12VDC AUTO RESET Product overview: CBF-6 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Current Rating: 6 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CIR BRKR 50A AUTO RESET Product overview: CBC-50 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Current Rating: 50 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: inverter as excessive loads or overheating conditions develop Operating Modes / Display LEDs 3-position operating mode switch supports "AUTO" mode to enable automatic transfer between DC and AC modes, CHARGE-ONLY to maintain a full battery charge when AC is present without auto
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: REED-Direct
Description: Auto power off Double molded housing and test leads EN610101 Cat. III, 1000V safety rating 0.2A/500V resettable fuse protection 2000-count LCD readout SPECIFICATIONS: AC/DC Voltage Range: 600V AC/DC Current Range: 200mA Resistance Range: 20Mω
- Options & Features: Auto-Ranging
- Special Measurement Types: Continuity Check, Diode Test
- Measurement Type: DC
- Form Factor: Handheld
-
Supplier: Nexperia B.V.
Description: requires user reset by toggling the EN/FLT pin or cycling the voltage at the IN pin. The NPS3102B integrates auto-retry, which safely attempts to re-enable the pass-FET without the need for user intervention. Figure 1.Typical Application Features and benefits Up to 18 V operating
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RECEIVER/DATA TRANSCEIVER, DIGITAL VIDEO, W/ LED STATUS INDICATION, FULL COLOR COMPATIBILITY, AUTO RESETTABLE FUSE, NO IN-FIELD ELETRICAL/OPTICAL ADJUMENT REQUIRED, 1 FIBER, 10 BIT DIGITALLY ENCODED VIDEO TRANSMISSION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, LONWORKS SERIES, 24 VDC/DC, 25 VA, 1.85 AMP AUTO RESET FUSE, 14-POINT ACCESS, 6 UNIVERSAL INPUTS, 14 WIRELESS INPUTS, 5 DIGITAL (TRIAC) OUTPUTS, 3 UNIVERSAL OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: Wall mountable, switching, 24Vdc, filtered "A" talk battery power supply with two 2 Amp outputs, each protected with auto-reset poly switches. Features: - 24 volt DC "A" battery power supply - Two outputs, 2 amps each - Regulated and filtered - Floating output - Input fuse
- Technology: Switching
- Form Factor: Wall Mount
-
Supplier: TelephoneStuff.com
Description: Wall mountable switching 24 Vdc, 6 Amp filtered "A" talk battery power supply with three 2 Amp outputs, each protected with auto-reset poly switches. Features: - 24 Volt DC "A" battery power supply - Three outputs, 2 amps each - Regulated and filered - Floating output - Input
- Technology: Switching
-
Supplier: TelephoneStuff.com
Description: The VP-12124 is a fully regulated 24VDC, 12 Amp switching power supply. The primary is protected by a 6.3 Amp fuse and the two amp outputs by auto-resetting fuses. The outputs are floating with respect to ground. The regulator will maintain 24 volts +/-2% over the rated range of
- Technology: Switching
-
Supplier: WATTCO
Description: WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box - Main Disconnect - CTRL Transformer - Contactors and Fuses for multiple load variations - Option to have an SCR Contactor - Digital Temperature Controller - Auto Reset
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Cole-Parmer
Description: temperature range to 842
F (450 C). Memory stored temperature calibration can be reset using the probe calibration kit (sold separately). Set timer with auto-off for exact timed heating and stirring of your sample. | Stirring hot plates have an epoxy-coated cast aluminum - Operating Temperature: 842 F
- Heater Type: Ceramic
-
Supplier: Transcat, Inc.
Description: Product Highlights Precision multimeter (V, A, , F, Hz, %, °C / °F) resolution: 10 µV, 10 nA, 10 mΩ, ± 31,000 digits (4¾-place) TRMS measurement for V AC and I AC to 10 kHz DC measurement of 10 nA to 10 A via a single socket and a resetable fuse (auto-fuse), overload and blown
-
Description: phone or optional headsets Corrosion-resistant hardware Noise-canceling microphone Self-resetting fuse prevents damage to the electronic circuits in the event of a high voltage spike on the telephone line Magnetic reed hook switch to reduce parts subject to wear Factory set to tone (DTMF)
- Phone Type: Telephone
-
Supplier: L-com, Inc.
Description: well as AC power up to 60 volts. Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed. Integral High Power Surge Protection The
- Number of Ports: 1
-
Supplier: Transtector Systems, Inc.
Description: 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed. The
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: L-com, Inc.
Description: negative DC as well as AC power up to 60 volts. Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed. Integral High Power Surge
-
Supplier: Transtector Systems, Inc.
Description: the IEEE 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: Transtector Systems, Inc.
Description: the IEEE 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is
- Number of Ports: 1 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Tripp Lite by Eaton
Description: Set of 4 configuration dipswitches support wet/gel battery charging profiles, adjustable 135/145V high voltage auto transfer during overvoltages and selectable 75/85/95/105V AC low voltage auto transfer during brownouts Set of 4 additional configuration dipswitches support 4 levels of
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: battery charge when AC is present without auto transfer and SYSTEM OFF settings Set of 6 front panel LED’s display continuous status Set of 4 dip switches support wet/gel/AGM battery charging profiles, adjustable 135/145V high voltages and selectable 75/85/95/105V AC low voltage auto
- DC Input Voltage: 12 volts
- DC Input Current: 73 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: OMEGA Engineering, Inc.
Description: to 28 Vac 47 to 63 Hz @ 0.35 A maximum (“-24VAC” models), 10 to 28 Vdc @ 5 W maximum (“-VDC” models) Protection: Auto resettable fuse, reverse polarity and transient suppression Display: Two line LCD, LED backlit; top row 18 mm (0.7") height, 7-segment; bottom row 9 mm (0.35") height,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Tripp Lite by Eaton
Description: switch with full status LED’s, which provides remote power inverter on/off switching and continuous status information. The UT2012UL supports an unlimited amount of runtime with user-supplied batteries. NOTE: To protect against high current draw that may occur during inverter failure, a fuse
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: ValueTronics International, Inc.
Description: maximum trip settings for safer and more accurate testing Comes complete with an adapter box for products terminated in a line cord Input Specifications Voltage: 115/230 VAC ± 10%, user selectable Frequency: 50/60 Hz ± 5% Fuse: 3.15 A, fast acting 250 VAC Dielectric Withstand Test Mode Output
- Types of Measurements: AC Hipot, Insulation Resistance
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: VICFUSE
Description: For detailed specifications, please visit the download center to download and view PDF version datasheet
- Voltage Rating: 32 volts
- Current Rating: 500 amps
- Fuse Type: Automotive
- Approvals / Standards: RoHS Compliant, UL Approval
Find Suppliers by Category Top
Featured Products Top
-
into various sub-categories that are used in so many different applications, they are too numerous to mention. The basic types of thermal controls include: Cantilever Bimetallic Devices (Auto. Reset, Self-Hold, and Non-Reset Types) Disc-Type Bimetallic Devices (Auto (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
used in so many different applications, they are too numerous to mention. The basic types of thermal controls include: Cantilever Bimetallic Devices (Auto. Reset, Self-Hold, and Non-Reset Types) Disc-Type Bimetallic Devices (Auto. Reset, Self-Hold, and Manual Reset Type (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc.
More Information Top
-
Sell 24V AC 2.5A Power Distribution Box for 4 CCTV Surveillance Cameras
4 individually PTC auto - reset fuses protected outputs with LED indicator .
-
Sell Video Ground Loop Isolator
• 12VDC 13A 8 Channel CCTV Power Supply Model: 12VDC13A8P Features: Power up to 8 surveillance cameras 12 Volts DC 13 Amp total output Max output current up to 1.85 Amp/Channel 8 individually PTC auto - reset fuses protected outputs with LED…
-
Investigation of current-interruption by metal-filled epoxy resin
A device employing an effect of the current itself to cause operation would be an ‘ auto - resetting fuse ’.
-
Energy Harvesting, Wireless, Non-Contacting
Slip Ring for Rotorcraft
…may occur in flight due to static discharge or lightning, through the use of a fast acting transient suppressor diode rated at 1500 Watts for fast (20uS) transient pulses, and was made fault tolerant through use of a series auto - resetting fuse .
-
Modular power architectures for microgrid clusters
In the active module, various protection devices will be adopted to form a protection system, e.g. breaker, fuse , auto reset , sectionalized and relay.
-
Spacecraft Systems Engineering
Resettable fuses , auto -switching to back-up units, invoking of safe modes and thermal shielding are all options available to designers.
-
Scientific detectors for astronomy 2005
Each voltage has auto - resetting SMD fuses .
-
Model Commissioning Plan and Guide Specifications
auto - reset None: slowlyleak if fusible .
-
Detectors / Comparators
…4000 count for Resolution ⦠Auto Range and Manual Range for Fast Readings ⦠Frequency Counter up to 4MHz ⦠Capacitance Measurement ⦠Temperature Measurement ⦠Auto Hold/ Peak Hold ⦠Reset For Fresh Reading ⦠Auto Fuse Detector ⦠Beep Guard…
-
Prescribing Transformers for Medical Electronic Systems (.pdf)
Current protectors may also be single-operation devices ( fuses ) or auto - or manual- resetting circuit breakers.
Indicates content that may require registration and/or purchase.