-
Supplier: Allied Electronics, Inc.
Description: downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I
-
Supplier: Allied Electronics, Inc.
Description: downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I
-
Supplier: Allied Electronics, Inc.
Description: downtime — crucial advantages particularly for commercial vehicles. Features No Spare Fuses Required Clear Color-Coded Identification of Ratings Interchangeable with Fuses Small Size — Fits Into Mini Fuse Blocks Reliable Performance in All Kinds of Vehicles SAE J553 Type I
-
-
Supplier: Tripp Lite by Eaton
Description: Resettable 25A charger AC input breaker and variable-speed cooling fan protect the inverter from load- and temperature-related failures Grounding lug properly connects the inverter/charger system to earth ground or vehicle grounding system Automatic overload and thermal shutoff safely
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Nexperia B.V.
Description: NPS3102A and NPS3102B are low-ohmic (17 mΩ), high current (13.5 A), resettable electronic fuses that are targeted for 12 V applications. They are designed to protect downstream loads from exposure to excessive voltage and protect the power supply from load faults and large inrush
-
Supplier: WATTCO
Description: WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box - Main Disconnect - CTRL Transformer - Contactors and Fuses for multiple load variations - Option to have an SCR Contactor - Digital Temperature Controller - Auto Reset High
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Tripp Lite by Eaton
Description: Set of 4 configuration dipswitches support wet/gel battery charging profiles, adjustable 135/145V high voltage auto transfer during overvoltages and selectable 75/85/95/105V AC low voltage auto transfer during brownouts Set of 4 additional configuration dipswitches support 4 levels of
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: battery charge when AC is present without auto transfer and SYSTEM OFF settings Set of 6 front panel LED’s display continuous status Set of 4 dip switches support wet/gel/AGM battery charging profiles, adjustable 135/145V high voltages and selectable 75/85/95/105V AC low voltage auto
- DC Input Voltage: 12 volts
- DC Input Current: 73 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: battery charge when AC is present without auto transfer and SYSTEM OFF settings Set of 6 front panel LED’s display continuous status Set of 4 dip switches support wet/gel/AGM battery charging profiles, adjustable 135/145V high voltages and selectable 75/85/95/105V AC low voltage auto
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: RS Components, Ltd.
Description: Polyswitch,resettable fuse,RGE 11A
- Voltage Rating: 16 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 18.7 amps
- Features: Resettable
-
Supplier: RS Components, Ltd.
Description: Fuse THT axial 8x2.36mm 3A FF
- Voltage Rating: 125 volts
- Fuse Material: Ceramic
- Features: Other, Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: alloy terminals. In addition, the ATL Fuses provide dual-circuit protection in a single product. Eaton's Bussmann Series BK/ATL-15 Automotive ATL Fuse Category: Blade Fuses Manufacturer: Eaton ATL 3-leg micro blade fusespace-saving fuses are used on newer vehicles ATL
- Voltage Rating: 32 volts
- Current Rating: 15 amps
- Operating Temperature: -40 to 125 C
- Fuse Type: Automotive, Blade Type
-
Supplier: VICFUSE
Description: Operating temperature:-40 - +125℃ IR: 2500A@32V DC/60V DC/80V DC/125V AC
- Voltage Rating: 125 volts
- Current Rating: 800 amps
- Fuse Type: Automotive
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: For detailed specifications, please visit the download center to download and view PDF version datasheet
- Current Rating: 30 amps
- Fuse Type: Automotive
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: RS Components, Ltd.
Description: SIBA 9005805.80 Car Fuse
- Fuse Type: Automotive
- Approvals / Standards: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series BK/MAX-40 Automotive MAX Fuse Category: Blade Fuses Manufacturer: Eaton Heavy-duty fast-acting MAX fuse Features see-through body allowing for fuse to be inspected more conveniently UL-Rated 94V-0 thermoplastic SAE J1888, ISO 8820-3
- Voltage Rating: 32 volts
- Current Rating: 40 amps
- Fuse Type: Automotive, Blade Type
- Approvals / Standards: RoHS Compliant
-
Supplier: SCHURTER Inc
Description: Description THT standard industry type Directly solderable on printed circuit boards Applications Computer & Peripherals General electronics Automotive applications
- Operating Temperature: 85 C
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, UL Approval
- Features: Resettable
- Mounting: Solderable (with leads)
-
Supplier: DigiKey
Description: FUSE 275VAC 500VDC TH 40A
- Current Rating: 40 amps
- Rated Breaking Capacity: 20,000 amps
- Fuse Type: Automotive
- Features: Other
-
Supplier: VICFUSE
Description: For detailed specifications, please visit the download center to download and view PDF version datasheet
- Voltage Rating: 32 volts
- Current Rating: 500 amps
- Fuse Type: Automotive
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Waytek, Inc.
Description: and ATC fuses. Eaton's Bussmann Series BK/ATR-30 Automotive ATR Fuse Category: Blade Fuses Manufacturer: Eaton ATR fuses provide dual circuit protection in a single product ATR 2-leg micro blade fuse Space-saving fuses are used on newer vehicles Fuse
- Voltage Rating: 32 volts
- Current Rating: 30 amps
- Operating Temperature: -40 to 125 C
- Fuse Type: Automotive, Blade Type
-
Supplier: SCHURTER Inc
Description: Description Directly solderable on printed circuit boards 100% compatible with the PFMU type Applications Game console port protection PC motherboards Cellular Phone
- Operating Temperature: 85 C
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, UL Approval
- Features: Resettable
- Mounting: Solderable (surface mount)
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series BK/MAX-80 Automotive MAX Fuse Category: Blade Fuses Manufacturer: Eaton Heavy-duty fast-acting MAX fuse Features see-through body allowing for fuse to be inspected more conveniently UL-Rated 94V-0 thermoplastic SAE J1888, ISO 8820-3
- Voltage Rating: 32 volts
- Current Rating: 80 amps
- Fuse Type: Automotive, Blade Type
- Approvals / Standards: RoHS Compliant
-
Supplier: VICFUSE
Description: PPTC Resettable Fuses - Plug-in PTC - VFUSB
- Voltage Rating: 30 volts
- Current Rating: 2.5 amps
- Features: Resettable
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: SCHURTER Inc
Description: Description Directly solderable on printed circuit boards Applications Power Over Ethernet (IEEE 802.3 af) port protection Automotive electronic control module protection Telecom equipment low voltage protection
- Operating Temperature: 85 C
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, UL Approval
- Features: Resettable
- Mounting: Solderable (surface mount)
-
Supplier: SCHURTER Inc
Description: Description Replacement for PFRX type Max. rated voltage 72 VDC Applications Security and fire alarm systems Loud speakers Power transformers
- Operating Temperature: 85 C
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant, UL Approval
- Features: Resettable
- Mounting: Solderable (with leads)
-
Supplier: Newark, An Avnet Company
Description: PTC RESETTABLE FUSE, AEC-Q200, 100A, 1206 ROHS COMPLIANT: YES
-
Supplier: Littelfuse, Inc.
Description: The SMD series provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. Broadest range of resettable devices available in industry Low resistance Small footprint - 2018, 2920 and 3425 Fast time-to-trip RoHS
- Approvals / Standards: CSA Certification, RoHS Compliant
- Features: Resettable
- Mounting: Solderable (surface mount)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 240V 50mA 1A 120mA Plugin Resettable Fuses ROHS
- Voltage Rating: 240 volts
- Current Rating: 1 amps
- Operating Temperature: -20 to 85 C
- Features: Resettable
-
Supplier: Utmel Electronic Limited
Description: 60V 140mA 10A 800mW -40℃~+85℃ 340mA 1.5Ω 150ms 6Ω 1812 Resettable Fuses ROHS
- Features: Resettable
-
Supplier: Chief Enterprises LLC
Description: Fuses, ANM, Auto MINI® Blade, 32V 30A
- Voltage Rating: 32 volts
- Current Rating: 30 amps
- Fuse Type: Automotive, Blade Type, Miniature
-
Fuses - Fuse;Automotive;Fast Acting;25A;Dims 19.14x5.12x18.73";Plastic-Clear;Blade;32VDC -- 70149726Supplier: Allied Electronics, Inc.
Description: Fuse;Automotive;Fast Acting;25A;Dims 19.14x5.12x18.73";Plastic-Clear;Blade;32VDC
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Voltage Rating: 30 volts
- Current Rating: 1.85 amps
- Rated Breaking Capacity: 40 amps
- Operating Temperature: -40 to 85 C
-
Supplier: OptiFuse
Description: A wide range of fuses specifically designed for low voltage automotive applications
- Voltage Rating: 58 volts
- Rated Breaking Capacity: 120 amps
- Fuse Type: Automotive
- Mounting: Replaceable (with holder or clips)
-
Supplier: Littelfuse, Inc.
Description: This 20 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
- Fuse Type: Automotive, Blade Type
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: PPTC RESETTABLE FUSE, 4.5A, 6V, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:MF-NSML/X Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
into various sub-categories that are used in so many different applications, they are too numerous to mention. The basic types of thermal controls include: Cantilever Bimetallic Devices (Auto. Reset, Self-Hold, and Non-Reset Types) Disc-Type Bimetallic Devices (Auto (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
used in so many different applications, they are too numerous to mention. The basic types of thermal controls include: Cantilever Bimetallic Devices (Auto. Reset, Self-Hold, and Non-Reset Types) Disc-Type Bimetallic Devices (Auto. Reset, Self-Hold, and Manual Reset Type (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
continued operation. In this manner, self-hold thermostats combine the safety of one-shot thermal fuses with the convenience of resettable thermal controls. For more information, visit: http://pepiusa.info/products/#self-hold (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® Model H thermal controls combine Japanese and American engineering to improve reliability and reaction times in applications requiring up to 250 VAC and 36 VDC. Non-resettable so act as thermal fuses using external bimetal elements for faster response times. Customizable to more precisely meet application needs. Details here. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
• Fire-safe fusible link technology designed for rapid thermal response • Supports local and remote actuation for operational flexibility • Spring-assisted swing check mechanism ensuring (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Here are some of its features and specifications: • 17.5 mm (1 module) x 61 mm deep • Low (< 0.4 W) stand-by power consumption • Thermal protection: internal, with Vout shutdown – power OFF to reset • Short circuit protection: Hiccup (auto (read more)
Browse Switching Power Supplies Datasheets for Finder S.p.A. con unico socio -
files, and upgrade firmware, reduces network downtime and operational costs. The SFP ports offer long-distance, noise-free fiber transmissions. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. To (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
CR4 - Thread: Li-Ion Battery-Blast
The better battery packs have a fusible link, plus a thermal auto - resetting cutout included into the battery pack.
-
Hanford facility dangerous waste permit application, 616 Nonradioactive dangerous waste storage facility
Electric heating coils shall be of the open resistive type with all factory mounted controls including, but not limited to: airflow switch, auto reset thermal cutouts, msnual reset thermal cutouts, circuit fuses , control transformer, step controller, unit mounted thermostat, and diS- connect.
-
Spacecraft Systems Engineering
Resettable fuses , auto -switching to back-up units, invoking of safe modes and thermal shielding are all options available to designers.
-
E-T-A Circuit Protection and Control - 1610-21-15A - Circuit Protection - Circuit Breaker - Allied Electronics
Miniaturized single-pole press-to-reset (Series 1610-21) and auto reset (Series 1610-92) cycling trip-free thermal circuit breaker designed for automotive fuse block installation.
-
E-T-A Circuit Protection and Control - 1610-92-25A - Circuit Protection - Circuit Breaker - Allied Electronics
Miniaturized single-pole press-to-reset (Series 1610-21) and auto reset (Series 1610-92) cycling trip-free thermal circuit breaker designed for automotive fuse block installation.
-
Geothermal Mill Redevelopment Project in Massachusetts
A thermal overload relay to provide motor protection, fused motor bypass and a fused control power transformer. .... A HAND/OFF/ AUTO switch, TEST/OFF/DRIVE switch, BYPASS/OFF/DRIVE switch, POWER ON pilot light, BYPASS ON pilot light, DRIVE ON pilot light and SAFETY CIRCUIT TRIPPED pilot light (with reset ) shall be mounted on the front of the bypass enclosure.
-
Prescribing Transformers for Medical Electronic Systems (.pdf)
Thermal protectors, while designed primarily for thermal sensing with either single or multiple activation ( auto resetting ), may also have current limit thresholds. .... Current protectors may also be single-operation devices ( fuses ) or auto- or manual- resetting circuit breakers.
-
IEEE Guide for the Application of AC Adjustable-Speed Drives on 2400 to 13 800 V Auxiliary Systems in Electric Power Generating Stations
1) AC line disconnect, lockable, door interlocked 2) AC line fuses 3) ASD bypass circuit (3 contactor w/ac line isolating contactor) 4) Thermal overload relay 5) Control transformer, fused . .... 1) Start pushbutton 2) Stop pushbutton 3) Reset pushbutton 4) ASD-line selector switch 5) Speed meter 6) Ammeter 7) Fault lamp 8) Bypass mode lamp 9) 3–15 psi input 10) Auto bypass circuit .
-
220 VAC 5 HP Air Compressor - Self Help Forums
To answer you question most motors single phase have internal thermal protection whether auto or with a reset button. .... by a motor starter with overload protection in the motor starter, or a fuse sized per 430…
-
Checking Electric Motors - Self Help Forums
A motor most likley will have a thermal coutout also. .... Ones that " auto reset " often do not when they trip. .... THere are also "one shot" thermo fuses , and they may not be directly servicable.
Indicates content that may require registration and/or purchase.