-
Supplier: Accuris
Description: Aircraft - Auto-transformer rectifier units (ATRUs) - General requirements
-
Supplier: Accuris
Description: Aircraft \x97 Auto-transformer rectifier units (ATRUs) \x97 General requirements
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
-
Supplier: Dynapower Corporation
Description: obsolete, whereas rectifier transformers can last decades. Digital control upgrades can be an attractive alternative to rectifier replacement to improve the efficiency of many operations. When it is deemed safe to do so by our team of engineers, Dynapower will recommend a
- Form Factor: Desktop / Free Standing
-
Description: transformers except the following: instrument transformers, step-voltage and induction voltage regulators, arc furnace transformers, rectifier transformers, specialty transformers, grounding transformers, mobile transformers, and mine
-
Description: Arc-Furnace Transformers, Rectifier Transformers, Specialty Transformers, Grounding Transformers, Mobile Transformers, Mine Transformers
-
Description: except the following: instrument transformers, step voltageand induction voltage regulators, arc furnace transformers, rectifier transformers, specialtytransformers, grounding transformers, mobile transformers, and mine transformers.
-
Description: except the following: instrument transformers, step voltageand induction voltage regulators, arc furnace transformers, rectifier transformers, specialtytransformers, grounding transformers, mobile transformers, and mine transformers.
-
Supplier: CSA Group
Description: transformers, with the exception of the protective equipment. 1.5 Except as specified by other CSA Standards, this Standard does not apply to auto-, testing, dry-type, welding, furnace, rectifier, network, subway-type, or special-purpose transformers, or to step-voltage
-
Supplier: CSA Group
Description: loading capabilities, sound level, and radio influence voltage (RIV). 1.4 The requirements for self-protected transformers are not covered by this Standard. 1.5 This Standard does not apply to auto-, testing, dry-type, welding, furnace, rectifier, network, pad-mounted,
-
Supplier: RoMan Manufacturing, Inc.
Description: Isolation and Auto type windings Interphase Multi-pulse Step up and step down transformers Frequency range of 4 to 2000 Hz Primary and secondary Voltage ranges from 1 to 1500 Volts Thermal Ratings from 1 kVA to 15 MVA Air-Cooled and Water-Cooled transformers Copper windings
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Safran Electrical & Power
Description: TRU A TRU (Transformer Rectifier Unit) typically converts a three-phase 115Vac current (or 230Vac) into a direct 28Vdc current. It consists of a winded transformer, rectifying diodes and an exit output filter. This type of converter, usually not exceeding 10kW, is used to power
- AC Input Voltage: 115 to 230 volts
- DC Output Voltage: 28 to 540 volts
-
Supplier: Panel Components & Systems, Inc.
Description: designed for surface mounting in an enclosed panel. Each unit consists of a transformer, rectifier and control circuit. The control circuit ensures that the charger maintains a battery voltage at the pre-calibrated float level, while supplying any additional load current up to the
-
Supplier: Laurel Electronics LLC
Description: Use with current Transformers. High common mode rejection allows stable readings with current shunts located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be applied directly to the meter, with no need for a stepdown
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
Conversion Custom Products Auto-Transformer Rectifier Units (ATRUs) Transformer (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics
More Information Top
-
Sell 132kV 110kVPower Transformer auto transformer rectifier transformer
Home > Selling Leads > Electrical Equipment & Supplies > Transformers > Sell 132kV 110kVPower Transformer auto transformer rectifier transformer .
-
Federal Register > Tuesday, October 1, 2013 > [78 FR 60186] Airworthiness Directives; AgustaWestland S.p.A. (Agusta) Helicopters
This AD is prompted by a report of a fire in the aft avionics bay and the baggage compartment resulting from an Auto Transformer Rectifier Unit internal circuit overload.
-
Proton exchange membrane fuel cells for electrical power generation on-board commercial airplanes.
The ±270 VDC system gets its power from the 230 VAC bus through an auto transformer rectifier unit (ATRU) and sends it to large motors on the airplane.
-
A components library for simulation and analysis of aircraft electrical power systems using Modelica
components of the power distribution network of a proposed aircraft power system: a three-phase syn- chronous generator and an 18-pulse Auto Transformer Rectifier Unit (ATRU).
-
Power conversion for a novel AC/DC aircraft electrical distribution system
The high-voltage DC power line (HVDC), with a nominal voltage of ±270 V can be supplied by two different power sources according to design choices: either an HVDC generator or an auto transformer rectifier unit (ATRU) powered by AC source 2.
-
State-space average modelling of synchronous generator fed 18-pulse diode rectifier
SaberTM [15] are presented to validate the analytically derived equations in a test system comprising an 18-pulse Auto - Transformer Rectifier Unit (ATRU) fed by a synchronous generator and supplying power to DC loads.
-
New VF-power system architecture and evaluation for future aircraft
Auto - transformer rectifier unit BBCU .
Indicates content that may require registration and/or purchase.