-
Supplier: FineTek
Description: The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the controller is capable of fast and accurate
- Control Technique: PID Control, Fuzzy Logic
- Temperature Controller Type: RTD / Thermistor Controller
- User Interface: Digital Front Panel
-
Supplier: Minco
Description: to 5A each. Each output individually configurable for any variation of PID, On/Off, or Alarm control. Auto-tune feature estimates PID coefficients for s everal control types. 32-bit microprocessor executes both PID loops simultaneously at individually configurable rates u
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Form Factor: Circuit Board
- Number of Control Outputs: 2 outputs
-
Supplier: OMEGA Engineering, Inc.
Description: The CN730 Series ¼ DIN temperature controllers offer easy-to-use programming menus designed for quick installation. Control functions include ON/OFF, PID, auto-tuning or manual tuning. The CN730 Series is available with relay, dc pulse or current output with two
- Accuracy: 0.2500 ±% FS
- Control Signal Output: Current Loop, Switch / Relay Output, Pulse / Frequency
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
-
-
Supplier: Allied Electronics, Inc.
Description: recognition of six different parameters. The T48 includes an auto-tune function, which automatically loads PID control parameters into the unit's non-volatile memory. In addition to the standard 2-alarm output available on the T48, it also includes an option for a cooling output,
- Special Capabilities (if required): Temperature Controller
-
Supplier: OMEGA Engineering, Inc.
Description: The CN710 Series temperature controllers offer easy-to-use programming menus designed for quick installation. These units are designed for direct or reverse acting (cooling or heating) control. The CN710 Series can be programmed for simple ON/OFF or more complex PID control
- Accuracy: 0.2500 ±% FS
- Control Signal Output: Current Loop, Switch / Relay Output, Pulse / Frequency
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
-
Supplier: West Control Solutions
Description: At time of launch, CAL9900 was a pioneering 1/16DIN controller and continues to be used in many temperature control applications to this day. Benefits & Features 1/16 DIN (48 x 48mm) Supports Heat-cool strategy Auto-tune or Push-to-tune at setpoint 5A output relay on main
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: The CN740 Series temperature controllers offer accurate temperature measurement and control in a 1.16 DIN package. Designed for direct or reverse acting (cooling or heating) control, the CN740 Series can be programmed for simple ON/OFF or more complex PID control
- Accuracy: 0.2500 ±% FS
- Control Signal Output: Current Loop, Switch / Relay Output, Pulse / Frequency
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 1/16 DIN size – 48 mm × 48 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 3-7/8" (86 mm) required Universal programmable
- Control Technique: PID Control, Fuzzy Logic
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- User Interface: Digital Front Panel
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 1/16 DIN size – 48 mm × 48 mm Fuzzy Logic PID heat and cool control PID Control – Auto-tuning on cold or warm start Short panel depth – only 3-3/8" (86 mm) required Universal programmable
- Control Technique: PID Control, Fuzzy Logic
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- User Interface: Digital Front Panel
-
Supplier: Tempco Electric Heater Corporation
Description: Programming Port Fast sampling rate (200 msec) Manual control & auto-tune function Wide range of alarm mode selection Lockout protection Bumpless transfer during failure mode Soft-start ramp & dwell timer Bright LCD display stabilized with digital filter High performance with low cost
- Control Technique: PID Control, Fuzzy Logic
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- Standards and Compliance: RoHS Compliant, WEEE Compliant
-
Supplier: Tempco Electric Heater Corporation
Description: Analog output (linear current or voltage) uses high accuracy 15-bit D-A Converter Optional RS-232 or RS-485 communications interface Universal input power— 90-250 VAC 50/60HZ or 11-26 VAC/VDC Programming port provided on board Supports manual control & auto-tune
- Control Technique: PID Control, Fuzzy Logic
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: Circuit Board
-
Supplier: Allied Electronics, Inc.
Description: Features: ON/OFF or PID Control with On-Demand Auto-Tuning Select Ability Accepts Multiple Temperature Sensor Inputs — Thermocouple and Platinum RTD Sampling Rate (500 ms)/Selectable Control Period (2 s/20 s) Improves Response
- Control Signal Output: Analog Voltage
- Controller Inputs: Other
- Form Factor: DIN Rail
- Standards and Compliance: Other
-
Supplier: Clark Solutions
Description: standard features that you expect from Fuji Electric’s superior controllers, and more. In addition to auto-tuning and fuzzy control, they now come with self-tuning — an innovation in the control field. It automatically retunes the controller under certain conditions,
- Accuracy: 0.5000 ±% FS
- Control Signal Output: Analog Voltage, Serial / Digital
- Control Technique: PID Control
- Controller Inputs: Current Loop (Transmitter) Input
-
Supplier: Chromalox
Description: Description The 3204 control provides full auto-tuning PID control in a compact 1/32 DIN package, making it an excellent choice where panel space is a premium. The large 4-digit display, several temperature and process control options, a rugged design and efficient programming
- Control Technique: PID Control
- Form Factor: DIN Rail
- Temperature Controller Type: Heating Control, Cooling Control
- User Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: Quicker to setpoint and faster reaction to process disturbances On-demand and auto-tuning – no need to manually tune loops Set-up 32 loops in less than 30 minutes Only buy the loops required – no need to buy in multiples of four Free up PLC capacity by ‘outsourcing’ loop control to the
- Control Signal Output: Switch / Relay Output, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: CHINO Works America Inc.
Description: Compact size for assembling in various type of equipment. PID auto-tuning function. Models LT110 digital indicating controllers feature many functions including PID auto-tuning function for various control applications in the compact size of 48x24mm.
- Accuracy: 0.3000 ±% FS
- Control Signal Output: Switch / Relay Output
- Control Technique: Linear Control, PID Control
- Number of Control Outputs: 1 outputs
-
Supplier: Chromalox
Description: Series Limit Controllers. Features Universal Input Full PID with Pre-tune, Self-tune, Manual tuning, or On-Off control. Heat only o Heat & Cool Auto Detected Hardware Process & Loop Alarms ModBus Communications Auto or Manual
- Control Technique: PID Control
- Form Factor: DIN Rail
- Temperature Controller Type: Heating Control, Cooling Control
- User Interface: Digital Front Panel
-
Supplier: Chromalox
Description: Series Limit Controllers. Features Universal Input Full PID with Pre-tune, Self-tune, Manual tuning, or On-Off control. Heat only o Heat & Cool Auto Detected Hardware Process & Loop Alarms ModBus Communications Auto or Manual
- Control Technique: PID Control
- Form Factor: DIN Rail
- Temperature Controller Type: Heating Control, Cooling Control
- User Interface: Digital Front Panel
-
Supplier: Chromalox
Description: Series Limit Controllers. Features Universal Input Full PID with Pre-tune, Self-tune, Manual tuning, or On-Off control. Heat only o Heat & Cool Auto Detected Hardware Process & Loop Alarms ModBus Communications Auto or Manual
- Control Technique: PID Control
- Form Factor: DIN Rail
- Temperature Controller Type: Heating Control, Cooling Control
- User Interface: Digital Front Panel
-
Supplier: Allied Electronics, Inc.
Description: temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements. Features: PID Control with Reduced Overshoot
- Control Signal Output: Analog Voltage
- Controller Inputs: Other
- Form Factor: Panel / Chassis Mount
- Standards and Compliance: Other
-
Supplier: Allied Electronics, Inc.
Description: temperature and setpoint simultaneously. Front panel indicators inform the operator of the controller and output status. The comprehensive programming allows these controllers to meet a wide variety of application requirements. Features: PID Control with Reduced Overshoot
- Control Signal Output: Switch / Relay Output
- Controller Inputs: Other
- Form Factor: Panel / Chassis Mount
- Standards and Compliance: Other
-
Supplier: OMRON Automation and Safety
Description: -input (Thermocouple/Pt100) Clearly visible 3.5-digit display with character height of 13.5mm Control output: relay, voltage (for driving SSR) ON/OFF or 2-PID control with auto-tuning and self-tuning
-
Supplier: OMRON Automation and Safety
Description: The new E5CB represents our dual-display solution in the basic temperature controller segment. With eight models to choose from and all featuring the unique 2-PID control algorithm, this series provides you with the best control available. All models have an alarm relay and
-
Supplier: OMEGA Engineering, Inc.
Description: Monitor and control temperature or process applications with precision using the CN7800 Series controllers. The CN7800 Series provides dual LED displays for local indication of process value and setpoint value. Control methods include on/off, PID, auto-tune and
- Accuracy: 0.2500 ±% FS
- Control Signal Output: Current Loop, Switch / Relay Output, Pulse / Frequency
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
-
Supplier: CHINO Works America Inc.
Description: The DB500 series is high-accuracy, high-speed compact controllers with digital displays and an indicating accuracy of ± 0.2% and sampling frequency of about 0.2 second, incorporating high-performance microprocessors with a front panel 48 mm width and 96 mm height. They have excellent
- Accuracy: 0.2000 ±% FS
- Control Signal Output: Switch / Relay Output
- Control Technique: PID Control, Fuzzy Logic
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
-
Supplier: West Control Solutions
Description: operation for easy setup Largest 4 digit red/green digital display in a 1/32 DIN package PID control for (auto-tuning) hands-free operation with manual override tune capability for specialized applications Solid state relay SSR for primary control and alarming Optional second
- Control Signal Output: Switch / Relay Output, Serial / Digital
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: operation for easy setup Largest 4 digit red/green digital display in a 1/32 DIN package PID control for (auto-tuning) hands-free operation with manual override tune capability for specialized applications Solid state relay SSR for primary control and alarming Optional second
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: RS Components, Ltd.
Description: RE22 digital PID Temperature Controller is destined to control temperature in furnaces, dryers, injection moulding machines and others. Universal input for RTD & TC sensors or standard signals from transducers. Relay output or binary 0/5 V for relay of SSR type. Control
- Control Signal Output: Switch / Relay Output, Other
- Control Technique: PID Control
- Number of Control Outputs: 1 outputs
- Number of Inputs: 11 inputs
-
Supplier: Red Lion Controls, Inc.
Description: Easily add I/O to a DA70 FlexEdge controller to monitor and control almost any application. With a wide operating temperature range and robust industrial certifications, FlexEdge I/O modules are designed to thrive in harsh environments. Dedicated Dual loop PID module Universal
-
Supplier: Red Lion Controls, Inc.
Description: Easily add I/O to a DA70 FlexEdge controller to monitor and control almost any application. With a wide operating temperature range and robust industrial certifications, FlexEdge I/O modules are designed to thrive in harsh environments. Dedicated Dual loop PID module Universal
-
Supplier: Red Lion Controls, Inc.
Description: Easily add I/O to a DA70 FlexEdge controller to monitor and control almost any application. With a wide operating temperature range and robust industrial certifications, FlexEdge I/O modules are designed to thrive in harsh environments. Dedicated Single loop PID module Universal
-
Supplier: Red Lion Controls, Inc.
Description: Easily add I/O to a DA70 FlexEdge controller to monitor and control almost any application. With a wide operating temperature range and robust industrial certifications, FlexEdge I/O modules are designed to thrive in harsh environments. Dedicated Dual loop PID module Universal
-
Supplier: DME Company
Description: Auto Tune PID Control Algorithm. Automatic and Manual Modes. 100% Power Boost Mode Feature to heat up Frozen Gates. User Manual contains typical Replacement Part numbers that can be found under the General Information Links Special Order DSA 15 amp Module, only for Mainframe
- Control Technique: Limit / Set Point Control
- Form Factor: Stand-Alone
- Media: Liquid
- User Interface: Knobs / Switches / Meter, Digital Front Panel
-
Supplier: Exsenco, LLC
Description: SANTEST's I-SAC, the servo controller, is the user friendly intelligent controller which does not need complicated adjustment unlike the classical control which is represented in former PID control. The robust servo system adopts Simple Adaptive Control (SAC) theory exceeding
- AC Input Frequency: Other
- Configuration: Rack Mount
- Continuous Output Current: 0.5000 amps
- Digital Resolution (if Applicable): 16 bits
-
Supplier: Gefran
Description: braking resistor Multispeed function (16 programmable speeds) 4 independent ramps with jerk settings Potentiometer function Motor auto-capture function Dual PID control with self-tuning Dedicated water treatment functions Dedicated HVAC functions Integrated timers
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Drive Type: AC Vector / Feedback Drive
- Features: Dynamic Braking, Self-Configuration / Auto-tuning
Find Suppliers by Category Top
Featured Products Top
-
Closed or open loop vector control for outstanding regulation, torque production, and position control capability Continuous auto-tuning optimizes performance by compensating for changes in motor temperature DriveWizard Industrial computer software and application sets for easy (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Continuous Auto-tuning optimizes performance by compensating for changes in motor temperature High-Frequency Injection enables high precision open loop control of Interior Permanent Magnet Motors Fast acting current and voltage limiters help achieve continuous drive (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Hydrogen Yield from Low Temperature Steam Reforming of Ethanol
The reactor tempera- ture was controlled by a series SR22 microprocessor based auto tuning PID temperature controller (manufactured by Shimaden Co. Ltd., Tokyo, Japan).
-
faw ca1024 v dimensions,China faw ca1024 v dimensions Manufacturers, Suppliers - ECOL
TA series auto tuning PID Temperature Controller .
-
Linking of oligoesters hydrolysis to polyurethane coatings
The reaction temperature was carefully controlled using a Love Controls Series 2600 auto - tuning PID temperature controller and a J-type thermocouple.
-
Electrochemical Studies on Silicate and Bicarbonate Ions for Corrosion Inhibitors
A heating mantle surrounded the test cell, and an auto - tune PID temperature controller (Ace Glass Econo Temperature Controller) maintained the temper- ature of the solution.
-
Pyrolytic and catalytic conversion of rape oil into aromatic and aliphatic fractions in a fixed bed reactor on Al2 O3 and Al2 O3 /B2 O3 catalysts
The reactor was heated by a furnace with tempera- ture controlled by a Digi-Sense auto - tuning PID tem- perature controller (Cole-Parmer).
-
Effect of Additional Hydroxyl Functionalities on the Hydrolytic Stability of Oligoesters
The reaction temperature was carefully controlled using a Love Controls Series 2600 auto - tuning PID temperature controller (Æ 0.1 8C) and a J type thermocouple.
-
Performance studies of various cracking catalysts in the conversion of canola oil to fuels and chemicals in a fluidized-bed reactor
The reactor was placed in an electrically heated furnace whose temperature was controlled by a Series SR22 micro- processor-based auto - tuning PID temperature controller (sup- plied by Shimaden Co. Ltd., Tokyo, Japan) and a K-type ther- mocouple inserted into the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/16623/55850962-MIT.pdf?sequence=2
If further work with an oxygen pump is to be performed, it is recommended that an auto - tuning PID temperature controller equipped with a linear voltage input (from the oxygen sensor) and a 0-20mA control output (such as an Omega80 #CN8261 …
-
Contents
A Fuzzy Auto - Tuning PID Temperature Controller .
-
Characterisation of MBE Grown HgCdTe Using Scanning Laser Microscopy
The temperature of the sample was controlled by a series of heating elements on the copper block, which are controlled by a LakeShore 330 Auto - tuning PID temperature controller .