Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clippard
Description: There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications. Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Air
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Port Size: 0.19 inch
-
Supplier: ControlAir LLC
Description: The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
Supplier: ControlAir LLC
Description: The Type 330/335/340 Series of Instrument Air Filter Regulators and Air Regulators are designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment in a lightweight, compact housing. These quality
- Valve Size: 0.25 inch
- Flow (Cv): 0.5 to 2.5
- Pressure Rating: 250 psi
- Media Temperature: -20 to 180 F
-
-
Supplier: OMEGA Engineering, Inc.
Description: The PRG300 instrument air filter regulator is designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment. This filter regulator has been proven to provide accurate operating characteristics under variable
- Valve Size: 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 0 to 120 psi
-
Supplier: Equilibar, LLC.
Description: Highly Accurate Pressure Regulation The Bellofram Type 10 Regulator controls output pressure with an accuracy of 0.1%, and has very low sensitivity to changes in supply pressure and flow. Start-Up Stability The Type 10 Regulator has been designed to eliminate the
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: ControlAir LLC
Description: The Type-300 Instrument Air Filter Regulator is designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment. This filter regulator has been proven to provide accurate operating characteristics under variable
- Valve Size: 0.25 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.25 inch
-
Supplier: EXAIR
Description: EXAIR's Filter Separators remove water, dirt and rust from your compressed air system. They prevent these contaminants from plugging or damaging the compressed air products. A filter separator should be installed prior to an oil removal filter, pressure regulator or
- Drain: Automatic
- Filter Type: General Purpose
- Features: Other Material
-
Supplier: Festo Corporation
Description: Compressed air filter, regulator, and compressed air regulator functions in a single unit With manual or semi-automatic condensate drain Size: mini
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Controlled Pressure Range: 7.251885 to 101.52639 psi
- Features: Air, Compressed Air, Regulator (general)
-
Supplier: Protect-Air-by Tri-matic AG
Description: consumption when using air tools. Should the air consumption exceed the set value, e.g. the air line is severed, then the internal piston instantly shuts off the main flow. An integral bleed hole allows some air to flow though. This enables the line pressure to
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 261.06786 psi
- Media Temperature: -4 to 176 F
- Port Size: 0.25 to 2 inch
-
Supplier: Oil-Rite Corp.
Description: Seals are used in this dispenser. The unit tolerates temperatures up to 225° F. The air capacity is 5 cubic feet per minute at 20 PSI. This model features 1 air pressure regulator to regulate the incoming air to 30 PSI or under. A safety relief valve ensures that
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: used in this dispenser. The unit tolerates temperatures up to 225° F. The air capacity is 5 cubic feet per minute at 20 PSI. This model features 1 air pressure regulator to regulate the incoming air to 30 PSI or under. A safety relief valve ensures that the tank
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: up to 160° F. The air capacity is 5 cubic feet per minute at 20 PSI. This model features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or under. A safety relief valve ensures that the tank pressure does not exceed 30 PSI. An
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: up to 160° F. The air capacity is 5 cubic feet per minute at 20 PSI. This model features 2 air pressure regulators; one is used to regulate the incoming air to 30 PSI or under. A safety relief valve ensures that the tank pressure does not exceed 30 PSI. An
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Kelly Pneumatics, Inc.
Description: Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/- 1% or less
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Boston Gear
Description: Overview Boston Gear's 11 lines of (FRLs) air-preparation products, including air filters, oil removal filters, regulators, lubricators, and pressure gauges, among others, are used to clean and condition the air in a pneumatic system. Commonly referred to as a FRLs
- Valve Size: 0.125 to 1.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 1.5 inch
- Features: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: ControlAir LLC
Description: alternative for air supply line applications that don’t require a pressure reducing regulator. Available in 1/4″ and 1/2″ NPT porting, manual and automatic drain. Optional 5-micron filter. Options and features (see specification tab for full list): ¼” and ½” port sizes 40
- Filter Size Rating: 5 to 40 microns
- Maximum Inlet Pressure: 25 to 250 psi
- Operating Temperature: -62 to 160 F
- Connection: 1/2" NPT, 1/4" NPT
-
Supplier: Radwell International
Description: FILTER PRESSURE REGULATOR, SERIES NL, G 1/4, FULLY AUTOMATIC, OPEN WITHOUT PRESSURE, 1650L/MIN, WORKING PRESSURE MAX: 16 BAR, WORKING PRESSURE MIN: 2 BAR, NL2-FRE-G014-GAN-100-PNB-AO-05,00. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Radwell International
Description: FILTER/REGULATOR 1/2 20 08 DRAIN W/ MANUAL CONDENSATE AND AUTOMATIC DISCHARGE A ZERO PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Drain Valves, Regulator (general)
-
Supplier: Nordson Corporation
Description: No Description Provided
- Air / Supply Pressure: 60 to 100 psi
- Air Flow Consumption: 0.4 SCFM
- Air Supply Pressure: 60 to 100 psi
- Air Flow / Gas Consumption: 0.4 SCFM
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: regulator for special gas 2) Equipped relief pressure valve 3)Pressure regulator and pipe through the pressure test and leakage test 4)2″ stainless steel pressure gauge, reading clearly 5) The knob of diaphragm valves with on/off logo. Material List Body
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Festo Corporation
Description: Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
- Pressure Rating: 14.50377 to 232.06032 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 7.251885 to 174.04524 psi
- Features: Air, Compressed Air, Other, Regulator (general)
-
Supplier: Air Compressors Direct
Description: last longer Start-Stop Pressure Switch •Automatically starts the compressor when system pressure drops Develops 8.3 CFM @ 40 PSI; 7.1 CFM @ 100 PSI •Plenty of power to run a wide range of air tools 1/2" Pressure Regulator •100% factory tested at full
- Flow Capacity: 8.3 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Carr Lane Manufacturing Co.
Description: Low-cost hydraulic power source that requires only a shop-air connection to operate. This compact, portable unit weighs only 14 lbs. Only 75-psi air pressure is required to provide 7500-psi hydraulic pressure. Suitable for smaller clamping fixtures and assembly operations
- Operating Pressure: 4,000 to 7,500 psi
- Flow: 0 to 0.21645 GPM
- Reservoir Capacity: 0.151515 to 0.64935 gallons
- Unit Weight: 14 lbs
-
Supplier: Carr Lane Manufacturing Co.
Description: fixture. Leak-free poppet valves and fittings. Complete turnkey unit includes clamping valve, filter/regulator/lubricator, hydraulic-pressure gauge, air-pressure gauge, muffler, and air extractor/dryer.
- Operating Pressure: 2,400 to 7,500 psi
- Flow: 22.441558441558502 to 0.406926 GPM
- Reservoir Capacity: 1.12554 gallons
- Unit Weight: 50 lbs
-
Supplier: Rolair Systems
Description: Heavy-Duty/Industrial-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : Start/Stop Pressure Switch, Roll-Cage Design to Protect Pump/Motor, Safety Relief Valve, Intake Filter/Silencer, 8 Amp Motor, Pressure Relief Solenoid Valve, Decibel Level - Only 60 dB!!,
- Flow Capacity: 2.35 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Siemens Process Instrumentation
Description: The Model 91-HF Filter-Regulator is designed to provide clean, accurate air pressure to instruments, valves, and other automatic control equipment.
- Filter Size Rating: 3 microns
- Maximum Air Volume: 5 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 0 to 160 F
-
Supplier: Carr Lane Manufacturing Co.
Description: contact force using a Fine Air Pressure Regulator, and provide separate control of plunger advance. The threaded-body version shown here is amazingly compact. Manifold mounting capability allows space-saving lowheight installation. Hardened contact bolt furnished.
- Plunger / Suppport Surface Diameter: 0.787 inch
- Height (compressed): 3.622 inch
- Stroke: 0.394 inch
- Plunger Actuation: Air / Fluid Actuated
-
Supplier: MAXPRO Technologies, Inc.
Description: nitrogen Features Available for plant air or nitrogen drive Nitrogen drive units include: high pressure regulator with gauge gas supply pressure switch to stop booster when supply bottle pressure is too low dry air spool modification on the booster for
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Rolair Systems
Description: 4 Cycle, Complete Die Cast Aluminum Alloy with Cast-Iron Sleeve, Overheard Valves, Retractable Starter, On/Off Switch, Splash Lubricated, Low Oil Shutdown STANDARD EQUIPMENT : Pressure Gauge, 0-300 in 5 lb. Graduations, Automatic Pilot Valve Operation, Industrial Flexible Discharge
- Flow Capacity: 20.1 SCFM
- Horse Power: 8 to 9 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Description: valves; · Proportional pressure control valves; · High precision & high flow air piloted regulators; · 3/2 ball valves; · Dry air take-off manifold; · 1 1/4” & 1 1/2” port extensions. Key features P3Y series include: - Robust but lightweight aluminium construction - High
- Filter Size Rating: 0.01 microns
- Maximum Air Volume: 103,825.218 SCFM
- Operating Temperature: 14 to 140 F
- Material: Aluminum
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valves and Pressure Regulators for Reliable Ultra High Purity Liquid Chemical Handling Systems Ultra-High Purity (UHP) Diaphragm Valves and Pressure Regulators are the critical control components that define the reliability of liquid chemical
- Body Material: Stainless Steel
-
Supplier: Sames North American Corporation
Description: Durable construction provides dependability & long life performance Automatic & manual paint lines Compatible with most stain & UV paint lines Low pressure versions available Productivity 4 to 19 color changes Customizable color changing & flushing sequences Individual color
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Features: Color Change, Spray / Atomization (Wet Coating)
- Equipment Type: Component / Sub-system
-
Supplier: Champion
Description: air stream to automatically provide the proper amount of internal lubricant to vital pneumatic components. Champion heavy duty air line regulators are a convenient and low cost method of reducing a supplied air pressure to a desired outlet pressure. The
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 200 psi
- Port Size: 0.25 to 0.5 inch
- Media: Air, Compressed Air
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
installation of a Series PRHM Pressure Regulator on the suction feed provides a constant reduced pressure to the pump, regardless of varying line pressures into the Regulator. Pressure Regulators, also known as Pressure Reducing Valves, automatically convert varying or excessive inlet pressures to a (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
brush of the automatic transformer to move, adjusts the tap position of the transformer, and changes the output voltage amplitude to achieve voltage stabilization. This type of voltage regulator adopts a continuous voltage regulation mode, with a smooth and impact free voltage regulation process, and (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
consists of a manifold, pressure regulators, valves, and sensors. The manifold connects multiple gas cylinders, allowing seamless transition from an empty cylinder to a full one. Pressure regulators maintain consistent gas pressure, ensuring safe and efficient delivery to the application. Sensors (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Plast-O-Matic Dynamic Regulator Series PRS “The Stabilizer” The Stabilizer is a dynamic, auto-loading air flow control device that automatically controls an (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
gas-space pressure is important. By automatically supplying nitrogen when tank pressure decreases and stopping the supply when the set pressure is reached, the regulator supports stable tank blanketing without continuous manual adjustment. For the nitrogen supply side, THINKTANK recommends (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
More Information Top
-
Journal of Propulsion and Power > Tip Clearance Effect on the Performance of a Shrouded Supersonic Impulse Turbine
Pressure at the turbine inlet was controlled by an automatic air - pressure regulator .
-
Production of sinter by means of the gas sintering method
In addition to the usual control and measuring instruments the following are employed in the gas sintering process: an automatic gas and air pressure regulator for maintaining a constant gas pressure in the gas main before the burners; instruments metering the gas …
-
RADIOACTIVE MATERIALS LABORATORY SAFETY REPORT, MARTIN NUCLEAR FACILITY, QUEHANNA SITE
… monitor with an alarm and appropriate automatic fan shutdown servomechanisms in the supply airstream entering the isolation area; an alarm as well as the appropriate servomechanisms attached to the drybox exhaust air monitor; static pressure regulators and automatic dampers to maintain pressure …
-
Thermodynamics for engineers
(f) By A sport diver completely breathes at other temperature question 7.9 air from a supply bottle over a pressure regulator , that the breathing air automatically the adjusts water pressure corresponding to the submersible depth.
-
Thermodynamics for engineers
The question 7.9 A sport diver breathes air from a supply bottle over a pressure regulator , that the breathing air automatically the adjusts water pressure corresponding to the submersible depth.
-
Molecular Methods in Developmental Biology
Typical setup for microinjection of one- to two-cell stage zebrafish embryos: (A) Connection to a compressed air cylinder; (B) Automatic pressure regulator (Picospritzer); (C) connection to an airtight pipet holder; (D) Micropipet holder; (E) Microinjection pipet; (F) Micromanipulator; (G) Injection chamber …
Indicates content that may require registration and/or purchase.