Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Macawber Group
Description: Switch Valves and Flow Diverters are used in Pneumatic Conveying Systems where there are more than one conveying route, reception point or a combination of the two. Keeping up with customer requirements for versatility has given us an opportunity to develop robust switch valves
- Connection Description: Bolt Flange
- Features: Control Valves, Directional Valves, Diverter Valves
- Media: Powder / Solids
-
Supplier: Filtertech, Inc.
Description: Automatic Pressure Filter model APF is designed specifically for this type of application by creating an extremely large pressure differential across the filter media. Mode of Operation The Model APF Automatic Pressure Filter is fed with dirty solution by an optional feed pump from the
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
-
Supplier: Macawber Group
Description: Switch Valves and Flow Diverters are used in Pneumatic Conveying Systems where there are more than one conveying route, reception point or a combination of the two. Keeping up with customer requirements for versatility has given us an opportunity to develop robust switch valves
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves
- Media: Powder / Solids
-
Supplier: IDEX Health & Science
Description: Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly has a pressure setting of 5psi (0.3 bar) and is for 1/16"OD
- Pressure Rating: 5 psi
- Primary Material: PEEK
- Valve Type: Pressure Relief Valves
-
Supplier: IDEX Health & Science
Description: Our Pressure Relief Valves are ideal for preventing system over-pressurization. This Pressure Relief assembly diverts fluids automatically when inline pressure exceeds set limits. The P-612 Pressure Relief "T" Assembly is for 1/16" Tubing OD. This Assembly comes with a P-201 Flangeless
- Valve Type: Pressure Relief Valves
-
Supplier: Honeywell International, Inc.
Description: THERMOSTATIC TYPE 0.5 GPM FLOW RATE 1 INCH NOMINAL SIZE ASSE 1017, CSA (CANADA AND US), IAPMO, UPC APPLICABLE STANDARD AUTOMATIC FAUCET, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITY, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Media Temperature: 70 to 145 F
- Primary Material: Brass / Bronze
-
Supplier: IDEX Health & Science
Description: Our Pressure Relief Valves are ideal for preventing system over-pressurization. This Pressure Relief assembly diverts fluids automatically when inline pressure exceeds set limits. The P-612 Pressure Relief "T" Assembly is for 1/16" Tubing OD. This Assembly comes with a P-201 Flangeless
- Valve Type: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and
- Valve Type: Pressure Relief Valves
-
Supplier: Clark Solutions
Description: Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air
- Valve Size: 0.1968505 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 113 F
- Number of Ports/Ways: 3
-
Supplier: IDEX Health & Science
Description: Our Pressure Relief Valve Assembly specifically prevents system over-pressurization. It offers consistent protection to system components by diverting fluid flow automatically when inline pressure exceeds the set limit. Our assembly has a pressure setting of 100psi (7 bar) and is for 1/16"OD
- Pressure Rating: 100 psi
- Primary Material: PEEK
-
Supplier: Western Analytical Products
Description: the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and
- Valve Type: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and
- Valve Type: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and
- Valve Type: Pressure Relief Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left
- Body Material: Stainless Steel
-
Supplier: Clark Solutions
Description: Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air
- Pipe Diameter: 0.25 inch
- Operating Temperature: -20 to 200 F
- Operating Pressure: 1,000 psi
- Media Temperature: -20 to 200 F
-
Supplier: Mar Cor Purification
Description: shut-off valve Multi-stage 316SS centrifugal pump, TEFC Three variable flow meters Stainless steel pressure gauges Programmable auto-flush feature Digital system control Adjustable reject recirculation Clean-In-Place valving Automatic permeate divert system add-on Up to 75% recovery
- Maximum Liquid Flow: 2.8 to 17 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics
-
Supplier: Qualitrol Company, LLC
Description: Features Dual spring loaded valve for quick operation and reseal after a pressure situation 50% higher flowrate than the LPRD for increased tank protection during an over pressure event (12600 SCFM) Utilizes the same bolt pattern as the LPRD and industry standards enabling direct replacement
- Media: Gas
-
Supplier: Mar Cor Purification
Description: operator ease of use. Standard Features Single Skid Design to Minimize Site and Electrical Installation and Facilitate Startup Reverse Osmosis System 1.0 Micron Graded Density Pre-Filter Automatic Inlet and Automatic Reject Flush Solenoid Multi-Stage 304SS Centrifugal Pump, TEFC 316 SS
- Continuous Flow Rate: 2 to 8 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Nilfisk Industrial Vacuums
Description: including a removable collection bin, new float system for automatic shut-off, and improved airflow performance. It is equipped with a diverting valve that reverses the flow of air to pump out the tank quickly and easily for total liquid discharge. In just minutes, mixed liquids and
- Airflow: 150 SCFM
- Capacity: 19.8 gallons
- Applications: Metalworking Chips / Fluids
-
Supplier: EXACT Dispensing Systems
Description: range of control options is available, from a simple lever or foot switch dispense control to fully automatic, Linear Encoded dispensing. Other low priced systems rely on check valves to divert material in and out of the material cylinders. The Model 860-5 utilizes positive, 3 way
- Shot Size: 290 cc
- Container Size: 177.4411776 to 18,927.0589456601 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe, Bottle, Can / Pail / Drum
-
Supplier: Aircel
Description: parallel cooling mode both inlet valves are open for a 10 minute period and divert half-load to each tower further cooling the previously regenerated desiccant bed with a larger volume of air.
- Drying Capacity: 800 to 15,000 SCFM
- Maximum Pressure: 60 to 135 psi
- Minimum Output Dew Point: -40 F
- Motor Power (Refrigerated Style): 5 to 30 HP
-
Supplier: ISC Sales, Inc.
Description: The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port design in the
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Eaton
Description: requires no tools Large capacity baskets Threaded drain Machined basket seat Perforated or mesh stainless steel basket Options Ductile iron construction Basket perforations from 1/32" to 1/2" Basket mesh from 20 to 400 Monel baskets Viton®, TFE or EPDM seals Vent valves Drain valves
- Pipe Size: 5 to 18 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Reznor
Description: intermittent sparkpilot and a single-stage 24-volt gas valve. Model EEDU series units are designed for field connection to a 24-volt thermostat for automatic operation. All required limit and safety controls are provided, including a combustion air pressure switch, which verifies
- AC Voltage Required: 115 to 230 volts
- kWatts: 41 kW
- Height: 35 inch
- Width: 17 inch
-
Supplier: Acme Engineering Products
Description: built-in diaphragm pumps continuously draw air samples from the four locations via tubing, the incoming samples are then diverted to a built-in sensor by means of a sequencer and solenoid valves. Designed to act as a fixed in-situ safety monitor, the QuadSet automatically operates the
- Number of Channels: 4
- Response Time: 60 seconds
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
-
Supplier: Boeing Company (The)
Description: high-pressure air diverted from the airplane's engines. This requires a complex system of manifolds, valves, and ducts to power secondary systems located throughout the airplane. This system requires constant monitoring and frequent maintenance. It also tends to be inefficient since the bleed
Find Suppliers by Category Top
Featured Products Top
-
NANOBELL 801 AUTOMATIC NON-ELECTROSTATIC ROTARY BELL ATOMIZER Our first non-electrostatic rotary bell atomizer has been designed to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 combines Airspray and Rotary (read more)
Browse Diverter Valves Datasheets for Sames North American Corporation -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech® specializes in temperature based control solutions. Our thermostatic thermal bypass valves automatically and precisely divert inlet flow to a heat exchanger or bypass it directly to a reservoir based solely on fluid temperature. These valves ensure accurate control of fluid (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
and a series of common tubing lines, the grower was able to substitute water pressure for compressed air directly to the "air to open" side of the actuator. When water flow is diverted to the remote piping from the grower's central control system, the 40 PSI line pressure automatically opens the valve (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
Valve – A valve with three ports used to mix, divert, or switch flow between different lines. Common in HVAC systems and process piping. 4-Way Valve – A valve with four ports typically used in reversing applications, such as (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
Conduct Research Top
-
Mixed Mortar Conveying Systems, Holland.
the transfer of a wide range of bulk materials and sizes. The system set-up is done automatically simply by selecting the material recipe. Further options have been added since the initial start-up including a four way diverter valve and the addition of more reception silos and conveying lines. The end user
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
e-commerce markets. Other fulfillment center uses for these valves include: Stamping and metering. Parcel sorting. Automatic labeling. 5. Medical Device Production. Rotary and linear solenoids are also very important in the medical field, especially when equipment must be precise and accurate. Medical
More Information Top
-
Use of Auto Diverter Valves in ESP Completed Oil Wells Which Produce Sand and Solids
Abstract This paper is intended to present the experiences of PDO Oman using Pumptools' ADV valves ( Automatic Diverter Valve ) in ESP completed wells that have sand and solids production.
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Technical progress report, October 1, 1994--December 31, 1994
one (1) reverse osmosis system. or equivalent, to supply high purity cell feedwater, complete with meter for measuring water purity and automatic diverter valve for low purity water with 100 liter demineralizedwater storage to hold 10hours consumptionof feedwater.
-
ESP Application on Heavy Oil in Peregrino Field
Figure 12—ADV – Automatic Diverter Valve .
-
Approach for Assessing Dormant Reliability in Dual Electrical Submersible Pump (ESP) Systems in High-pressure, High-temperature (HPHT) Environments
If the fluid must pass through the pump due to an automatic diverter valve (ADV) failure, the windmill effect must be considered and the dormant ESP could act as a choke to the completion system.
-
World's Deepest Through-Tubing Electrical Submersible Pumps
Although mitigation techniques such as downhole scale inhibition, specially coated pump components, and automatic diverter valves have been employed, scale, erosion, and corrosion still cause at least 56.66% of the pump-related RWOs.
-
World's Deepest Thru-Tubing Electric Submersible Pumps
Although mitigation techniques such as downhole scale inhibition, specially coated pump components, and automatic diverter valves have been employed, scale, erosion, and corrosion still causes at least 56.66% of the pump related RWO’s.
-
Automatic continuous online monitoring of polymerization reactions (ACOMP)
Hence, since the sample stream concentrations are in the ideal range of SEC, it is possible to connect an automatic diverter valve and injector loop to the ACOMP sample stream and make periodic, automatic injections into SEC columns interposed between the front…
-
Devices to prevent pollution by backflow of potable water. Automatic diverter. Family H, type C.
This standard, which replaces OENORM EN 14506 (issued in 2002) and is equivalent to EN 14506 (issued in 2005) gives specifications for automatic diverter valves , Family H type C, for prevention of pollution of drinking water by backflow.
-
Devices to prevent pollution by backflow of potable water. Automatic diverter. Family H, type C.
This standard gives specifications for automatic diverter valves (Family H, type C) for prevention of pollution of drinking water by backflow.
-
Devices to prevent pollution by backflow of potable water. Automatic diverter. Family H, type C.
This standard, which is identical to EN 14506 (issued in 2005) gives specifications for automatic diverter valves (family H, type C) for prevention of pollution of potable water by backflow.
Indicates content that may require registration and/or purchase.