-
Supplier: Northrop Grumman Corporation
Description: The Milstar Communications Network — a series of advanced satellites linked to mobile ground terminals — provides assured command and control to U.S. forces worldwide. The satellites carry Northrop Grumman-built low data rate payloads that provide the world's first onboard
-
Description: Applies to frequency division multiplex multiple-access/frequency-modulated systems. Gives methods of measurement for return loss, input and output levels, amplitude/frequency characteristic, static automatic gain control characteristic and 'group-delay/frequency
-
Supplier: CSA Group
Description: Applies to frequency division multiplex multiple-access/frequency-modulated systems. Gives methods of measurement for return loss, input and output levels, amplitude/frequency characteristic, static automatic gain control characteristic and 'group-delay/frequency
-
-
Supplier: AR Modular RF
Description: system features forward and reflected power indication on a front panel-mounted, analog meter; Automatic Level Control (ALC); RF gain control; overdrive protection; full VSWR protection; input blanking, and over-temperature protection. On the basic model these features,
- Frequency: 0.2 to 0.5 GHz
- Operating Voltage: 187 to 265 volts
- Gain: 57 dB
- Operating Temperature: 14 to 104 F
-
Supplier: AR Modular RF
Description: filters to assure harmonic suppression and is SINCGARS, HAVEQUICK, and ECCM compatible. The amplifier includes Voltage Spike Suppression, RF sensing, T/R switching, Automatic Level Control (ALC), six automatically switched harmonic filter bands (DAMA capable), and protection
- Frequency: 0.03 to 0.512 GHz
- Operating Voltage: 18 to 32 volts
- Operating Temperature: -22 to 140 F
- Impedance: 50 Ohms
-
Supplier: Visual Sound, Inc.
Description: front panel USB connector. Powerful remote software downloadable at behringer.com "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls for
-
Supplier: Visual Sound, Inc.
Description: via front panel USB connector. Powerful remote software downloadable at behringer.com "Zero-Attack" limiters offer maximum output level with reliable overload protection Built-in Subwoofer/Satellite crossover for perfect subwoofer operation Detented and illuminated gain controls
-
Supplier: Visual Sound, Inc.
Description: system from anywhere in the control room. The remote control instantly gives you additional control room monitoring features by providing Sub Level, System Level, Dim, Sub Mute and System Mute. R10s is also a perfect add-on for any near field monitor system where
-
Supplier: Johnson and Allen, Ltd.
Description: hoppers Johnson and Allen's own power transformer design - Output currents up to 10,000A Current Flow AC, HWDC, FWDC, Magnet Flow, Coil, Threading Bar Techniques available Tailored bed length Satellite station options All mode changes are automatic push button selection Blackout booth
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
- Features: Programmable / Digital Control Unit, Uses Magnetic Sensors
-
Supplier: Visual Sound, Inc.
Description: wall-mountable and a special clip lets you place the centre channel speaker on top of most flat-panel monitors to reduce desktop clutter. Use the wired control centre to control volume and bass levels or connect headphones to enjoy your games and music privately.
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: 0.0005° ● Size: L110×W65×H32mm ● ZERO Temp. Drift ±0.0008 ● RS485、TTL、PWM are optional ●Water-proof air-plug ●IP67 Protection Application: ●Engineering vehicles automatic leveling ●Bridge & dam detection ●Precise equipment level control ●Medical facilities angle control
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Cessna Aircraft Company
Description: controls Fuel controls Engine start control Ignition controls Landing gear control module Lighting controls Flight hour meter ELT remote switch Environmental controls Installed on pedestal: Engine power levers Flap control handles Speed brake
-
Supplier: Microchip Technology, Inc.
Description: control Backpressure for half-duplex flow control Preamble generation and removal Automatic 32-bit CRC generation and checking Automatic payload padding and pad removal Loop-back modes Flexible address filtering modes One 48-bit perfect address 64 hash-filtered multicast
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Carrier Level, Carrier Frequency, Carrier-to-noise, Hum/LFD and Other Key Measurements Execute Automatically from Easy-to-use, On-screen Menu Unattended and Remote Measurement Modes Reduce Personnel Requirements in the Field 75 Ohm Input with Quick-change F and BNC Connectors Reduce Repair
- Frequency Range: 1,800,000 kHz
-
Supplier: AMETEK Programmable Power
Description: Benefits The Sorensen HPX DC power testing system does not go down if one of the power building blocks fails. Modularity allows more efficient maintenance as sparing can be done at the building block level. Intelligent controls allow for sophisticated sequencing, constant power mode to
- DC Output Current: 45 to 6,000 amps
- DC Output Power: 36,000 to 240,000 watts
- AC Output Voltage: 10 to 1,000 volts
- AC Output Current: 45 to 6,000 amps
-
Supplier: Microchip Technology, Inc.
Description: 100BASE-TX support Full and half duplex support Full duplex flow control Backpressure (forced collision) half duplex flow control Automatic flow control based on programmable levels Automatic 32-bit CRC generation and checking Automatic payload
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: support Full duplex flow control Backpressure (forced collision) half duplex flow control Automatic flow control based on programmable levels Automatic 32-bit CRC generation and checking Automatic payload padding 2K Jumbo packet support Programmable
- Network Equipment: Switch
-
Supplier: TelephoneStuff.com
Description: unsafe voltages from damaging sensitive electronic equipment it automatically detects a prolonged over or undervoltage condition and disconnects the power to equipment, then reconnects it when the power returns to a safe level this special circuitry acts as a gate to prevent unsafe voltages
-
Supplier: ValueTronics International, Inc.
Description: between low-level milliamp measurements to very high current levels. These three probes provide current measurement capabilities of 30 A, 50 A, and 150 A DC continuous. For even higher current levels, the TCPA400 amplifier with the TCP404XL current probe measures 500 A DC
- Bandwidth: 50 MHz
- Probe Type: Current
-
Supplier: ValueTronics International, Inc.
Description: protocols. Datacomm Testing Solutions X.25 and SNA Link Level Performance Analysis Link level statistics packages, the HP 18333D for the HP 4951C for the HP 4952A, transform the instruments into statistical performance analyzers for the link level (level 2) of SNA and
- Equipment Type: Protocol Analyzer
-
Supplier: Diamond Aircraft
Description: GFC 700 Automatic Flight Control System (AFCS) including 2-axis digital autopilot with Flight Director Garmin GTX33 Integrated Mode S Transponder Garmin SafeTaxi Garmin FliteCharts (subscription required) TIS Traffic Garmin GDL69A Satellite Data Link - radar, satellite
-
Supplier: Microchip Technology, Inc.
Description: standards 10BASE-T and 100BASE-TX supportFull and half duplex support Full duplex flow control Backpressure (forced collision) half duplex flow control Automatic flow control based on programmable levels Automatic 32-bit CRC generation and checking 2K Jumbo
- Network Equipment: Switch
-
Supplier: MSA Safety
Description: intuitive operation. The SUPREMATouch can be used with a wide range of detectors for combustible gas, toxic gas and oxygen. Output options include relays and 4-20mA outputs. Remote racks can be connected (satellite structure), which expands control systems and reduces cabling costs.
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Controller
- Display: Digital
- Mounting Type: Fixed
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range 250 kHz to 20 GHz with .001 Hz resolution Output power range +17 to -130 dBm with superior level accuracy Industry-leading
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Airbus Group
Description: precision and stability and enables flight in search and rescue patterns as well as automatic approaches in instrument flight rules (IFR) procedures. Unrivalled redundancy is provided in key onboard systems to maintain full functionality, including the dual-duplex Automatic Flight
-
IC Interfaces - Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457ALE -- TLE8457ALESupplier: Infineon Technologies AG
Description: automatic transition to power saving mode, if a fault condition has been detected in the application powering up. Based on the Infineon BiCMOS technology, the TLE8457ALE provides excellent ESD robustness together with a very high level of electromagnetic compatibility (EMC). The
- Data Rate: 20 kbps
- Supply Voltage: 5 V
- Technology: LIN
- Features: Other, RoHS Compliant
-
IC Interfaces - Transceivers - Automotive Transceivers - LIN Transceivers - TLE8457BLE -- TLE8457BLESupplier: Infineon Technologies AG
Description: features an automatic transition to power saving mode, if a fault condition has been detected in the application powering up. Based on the Infineon BiCMOS technology, the TLE8457BLE provides excellent ESD robustness together with a very high level of electromagnetic compatibility
- Data Rate: 20 kbps
- Supply Voltage: 3.3 V
- Technology: LIN
- Features: Other, RoHS Compliant
-
Supplier: Cessna Aircraft Company
Description: powered by the Garmin G1000® avionics suite, including optional integrated Garmin Synthetic Vision Technology (SVT™) and an automatic flight control system. Two 10.4-inch, high-resolution liquid crystal displays show flight instrumentation, traffic data, digital altitude, moving maps,
-
Supplier: Tripp Lite by Eaton
Description: LCD screen shows real-time input voltage, overload, AVR and battery statuses Rotates for easy viewing in both horizontal and vertical installations Dimmer switch controls brightness level AC Line, Coaxial and Tel/DSL Surge Suppression Surge suppression rating of 1038 joules protects
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: Tripp Lite by Eaton
Description: statuses Rotates for easy viewing in both horizontal and vertical installations Dimmer switch controls brightness level AC Line, Coaxial and Tel/DSL Surge Suppression Surge suppression rating of 1038 joules protects connected equipment and data from harmful power surges Tel/DSL RJ11
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.5 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: ONE Aviation Corporation
Description: an Integrated Flight Management System, Class 3 E-charts, and XM Satellite Weather. The 13 microprocessors in the IS&S displays control all the major aircraft systems. Dual WAAS / SBAS beta-3 GPS receivers are utilized for precise navigation. With the enhanced situational awareness,
-
Supplier: Optoma Technology, Inc.
Description: manufactured for eco-friendliness, to: Use less than one-watt power consumption in standby mode—Up to 75 percent savings compared to regular standby mode. Are designed to limit energy use, with automatic shut down and remote management and control. Employ long-life materials and
-
Supplier: Boston Acoustics, Inc.
Description: is definitely hi-fi. I found the setup for the remote control fairly straight forward and the satellite receiver remote works very well from the 15' distance it is used. There is plenty of headroom and more than enough power for our space 13' x 18'. The problem is I may never want to
- Nominal Input Power: 150 watts
- Speaker Size: 4.4375 inch
Find Suppliers by Category Top
Featured Products Top
-
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
transport a workpiece through a multi-step assembly process. Assembly operations take place directly on the DC-20L which would be equipped with the desired mobile work table platform that can also be designed to elevate workpieces for best ergonomic working levels. The control system can be integrated (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
turntable and carriage. Cycle pause button (allows adjustment of load or addition of load cover.) Wrap count selection for top and bottom of load. Banding feature for extra wraps at any level. Automatic turntable return to home feature (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc. -
SAVANT QUICK CLIP – Fork AGVs Servicing Multi-level Storage Rack The AGV system interfaces with customer MES to provide coordinated load moves between multiple processes. The multi-level storage rack serves as a buffer between processes (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
How New Technology Helps You Cope It wasn't all that long ago when inventory management was just a level sensor with a 4-20 mA output sending a distance measurement to a PLC in the control room. There was lots of wiring and not a lot of data. Then about a decade (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
systems, safety and reliability are paramount. Among the many technologies that help maintain these standards, low-level gas detection plays a vital yet often overlooked role (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Man Against Machine ~ Taking Assembly Screwdriving to the Next Level Application Spotlight An automated materials handling equipment (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
. Low-level hydrogen detection systems allow facilities to: Activate ventilation systems automatically Trigger alarms before flammable concentrations develop Shut down equipment when necessary Alert (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Logic colorimetric cassettes react extremely fast to parts-per-billion levels of many hazardous gases, and that sensitivity doesn't degrade between checks the way a badge's single reaction might. Because the tape advances and refreshes automatically, the system is always presenting (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc.
More Information Top
-
G/T measurement techniques for MUOS on orbit testing
On-orbit testing of G/T for MUOS is complicated by the satellite automatic level control (ALC) which compensates for Ka rain fades to achieve high link availability.
-
Uplink power control based on receiver noise measurements in satellite communication systems
For it satellite with automatic level control , none of the above methods can distinguish between changes in the link quality due to rain attenuation or a change in the number of active channels.
-
Performance analysis of turbo-coded APSK modulations over nonlinear satellite channels
The limited gain variations are compensated by the satellite transponder automatic level control (ALC) device, thus off-line pre-compensation has a long term value.
-
Novel technique for antenna gain measurement in satellite Earth stations
In principle the technique requires a standard-gain reference antenna, automatic level control over a satellite loop, and narrowband detection techniques.
-
High-Q SC biquad with a minimum capacitor spread
In principle the technique requires a standard-gain reference antenna, automatic level control over a satellite loop, and narrowband detection techniques.
-
Satellite Communications Payload and System
Performance of hybrid link power control using Wideband Gapfiller Satellite -based automatic level control (ALC) and ground-based link power control (LPC).
-
Channel adaptive output back‐off setting of non‐linear power amplifiers for high throughput multi‐spot beam satellite systems
…more robust than DVB-RCS2 applied on the return link, thus, the link budget can be closed on the forward link at a lower SNIR level; The power amplifiers onboard the satellite are operated in automatic level control mode on the forward…
-
Effects of sun transit and rainfall on satellite communication links
Rainfall affects can be alleviated through design satellite links with high link margins, use of ALC ( automatic level control ) available with a satellite transponder, UPC (uplink power control) which can be equipped to a transmit earth station, adaptive data rate or adaptive…
-
Roles and service utilization of the INTELSAT IX and K-TV satellites
Each transponder in the INTELSATK-TV satellite is equipped with an automatic level control (ALC)feature that maintains the power level at the input of the spacecraft power amplifier to be within k0.5 dB for a rain fade in the uplink…
Indicates content that may require registration and/or purchase.