Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: AUTOMATIC VALVE Pneumatics D2003ACWR
- Features: Air
-
Supplier: GF Piping Systems
Description: air on one side, while adjustment on the other side is by spring force. This means that if there is air failure they return automatically to a safety position. Standard interfaces enable easy configuration of solenoid valve, limit switch and positioner. The Pneumatic Full Plastic
- Actuator Torque: 35.3982300884956 to 33,982.3008849558 In-lbs
- Air Supply Pressure: 101 psi
- Air Supply Pressure Range: 101 psi
- Failsafe: Close at No Power, Open at No Power
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features A normally open dumping valve, pneumatically operated, used for automatic cycles and remote controls. When air pressure is released, it opens the bypass line, thus eliminating high pressure in the system.
- Valve Size: 0.375 inch
- Pressure Rating: 17,400 psi
- Number of Ports/Ways: 3
- Valve Type: Check Valves
-
-
Supplier: G.I.E. Inc.
Description: Automatic Diaphragm Valves — Standard Actuator The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: G.I.E. Inc.
Description: Automatic Diaphragm Valves — Standard Actuator The GIE, Inc. broad line of diaphragm valves is widely applied throughout the chemical, food, paper, steel, mining, pharmaceutical, and other process industries wherever positive shut-off, non-contamination, or ease of maintenance
- Actuator Type: Diaphragm Actuator
- Features: Manual, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Brass or SS Construction Universal Mountability Passively Activated Compact Design The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the valve keeps the flow permanently constant. Since
- Valve Size: 0.75 inch
- Pressure Rating: 2,900 psi
- Media Temperature: 572 F
- Port Size: 0.75 inch
-
Supplier: Jaygo, Inc.
Description: Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position.
- Valve Size: 2 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Jaygo, Inc.
Description: Standard DN25 sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve. Valve can also be provided with Easy clean TC connection
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 4 to 356 F
-
Supplier: Radwell International
Description: DRAIN VALVE KIT, PNEUMATIC, AUTOMATIC DRAIN TRAP. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Unique Welding & Fabricating (UWF)
Description: tested and related D.O.T. 406 Standards -Cut-Off Groove: automatic cut-off and leak proof under emergency condition. -Cost effective and High durability equipment -Easy installation and maintenance -Complete sizing available from our website. Note: - 3" Emergency Valve with Victaulic
- Valve Size: 3 inch
- Media: Gasoline / Diesel Fuel, Water
-
Supplier: Clark Solutions
Description: The active pulsation dampener is the most efficient way to remove pressure variations on the discharge of an air operated diaphragm pump. The P-Series pulsation dampener works actively with compressed air and a diaphragm, automatically setting the correct pressure to minimize the pulsations. The
- Valve Size: 0.06299216 to 0.0787402 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 176 F
- Number of Ports/Ways: 2
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatic Actuated Overflow Valve Recommended and utilized in plants that run in an overflow condition for long periods. A multifunction valve especially designed as an § Automatic overflow valve § Pressure limiting valve § Bypass valve Regulates
- Features: Air, Control Valves, Gas, Water
-
Supplier: CSA Group
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted
-
Description: ISO 23551-1:2012 specifies safety, constructional and performance requirements and testing of automatic and semi-automatic shut-off valves for gas burners, gas appliances and appliances of similar use. It applies to normally closed valves, valves being mounted
-
Supplier: Newport MKS
Description: The S-2000A-128 Stabilizer 28 inch pneumatic vibration isolator includes a patented self-centering pendulum design and laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this part number). It incorporates enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The CM-225-1V Isolator with Re-leveling Valve provides excellent pneumatic vibration isolation. Featuring our unique Stabilizer™ hybrid chamber design, this isolators offers the largest compliance volume, and therefore the best vertical isolation of any compact isolators. The extremely
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-116 Stabilizer 16 inch pneumatic vibration isolator includes a patented self-centering pendulum design and laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this part number). It incorporates enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-122 Stabilizer 22 inch pneumatic vibration isolator includes a patented self-centering pendulum design and laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this part number). It incorporates enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Description: limit switches, air sets, three-way pneumatic solenoid valves, lockup valves, position transducers. · High strength of diaphragms, springs, and packings. · Small size and weight. (a)Direct-acting Pneumatic Diaphragm Actuator(PZMA) direct acting diaphragm pneumatic
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Bijur Delimon International
Description: Application The CPG Pneumatic Lubricator is an air-operated reciprocating lubricator that discharges a fixed amount of lubricant into systems during a lubrication cycle. It includes a transparent reservoir, spring loaded follower, vent valve assembly and a filler fitting for refilling
- Capacity: 1.585032 gallons
- Lubrication Flow Rate: 0.17039097225 GPM
- Operating Pressure: 750 to 3,550 psi
- Features: Adjustable Volume, Low Level Safety Switch, Other
-
Supplier: Filtertech, Inc.
Description: Automatic Pressure Filter model APF is designed specifically for this type of application by creating an extremely large pressure differential across the filter media. Mode of Operation The Model APF Automatic Pressure Filter is fed with dirty solution by an optional feed pump from the
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Cushioning seals provide end-of-stroke damping in pneumatic cylinders, eliminating the need for check valves. These polyurethane, high performance seal elements are user-friendly and provide an automatic centering check valve function and easy, snap-in installation.
- Shaft O.D. or Seal I.D.: 0.2362206 to 2.362206 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Operating Temperature: -40 to 230 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Valve Manifold Box Chemical Dispensing Units, Semi & Fully Automatic Chemical Filling Equipment In semiconductor and high-tech manufacturing, the precise distribution of hazardous and high-purity chemicals is managed through a specialized hierarchy of equipment. This
- Body Material: Stainless Steel
-
Supplier: CSA Group
Description: valves used in gaseous hydrogen vehicle fueling stations. This standard applies to newly manufactured: Pneumatically actuated valves Check valves Excess Flow valves Electrically actuated valves This standard does not apply to: Hydraulically actuated valves
-
Supplier: Radwell International
Description: NITRA PNEUMATIC FILTER REGULATOR, 1/2IN FEMALE NPT INLET(S), 1/2IN FEMALE NPT OUTLET(S), 20-130 PSI ADJUSTABLE RANGE, AUTOMATIC DRAIN, POLYCARBONATE BOWL, METAL BOWL GUARD. FOR USE WITH AX-44 SERIES AIR PREP COMPONENTS.. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Drain Valves, Regulator (general)
- Actuation: Pneumatic
-
Supplier: CSA Group
Description: directly on the valve. This type of valve utilizes a thermal device, such as the link-and-lever arrangement or glass bulb of a sprinkler, to hold the valve closed. Operation of the thermal device allows the valve to open.
-
Supplier: Assured Automation
Description: The ABC is a simple controller that works with a meter and a valve or pump. You simply set the volume that you want in Gallons and hit start. The valve will open or the pump will turn on and the meter will begin measuring the flow. Once the desired amount has been dispensed, the
- Features: Electric
- Operation: On / Off (isolating)
-
Description: directly on the valve. This type of valve utilizes a thermal device, such as the link-and-lever arrangement or glass bulb of a sprinkler, to hold the valve closed. Operation of the thermal device allows the valve to open.
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operated pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Kurt Manufacturing
Description: Pneumatic systems used in industry are commonly powered by compressed air. A centrally located electrically powered compressor powers cylinders, air motors, and other pneumatic devices. A pneumatic system controlled through manual or automatic solenoid valves is
- Vise Type: Air Vise, Toolmakers Vise
- Vise Actuation: Pneumatic
- Material: Steel
-
Supplier: Carlisle
Description: The Model 33SS is a heavy duty, high volume gun for use on automatic road striping machines. It can be used at vehicle speeds of 15 to 25 m.p.h. It features a stainless steel fluid needle valve and hardened steel fluid nozzle, with optional nitralloy, hardened steel or tungsten carbide
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
- Mounting: Machine / Reciprocator
-
Supplier: Macawber Group
Description: Switch Valves and Flow Diverters are used in Pneumatic Conveying Systems where there are more than one conveying route, reception point or a combination of the two. Keeping up with customer requirements for versatility has given us an opportunity to develop robust switch valves
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves, Diverter Valves
- Media: Powder / Solids
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Delivery Solutions with VMB Valve Manifold Box and Automatic Gas Switchover Systems for Industrial Integrated Gas Delivery Solutions combine the precision of a Valve Manifold Box (VMB) with the reliability of Automatic Gas Switchover Systems to create a
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Macawber Group
Description: Switch Valves and Flow Diverters are used in Pneumatic Conveying Systems where there are more than one conveying route, reception point or a combination of the two. Keeping up with customer requirements for versatility has given us an opportunity to develop robust switch valves
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves
- Media: Powder / Solids
-
Supplier: Radwell International
Description: SAC DRAIN, FOR AUTOMATIC DRAIN VALVE, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Pneumatic Valve Actuators Datasheets for Clippard -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
NANOBELL 801 AUTOMATIC NON-ELECTROSTATIC ROTARY BELL ATOMIZER Our first non-electrostatic rotary bell atomizer has been designed to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 combines Airspray and Rotary (read more)
Browse Diverter Valves Datasheets for Sames North American Corporation -
. Automating this process is the only way that you can be sure the maintenance is performed without fail or without misuse of precious air resources. DRAINMASTER automatic drain valve is designed to offer an expanded twenty cycle times to achieve the most exact discharge performance without wasting (read more)
Browse Drain Valves Datasheets for DynaQuip Controls -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Corp. - NEW compact, low-cost VTUG pneumatic valve terminal from Festo offers flexibility in the choice of control options, including simplified field bus connectivity and many other performance benefits (read more)
Browse Valve Actuators Datasheets for Festo Corporation -
Common industries that utilize pinch valves for the benefit of isolating fluid from a mechanical valve including drug dispensing, laboratory equipment, wastewater, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and solids handling. (read more)
Browse Pinch Valves Datasheets for Clippard -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Emergency Isolation for Pneumatic Actuated Control Valves
Now any pneumatic control system can be designed to automatically shutdown in a local fi re or excess heat situation. The FireChek (R) can be installed on most fail-safe standard pneumatically operated process control valve actuator, either on/off or throttling. The enhanced FireChek assembly
-
Thermal Shutoff Valves - Then and Now
With restrictions on space and cost, instrumentation engineers can now simplify their emergency shutoff using the thermally activated, pneumatic shutoff valve right on the pneumatic actuator. When a fire occurs, the FireChek (R) FM-approved shutoff valve on the pneumatic actuator automatically
-
Mixed Mortar Conveying Systems, Holland.
. Start and stop is controlled in automatic from the central control room via an Ethernet connection. The pneumatic conveyors are working very reliably and exceed the customer's expectations regarding rate transferring over 130t/h. The system incorporated multiple manifold settings allowing
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Rooms and Fulfillment Centers. Batch processing and continuous conveying are two systems that are capable of handling large amounts of moving material, without interruption. Batch controllers use linear solenoid valves for equipment that may be powered with electricity, pneumatics (compressed air
More Information Top
-
NI of carburetor, threefold structure used for engine for Soviet automobile (technical explanation)
ZU RU NO zur (17) — CHO KU * BA RU BU (18) — automatic air valve (19) — owner (2 .
-
pneumatic valve actuator,China pneumatic valve actuator Manufacturers, Suppliers - ECOL
Automatic pneumatic valve .
-
Thin‐film Photovoltaic Cells: Health and Environmental Issues in their Manufacture Use and Disposal
This should be interlocked with the automatic pneumatic valves .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
The applicator heads are controlled by either an auto- matic pneumatic valve or a manually operated hand valve.
-
Use of block copolymer surfactants in the inverse‐suspension polymerization of acrylamide
Traditional PID (Proportional-Integral-Derivative) or PID-error squared control algorithms, written in an object- oriented language, were used to control the ratio of chilled water to high pressure steam entering the reactor jacket via an automatic pneumatic valve .
-
Foreign automobile (1954 perspective of automotive technology)
From spread such as N o-R ol Device), window and electric opening and shutting device, automatic trip, automatic air valve operation, headlight automatic switching device, inverse 行燈, norpunk tire, automatic jack, automatic 注 fat refueling device, automotive television, radio of door…
-
Multiple sample setup for testing the hydrothermal stability of adsorbents in thermal energy storage applications
Each sample cell is connected to one of four temperate water reservoirs via an automatic pneumatic valve .
-
Cranfield University
Automatic pneumatic valves , programmed via the controller, reversed the flow for 1 minute in every 10 to backwash the membrane.
-
New Trends in Mechatronics and Materials Engineering
…a one-way valve 1 inhaling the liquid, a one-way valve 4 discharging liquid into the execution device, the left and right pneumatic tendon alternately drived by means of travel control so that the pneumatic valve automatic can be reversed so…
-
Patent introduction
…Corporation drawing, 1 are the diesenore engine and 2 are intake tubular and 3 are the air compressor and 4 are the pneumatic tank and 5 are the pressure regulator and 6 are the automatic pneumatic obstructive valve and 7 are the…
Indicates content that may require registration and/or purchase.