Products/Services for Automatic Wastewater Sampler Strainers
-
Strainers - (756 companies)Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused. Strainers can be supplied as either an assembly or an element. Strainer assemblies come...Assembly / ElementApplicationsStrainer Type -
Gas and Liquid Samplers - (159 companies)...manually or automatically to obtain a liquid sample. Special features for gas samplers and liquid samplers vary by application. Gas samplers and liquid samplers are designed and manufactured to meet industry specifications. As a rule, sampling... -
Wastewater Treatment Equipment - (673 companies)...equipment. For example, ASTM D 6538 is a guide for sampling wastewater with automatic samplers. The American Water Works Association (AWWA), the American National Standards Institute (ANSI), and the National Science Foundation (NSF) also maintain standards... -
Powder Thieves and Powder Samplers - (44 companies)Spatulas/knife. Tablet / granular solids. Thief sampler. Probe/tube (e.g., truck probe). Unit dosage / pharmaceutical sleeve. Automatic/inline samplers can sample continuously or at timed intervals. Inline samplers are used in process applications...
-
Wastewater Pumps - (467 companies)Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water. Wastewater pumps are used in the collection of sewage, effluent, drainage, and seepage water in locations such as homes, farms, light commercial buildings... -
Water and Wastewater System Integrators - (191 companies)Water and Wastewater Systems Integrators design, engineer and build wastewater systems for applications that range from small industrial systems to large scale municipal systems. How to Select Water and Wastewater System Integrators. Image Credit...
-
Wastewater Treatment Operating Services - (827 companies)Wastewater treatment operating services are publicly-owned treatment works (POTW) that serve residential, commercial, and industrial facilities and infrastructures. How to Select Wastewater Treatment Operating Services. Image Credit: Siemens Water...
-
Automatic Identification Systems (AIS) - (49 companies)Automatic identification systems (AISs) transmits location data about a vessel to other ships and coastal facilities. An AIS is required on large vessels, tankers, and some ships that operate in congested waters. Automatic identification systems...
-
Automatic Guided Vehicles (AGV) - (164 companies)Automatic Guided Vehicles (AGV) are designed to perform their operations without direct human guidance. They are used in a wide variety of industrial applications and can be laser, inertially or Cartesian-guided. Automatic guided vehicles (AGV...
-
Lift Stations - (78 companies)Lift stations contain pumps, valves, and electrical equipment necessary to pump water or wastewater from a low elevation to a high elevation. Lift stations, also called pumping stations, contain pumps, valves, and electrical equipment necessary...
Product News
-
Acme Engineering Products
Water and Wastewater Applications for strainers ACME Engineering Products, Inc. possesses a wide range of custom products to meet any industrial or municipal need. The ACRS Automatic Strainer is a motorized unit designed for the continuous removal of suspended solids from intake, process and wastewater flows. A summary of applications for Acme strainers and where they can be installed in the water and wastewater marketplace. The market niche for ACME scraper strainers is for screen openings from .003 inches (75 microns) up to 6 inch (150mm... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
The Acme Automatic Scraper Strainer Advantages of Scraper Strainers Over Backwash Strainers. Scraper strainers, like the ACME model, provide several key benefits over backwash strainers: Continuous Operation: Unlike backwash strainers, which require periodic shutdowns for cleaning, scraper strainers can operate continuously, reducing downtime and increasing productivity. Efficient Solids Removal: The ACME Automatic Scraper Strainer excels at removing a broad spectrum of solid sizes, from large debris down to fine particles... (read more)Browse Strainers Datasheets for Acme Engineering Products -
C.I. Analytics, Inc.
Automatic liquid sampler for unattended use The 9610 Liquid Auto-Injector eliminates the need for manual syringe injections by providing multiple bursts of your sample into the analyzer (not to be confused with the 210 model). It has accurate and repeatable sample introduction, eliminating possible human error when introducing the sample into the analyzer. The 9610 unit is used when performing total sulfur/total chlorides analyses with our 2010L and 9600L models. This automatic liquid sampler is ideal for light to heavy oil fractions... (read more)Browse Autosamplers Datasheets for C.I. Analytics, Inc. -
Acme Engineering Products
Custom Replacement Automatic Scraper Strainers ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We have designs to replace RP Adams, SP Kinney, Hayward/Eaton 596 and 2596, Tate Andale and most other vessels with in-line nozzles. We can minimize your piping modifications and provide you with a reliable... (read more)Browse Strainers Datasheets for Acme Engineering Products -
Acme Engineering Products
ACME ACRS Series - Automatic Scraper Strainer Our Automatic Scraper Strainers are designed to operate in the harshest conditions and can handle large solid loading with ease. Available with multiple options and customized to suit your process and environment. Contact us for more information. (read more)Browse Gas Sensors Datasheets for Acme Engineering Products -
Acme Engineering Products
Scraper Strainers from ACME The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1 " up to 48 " in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire screen... (read more)Browse Strainers Datasheets for Acme Engineering Products -
PCE Instruments / PCE Americas Inc.
Air Sampler PCE-AS1 PCE-AS1 is an air sampling meter used to assess microbiological pollution and monitor hygiene. Designed for use in hospitals, clean rooms and food and beverage, cosmetics and pharmaceutical production facilities, the PCE-AS1 air sampler meets the latest requirements for devices used for airborne microbial analysis. Optional ISO calibration lab certificate as an accessory. The PCE-AS1 air sampler uses the aerosol impaction principle or Andersen collision principle to assess air quality. The air... (read more) -
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
KINTEP NEW POWER
Textile Wastewater Clarification and Dewatering Textile Wastewater Challenges: High color and turbidity, difficult to treat with conventional processes. High COD and BOD loads from dyes, auxiliaries, and finishing chemicals. Presence of toxic and recalcitrant compounds (e.g., heavy metals, azo dyes). High salinity and varying pH levels. Large volume and fluctuating flow rates. Sludge handling and disposal costs. Strict discharge regulations and environmental compliance. Multi-disk Screw Press: Integrates an automatic control cabinet, sludge... (read more)Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
KINTEP NEW POWER
Municipal Wastewater and Sludge Treatment Challenges in Municipal Sludge/Wastewater Treatment: High energy consumption & operating costs (e.g., centrifuges, belt presses). Frequent clogging issues (especially with fibrous or high-grease sludge). Inability to handle low-concentration sludge ( <0.2% solids leading to poor capture rate). Excessive water usage for cleaning (scale buildup and wash water disposal). High maintenance & manual intervention. Significant vibration, noise & wear (short equipment lifespan, high spare parts cost... (read more)Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
-
Functional requirements for Waste Area Grouping 6 Monitoring Station 3 upgrade
…bottomof the notch, and at least one inch from the top of the strainer and the floor .... Current sampling technology will allow automatic sampLing,flow proportional sampling, and sample refrigeration of large volumes. .... For example, the Isco Environmental Division of Isco, Inc. manufactures a large variety of automatic wastewater samplers .
Indicates content that may require registration and/or purchase.