-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.47, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N294 is a free-flowing, ready-to-use silicone rubber that vulcanizes either at room temperature or at high temperatures under the influence of atmospheric moisture. ELASTOSIL® N294 is available in blue and red color.
- Viscosity: 22,000 cP
- Tensile Strength (Break): 319.0810465858334 psi
- Elongation: 200 %
- Industry: Automotive
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.07, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
-
Supplier: Allied Electronics, Inc.
Description: Specific Gravity 1.48, Red, RTV Silicone Adhesive Sealant Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive
-
Supplier: Master Bond, Inc.
Description: MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its
- Applied Thickness / Gap Fill: 1 inch
- Use Temperature: -120 to 400 F
- Tensile Strength (Break): 400 to 700 psi
- Elongation: 50 to 100 %
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone, Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: crack or become brittle. Supertacker® 357 out-performs silicones, acrylics, and rubber cement because it bonds to more surfaces with greater strength and durability.
- Features: Acrylic / Polyacrylate, Rubber Based / Elastomeric, Silicone, Specialty / Other, Vinyl
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 334 can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone, Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Silastomer® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Since it will not flow of its own weight, Silastomer® 333 can be
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Ceramic / Inorganic Cement, Rubber Based / Elastomeric, Silicone, Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: MasterSil 323AO-LO is a two component silicone elastomer with a self-priming feature, designed for bonding, sealing and gap filling applications. This electrically insulating and thermally conductive compound meets NASA low outgassing specifications and can be used in the aerospace,
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Viscosity: 300,000 to 400,000 cP
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 1.15 to 1.3 W/m-K
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 705TC is a one component, thermally conductive, electrically isolating silicone for bonding, sealing and coating applications. It features outstanding thermal conductivity and is well suited for applications that require flexibility and high temperature resistance. It
- Use Temperature: -60 to 400 F
- Thermal Conductivity: 2.1 W/m-K
- Tensile Strength (Break): 210 psi
- Elongation: 70 %
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 153AO is an addition cured two part silicone with a high tensile lap shear strength, thermal conductivity and electrical insulation.
- Applied Thickness / Gap Fill: 0.002 to 0.003 inch
- Use Temperature: -65 to 400 F
- Thermal Conductivity: 0.93 to 1.08 W/m-K
- Coeff. of Thermal Expansion (CTE): 83.33333333333333 to 100 µin/in-F
-
Supplier: CHT USA Inc.
Description: CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range. In addition to
- Use Temperature: -85 to 446 F
- Thermal Conductivity: 3.3 W/m-K
- Tensile Strength (Break): 263.96704763009853 psi
- Elongation: 11 %
-
Supplier: Ellsworth Adhesives
Description: 3M Super Silicone Sealant Clear 1/10 Gallon Cartridge is a one component, paste-like adhesive/sealant that adheres to clean metal, glass, wood, ceramic, natural and synthetic fiber, painted surfaces, and many plastics. 0.1 gal Cartridge.
- Tensile Strength (Break): 325 psi
- Elongation: 550 %
- Industry: Automotive
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ EA-7300 Silicone Adhesive is designed for automotive electronic applications such as battery packs, EV controllers, sensors, modules, housings, and more. It provides durable bonds, excellent stress relief, high elongation, and non-slumping properties. 15 kg Pail.
- Tensile Strength (Break): 424.9579393165872 psi
- Elongation: 600 %
- Dielectric Strength: 398.7800000000008 kV/in
- Industry: Automotive
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 5040 is a one component, RTV silicone sealant used for potting, coating, and other various automotive, military, and industrial components. 300 mL Cartridge.
- Industry: Automotive, Military / Government (MIL-SPEC / GG)
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Nuva-Sil 5091 is a one component, low viscosity, UV light and moisture curable silicone sealant. It is self leveling, has medium strength and is highly flexible. 300 mL Cartridge.
- Viscosity: 5,500 cP
- Tensile Strength (Break): 145 psi
- Elongation: 100 %
- Dielectric Strength: 457.20000000000095 kV/in
-
Supplier: CHT USA Inc.
Description: CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. It features a
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: CHT USA Inc.
Description: AS5702 is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Alkoxy cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures at room temperature when in contact
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 391.5994662644319 psi
- Elongation: 540 %
-
Supplier: CHT USA Inc.
Description: CHT’s TufGel 336 is a 2-part, tough, black silicone gel designed for electronic potting applications to provide protection from moisture, vibration and thermal or mechanical shock. TufGel 336 can also function as a contrast enhancement material in LED applications. TufGel 336 is also flame
- Viscosity: 390 cP
- Use Temperature: -67 to 399.2 F
- Dielectric Strength: 450.00000000000006 kV/in
- Industry: Automotive, Electronics, OEM / Industrial
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY AS02-s is a material with double sided inherent tack, low thermal resistance and high thermal conductivity. It has excellent compressive strength characteristics and good electrical isolation function for high-power electronic components, making it the best choice for thin design
- Applied Thickness / Gap Fill: 0.005905515 to 0.00787402 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 4.5 W/m-K
- Elongation: 10 %
-
Supplier: Wacker Chemical Corp.
Description: WACKER SILGEL® 613 is a pourable, addition-curing, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features two-part, 10 : 1 mixing ratio very low viscosity rapid curing at room temperature with ELASTOSIL® CAT PT-F very low hardness
- Viscosity: 150 cP
- Index of Refraction: 1.404
- Industry: Automotive, Electrical Power / HV, Electronics, OEM / Industrial, Optical Grade / Material
- Compound Type: Encapsulating / Potting
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY HC-93 is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor refer to TO220 /
- Applied Thickness / Gap Fill: 0.01181103 to 0.017716545 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 2.5 W/m-K
- Dielectric Strength: 7.000000000000001 to 8 kV/in
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 721 A/B is a thixotropic, thermally curable, addition-curing two-component silicone rubber that cures to a soft rubber. Special features thixotropic low hardness fast curing at higher temperatures primerless adhesion on many substrates Application CIPG applications for plastic
- Viscosity: 10,000 to 200,000 cP
- Industry: Automotive
- Features: Rubber Based / Elastomeric, Silicone
- Cure / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Protavic America, Inc.
Description: PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY S393 is a product with high ductile thermal conductivity. Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material. It won't easy to break and deformwhether stamped, punched, strip type, or custom cutting. Your best
- Applied Thickness / Gap Fill: 0.01968505 to 0.393701 inch
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 2.2 W/m-K
- Tensile Strength (Break): 108.77762951789775 psi
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY S-putty5-s is a one-part dispensable material with thermal conductivity 10.0 W/m*K. It also can overcome overflow and drying problems to increase the thermal conductivity. S-putty5-s is a great alternative to thermal grease and ideally suited for dispensing using the dispensing robot.
- Viscosity: 20,000,000 cP
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 10 W/m-K
- Dielectric Strength: 304.80000000000064 kV/in
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service. Special features
- Tensile Strength (Break): 225 psi
- Elongation: 800 %
- Industry: Automotive
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic, Rubber / Elastomer
-
Supplier: Protavic America, Inc.
Description: PNS-56225™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high temperature
- Viscosity: 400 cP
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 3,055.5555555555557 µin/in-F
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: ThreeBond International, Inc.
Description: focus on innovating our products to keep up with changing demands. We do our best to continue providing solutions that improve production volume, prevent failures, and maintain a commitment to sustainability. We invite you to learn more about our liquid gaskets and adhesives, silicone RTV
- Viscosity: 40,000 cP
- Features: Anaerobic, Electrically Conductive, Filled / Reinforced, Silicone
- Industry: Automotive, Electronics
- Substrate Compatibility: Rubber / Elastomer
-
Supplier: ThreeBond International, Inc.
Description: Room-Temperature-Vulcanizing Silicone, or Silicone RTV's are used for sealing inner fluids via application to the joint surfaces of various flanges, screws, etc. ThreeBond silicones form a rubber elastic bond that have excellent vibration absorption, as well as chemical, shock
- Viscosity: 280,000 cP
- Industry: Automotive
- Cure / Technology: Reactive / Moisture Cured, Single Component System
- Features: Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Aremco Products, Inc.
Description: Exceptional electrical, moisture & chemical resistance
- Viscosity: 100 to 300 cP
- Use Temperature: 600 F
- Industry: Automotive, Electronics, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal
Find Suppliers by Category Top
Featured Products Top
-
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
for today’s electronic applications. CHT’s silicones perform in the following industries: Automotive Traction and railway Aviation and aerospace Defence/military sectors LED and lighting Telecommunication (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Compression Limiters, except the Series CL220, are zinc plated and have a supplementary coating of trivalent passivation and an organic sealant for corrosion resistance. This finish provides 144 hours to white corrosion, and 384 hours to red corrosion when salt spray tested in accordance with ASTM B (read more)
Browse Compression Limiters Datasheets for SPIROL -
Wire Spools Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14 (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Subject Index
… tinting strength, 183, 185, 189 undertone, 185-186, 188-189 Carbon dioxide, supercritical, as solvents, 131 Casson viscosity, 337 Castor oil, 27 Catalyzed cross-linking phenolics, 410-411 silicones , 411 Cathodic passivation, inorganic … … Caulks, oil-based, in sealants , 735 CDIC Hardness Penetrometer … … dominant wavelength, 455 purity, 455 standard observers, 453, 455 standard sources and illuminants, 452- 454 tristimulus values, calculation, 453- 454 uniform color spaces, 456-457 Circular drying-time recorder, 443-444 Circulation stability, automotive products, 716 Clarion red , 203 Clay stabilized emulsions …
-
MG Chemicals - RTV106-85ML - Chemicals - Silicone - Allied Electronics
Specific Gravity 1.07, Red , RTV Silicone Adhesive Sealant Main Industries: Automotive , Marine, Electrical, Electronics, Construction .
-
MG Chemicals - RTV60-1P - Chemicals - Silicone - Allied Electronics
Specific Gravity 1.48, Red , RTV Silicone Adhesive Sealant Main Industries: Aerospace, Automotive , Electrical Electronics, Marine, Communications/Broad-casting .
-
11.7.08 -- Conductive Compounds Announces Two-Part Electrically Conductive Epoxy
… S4008-PE, double coated white polyethylene foam tapes supplied on a 4 mil red HDPE release liner... Transfer Adhesives Bond To Automotive Grade Plastic Surfaces Pres-On Closed Cell Foam Tape Is Clean, Waste-Free Substitute For Liquid Sealant Placard Label Holders Durable, Clean And Silicone -Free .
-
Index
… process, 267 Reds, pigments cadmium red, 235 iron oxide reds, 234 mercury cadmium red , 235 molybdate orange … Schiefer Abrasion testing machine, 618 Schiefer abrasion testing machine, 618 Scoop sampling, 393 Scrape adhesion testing, 611–612 Scrub Abrasion Tester, 619 Sealants , 792 federal specifications, 794 polymers used in … … particles, 288 inorganic anti-corrosion pigments, 288 Silicone coatings, 113 forms of … … titration of emulsion particles, 400 Society for Protective Coatings (SSPC), 507 Society of Automotive Engineers standard J1545 …
-
CR4 - Thread: Sikaflex Sealants
In the home supply stores there are now paint-able silicones available. 3M makes a wealth of automotive sealants . Location: Red Hook, New York (Mid-Hudson River Valley .
-
EMI Supply, Inc. Introduces Its Own Line Of Silicone Sealant In Response To Discontinuation Of Silicones Unlimited Brand
Red High Temp has a service temperature range of -62° to 500°F and 650°F intermittently. EMI5005 RTV Silicone meets the following specifications: The EMI Supply EMI5005 product is the perfect sealant for: • Automotive applications .
-
Light cures vehicle assembly problems | News | The Engineer
Because of the fast cure of the UV/visible adhesives compared with a two component silicone , an automotive parts supplier was able to reduce the space required for its manufacturing operation significantly. The application involved bonding a red polycarbonate lens to a clear acrylic diffuser. To correct this situation, an extensive investigation of sealants , coatings and potting materials was instituted to protect …
-
Journal of the Brazilian Chemical Society - Metal corrosion in polychrome baroque lead sculptures: a case study
Concerning the VOC sources, formic acid is commonly released by wood and wood composites, paints, adhesives, varnishes, sealants and some silicones ;2 acetic acid has essentially the same sources2 whereas formaldehyde is released mainly from materials containing urea-formaldehyde resins (some wood … The steel baseplates were treated with automotive paint and since it is known that the paint cure … It is a 5 cm Pb sculpture, originally painted in red , white and blue hues.
-
Handbook of Textile Processing Chemicals
Uses: Reactive building block useful in coatings for automotive , flooring, roofing, maintenance, and textile applics. as well as cast elastomers, potting and encapsulation compds., optical prods., adhesives and sealants ; as crosslinkers for powd. coatings … fabric and rubber-to-metal bonding, suitable for nat. and syn. rubbers except silicone rubber; crosslinking agent … Properties: Ylsh.-grn. or red -brn. to dk. violet mobile liq.; dilutable with methylene chloride, trichloroethylene, acetone …
Indicates content that may require registration and/or purchase.