-
Supplier: Accuris
Description: Automotive Parts - Test methods and general performance requirements for wiring harness connectors
-
Description: It is designed to be installed in the Auto front compartment, to connect various sensors, fuel injection nozzles, ignition coils and other electrical components of the engine. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of
- Application: Automotive
- Features: Other, Other / Specialty
- Standards / Certifications: RoHS
-
Description: Route along the instrument panel reinforcing beam, connect the engine harness, body harness and front engine compartment harness, and connect the harness of electric equipment on the instrument panel. All are custom made to customer specifications and reduce construction
- Application: Automotive
- Features: Other, Other / Specialty
- Standards / Certifications: RoHS
-
-
Description: It is arranged on the roof and connect the harness of electrical equipment at the ceiling position such as ceiling lamp, antenna, sunroof and rearview mirror. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of conductors,
- Application: Automotive
- Features: Other, Other / Specialty
- Standards / Certifications: RoHS
-
Description: Arrange along the inner door panel and connect the harness of electric equipment such as door lock, lifter, door lamp. All are custom made to customer specifications and reduce construction time. Choice of connector type, number of conductors, and custom labels make any installation
- Application: Automotive
- Features: Other, Other / Specialty
- Standards / Certifications: RoHS
-
Supplier: Littelfuse, Inc.
Description: 13-pole ISO 11446 wiring cables with trailer electronic control module for cars, caravans and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights driving, both on cars and camper, without any load for the vehicle
- Application: Automotive
-
Supplier: Littelfuse, Inc.
Description: Wiring cables wit electronic trailer control module for cars and campers. Littelfuse wiring kit and trailer control modules are a simple and effective solution for the trailer lights, both on cars and camper, without any load for the vehicle electrical system. Built with
- Application: Automotive
-
Supplier: Waytek, Inc.
Description: Wishbone Molded Connector 37137 Category: Trailer Connectors Simplifies wiring and installation time with brown wire already spliced for right and left trail marker 30 Ft. Wishbone Harness - 48" Ground 16 Ga. wire 2-conductor yellow/brown and green/brown wire Pair bonded
- Connector Type: Automotive Connector
-
Supplier: SAE International
Description: The presentation describes a technical solution for 100 Mbit/s Ethernet Data transmission cabling. This solution considers the specific requirements of automotive wiring harness and manufacturing. It bases on standard automotive connectors and headers. Currently
-
Supplier: Richardson RFPD
Description: This is Tyco Part Number 776501-1. It is a molded wire dress cover (or ""shroud"") for a 68 position Tyco Electronic connector and wiring harness (used in certain electronic control units for both automotive and truck engines).
-
Supplier: LEMO USA, Inc.
Description: boot. LEMO connectors are used in the Formula 1, Indy cars, 24 hours Le Mans endurance race. These connectors can be used for either fuel pumps, batteries, communications, ECU and sensors. LEMO can offer motorsport harness wiring & assembly solutions. Main Features:
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Douglas Electrical Components
Description: assemblies RFW/PFW Series Backpotted Connector Assembly All the benefits of a hermetic connector with a custom mechanical interface. MIL-DTL-24308 D-sub Connectors Plug-and-play hermetic D-sub connector with reversible mounting. MIL-DTL-83513 Micro-D Connectors
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: TE Connectivity
Description: Contact Features Relay Socket Type : Wiring Harness Operation/Application Relay Socket For Use With : Plug-In Maxi ISO Relays Other Relays Comment : Crimp Terminals Not Included. Order Separately., Crimp Terminal Part Number 1393310-6 - Wire AWG 10-12 - Qty. Required - 2, Coil PN
-
Supplier: SAE International
Description: Crimping is a fundamental technology that is widely used as a method to permanently connect a terminal and wire in the automotive wiring harness industry. The crimping process involves large deformations (that exhibit strong non-linear behavior) to create multiple contact points
-
Supplier: Larson Electronics LLC
Description: operator to adjust tilt angle of the light * Off-Road tested * Dust and water resistant design * Dimensions - 4 inch square lens and 6 inches in length; weight 3lbs 4 oz * Comes complete with 1 light, ballast, starter and wiring harness * Flood beam pattern (190'L x 160'W) * Includes
-
Supplier: SAE International
Description: has the primary responsibility for testing and selection of crimp tooling and to supply detailed crimp information or make crimp tooling available to the wiring assembly supplier actually doing the production crimping. If the wiring supplier deviates from this information, the
-
Supplier: Flexible Circuit Technologies, Inc.
Description: environmental protection of the circuit. Benefits As a connective device, the primary benefits of flexible circuits compared to traditional cabling and rigid boards include: Reduced wiring errors Elimination of mechanical connectors Unparalleled design flexibility Higher circuit
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment
- Surface Finish: Carbon, Gold, Nickel, Organic, Silver, Solder, Tin
- Certifications: ISO, Other, RoHS
- Mounting: Press Fit, Surface Mount, Through-Hole
-
Supplier: Flexible Circuit Technologies, Inc.
Description: base material to allow for dual access to the single copper layer. As a connective device, the primary benefits of flexible circuits compared to traditional cabling and rigid boards include: Reduced wiring errors Elimination of mechanical connectors Unparalleled design flexibility
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment
- Surface Finish: Carbon, Gold, Nickel, Organic, Silver, Solder, Tin
- Certifications: ISO, Other, RoHS
- Mounting: Press Fit, Surface Mount, Through-Hole
-
Supplier: Larson Electronics LLC
Description: remote. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. 20 foot wire harness connects the dash mount remote to the remote control light. Beam: Tight spot beam - effective working beam of 5,331 feet (can read a book at 5,331 feet) Lamp Construction: 35
-
Supplier: Larson Electronics LLC
Description: formula) or 400,000 (old industrial formula) REMOTE CONTROLLED WIRELESS REMOTES: - Wireless requires no wiring harness - Effective to 150 feet (even through vehicles, walls, etc.) - Operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue) -
-
Supplier: Larson Electronics LLC
Description: CONTROLLED WIRELESS REMOTES: - Wireless requires no wiring harness - Effective to 150 feet (even through vehicles, walls, etc.) - Operate on 433 mhz (works on radio signal, not IR, so line of site and obstructions are not an issue) - Handheld Remote Included - Remotes are weatherproof
-
Supplier: FX PCB Co., Ltd.
Description: Lessening of wiring faults; Elimination of mechanical connectors; Unmatched design freedom; Increased circuit density; Broader working temperature range; Stronger signal quality; Improved reliability and impedance management; Lessening of size and weight. Flexible Printed Circuits have
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
effective management and organization of electrical connections and cables. Among the various components that ensure such reliability is the wire harness, which is a structured grouping of wires, cables, and connectors engineered to ensure safety, component health, and performance. In this blog, we (read more)
Browse Wire Terminals Datasheets for ASAP Semiconductor LLC -
Insulation-Piercing Harness Board Connector The 8507 insulation-piercing harness board connector accepts wire diameters up to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Harness Board Components: From Nail Clips or Test Terminals to Harness Board Nails or Accessories! Nail Clip Test Terminals (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
off-highway applications; and the AT-SR01/SR02 Series, with innovative strain relief features to safeguard wiring and provide enhanced protection. We will also explore Amphenol Sine’s advanced Hyperbuss AT family of receptacle connectors with busbars encapsulated within the connector (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Harness Board Components E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Harness Board Components E-Z-Hook offers a full line of nail clips, test terminals and harness board nails. (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
increasingly demanding space constraints in automotive designs. With the MX150 mid-voltage connector series, designers can easily adapt existing MX150 form factors to accommodate new 48V wiring architectures for lighting, power windows, wiper motors, and more. The compatibility with existing MX (read more)
Browse Automotive Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
-linked polyolefin material. Provides abrasion and vibration protection for components such as plastic pipes, rubber hoses, and wiring harnesses. QSFU-5000 is resistant to heat, humidity, and harsh environments. Operating temperature: -40°C to +125°C Minimum shrink temperature (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
• Electric vehicle systems rely on isolation to safely connect low voltage and high voltage systems • Automotive grade semiconductor devices improve system reliability • Safety standards impact isolation devices in a vehicle • Minor design improvements help solve (read more)
Browse RF and Wireless Chips Datasheets for Skyworks Solutions, Inc.
More Information Top
-
Wire Harness - Wire Harness Manufacturers, Suppliers
1 way Auto Wire Harness Connector Specification : 1way auto seal waterproof connector Automotive wire harness connector DJ3011Y-2.5-21 1way Auto Waterproof Connector Wire Harness Terminal 1.
-
Auto Wire Connector - Auto Wire Connector Manufacturers, Suppliers
1 way Auto Wire Harness Connector Specification : 1way auto seal waterproof connector Automotive wire harness connector DJ3011Y-2.5-21 1way Auto Waterproof Connector Wire Harness Terminal 1.
-
motorcycle battery mould - offers from motorcycle battery mould manufacturers, suppliers, exporters & wholesalers
motorcycle connector and terminal,headlamp headlight connector, Automotive Wiring Harness Connector , special connector ...
-
Fretting corrosion studies of an extrinsic conducting polymer and tin interface
It is the first part of an investigation with the main objective of minimising, or eliminating, fretting at the contact interface of automotive wire harness connectors by using novel technologies.
-
wire harness - offers from wire harness manufacturers, suppliers, exporters & wholesalers
1 way Auto Wire Harness Connector Specification : 1way auto seal waterproof connector Automotive wire harness ...
-
wire connector - offers from wire connector manufacturers, suppliers, exporters & wholesalers
1 way Auto Wire Harness Connector Specification : 1way auto seal waterproof connector Automotive wire harness ...
-
Analysis of European Automotive Wiring Harness and Connectors Markets
Analysis of European Automotive Wiring Harness and Connectors Markets .
-
TE Connectivity - 42281-1 - Crimp Terminals, Lugs and Twist-On Splices - Crimp Terminals - Allied Electronics
Socket, Relay; Automotive Relay; 4 Pin Automotive Connector For Wire Harnessing .
-
Ohmite - 42J300E - Passive Components - Resistors - Allied Electronics
Socket, Relay; Automotive Relay; 4 Pin Automotive Connector For Wire Harnessing .
-
TE Connectivity - 280756-4 - Contacts - Other Contacts - Allied Electronics
Socket, Relay; Automotive Relay; 4 Pin Automotive Connector For Wire Harnessing .
Indicates content that may require registration and/or purchase.