-
Supplier: Micross Components, Inc.
Description: Sital Technology: Data Bus, MIL-STD-1553 Sital Technology, founded in 1997, is a worldwide leading supplier of communication data bus solutions for avionics, aerospace, and automotive industries. Sital supplies communication interface solutions for MIL-STD-1553,
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PC/104+ Board for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PC/104+ multi-standard board contains two dual-redundant channels of MIL-STD-1553 communication.
- Operating Temperature: -40 to 185 F
- Data Acquisition: I/O Module
- Features: Other
- Host Connection: RS232/422/485
-
Supplier: Acromag, Inc.
Description: Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus. Connector: 100 pin board to board samtec
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
-
Supplier: Acromag, Inc.
Description: Input and 1 BC/BM trigger output. Encoder/Decoder: 1x MIL-STD-1553 Encoder/decoder with full error detection bus support. Physical Bus Interface: Transformer coupled MIL-STD-1553 bus or optional direct coupled MIL-STD-1553 bus. Connector: 100 pin board to board samtec
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Picor Corporation
Description: Description The QPI-11 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise of the Vicor V•I Chip products to comply with the CISPR22 standard requirements for conducted noise measurements. The filter is designed to operate up to 36 Vdc
- Supply Voltage (VS): 5 to 50 volts
- Supply Current (IS): 7,000 milliamps
- Isolation Voltage: 707 volts
- Differential Mode Attenuation: 70 dB
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains four channels of MIL-STD-1553
- Number of Ports: 4
- PMC Data Bus: 32-bit, 64-bit
- Technology: PMC
- Other Products: Serial Communication Module
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains eight channels of MIL-STD-1553
- Number of Ports: 8
- PMC Data Bus: 32-bit, 64-bit
- Technology: PMC
- Other Products: Serial Communication Module
-
Supplier: Safran Electrical & Power
Description: System Qualification Tests performed on the DTR include normal and abnormal EPS operation whilst monitoring the voltages, currents, statuses and ARINC 429 data communication bus. Global Express LPS is the system integrator of the Bombardier Global Express electrical system composed by
- Component / Product Tested: Avionics / Military Electronics
- Type / Form: Test Platform / System
-
Supplier: Micross Components, Inc.
Description: Sital Technology: Data Bus, MIL-STD-1553 Sital Technology, founded in 1997, is a worldwide leading supplier of communication data bus solutions for avionics, aerospace, and automotive industries. Sital supplies communication interface solutions for MIL-STD-1553,
-
Supplier: Micross Components, Inc.
Description: Sital Technology: Data Bus, MIL-STD-1553 Sital Technology, founded in 1997, is a worldwide leading supplier of communication data bus solutions for avionics, aerospace, and automotive industries. Sital supplies communication interface solutions for MIL-STD-1553,
-
Supplier: Sealevel Systems, Inc.
Description: Multi-Standard PMC Card for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PMC HyperBoard is a multi-standard PCI Mezzanine Card that contains two channels of MIL-STD-1553
- Technology: PMC
-
Supplier: AMETEK Programmable Power
Description: making them ideal for applications in medical, automotive, semiconductor, avionics, and communications test. These are message-based devices, with SCPI command sets, allowing for ease of programming, but also providing direct register access for fast data throughput. A robust
- Card Format: 6U x 340 mm (Size C)
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: can accept up to four PC/104 modules. The 104GH-BOX allows for a variety of system configurations to quickly and easily take full advantage of the modularity, reliability and small-scale size of PC/104. APPLICATIONS Military and Defense Avionics Communications/Networking Automotive
- Length / Height: 8.7 inch
- Width/Diameter: 5.6 inch
- Depth: 3.25 inch
- Height: 8.7 inch
-
Supplier: ACCES I/O Products, Inc.
Description: requiring superior performance and a high degree of protection from damaging vibration and shock environments commonly encountered in military and defense, avionics, communications, process control, automation and other real-world applications. The completely integrated E4-DAS is
Find Suppliers by Category Top
Featured Products Top
-
communication even in harsh electrical conditions. With cable lengths up to 1,200 meters, it is ideal for large-scale installations such as pumping stations, solar farms, or distributed automation systems. Thanks to its multi-drop capability, up to 32 devices can share a single bus, minimizing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
what are known as military standard parts, which are developed according to rigorous criteria set forth by the U.S. Department of Defense. Also referred to as MIL-STD or MIL-SPEC components, items meeting these standards are (read more)
Browse Aerospace Bearings Datasheets for ASAP Semiconductor LLC -
cables are high-quality performance engineered for demanding military and aerospace applications. Aircraft Databus Cable PIC offers Aircraft Data Bus cable for military and aerospace avionics bus and data (read more)
Browse Network Cables Datasheets for PIC Wire & Cable -
high-speed data communications wire solutions with four tailored tiers addressing applications including: Ethernet Communications Backbone, Ground Vehicle Bus, Cabin Management, In-Flight Entertainment, Avionics Networks. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Applications Ideal for applications where work is done frequently Commercial and military aerospace Aircraft power and signal Avionics and Instrumentation IFEC and seating Communications Rotorcraft/helicopters Naval/shipboard Space UAV (read more)
Browse Cable Clamps Datasheets for DigiKey -
need to support satellite communications. Like all our 50 ohm RF cables, MicroMATES® far exceed Mil-Spec Standards with minimum 200° rated materials throughout. Designed specifically to serve Ku Band Cable and X Band Cable (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
unprecedented range of standard options. Choose from 2 to 7 outlets, IDC bussed or conventional terminal connections, status indicating light pipes, and 3 different colors to meet the universal needs, as well as tailor fit needs of PDU applications. The 4750 series power strips (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
PIC Wire & Cable provides aircraft cable solutions for new, maintenance, retrofit, and engineering/kitting customers. By consistently delivering the best overall value in network cables, data transfer cables and communications cables, PIC Wire (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Aerospace and Defense Ground vehicle systems electronics Avionics Missile systems UAVs/robotics Portable equipment Power distribution units Communications and telemetry Guidance and navigation systems (read more)
Browse Electrical Connectors Datasheets for DigiKey -
AWG, data pairs, power, video or control, and tinned copper stranding, drain wire Vehicle bus standard used for communication and diagnostics among vehicle components Light and heavy duty, on and off-road trucks and trailers, construction and agricultural equipment and (read more)
Browse Network Cables Datasheets for Northwire, Inc.
More Information Top
-
Federal Register > Wednesday, February 16, 2005 > [70 FR 7847] Airworthiness Directives; Gulfstream Model GV-SP Series Airplanes
This AD requires repetitive inspections of the avionics standard communication bus (ASCB) for any noise interference and repair of the ASCB if noise interference is found.
-
Civil Avionics Systems
Advanced RISC machine Avionics Standard Communications Bus (Honeywell) American Standard Code for Information Interchange airspeed indicator application-specific integrated circuit air supply and pressure control unit Airborne Stand-off Radar Air Transport Association air traffic control air transport indicator analogue to digital …
-
Aircraft Fuel Systems
… Air Data Communications Network Avionics Full DupleX Alternate Gauging Processor Aircraft Information Management System Aerospace Information Report Armor Piercing Incendiary Auxiliary Power Unit Aeronautical Radio InCorporated Aerospace Recommended Practice Aerial Refueling Systems Advisory Group Avionics Standard Communications Bus Air Separation Module American …
-
Primus 2000 advanced avionics system
The Primus 2000 also offers flexibility and maximum growth potential through the use of an advanced architecture built around Honeywell's Avionics Standard Communications Bus (ASCB).
-
Aircraft Systems: Mechanical Electrical and Avionics Subsystems Integration 3rd Edition Complete Document
… Aeronautics & Astronautics Jet Pipe Area Airframe-Mounted Accessory Drive Active Magnetic Bearing Ampere Angle of Attack Auxiliary Power Breaker Auxiliary Power Unit Air Radio Inc Actuator Remote Terminal (B-2 flight control system) Avionics Standard Communications Bus Airspeed Indicator Application Specific …
-
Federal Register > Thursday, April 14, 2005 > [70 FR 19682] Airworthiness Directives; Cessna Model 680 Airplanes
This AD also requires repetitive tests of the avionics standard communication bus (ASCB) for any failures, and corrective action if any failure is found.
-
Federal Register > Tuesday, March 1, 2005 > [70 FR 9853] Airworthiness Directives; Dassault Model Falcon 2000EX and 900EX Series Airplanes
This AD requires prohibiting dispatch with certain equipment inoperative; and revising the airplane flight manual to facilitate recovery of the cockpit display units in the event of an avionics standard communication bus (ASCB) failure and to inform the flightcrew what equipment is …
-
Guidance, Navigation, and Control and Co-located Conferences > The Gulfstream G650 Flight Test Accident: Lessons Learned (AIAA 2013-5085)
= Avionics Standard Communication Bus b .
-
Issues with object orientation in verifying safety-critical systems
The MAU incorporates input/output (I/O), processing, and database storage modules linked to the Avionics Standard Communications Bus (ASCB) aircraft-wide network via a Network Interface Controller (NIC) module.
-
ATR 42
Flight Honeywell DFZ 600 AFCS; AZ-800 ADCs; AH 600 AHRS with avionics standard communication bus ; Hamilton Sundstrand GPWS; L-3 digital FDR; Rockwell Collins DME; Honeywell FMZ-800 flight management system and dual GPS receivers installed in four Continental Airlines ATR …
Indicates content that may require registration and/or purchase.